location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
465 G11
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A38HRET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198701702412 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 587
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 18 Aug 2024 04:49:25
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7535U (maks. boost-clockfrekvens 4,5 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - FreeDOS
  • - 16" WUXGA-skærm
  • - AMD Radeon™ 660M-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv :
Kort redaktionelle beskrivelse af %%titel%%

ProBook 465 16" G11 Notebook PC, 16", FreeDOS, AMD Ryzen™ 5, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv:
Den officielle marketing tekst af HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv som er leveret af producenten

Designet til hybridarbejde
HP ProBook 465-laptoppen på 16" giver virksomheder i vækst ydeevne i erhvervsklassen, avanceret endpoint-sikkerhed i flere lag[3] og robusthed i et design, der nemt kan opgraderes. Den funktionsrige pc, der er drevet af den nyeste AMD-processor[2] og har lang batteritid, er velegnet til produktivitet over længere tid og muliggør hybridarbejde.

Kort opsummerende beskrivelse HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook 465 G11, AMD Ryzen™ 5, 2,9 GHz, 40,6 cm (16"), 1920 x 1200 pixel, 16 GB, 512 GB

Lang opsummerende beskrivelse HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook 465 G11. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 7535U, Processorfrekvens: 2,9 GHz. Skærm diagonal: 40,6 cm (16"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon 660M. Operativsystem installeret: FreeDOS. Produktfarve: Sølv

Udviklet til hybrid produktivitet

Bliv mere produktiv, når du arbejder hjemmefra eller på kontoret, med et billedformat på 16:10 på en 16" skærm.

Optimeret til virksomheder i vækst

Følg med dagens krævende opgaver og deadlines med den nyeste AMD-processor[2] og lang batteritid.

Sikkerhed på virksomhedsniveau

Beskyt din virksomhed i vækst med endpoint-sikkerhedsfunktioner i flere lag[3], der er med til at beskytte din pc og data

Vær med til at beskytte vores fælles fremtid

Fremstillet med bæredygtighed for øje med materialer fra 100 % bæredygtige kilder i yderemballagen.[5]

Klar til imødekomme dagens krav

Klar nemt arbejdsdagens mange deadlines og multitaskingopgaver med AMD Ryzen™-processoren med en perfekt kombination af ydeevne, strømforbrug og værdi. [2]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [1]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [4]

HP Sure Sense

Malware udvikler sig langt hurtigere, end antivirus kan følge med. Beskyt din pc mod nye angreb, der aldrig er set før, med HP Sure Sense, som kombinerer adfærdsanalyser med avancerede AI-teknikker for at give enestående beskyttelse.

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Du kan arbejde uden afbrydelser

Sørg for, at produktiviten forbliver høj, med et minimum af nedetid ved hjælp af de fuldt integrerede og automatiserede muligheder i HP BIOSphere Gen6-firmwarens økosystem. Dine pc’er har ekstra beskyttelse takket være automatiske opdateringer og sikkerhedskontroller. [6]

Gør den grundlæggende it-administration hurtigere

Installer HP Manageability Integration Kit for at øge hastigheden på oprettelser af afbildninger og håndtering af software, BIOS og sikkerhed, når du administrerer enheder via Microsoft Endpoint Manager. [7]

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2024
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
LED-baggrundsbelysning
Yes
Antirefleksskærm
Yes
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
7535U
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,5 GHz
Processorfrekvens *
2,9 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
4800 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
32 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon 660M
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Netværk
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
RZ616
Producent af WLAN-controller
MediaTek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Software
Operativsystem installeret *
FreeDOS
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP frontkamera
HP Webcam FHD
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
56 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Vægt & størrelser
Bredde
359,4 mm
Dybde
251 mm
Højde (front)
1,7 cm
Højde (bagside)
1,09 cm
Vægt *
1,74 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP ProBook 465 G11 AMD Ryzen™ 5 7535U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Sølv:
Ansvarsfraskrivelse

[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[3] HP Wolf Security for Business kræver Windows 10 og nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem.
[5] 100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
[7] Valgfri funktion, der skal konfigureres på købstidspunktet.
[1] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[4] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[6] HP BIOSphere Gen6 kræver Windows 10 og er tilgængelig på HP Pro- og Elite-PC'er. Funktioner kan variere afhængigt af platformen og konfigurationerne.
[7] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Ansvarsfraskrivelser for teknisk specifikation
Multicore er udviklet med henblik på at forbedre visse softwareprodukters funktion. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og clock-frekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software. AMD's nummerering er ikke et udtryk for clock-frekvensen.
Ydeevnen for Max Boost-clockfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.
I forbindelse med lagerdrev er 1 GB = 1 milliard bytes. TB = 1 billion bytes. Den faktiske formaterede kapacitet er mindre. Der er reserveret op til 30 GB til systemgendannelsessoftware (i Windows 10 og 11).
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
Bagbelyst tastatur fås som tilbehør.
WUXGA-billeder vises kun med WUXGA-indhold.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den faktiske lysstyrke bliver mindre med touchskærmen.
Alle specifikationer repræsenterer de typiske specifikationer, som leveres af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Sekundært SSD-stik (M.2 2230-formfaktor; tilkøb) bruges kun til datalagring og bruges ikke til OS-implementering.
Genoplader dit batteri op til 50 % inden for 30 minutter, når systemet er slukket eller i standby-tilstand. Kræver strømadapter med en minimumskapacitet på 65 watt. Når opladningen har nået en kapacitet på 50 %, fortsætter opladningen ved normal hastighed. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Udbuddet kan variere fra land til land.
Kræver Windows 11 og en NPU. Tidspunktet for levering og tilgængelighed af funktioner afhænger af marked og enhed. Kræver en Microsoft-konto for at logge på. I tilfælde, hvor Copilot i Wondows ikke er tilgængelig, fører Copilot-tasten til Bing-søgemaskinen. Se http://aka.ms/WindowsAIFeatures.
Låsen skal købes separat.
HP Tamper Lock skal aktiveres af kunden eller din administrator.
HP Support Assistant fås til Windows. Få flere oplysninger på www.support.hp.com/help/hp-support-assistant.
HP-kunder kvalificerer sig til en 90-dages prøveversion af Miro. Dette tilbud slutter i september 2025. Komplette vilkår og betingelser leveres af Miro, når du accepterer tilbuddet.
HP Cloud Recovery fås på Z by HP-, HP Elite- og Pro-desktops samt laptop-pc'er med Intel®- eller AMD-processorer og kræver en åben netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant fås på udvalgte HP-pc'er med HP Manageability Kit, som administreres via Microsoft System Center Configuration Manager.
HP Sure Admin kræver HP G8 eller nyere platforme, Windows 10 eller nyere, HP BIOS, HP Manageability Kit eller KMS Service fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Sure Click kræver Windows 10 og nyere. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller 11 og en åben netværksforbindelse. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du begynder at bruge HP Sure Recover, for at undgå tab af data. HP Sure Recover Gen6 med Embedded Reimaging er tilkøb på udvalgte HP-pc'er og kræver Windows 10 eller 11, som skal konfigureres i forbindelse med køb. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data.
HP Sure Run fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Start er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
Secured-Core PC-aktivering kræver en Intel®- vPro®-, AMD Ryzen™ Pro-processor eller Qualcomm®-processor med SD850 eller nyere og kræver 8 GB eller mere systemhukommelse. Secured-core PC er aktiveret fra fabrikken.
Absolute firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Tjenesten er begrænset. Spørg Absolute om den er tilgængelig uden for USA. Visse betingelser er gældende. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/
Funktionerne i HP BIOSphere kan variere afhængigt af platform og konfiguration.
HP Secure Erase implementerer de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800-88r "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Fingerprint Reader er ekstraudstyr, der kræver Windows 10 eller 11 og skal konfigureres ved købet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Se www.epeat.net for yderligere oplysninger.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Formstøbte puder fremstillet af 100 % genanvendt træfiber og organiske materialer.
100 % af yderemballage og bølgepap er fremstillet af certificerede bæredygtige og genanvendte fibre.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Hardwareacceleration for CODEC H.265/HEVC (High Efficiency Video Coding) er deaktiveret på denne platform, herunder den aktuelle konfiguration og alternative muligheder.
HP Smart Support/HP Services Scan er forudinstalleret og/eller leveres via Windows Update og kontrollerer, om serviceberettigelsen er på hver enkelt hardwareenhed, og downloader automatisk HP Insights-agenten. Hvis du vil deaktivere denne funktion, skal du følge vejledningen på http://www.hpdaas.com/requirements. HP Insights-agenten er en telemetrisk analyseplatform, som leverer data om kritisk tilstand om enheder og programmer og sælges ikke som en separat serviceydelse. Udvalgte HP Workforce-løsninger kræver en HP Insights-agent til Windows, Mac og Android, som kan downloades på https://admin.hp.com/software. Se de komplette systemkrav og tjenester, der kræver agenten, på https://admin.hp.com/requirements. Helpdesk-medarbejderen indsamler telemetri og analyser vedrørende enheder og programmer, der er integreret i Workforce Experience-platformen, og sælges ikke som en enkeltstående service. Internetadgang med forbindelse til Workforce Experience-platformen er påkrævet. HP følger stringent GDPR-forordningen om beskyttelse af personlige oplysninger, og platformen er ISO27001-, ISO27701-, ISO27017- og SOC2 Type2-certificeret til informationssikkerhed. Fås ikke i Kina.