location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G1q AI PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A37BMET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198701702481 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 606
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 06 Sep 2024 08:27:50
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Snapdragon® X Elite X1E-78-100 (op til 3,4 GHz, 12 kerner)
  • - Windows 11 Pro
  • - 14" 2,2K berøringsskærm
  • - Qualcomm® Adreno™ GPU
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå :
Kort redaktionelle beskrivelse af %%titel%%

EliteBook Ultra 14" G1q Notebook AI PC, 14", Touchskærm, Windows 11 Pro, Qualcomm® Snapdragon™, 16GB RAM, 1TB SSD, 2.2K
More>>>
HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå:
Den officielle marketing tekst af HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå som er leveret af producenten

Gør al tid til veludnyttet tid, og udnyt dit potentiale
Frigør tid fra rutineopgaver til at samarbejde og udføre mere virkningsfuldt arbejde med en ultratynd AI-pc, der er skabt til den nye AI-æra. HP EliteBook Ultra G1q AI-pc'en med høj reaktionsevne, der er designet med lang batteritid, kører AI-programmer[3], der fremmer kreativiteten og forbedrer dine præstationer.

Kort opsummerende beskrivelse HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 14 G1q AI PC, Qualcomm Snapdragon, 35,6 cm (14"), 2240 x 1400 pixel, 16 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 14 G1q AI PC. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Qualcomm Snapdragon, Processormodel: X1E-78-100. Skærm diagonal: 35,6 cm (14"), HD-type: 2.2K, Skærmopløsning: 2240 x 1400 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR5x-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Qualcomm Adreno GPU. Operativsystem installeret: Windows 11 Pro. Produktfarve: Blå

Mere end det sædvanlige

Gør brug af hvert øjeblik med en AI-pc, der kan køre AI lokalt.[4]

Innovativt samarbejde

Fremvis dine ideer med et 5 MP-kamera med privatlivslukker og Poly Camera Pro[5,6].

Fokuser på dit arbejde

Lang batteritid og HP Fast Charge[7] (50 % på 30 minutter) holder dig i dit produktive flow.

Vær med til at beskytte vores fælles fremtid

Denne HP EliteBook Ultra G1q AI-pc er designet med 50 % genanvendt aluminium i A-, C- og D-dækslet.[8].

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Lynhurtige hastigheder 

Denne yderst energieffektive Snapdragon™ X Elite-platform med en Hexagon™ NPU og Qualcomm™ Adreno™ GPU understøtter lynhurtige hastigheder og optimal batteritid for denne tynde, elegante enhed, samtidig med at den kører de Windows-programmer og -funktioner, du er vant til. [1]

Designet til livets mange udfordringer

Vis dig fra din bedste side uanset lysforholdene med den meget lyse og refleksfri touchskærm, der kan bruges udenfor. Skærmen har sensorer, der måler det omgivende lys.

Hurtigt og effektivt trådløst LAN

Din pc's mobilitet og en pålidelig og hurtig forbindelse afgør, hvor du kan arbejde. Få hurtig og pålidelig forbindelse i tætte, trådløse miljøer med gigabit dataoverførselshastighed med Wi-Fi 6E. [2]

Samarbejde ved hjælp af NPU'en

Vis dig fra din bedste side under videoopkald, og spar også på strømmen. Administrer dine videokontrolfunktioner til interne og eksterne kameraer med Poly Camera Pro. Nu sparer automatisk indramning, Spotlight, baggrundssløring og virtuelle baggrunde strøm ved at køre på NPU'en. [9]

Design
Produkttype *
Laptop
Produktfarve *
Blå
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2024
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
2240 x 1400 pixel
Berøringsskærm *
Yes
HD-type
2.2K
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Qualcomm
Processorserie *
Qualcomm Snapdragon
Processorgeneration
Snapdragon X Elite (X1E)
Processormodel *
X1E-78-100
Processorkerner
12
Processor boost frekvens
3,4 GHz
Processor-cache
42 MB
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Qualcomm Hexagon
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR5x-SDRAM
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Qualcomm Adreno
On-board grafikkort, model *
Qualcomm Adreno GPU
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Kamera
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Producent af WLAN-controller
Qualcomm
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal Thunderbolt 3-porte
1
Kombineret hovedtelefon/mikrofon-port
Yes
Tastatur
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP frontkamera
HP Webcam 5MP
HP segment
Forretning
HP GTIN (EAN/UPC)
198701702481
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
59 Wh
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50/60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Beskyttelse af adgangskode
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR, TCO
Bæredygtige teknologier og materialer
5 % PCR-plast; 50 % PCR-plast
Vægt & størrelser
Bredde
312,9 mm
Dybde
223,5 mm
Højde (front)
8,4 cm
Højde (bagside)
1,12 cm
Vægt *
1,34 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
430 mm
Pakkehøjde
315 mm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Berøringsskærm 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blå:
Ansvarsfraskrivelse

[3] AI-programmer, der kræver en NPU, kan kræve køb af software, abonnement eller aktivering af en software- eller platformsudbyder, og tredjepartssoftware kan have specifikke konfigurations- eller kompatibilitetskrav. Ydeevne afhænger af brug, konfiguration og andre faktorer.
[4] Næste generations AI-pc med 40 til 60 TOPS NPU til lokal AI-databehandling.
[5] Poly-software forventes at være tilgængelig i sommeren 2024.
[6] Kræver Windows OS.
[7] Genoplader op til 50 % inden for 30 minutter, når systemet er slukket eller i standby, når den bruges sammen med den strømforsyning, der følger med laptoppen. Strømadapter på mindst 65 W er påkrævet til batterikapaciteter på 56 Wh eller mindre. Strømadapter på mindst 100 W er påkrævet til batterikapaciteter på mere end 56 Wh og mindre end 83 Wh. Strømadapter på mindst 120 W er påkrævet til batterikapaciteter på over 83 Wh og under 100 Wh. Når opladningen har nået en kapacitet på 90 %, fortsætter opladningen ved normal hastighed. Opladningstiden kan variere med +/-10 % afhængigt af systemets tolerance.
[8] Genbrugsmetal er udtrykt som en procentdel af den samlede vægt af metal i henhold til definitionerne i ISO 14021 for metaldele over 25 gram.
[1] Multi-core er udviklet til at forbedre visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Qualcomms nummerering er ikke en målestok for klokfrekvens. AI-applikationer, der kræver en NPU, kan kræve køb af software, abonnement eller aktivering af en software- eller platformsudbyder, og tredjepartssoftware kan have specifikke konfigurations- eller kompatibilitetskrav. Ydeevne afhænger af brug, konfiguration og andre faktorer.
[2] Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 Ghz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes. Wi-Fi®-understøttelse af data i gigabithastighed kan opnås med Wi-Fi 6E (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160-MHz kanaler. Sælges separat.
[9] Poly-software forventes at være tilgængelig i sommeren 2024. Kræver Windows.
Ansvarsfraskrivelser for teknisk specifikation
Multi-core er udviklet til at forbedre visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Qualcomms nummerering er ikke en målestok for klokfrekvens.
Ydeevnen for burst-frekvensen varierer afhængigt af hardware-, software- og systemkonfigurationen.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske formaterede kapacitet er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware.
Kræver et trådløst adgangspunkt og internetforbindelse. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 7-funktionalitet (802.11BE) kræver kompatibelt Windows 11-operativsystem, kompatibel processor og Wi-Fi 7-router for at understøtte bagudkompatibilitet med tidligere 802.11-specifikationer. Sælges separat. Fås i lande, hvor Wi-Fi 7 understøttes. Specifikationen for 802.11BE foreligger kun i kladdeform og er ikke endegyldig. Hvis den endegyldige specifikation afviger fra kladdespecifikationerne, kan det få indflydelse på enhedens mulighed for at kommunikere med andre 802.11BE-enheder.
Wi-Fi 6E kræver en Wi-Fi 6E-router og Windows 11, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Alle specifikationer repræsenterer de typiske specifikationer som angivet af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Klik på Adobe-ikonet i startmenuen for at få et 30-dages prøvemedlemskab på udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Du kan også vælge at indtaste din betaling.
Funktioner og software, der kræver en NPU, kan kræve softwarekøb, -abonnement eller -aktivering fra en software- eller platformsudbyder, og tredjepartssoftware kan have specifikke konfigurations- eller kompatibilitetskrav. Potentielle NPU-fornuftsslutningsresultater afhænger af brug, konfiguration og andre faktorer.
I forbindelse med nye batterier kan faktiske watt-timer (Wh) for nye batterier afvige fra designkapaciteten og have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batterikapaciteten falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batterisundhed, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Genoplader op til 50 % inden for 30 minutter, når systemet er slukket eller i standby, når den bruges sammen med den strømforsyning, der følger med laptoppen. Strømadapter på mindst 65 W er påkrævet til batterikapaciteter på 56 Wh eller mindre. Strømadapter på mindst 100 W er påkrævet til batterikapaciteter på mere end 56 Wh og mindre end 83 Wh. Strømadapter på mindst 120 W er påkrævet til batterikapaciteter på over 83 Wh og under 100 Wh. Når opladningen har nået en kapacitet på 90 %, fortsætter opladningen ved normal hastighed. Opladningstiden kan variere med +/- 10 % afhængigt af systemets tolerance.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
Et (1) års licens til HP Wolf Pro Security NGAV er inkluderet med HP EliteBook Ultra G1q. HP Wolf Pro Security NGAV-softwaren er licenseret i henhold til licensvilkårene i HP's slutbrugerlicensaftale (EULA), som kan findes på: https://support.hp.com/us-en/document/ish_3875769-3873014-16, da denne EULA er ændret med følgende: 7. Periode. Medmindre licensen er ophørt tidligere i henhold til vilkårene denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security NGAV gældende i 4 måneder efter den dato, hvor HP-produktet blev afsendt af HP, og den fortsætter i den periode, som du blev oplyst om ved købet og i din ordrebekræftelses-e-mail (Opstartsperiode). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Wolf Pro Security uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger. Uanset ovenstående udløber licensen, senest et år efter at den pågældende licens' faste periode slutter.
Batteritiden for Mobile Mark 25 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktion og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på www.bapco.com.