location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Victus by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-1856no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A2UM1EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415040275 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 899
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 05 Aug 2024 15:09:32
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13400F (op til 4,6 GHz med Intel® Turbo Boost Technology, 20 MB L3-cache, 10 kerner, 16 tråde)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3050 (8 GB dedikeret GDDR6-hukommelse)
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Victus by HP 15L Gaming Desktop TG02-1856no PC, Windows 11 Home, Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3050
More>>>
Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv:
Den officielle marketing tekst af Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv som er leveret af producenten

En gaming-desktop med flere muligheder, som kan dække alle dine behov
Få én maskine til det hele med Victus Desktop Gaming-PC. Spil seriøst med en Intel®-processor[1,2] og imponerende grafik. Skift nemt mellem arbejde og streaming med det nye Windows 11 OS, 9 USB-porte og masser af lagerplads. Få kontrol over både belysninger og andre funktioner i OMEN Gaming Hub.

Kort opsummerende beskrivelse Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Victus by HP TG02-1856no, Intel® Core™ i5, i5-13400F, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Lang opsummerende beskrivelse Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Victus by HP TG02-1856no. Processorserie: Intel® Core™ i5, Processormodel: i5-13400F. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. Diskret grafikadaptermodel: NVIDIA GeForce RTX 3050. Wi-Fi. Operativsystem installeret: Windows 11 Home. Strømforsyning: 350 W. Kabinettype: Tower. Produkttype: PC. Vægt: 6,31 kg. Produktfarve: Sølv

Tag dit spil til nye højder med disse kraftfulde specifikationer
Tag dit spil til nye højder med disse kraftfulde specifikationer

Nu kan du spille for alvor med en Intel®-processor[1], imponerende grafik, Bluetooth® og wi-fi-tilslutning.

Én maskine til det hele
Én maskine til det hele

Få styr på både opgaver og underholdning med Windows 11, 9 USB-porte og masser af lagerplads i dette moderne kabinet.

Tag dit spil til et nyt niveau med OMEN Gaming Hub
Tag dit spil til et nyt niveau med OMEN Gaming Hub

OMEN Gaming Hub lader dig styre det hele lige fra de vigtige ting i systemet og hardware til RGB-belysning.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [3]

NVIDIA® GeForce RTX™ 3050

Få endnu mere kraft med 2. generations RTX, som drives af den prisvindende NVIDIA Ampere-arkitektur. AI og nye muligheder for optimering af systemet giver mere effektive gaming-desktops i nye og innovative formfaktorer. [4]

PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 512 GB PCIe NVMe™ M.2 SSD-lagerplads.

USB Type-A 10 Gbps signaldatahastighed

Sæt din eksterne lagringsenhed i med USB Type A-porten, som har 10 Gb/s signalhastighed. [5]

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Nem tilslutning

Få lynhurtig Gbit-data med en kombination af Wi-Fi 6 (2 x 2) og Bluetooth® 5.3 [6]

Bæredygtigt design
Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [7]

Få endnu mere ud af dit HP-køb

myHP giver enkel opsætning og registrering og hjælper dig med tilpasse, optimere og sikre din enhed med tips og tricks og lettilgængelige indstillinger.

Kabinet helt i metal

Den er designet til langvarig brug, og du kan både se og føle det fantastiske håndværk med et retvinklet metaldesign, polerede detaljer og materialer af høj kvalitet.

Glæd dig til 1 måned med spil i høj kvalitet

Få 1 måneds ubegrænset adgang til mere end 100 kvalitetsspil til pc. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt, du kan spille. [8]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
13th gen Intel® Core™ i5
Processormodel *
i5-13400F
Processorkerner
10
Processortråde
16
Processor boost frekvens
4,6 GHz
Performance-kerner
6
Effektive kerner
4
Ydelseskerne maksimal turbofrekvens
4,6 GHz
Effektiv kerne maksimal turbofrekvens
3,3 GHz
Basisfrekvens af performancekerne
2,5 GHz
Basisfrekvens af effektiv kerne
1,8 GHz
Processor-cache
20 MB
Processor cache type
L3
Processor base power
65 W
Maksimal turbokraft
148 W
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
3200 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3050
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtek RTL8852BE
Antenne type
2x2
Netværk
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal HDMI-porte *
1
Antal DisplayPorts
3
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Farvenavn
Mica silver metal
Volumen
15 L
Understøttet placering
Lodret
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sølv
Introduktionsår
2024
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel H670
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve); 1 måneds gratis prøveperiode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Kensington-sikkerhedslåsstik
HP Software medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hjem
Strømstyring
Strømforsyning *
350 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50/60 Hz
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Gold
Vægt & størrelser
Bredde *
155 mm
Dybde *
297,3 mm
Højde *
337 mm
Vægt *
6,31 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,64 kg
Emballage indhold
Skærm inkluderet *
No
Skruer inkluderet
Yes
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse Victus by HP TG02-1856no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Sølv:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
[2] Denne enhed er udviklet med henblik på at opnå en optimal ydeevne. Opgradering af PC’en kan have indvirkning på produktgarantien.
[3] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
[4] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere. Forhør dig hos PC-producenten vedrørende understøttelse af specifikke NVIDIA-teknologier.
[5] Den faktiske hastighed kan variere.
[6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[7] Procentdelen af vandbaseret maling varierer afhængigt af produkt.
[8] 1 måneds prøveperiode for kun 1 USD – kampagner kan være forbeholdt nye medlemmer og/eller ikke gælde for alle medlemmer og gælder kun i en begrænset periode. Tilbud glæder ikke i Rusland og Tyrkiet; Andre geografiske begrænsninger kan også være gældende. Kræver kreditkort og Xbox-konto. Efter kampagneperiodens udløb fortsætter abonnementet automatisk til den på det tidspunkt gældende normalpris (kan ændres), medmindre abonnementet opsiges, plus gældende afgifter. For at stoppe med at betale skal du opsige dit abonnement eller deaktivere tilbagevendende fakturering på din Microsoft-konto (account.microsoft.com/services) eller på din Xbox-konsol, inden næste fakturadato. Få flere oplysninger på https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Køb af Xbox Game Pass Ultimate opgraderer automatisk dit/dine eksisterende Xbox Live Gold-, Xbox Game Pass- (pc eller konsol) og/eller EA Play-medlemskab(er) til Xbox Game Pass Ultimate med en omregningsfaktor, der svarer til antal tilbageværende dage. Få mere at vide på www.xbox.com/gamepass. Få flere oplysninger på Microsoft https://www.xbox.com/en-US/legal/subscription-terms.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
Kræver internetadgang, som ikke medfølger. McAfee er forudinstalleret på din pc, og aktivering kræver en konto. Abonnementsfornyelse kræves efter udløb af prøveperioden. VPN-funktionen er ikke tilgængelig i Indien, Kina, Syrien eller Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skal permanent skifte væk fra S-tilstand. Det koster ikke noget at skifte væk fra S-tilstand, men du kan ikke skifte tilbage igen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Wi-Fi 6 er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere.
Der kræves trådløst adgangspunkt samt forbindelse til internettet. Skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor wi-fi-indstillinger vil blive optimeret til lokale lovmæssige krav (802.11ac).
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Procentdelen af vandbaseret maling varierer efter produkt.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.