location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F4846no PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A2UL1EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415040176 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1325
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 02 Sep 2024 02:32:45
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700 (op til 5,4 GHz med Intel® Turbo Boost-teknologi, 33 MB L3-cache, 20 kerner, 28 tråde)
  • - Windows 11 Home
  • - Intel® UHD-grafikkort
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort :
Kort redaktionelle beskrivelse af %%titel%%

Desktop M01-F4846no PC, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 1TB SSD
More>>>
HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort:
Den officielle marketing tekst af HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort som er leveret af producenten

En moderne og driftssikker desktop-pc til en rimelig pris
Denne HP-desktop-pc forener moderne design og gennemtestet teknologi. Klar hverdagens opgaver med en pålidelig processor, og gem mere af dit favoritindhold med rigelig lagerplads. Tilslut sekundere enheder nemt og problemfrit via praktiske fronttilgængelige porte. Denne stilfulde pc giver dit lokale et sofistikeret touch.

Kort opsummerende beskrivelse HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP M01-F4846no PC, Intel® Core™ i7, i7-14700, 16 GB, DDR4-SDRAM, 1 TB, Windows 11 Home

Lang opsummerende beskrivelse HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP M01-F4846no PC. Processorserie: Intel® Core™ i7, Processormodel: i7-14700. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 770. Wi-Fi. Operativsystem installeret: Windows 11 Home. Strømforsyning: 180 W. Kabinettype: Mini Tower. Produkttype: PC. Vægt: 4,71 kg. Produktfarve: Sort

Masser af lagerplads med en driftssikker processor
Masser af lagerplads med en driftssikker processor

Klar nemt en hvilken som helst opgave med en driftssikker Intel®-processor, og gem alt dit indhold med rigelig lagerplads.

Testet og holdbart design, som er bygget til at holde
Testet og holdbart design, som er bygget til at holde

HP's PC'er, som er driftssikre, og som millioner af mennesker verden over har tillid til, er bygget til at holde. De gennemgår mere end 230 individuelle test[1].

Klassisk stil med mange porte
Klassisk stil med mange porte

Denne stilfulde PC er både elegant, stilfuld og praktisk takket være de smart placerede, fremadvendte porte.

Bæredygtighed, der vil noget
Bæredygtighed, der vil noget

Udvikling med formål og intentioner om at gøre det lidt bedre og påvirke mindre og opnå varig forbedring.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [2]

14. generations Intel® Core™-processor

Intel® Core™-processorer i HX-serien (14. generation)* giver den ultimative medrivende oplevelse til intens gaming og kreativitet med udvidet kerneteknologi, forbedrede fordybende oplevelser og hurtigere platforminnovationer. [3]

Intel® UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel® UHD-grafikydelse kan du se forskellen i alt, hvad du laver. [4]

Få endnu mere ud af dit HP-køb

myHP giver enkel opsætning og registrering og hjælper dig med tilpasse, optimere og sikre din enhed med tips og tricks og lettilgængelige indstillinger.

PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 1 TB PCIe NVMe™ M.2 SSD-lagerplads.

SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge
SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed. [6]

Ethernet-port

Hvis du har en ustabil trådløs forbindelse, kan du hurtigt tilslutte et Ethernet-kabel og få en driftssikker internetforbindelse, der gå uden om eventuelle problemer med den trådløse forbindelse.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
Intel Core i7-14xxx
Processormodel *
i7-14700
Processorkerner
20
Processortråde
28
Processor boost frekvens
5,4 GHz
Performance-kerner
8
Effektive kerner
12
Ydelseskerne maksimal turbofrekvens
5,3 GHz
Effektiv kerne maksimal turbofrekvens
4,2 GHz
Basisfrekvens af performancekerne
2,1 GHz
Basisfrekvens af effektiv kerne
1,5 GHz
Processor-cache
33 MB
Processor cache type
L3
Processor base power
65 W
Maksimal turbokraft
219 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
3200 MHz
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Netværk
WLAN-controller model
Realtek RTL8821CE-M
Antenne type
1x1
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal VGA-porte (D-sub)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini Tower
Farvenavn
Dyb sort
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Præstation
Markedspositionering
Everyday
Bundkort chipsæt
Intel H670
Beskyttelse af adgangskode
Yes
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Forudinstalleret software
Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve); 1-måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Kensington-sikkerhedslåsstik
HP Software medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415040176
HP segment
Hjem
Strømstyring
Strømforsyning *
180 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50/60 Hz
80 PLUS certificering
80 PLUS Gold
Vægt & størrelser
Bredde *
155,4 mm
Dybde *
303 mm
Højde *
337,4 mm
Vægt *
4,71 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,2 kg
Emballage indhold
Skærm inkluderet *
No
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP M01-F4846no PC Intel® Core™ i7 i7-14700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Mini Tower Sort:
Ansvarsfraskrivelse

[1] Testresultaterne fra HP Total Test Process er ikke nogen garanti for fremtidig ydeevne under disse testforhold. Skader, som opstår under testbetingelserne for HP Total Test Process, og alle andre hændelige skader kræver en ekstra HP Care Pack med dækning af hændelige skader.
[2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. Intel® Turbo Boost-ydeevnen afhænger af hardware, software samt den generelle systemkonfiguration. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
[4] Der kræves HD-indhold for at kunne se billeder i HD-opløsning. Den aktuelle grafik kan være begrænset af skærmens maksimale opløsning. Visning af 4K-billeder kræver 4K-indhold.
[6] Den faktiske hastighed kan variere.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
Kræver internetadgang, som ikke medfølger. McAfee er forudinstalleret på din pc, og aktivering kræver en konto. Abonnementsfornyelse kræves efter udløb af prøveperioden. VPN-funktionen er ikke tilgængelig i Indien, Kina, Syrien eller Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skal permanent skifte væk fra S-tilstand. Det koster ikke noget at skifte væk fra S-tilstand, men du kan ikke skifte tilbage igen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og embargobelagte lande eller andre lande, der er begrænset af gældende ret eller regler) for nye og eksisterende abonnenter, der er 18 år eller derover. Klik på Adobe-ikonet i startmenuen for at indløse 1-måneds prøvemedlemskab på udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis 1-måneds prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe-kontoside eller ved at kontakte kundesupport. Se de aktuelle priser for Adobe-produkter, der er omfattet af dette tilbud. Tilbuddet gælder ikke kunder med Education-, OEM- eller volumenlicenser. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIGT PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.