location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Victus Gaming
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fa1022no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A2QY6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415018045 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1387
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Sep 2024 07:24:55
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12450H (op til 4,4 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 8 kerner, 12 tråde)
  • - Windows 11 Home – HP anbefaler Windows 11 Pro til erhverv
  • - FHD-skærm på 39,6 cm (15,6") diagonalt
  • - NVIDIA® GeForce RTX™ 4050 laptop-GPU (6 GB dedikeret GDDR6-hukommelse)
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

Victus Gaming Laptop 15-fa1022no, Windows 11 Home, 15.6", Intel® Core™ i5, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4050, FHD, Mica-sølv
More>>>
HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Den officielle marketing tekst af HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort som er leveret af producenten

Desktop-kraft i en bærbar indpakning.
HP Victus Laptop er udviklet til det bedste inden for pc-gaming. Denne elegante maskine har en Intel Core®-processor[1] og sidste nye inden for grafikkort. Laptoppens design er mindst lige så imponerende som dens hardware med masser af farvemuligheder[2], opdateret termik og et HD-kamera med temporal støjreduktion.

Kort opsummerende beskrivelse HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Victus Gaming 15-fa1022no, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixel, 16 GB, 1 TB, Windows 11 Home

Lang opsummerende beskrivelse HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Victus Gaming 15-fa1022no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-12450H. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics, Diskret grafikadaptermodel: NVIDIA GeForce RTX 4050. Operativsystem installeret: Windows 11 Home. Produktfarve: Sort

Førsteklasses behandlingskomponenter
Førsteklasses behandlingskomponenter

Spil op til dit bedste med en Intel® Core-processor[1], det sidste nye inden for grafikkort og masser af hukommelse.

Avanceret og forbedret design
Avanceret og forbedret design

Med et mindre miljøaftryk og op til tre farvemulighed[2] passer denne flotte enhed ind alle steder.

Alle de funktioner, du skal bruge
Alle de funktioner, du skal bruge

Lige fra opdateret termisk design til HD-kamera. Denne laptop har det hele.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [3]

En dynamisk processor, der tilpasser sig dig for at opnå en overlegen multi-tasking-ydeevne

12. generations Intel® Core™-processorer fordeler ydeevne, hvor du har mest brug for den – sparer dig tid og øger din evne til at gøre de ting, du rent faktisk ønsker. [4]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [5]

144 Hz FHD-skærm uden genskin

Formindsk frustrerende forsinkelser og image ghosting med en skærm, der kombinerer en opdateringshastighed på 144 Hz og en Full HD-opløsning på 1080 pixel for at opnå et jævnt, krystalklart gameplay. [6]

144Hz-skærm

Reducer frustrerende forsinkelse og image ghosting med en 144 Hz-skærm. [7]

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [8]

16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

USB Type-C® 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C®-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.

OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

Glæd dig til 1 måned med spil i høj kvalitet

Få 1 måneds ubegrænset adgang til mere end 100 kvalitetsspil til pc. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt, du kan spille. [9]

EPEAT® Silver

Dette produkt opfylder mindst 50 % af de eksisterende valgfrie kriterier for at opnå EPEAT Silver-registrering. [11]

ENERGY STAR®
ENERGY STAR®

Dette produkt opfylder de kriterier, der kræver, at computere fungerer effektivt for at få ENERGY STAR-certificering. [12]

Befriende lang batterilevetid

Du kan fokusere på dagens opgaver uden at bekymre dig om opladning. Med en batteritid på op til 8 timer og 30 minutter kan du arbejde mere og se flere film og videoer, samtidig med at du har fuld bevægelsesfrihed. [13]

HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter. [14]

Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth® 5.3 trådløst kort.

Tilsluttet stand-by

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast. [10]

Design
Farvenavn
Mica silver, sort krom-logo
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2024
Produktdesign
Malet finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Display respons stigning/fald
9 ms
Maksimal opdateringshastighed
144 Hz
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
12th gen Intel® Core™ i5
Processormodel *
i5-12450H
Processorkerner
8
Processortråde
12
Processor boost frekvens
4,4 GHz
Performance-kerner
4
Effektive kerner
4
Ydelseskerne maksimal turbofrekvens
4,4 GHz
Effektiv kerne maksimal turbofrekvens
3,3 GHz
Processor-cache
12 MB
Processor cache type
L3
Processor base power
45 W
Maksimal turbokraft
95 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Memory slots (available)
2
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4050
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
WLAN-controller model
MediaTek MT7921
Producent af WLAN-controller
MediaTek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Mica-sølv
Software
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve); 1 måneds gratis prøveperiode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP bagkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP CoolSense; HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198415018045
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
70 Wh
Batterilevetid (maks.)
8,5 t
Vedvarende afspilningstid, video
10,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Batteriets vægt
280 g
Strømstyring
Vekselstrømsadapter strøm
200 W
Frekvens for vekselstrømsadapter
50/60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Silver
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter) og kant; Tastaturtaster og sakse indeholder genanvendt genbrugsplastik
Vægt & størrelser
Bredde
357,9 mm
Dybde
255 mm
Højde
23,5 mm
Vægt *
2,29 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
3,35 kg
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Victus Gaming 15-fa1022no Intel® Core™ i5 i5-12450H Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Ansvarsfraskrivelse

[1] Multi-core er designet til at øge visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke en målestok for større ydeevne.
[2] Farve kan variere fra område til område.. Se mulighederne i dit lokale område eller land.
[3] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
[4] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering er ikke en målestok for højere ydeevne.
[5] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[6] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[7] Alle specifikationer for ydeevne repræsenterer de typiske specifikationer, som er angivet af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[8] Den flimmerfri funktionalitet eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning.
[9] 1 måneds prøveperiode for kun 1 USD – kampagner kan være forbeholdt nye medlemmer og/eller ikke gælde for alle medlemmer og gælder kun i en begrænset periode. Tilbud glæder ikke i Rusland og Tyrkiet; Andre geografiske begrænsninger kan også være gældende. Kræver kreditkort og Xbox-konto. Efter kampagneperiodens udløb fortsætter abonnementet automatisk til den på det tidspunkt gældende normalpris (kan ændres), medmindre abonnementet opsiges, plus gældende afgifter. For at stoppe med at betale skal du opsige dit abonnement eller deaktivere tilbagevendende fakturering på din Microsoft-konto (account.microsoft.com/services) eller på din Xbox-konsol, inden næste fakturadato. Få flere oplysninger på https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Køb af Xbox Game Pass Ultimate opgraderer automatisk dit/dine eksisterende Xbox Live Gold-, Xbox Game Pass- (pc eller konsol) og/eller EA Play-medlemskab(er) til Xbox Game Pass Ultimate med en omregningsfaktor, der svarer til antal tilbageværende dage. Få mere at vide på www.xbox.com/gamepass. Få flere oplysninger på Microsoft https://www.xbox.com/en-US/legal/subscription-terms.
[10] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[11] Baseret på EPEAT®-registrering i USA henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status afhænger af land. Få flere oplysninger på www.epeat.net.
[12] Baseret på EPEAT®-registrering i USA henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status afhænger af land. Få flere oplysninger på www.epeat.net.
[13] Batteriets levetid afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
[14] Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
Kræver internetadgang, som ikke medfølger. McAfee er forudinstalleret på din pc, og aktivering kræver en konto. Abonnementsfornyelse kræves efter udløb af prøveperioden. VPN-funktionen er ikke tilgængelig i Indien, Kina, Syrien eller Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skal permanent skifte væk fra S-tilstand. Det koster ikke noget at skifte væk fra S-tilstand, men du kan ikke skifte tilbage igen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018-v1-5/.
Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedstandard, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet eller gennem højttaler (hvis der ikke er jackstik) og trådløs funktion aktiveret, men ikke tilsluttet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi 6 er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere.
Der kræves trådløst adgangspunkt samt forbindelse til internettet. Skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor wi-fi-indstillinger vil blive optimeret til lokale lovmæssige krav (802.11ac).
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Tastaturkomponenter indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer varierer fra produkt til produkt.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.