location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-2014no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A2BA7EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122974733 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 357
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Jul 2024 14:00:28
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-14900K (op til 6,0 GHz med Intel® Turbo Boost Technology, 36 MB L3-cache, 24 kerner, 32 tråde)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 4090 (24 GB dedikeret GDDR6X-hukommelse)
  • - 64 GB memory; 2 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP-service med afhentning og returnering. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150DAE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Kort beskrivelse OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN by HP 45L Gaming Desktop GT22-2014no PC, Windows 11 Pro, Intel® Core™ i9, 64GB RAM, 2TB SSD, NVIDIA® GeForce RTX™ 4090
More>>>
OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort:
Den officielle marketing tekst af OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort som er leveret af producenten

Ekstrem kold både indvendig og udvendig
OMEN by HP 45L Gaming Desktop PC, der er bygget til ekstrem ydeevne, er designet til gaming helt fra bunden. OMEN by HP-gamingdesktoppen drives af den nyeste Intel-processor®[1] og sætter helt nye standarder for afkøling med et unikt kølekammer. Opfyld dine gaming-behov med mulighed for værktøjsfri opgrdering med kompenenter, der overholder banchestandarder.

Kort opsummerende beskrivelse OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

OMEN by HP GT22-2014no, Intel® Core™ i9, i9-14900K, 64 GB, DDR5-SDRAM, 2 TB, Windows 11 Pro

Lang opsummerende beskrivelse OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

OMEN by HP GT22-2014no. Processorserie: Intel® Core™ i9, Processormodel: i9-14900K. Intern hukommelse: 64 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 5200 MHz. Samlet lagringskapacitet: 2 TB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 770, Diskret grafikadaptermodel: NVIDIA GeForce RTX 4090. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 1200 W. Kabinettype: Tower. Produkttype: PC. Vægt: 22,6 kg. Produktfarve: Sort

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Aktiverer væskekøleren, så den kan trække kold luft fra det omgivende miljø ind for at nedkøle CPU'en.

Skabt til udvidelse
Skabt til udvidelse

Du kan nemt opgradere og udvide hukommelse, lagerdrev og indvendige udvidelsesslots, så de passer til dit spil.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub tager alt lige fra softwareudvidelser, hardwarekontroller og live service til nye højder.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [2]

Gaming uden kompromis. Få mere end blot ydeevne med Intel Core- og Intel Core Ultra-processorer

Vær alt det, du ønsker at være, både i og uden for spillet med optimeret ydeevne og nye funktioner. Spil hårdere, og arbejd smartere med Intel Core-processorer. [3]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [4]

PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 2 TB PCIe NVMe™ M.2 SSD-lagerplads.

DTS: X® Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse. [5]

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed. [6]

Kun USB Type-C® 10 Gbps signalhastighed
Kun USB Type-C® 10 Gbps signalhastighed

Sæt din eksterne lagringsenhed i med USB-C™-porten, som har 10 Gb/s signalhastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [7]

Kingston FURY DDR5-hukommelse

Med op til 64 GB hurtig Kingston FURY DDR5 Heatsink RAM bliver alt lige fra multitasking til spilafvikling endnu hurtigere.

Wi-Fi 6E (2 x 2) og Bluetooth® 5.3 trådløst kort

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og kortere ventetid end tidligere iterationer med Wi-Fi 6E og Bluetooth® 5.3 trådløst kort. [8]

Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [9]

Væskekøling

Den problemfri varmestyring trækker lydløst og effektivt varme væk fra de kraftige processorer, så følsomme komponenter bliver beskyttet mod overophedning.

Glæd dig til 1 måned med spil i høj kvalitet

Få 1 måneds ubegrænset adgang til mere end 100 kvalitetsspil til pc. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt, du kan spille. [10]

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

OMEN Light Studio

Kontrollér RGB-lyseffekter på alle dine enheder og understøttede enheder via én app. OMEN Light Studio gør det nemt at tilpasse lyset ved hjælp af en lang række effekter, såsom omgivelser, bølger, interaktivt og meget mere.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i9
Processorgeneration
Intel Core i9-14xxx
Processormodel *
i9-14900K
Processorkerner
24
Processortråde
32
Processor boost frekvens
6 GHz
Performance-kerner
8
Effektive kerner
16
Ydelseskerne maksimal turbofrekvens
5,6 GHz
Effektiv kerne maksimal turbofrekvens
4,4 GHz
Basisfrekvens af performancekerne
3,2 GHz
Basisfrekvens af effektiv kerne
2,4 GHz
Processor-cache
36 MB
Processor cache type
L3
Processor base power
125 W
Maksimal turbokraft
253 W
Hukommelse
Intern hukommelse *
64 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
4 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
5200 MHz
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4090
Diskret grafikadapterhukommelse
24 GB
Diskret grafikhukommelsestype
GDDR6X
Antal diskrete grafikadaptere
1
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6E AX211
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal HDMI-porte *
1
Antal DisplayPorts
3
DisplayPort-version
1.4a
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Farvenavn
Black, glass side panel, dark chrome logo
Volumen
45 L
Understøttet placering
Lodret
Produktfarve *
Sort
Visningsvindue
Yes
RGB-hukommelsesbelysning
Yes
Introduktionsår
2024
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel Z790
Motherboard form faktor
micro ATX
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), Xbox Game Pass 1 måneds gratis prøveperiode
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Processor særlige funktioner
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Lås på siden af kabinettet
HP Software medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hjem
Strømstyring
Strømforsyning *
1200 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50/60 Hz
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
204 mm
Dybde *
470 mm
Højde *
555 mm
Vægt *
22,6 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøjde
672 mm
Pakkevægt
25,2 kg
Emballage indhold
Skærm inkluderet *
No
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse OMEN by HP GT22-2014no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Tower PC Sort:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
[2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Intel og Core er varemærker tilhørende Intel Corporation i USA og andre lande.
[4] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[5] Længere tids brug af personligt stereoudstyr ved fuld styrke kan beskadige brugerens hørelse. Risikoen for høreskader reduceres, hvis lydstyrken sænkes, og hvis der lyttes ved fuld lydstyrke i kortere tid.
[6] Den faktiske hastighed kan variere.
[7] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[8] Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes. Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, der skal købes separat. Brug af Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil Microsoft OS/Chrome OS er tilgængeligt, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller tidligere.
[9] Procentdelen af vandbaseret maling varierer efter produkt.
[10] 1 måneds prøveperiode for kun 1 USD – kampagner kan være forbeholdt nye medlemmer og/eller ikke gælde for alle medlemmer og gælder kun i en begrænset periode. Tilbud glæder ikke i Rusland og Tyrkiet; Andre geografiske begrænsninger kan også være gældende. Kræver kreditkort og Xbox-konto. Efter kampagneperiodens udløb fortsætter abonnementet automatisk til den på det tidspunkt gældende normalpris (kan ændres), medmindre abonnementet opsiges, plus gældende afgifter. For at stoppe med at betale skal du opsige dit abonnement eller deaktivere tilbagevendende fakturering på din Microsoft-konto (account.microsoft.com/services) eller på din Xbox-konsol, inden næste fakturadato. Få flere oplysninger på https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Køb af Xbox Game Pass Ultimate opgraderer automatisk dit/dine eksisterende Xbox Live Gold-, Xbox Game Pass- (pc eller konsol) og/eller EA Play-medlemskab(er) til Xbox Game Pass Ultimate med en omregningsfaktor, der svarer til antal tilbageværende dage. Få mere at vide på www.xbox.com/gamepass. Få flere oplysninger på Microsoft https://www.xbox.com/en-US/legal/subscription-terms.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
Kræver internetadgang, som ikke medfølger. McAfee er forudinstalleret på din pc, og aktivering kræver en konto. Abonnementsfornyelse kræves efter udløb af prøveperioden. VPN-funktionen er ikke tilgængelig i Indien, Kina, Syrien eller Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skal permanent skifte væk fra S-tilstand. Det koster ikke noget at skifte fra S-tilstand, men du kan ikke slå det til igen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, der skal anskaffes separat.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor 6 GHz understøttes.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com
Procentdelen af vandbaseret maling varierer efter produkt.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.