location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP Obelisk
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a1103no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9YS96EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194850596223 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 42303
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10400 (basisfrekvens på 2,9 GHz, op til 4,3 GHz med Intel® Intel Turbo Boost Technology, 12 MB L3 cache, 6 kerner)
  • - Windows 10 Home
  • - NVIDIA® GeForce® GTX 1650 (4 GB dedikeret GDDR5)
  • - 16 GB hukommelse; 512 GB SSD-lager
Garanti: 1 års begrænset afhentnings- og returneringsservice, der omfatter reservedele og arbejdskraft. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med afhentning og returnering til eksklusive desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN by HP Obelisk Desktop 32-a1103no, 31.5", Windows 10 Home, Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce® GTX 1650, 4K UHD
More>>>
HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Den officielle marketing tekst af HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort som er leveret af producenten

Gør dine ideer til virkelighed på den store skærm
Få ubegrænsede udfoldelsesmuligheder på den kæmpe store ENVY All-in-One PC med 31,5" (80 cm diagonal) skærm, der har visning med stor kontrast, et bredt farveområde, som gør, at du kan gøre dine videoer og fotoprojekter levende derhjemme, helt som en professionel. Oplev ydeevnen og reaktionsvilligheden fra en Intel®-processor og et NVIDIA®-grafikkort, så du kan skabe hurtigere end nogensinde før.

Kort opsummerende beskrivelse HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP OMEN by HP Obelisk 32-a1103no, 2,9 GHz, Intel® Core™ i5, i5-10400, 16 GB, 512 GB, Windows 10 Home

Lang opsummerende beskrivelse HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP OMEN by HP Obelisk 32-a1103no. Processorfrekvens: 2,9 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-10400. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2666 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 630, Diskret grafikadaptermodel: NVIDIA® GeForce® GTX 1650. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 280 W. Kabinettype: Tower. Produkttype: PC

Kraft til at skabe uden problemer

Få imponerende ydeevne med en Intel®-processor, NVIDIA®-grafikkort, masser af hukommelse og hurtigt lager, så du let kan arbejde med dine billeder og videoprojekter.

Intuitivt designet til dig
Intuitivt designet til dig

Få nem adgang til porte, trådløs opladning, et tastatur til flere enheder, og nøjagtig lyd med tweeters og subwoofer, der er specialindstillet af Bang & Olufsen.

Virkelighedstro farver, der vil forbløffe dig
Virkelighedstro farver, der vil forbløffe dig

Se dit arbejde på en superflot 31,5" (80 cm diagonal) HDR UHD 4K-skærm med bredt farveområde.[1] Med maks. lysstyrke på 600 nits og refleksfri belægning kan du se og redigere kreative projekter med stor farvenøjagtighed og uden skæret.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
10th gen Intel® Core™ i5
Processormodel *
i5-10400
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,3 GHz
Processorfrekvens *
2,9 GHz
Processor sokkel
LGA 1200 (Socket H5)
Processor-cache
12 MB
Processor cache type
L3
Systembus-hastighed
8 GT/s
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Comet Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Antal installerede processorer
1
Maksimal intern hukommelse understøttet af processor
128 GB
Hukommelsestyper understøttet af processor
DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2666 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
41,6 GB/sek.
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA® GeForce® GTX 1650
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR5
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Intel® UHD Graphics 630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1100 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x9BC8/0x9BC5
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
1
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6 AX201
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
DVI-port
No
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Lydsystem
DTS Studio Sound
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199271
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Specifikke funktioner for mærket
HP OMEN command center
Yes
HP JumpStart
Yes
HP Software medfølger
HP Audio Switch; HP Connection Optimize
HP segment
Hjem
Strømstyring
Strømforsyning *
280 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Bronze, ENERGY STAR
Vægt & størrelser
Bredde *
719,6 mm
Dybde *
214 mm
Højde *
557,2 mm
Vægt *
13,8 kg
Pakkebredde
867 mm
Pakkedybde
287 mm
Pakkehøjde
655 mm
Pakkevægt
20,9 kg
Emballage indhold
Skærm inkluderet *
Yes
Skærm diagonal
80 cm (31.5")
Skærmopløsning
3840 x 2160 pixel
Paneltype
IPS
Skærmens lysstyrke
600 cd/m²
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Tastaturtype
USB
Skærm diagonal (metrisk)
80 cm
Ansvarsfraskrivelse HP OMEN by HP Obelisk 32-a1103no Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Ansvarsfraskrivelse

[1] Der kræves 4K-indhold for at kunne se 4K-billeder. [4] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se http://www.microsoft.com.
[5] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. Internetforbindelse kræves og medfølger ikke. Visning af 4K-billeder kræver 4K-indhold. Den aktuelle grafik kan være begrænset af skærmens maksimale opløsning

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Procentdel af aktivt og ikke-aktivt visningsområde i forhold til område med kant, inklusive højttaler.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com