location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fb0006no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9Y8P2EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122473878 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 954
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 13 Jul 2024 07:26:08
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Ultra 9 185H (op til 5,1 GHz med Intel® Turbo Boost Technology, 24 MB L3-cache, 16 kerner, 22 tråde)
  • - Windows 11 Home
  • - 14" 2.8K-skærm
  • - NVIDIA® GeForce RTX™ 4060 laptop-GPU (8 GB dedikeret GDDR6-hukommelse)
  • - 32 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN Transcend Laptop 14-fb0006no, Windows 11 Home, 14", Intel® Core™ Ultra 9, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4060, 2.8K, Sort
More>>>
HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Den officielle marketing tekst af HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort som er leveret af producenten

Få den, der kan game
Oplev en kombination af førsteklasses design og høj ydeevne med vores ultra-tynde, lette enhed i metal. Få lang batterilevetid, hurtig USB-C-opladning og op til en Intel Intel® Core™-processor[2], grafikkort i NVIDIA® GeForce RTX™ 40-serien og en 2,8K 120 Hz OLED[1]-skærm. Ideel til alle computerbehov, også gaming.

Kort opsummerende beskrivelse HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP OMEN 14-fb0006no, Intel Core Ultra 9, 35,6 cm (14"), 2880 x 1800 pixel, 32 GB, 1 TB, Windows 11 Home

Lang opsummerende beskrivelse HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP OMEN 14-fb0006no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel Core Ultra 9, Processormodel: 185H. Skærm diagonal: 35,6 cm (14"), HD-type: 2.8K, Skærmopløsning: 2880 x 1800 pixel. Intern hukommelse: 32 GB, Intern hukommelsestype: LPDDR5x-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel Arc Graphics, Diskret grafikadaptermodel: NVIDIA GeForce RTX 4060. Operativsystem installeret: Windows 11 Home. Produktfarve: Sort

Kom fremad, spil længere, skab mere
Kom fremad, spil længere, skab mere

Letvægtsdesign, avanceret køling, batteri på 71 Wh, hurtig USB-C™-opladning til at game og skabe på farten.[3]

Mindre AI-snak, mere AI-ydeevne
Mindre AI-snak, mere AI-ydeevne

Intel Core Ultra-processor[2], GPU'er i NVIDIA GeForce RTX™ 40-serien med AI DLSS3.5, raytracing – ingen vage løfter, kun ren ydeevne.

Dit bedste arbejde fortjener den bedste skærm
Dit bedste arbejde fortjener den bedste skærm

Få 3D-gengivelse, videoredigering, tydelige AAA-spil i fuld farve – 2.8K 120 Hz OLED, 0,2 ms responstid, 100 % DCI-P3.[1]

Vi er i dette sammen
Vi er i dette sammen

Vi gør vores del med genbrugsmaterialer og EPEAT® Gold med Climate+[4] og ENERGY STAR®-certificering.

Gå ikke på kompromis. Få mere end blot ydeevne med Intel Core Ultra-processorer.

Vær alt det, du ønsker at være, både i og uden for spillet med optimeret ydeevne og nye funktioner. Spil hårdere, og arbejd smartere med Intel Core-processorer. [6]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [7]

Dine ideer, hurtigere

NVIDIA Studio-platformen sætter turbo på din kreative proces. Vores brancheførende RTX GPU'er forbedrer i kombination med vores eksklusive driverteknologi dine kreative apps med et niveau af ydeevne og evner, der er intet mindre end inspirerende.

IMAX Enhanced-certificeret

IMAX Enhanced-certificerede enheder overholder strenge standarder for ydeevne, hvad angår visningstilstand, opløsning, farve, lysstyrke, kontrast og lydgengivelse. [8]

OLED-skærm

Med skærmteknologi, der oplyser hver pixel separat, får du dybere sort og rigere kontrast, forbedret farvedybde og mere energieffektivitet end med traditionelle LED-skærme.

Eyesafe®-certificeret skærm

Eyesafe®-certificeret skærm opfylder TÜV-krav til lavt blåt lys og Eyesafe®-standarder til beskyttelse af dine øjne mod skadeligt blåt lys for at begrænse belastningen af øjnene, når du arbejder i længere tid.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [10]

Billedformat i 16:10

Et billedformat i 16:10 lader dig se mere indhold med mindre scrolling.

DCI-P3 farverum

Få dybere nuancer og mere nøjagtige farver med en bredere farveskala end sRGB. DCI-P3 100 % gengiver farverne på skærmen, som de er i den virkelige verden. [1]

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet. [11]

EPEAT® Gold

Dette produkt opfylder mindst 75 % af de eksisterende valgfrie kriterier for at opnå EPEAT Gold-registrering. [13]

ENERGY STAR®

Dette produkt opfylder de kriterier, der kræver, at computere fungerer effektivt for at få ENERGY STAR-certificering. [13]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter.

Befriende lang batterilevetid

Du kan fokusere på dagens opgaver uden at bekymre dig om opladning. Med en batteritid på op til 8 timer og 15 minutter kan du arbejde mere og se flere film og videoer, samtidig med at du har fuld bevægelsesfrihed.

Svartid på 2 ms

Hvor hurtigt skærmens pixels reagerer er afgørende for en helt perfekt billedgengivelse. Med en responstid på 2 ms gengiver skærmen alt indhold skarpt og flydende uden slørede bevægelser. [9]

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder hvorpå du kan oprette forbindelse til dine mest foretrukne personer, nyheder, spil og indhold, giver Windows 11 giver dig rum til at tænke, udtrykke og skabe på en naturlig måde. [5]

Tastaturets taster indeholder genanvendt genbrugsplast
Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge taster, der er fremstillet af genbrugsplast. [12]

Design
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2024
Produktdesign
Sandblæst anodiseret finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
2880 x 1800 pixel
Berøringsskærm *
No
HD-type
2.8K
Paneltype
UWVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Display respons stigning/fald
0,2 ms
Maksimal opdateringshastighed
120 Hz
HDR-teknologi (High Dynamic Range)
High Dynamic Range (HDR) 500
Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 9
Processorgeneration
Intel Core Ultra (Series 1)
Processormodel *
185H
Processorkerner
16
Processortråde
22
Processor boost frekvens
5,1 GHz
Processor-cache
24 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
LPDDR5x-SDRAM
Hukommelsesur hastighed
7467 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4060
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel Arc Graphics
On-board grafikkort, model *
Intel Arc Graphics
Lyd
Lydsystem
DTS:X Ultra
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 7 BE200
Netværk
Producent af WLAN-controller
Intel
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
1
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
Intel® SoC
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst zone på tastatur
4-zone RGB
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøve periode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision FHD IR
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198122473878
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
71 Wh
Batterilevetid (maks.)
8,25 t
Vedvarende afspilningstid, video
13 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
140 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Vægt & størrelser
Bredde
313 mm
Dybde
233,5 mm
Højde (front)
1,69 cm
Højde (bagside)
1,79 cm
Vægt *
1,63 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
380 mm
Pakkehøjde
280 mm
Pakkevægt
3,82 kg
Emballage indhold
Lyspen
No
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP OMEN 14-fb0006no Intel Core Ultra 9 185H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Ansvarsfraskrivelse

[1] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere.
[2] Multi-core er designet til at øge visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. Intel og Intel-logoet er varemærker tilhørende Intel Corporation eller dets datterselskaber i USA og/eller andre lande.
[3] Genoplader dit batteri op til 50 % inden for 30 minutter, når systemet er slukket (ved brug af kommandoen "Luk computeren"). Anbefales til brug sammen med HP-adapteren, der leveres med laptoppen. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere med +/-10 % som følge af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com. Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
[4] Se registreringsstatus og niveauinddeling efter land på www.epeat.net.
[5] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[6] Intel og Core er varemærker tilhørende Intel Corporation i USA og andre lande.
[7] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[8] Alle specifikationer repræsenterer de typiske specifikationer, som er angivet af HP's komponentleverandører; Den faktiske ydeevne kan være enten højere eller lavere.
[9] Alle specifikationer repræsenterer de typiske specifikationer, som er angivet af HP's komponentproducenter; den faktiske ydeevne kan være højere eller lavere.
[10] Den flimmerfri funktion fjerner skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning.
[11] Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
[12] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[13] Baseret på EPEAT®-registrering i USA i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Få flere oplysninger på www.epeat.net.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
Kræver internetadgang, som ikke medfølger. McAfee er forudinstalleret på din pc, og aktivering kræver en konto. Abonnementsfornyelse kræves efter udløb af prøveperioden. VPN-funktionen er ikke tilgængelig i Indien, Kina, Syrien eller Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skal permanent skifte væk fra S-tilstand. Det koster ikke noget at skifte fra S-tilstand, men du kan ikke slå det til igen.
Batteritiden for MobileMark 25 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktion og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger på https://bapco.com/products/mobilemark-25/.
Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batterilevetid er testet af HP med uafbrudt FHD-videoafspilning med en opløsning på 1080 p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedestandard, lydafspilningsniveau på 100 %, afspillet med fuld skærm fra lokalt lager, med hovedtelefoner eller via højttaler (hvis der ikke er lydstik), trådløs forbindelse men ikke tilsluttet. Den faktiske batterilevetid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden og ved brug.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 7-funktionalitet (802.11BE) kræver Windows 11 2024, udvalgte Intel® Core™- eller Intel® Core™ Ultra-processorer og en Wi-Fi 7-router, der sælges separat. Wi-Fi 7 er bagudkompatibel med tidligere 802.11-specifikationer. Fås kun i lande, hvor Wi-Fi 7 understøttes. Specifikationen for 802.11BE foreligger kun i kladdeform og er ikke endelig. Hvis den endegyldige specifikation afviger fra kladdespecifikationerne, kan det få indflydelse på enhedens mulighed for at kommunikere med andre 802.11BE-enheder.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
TUV Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Se https://www.certipedia.com/?locale=en#search for at få flere oplysninger.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
DisplayHDR™ er den højtydende testspecifikation fra VESA for skærme til overholdelse af specifikationer for HDR-kvalitet (High Dynamic Range). Se http://displayhdr.org for at få flere oplysninger.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Eyesafe® skærm til Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Se https://eyesafe.com for at få flere oplysninger.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Laptops fremstillet med genbrugsmetal i produktets kabinet. Procentdelen af genbrugsmetal variere fra produkt til produkt.
Tastaturkomponenter indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer varierer fra produkt til produkt.
Brug den strømadapter, der leveres sammen med pc'en, hvis du vil have optimal ydeevne og opladning af batteriet, mens du gengiver og gamer. Du kan bruge 100 W/20 V Type-C-adapteren eller power bank, når du kører mindre indlæsningsopgaver. Opladning ved slukket system understøttes kun på 20 V Type-C-adapter eller powerbank.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du annullerer dette. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): vælg enheder og områder. I henhold til vilkårene skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, område og enhed. DLC sælges separat; Hvis et spil bliver slettet fra sortimentet, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox- Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit/dine medlemskab(er) til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se oplysninger og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætning; kræver ingen kode.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.4 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.4 som Bluetooth® 5.3 eller ældre.