location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15a-na0009no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9R4Q5EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961968644 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1568
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 03 Aug 2024 05:56:00
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Sølv N6000 (boost-frekvens på op til 3,3 GHz, 4 MB L3-cache, 4 kerner, 4 tråde)
  • - ChromeOS
  • - HD-skærm på 39,6 cm (15,6") diagonalt
  • - Intel® UHD-grafikkort
  • - 4 GB memory; 64 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook 15a-na0009no, ChromeOS, 15.6", Intel® Pentium® Silver, 4GB RAM, 64GB eMMC, HD
More>>>
HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
Den officielle marketing tekst af HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv som er leveret af producenten

Det Chrome OS, du er vild med, møder pålideligheden fra HP
Få frihed og fleksibilitet med HP Chromebook 15,6"-laptop. Få mere fra hånden med Chrome OS, en pålidelig Intel®-processor[1] og batteritid til hele dagen. Del nemt dit indhold og videochat tydeligt med HP Wide Vision-kameraet[3]. Denne bæredygtige pc indeholder også ocean-bound plast og genanvendt genbrugsplast[4].

Kort opsummerende beskrivelse HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook 15a-na0009no, Intel® Pentium® Silver, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixel, 4 GB, 64 GB

Lang opsummerende beskrivelse HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook 15a-na0009no. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: Intel® Pentium® Silver, Processormodel: N6000, Processorfrekvens: 1,1 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: LPDDR4x-SDRAM. Samlet lagringskapacitet: 64 GB, Lagermedie: eMMC. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: ChromeOS. Produktfarve: Sølv

Kraft til alle dagens eventyr
Kraft til alle dagens eventyr

Klar hele dagen med Chrome OS kombineret med en Intel®-processor[1], batteritid til hele dagen og nem wi-fi-teknologi[5].

Deling på den nemme måde
Deling på den nemme måde

Del nemt med HP QuickDrop[2] eller i krystalklare detaljer via video med HP Wide Vision-kamera[3].

Gennemtænkt og bæredygtigt designet
Gennemtænkt og bæredygtigt designet

Denne nye, driftssikre pc er fremstillet med ocean-bound plast og genanvendt genbrugsplast[4].

Intel® UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel® UHD-grafikydelse kan du se forskellen i alt, hvad du laver. [7]

HD-skærm

Du kan se den digitale verden på en helt ny måde. Se film og fotos med flot billedkvalitet og detaljer i høj opløsning på 1 millioner pixels. [8]

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet og genanvendt aluminium. [9]

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge taster, der er fremstillet af genbrugsplast. [10]

Batteritid til lange dage

Forlæng dagen til ud på aftenen med batteritid op til 11 timer og 30 minutter. Længere batteritid betyder, at du kan blive ved i løbet af dagen uden at skulle genoplade. [11]

Kombination af 802.11a/b/g/n/ac (2 x 2) Wi-Fi® og Bluetooth® 5

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [5]

USB Type-C® Power + Display + 5 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 5 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket. [12]

Tastatur i fuld størrelse med integreret numerisk tastatur

Tastaturet, som er i fuld størrelse, har indbygget numerisk tastatur, der giver dig mulighed for nemt at skrive og øge produktiviteten med et tastetryk på 1,5 mm.

Tilsluttet stand-by

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer. [3]

Få enestående ydeevne til arbejde og underholdning
Få enestående ydeevne til arbejde og underholdning

Med en Intel® Pentium®-processor i din pc kan du ubesværet multitaske med mange skærmfunktioner og nemt kommunikere med venner og familie samt tage din favoritunderholdning med på farten. [6]

64 GB eMMC-lager
64 GB eMMC-lager

Det integrerede multimediekort sørger for, at du får en pålidelig, flashbaseret harddisk til en god pris. I modsætning til almindelige harddiske har denne harddisk ingen bevægelige dele, så risikoen for fejl og skader reduceres.

Design
Farvenavn
Mineral silver cover, natural silver base and keyboard frame
Produkttype *
Chromebook
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2023
Produktdesign
Mat overfladebehandling på cover og tastaturramme, tekstureret base
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
No
HD-type
HD
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Pentium® Silver
Processormodel *
N6000
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,3 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
4266 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
4 GB
Lagring
Samlet lagringskapacitet *
64 GB
Lagermedie *
eMMC
Flash-hukommelse
64 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtec RTL8822CE
Producent af WLAN-controller
Realtek
Netværk
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
sysimusta
Software
Prøvesoftware
100 GB Google One™ (1 års abonnement medfølger)
Operativsystem installeret *
ChromeOS
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
H1 Sikker mikrocontroller
HP segment
Hjem
HP GTIN (EAN/UPC)
197961968644
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Batterilevetid (maks.)
11,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Vægt & størrelser
Bredde
362,6 mm
Dybde
241,5 mm
Højde
18,1 mm
Vægt *
1,69 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
2,35 kg
Emballage indhold
Lyspen
No
Andre funktioner
Antal højttalere
2
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook 15a-na0009no Intel® Pentium® Silver N6000 39,6 cm (15.6") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
Ansvarsfraskrivelse

[1] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationen. Intels nummerering er ikke en målestok for højere ydeevne.
[3] Nogle funktioner kræver software eller programmer fra tredjepart.
[4] Laptops er fremstillet med genanvendt ocean-bound plast i produktets højttalerkabinet og genanvendt genbrugsplast i tasterne på tastaturet. Procentdelen af ocean-bound plast og genanvendt genbrugsplast i de enkelte komponenter kan variere fra produkt til produkt
[5] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
[6] © Intel og Core er varemærker tilhørende Intel Corporation i USA og andre lande.
[7] Der kræves HD-indhold for at kunne se billeder i HD-opløsning. Grafikkortudgang kan være begrænset baseret på skærmens maksimale opløsning. Visning af 4K-billeder kræver 4K-indhold.
[8] Der kræves High Definition-indhold (HD) for at kunne se billeder i HD.
[9] Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt. Laptops fremstillet med genanvendt aluminium i produktets kabinet. Procentdelen af genanvendt aluminium kan være forskellig fra produkt til produkt.
[10] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[11] Test udført af HP vha. Google Chrome OS power_LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden afhængigt af brugen. Få flere oplysninger om testene på http://www.chromium.org/chromium-os/testing/power-testing.
[12] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
Ansvarsfraskrivelser for teknisk specifikation
Dette Google One-medlemsskabstilbud ("tilbuddet") giver dig abonnementsfordele uden omkostninger i en periode på 12 måneder fra den dag, du indløser tilbuddet. Når du har indløst tilbuddet, kan du bekræfte tilbudsperiodens slutdato under siden Abonnementer i Google Play Butik. Tilbuddet kræver en Google Payments-konto. Tilbuddet udløber og skal være indløst inden d. 31. januar 2021. Dette tilbud er begrænset til nye brugere af Google One i Australien, Canada (ekskl. Quebec), Danmark, Finland, Frankrig, Holland, Japan, New Zealand, Norge, Storbritannien, Sverige, Tyskland samt USA, som har købt en ny Chromebook-enhed fra og med d. 1. maj 2019. Find nærmere oplysninger på www.google.com/chromebook/offers/.
Test udført af HP vha. Google Chrome OS power LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden afhængigt af brugen. Få flere oplysninger om testene på http://www.chromium.org/chromium-os/testing/power-testing.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Ydeevnen for Burst-frekvensen varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Tastaturets taster indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer i de enkelte komponenter varierer fra produkt til produkt.