location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ck0094no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9PS64EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194850579691 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 0
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:28:18
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Sort
  • - Intel® Core™ i3 i3-8130U 2,2 GHz
  • - 35,6 cm (14") Fuld HD 1920 x 1080 pixel SVA LED-baggrundsbelysning 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 12,5 t 45 W
  • - Windows 10 Home
Kort beskrivelse HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

Notebook - 14-ck0094no
More>>>
HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort:
Den officielle marketing tekst af HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort som er leveret af producenten

Pålidelig ydeevne. Slående design.
Denne smukt designede, bærbare computer er designet til at holde længe, og den har lang batteritid, så du kan holde forbindelsen uanset hvad. Desuden gør dens slanke og smarte design den let at tage den med overalt. Bliv hurtigt færdig med arbejdet, eller læn dig tilbage og vær social takket være den kraftige processor og en skærm med detaljeret visning.

Kort opsummerende beskrivelse HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 14-ck0094no, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 4 GB, 256 GB

Lang opsummerende beskrivelse HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 14-ck0094no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i3, Processormodel: i3-8130U, Processorfrekvens: 2,2 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 620. Operativsystem installeret: Windows 10 Home. Produktfarve: Sort

Kompakt, stilfuld og transportabel.
Kompakt, stilfuld og transportabel.

Tynd, lille, kompakt og mere stilfuld – denne flotte bærbare computer er nem at tage med på farten. Denne bærbare HP-computer på 35,6 cm har en flot, poleret overflade og et glat hængsel. Den er lige så flot, som den er god.

Hurtig og pålidelig ydeevne
Hurtig og pålidelig ydeevne

Få kraftig ydeevne i mange år fremover takket være en Intel®-processor[1], der opfylder alle dine streaming-, surfing- og multitaskingbehov.[2] Desuden sikrer de omfattende kvalitetstests, at den kan følge med din aktive livsstil.

Oprethold kontakten, og bliv underholdt
Oprethold kontakten, og bliv underholdt

Hold forbindelsen, og bliv underholdt med et HP Fast Charge-batteri, der holder længe, og en skærm med detaljeret visning. Desuden kan du let gemme og lytte til din yndlingsmusik samt se film eller billeder takket være masser af opbevaringsplads.

Refleksfrit panel
Refleksfrit panel

Nyd både solen og dit yndlingsindhold takket være det refleksfrie panel. En ikke-reflekterende og mat overflade betyder, at du får mindre genskin udenfor.

Intel® UHD Graphics 620
Intel® UHD Graphics 620

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel® UHD-grafikydelse kan du se forskellen i alt, hvad du laver. [11]

Full HD-skærm
Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080. [10]

PCIe SSD-lager
PCIe SSD-lager

Fås med PCIe®-baseret flashlager på op til 256 GB, der er op til 17 x hurtigere end en traditionel harddisk (5.400 o./min.) i en bærbar pc. [9]

8. generations Intel® Core™-processor
8. generations Intel® Core™-processor

Opgrader ydeevnen med en jævn systemrespons og hurtig indlæsning, så du får en ekstraordinær pc-oplevelse. Understøtter en opløsning på helt op til 4K, så du kan streame premium-indhold eller endda lave dit eget. [8]

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [7]

SD- og microSD-kortlæser
SD- og microSD-kortlæser

Du skal bare sætte et SD- eller microSD-kort i. Så får du mere lagerplads til flere film, billeder og musik eller nem adgang til indhold, du har gemt på et af dine nuværende kort.

Wi-Fi 5 (1x1) og Bluetooth® 4.2
Wi-Fi 5 (1x1) og Bluetooth® 4.2

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [12]

USB 3.1-stik
USB 3.1-stik

Med verdens mest populære USB-forbindelse kan du nemt tilslutte en af dine USB-enheder og opleve dataoverførselshastigheder, der er ti gange hurtigere end med USB 2.0.

DDR4 RAM
DDR4 RAM

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

To fremadrettede højttalere
To fremadrettede højttalere

Skru op for lyden på din foretrukne musik, film og spil. Når lyden er rettet mod dig, er der intet, der kommer mellem dig og underholdningen.

Understøtter MU-MIMO
Understøtter MU-MIMO

Hvis der er flere MU-MIMO-enheder i dit hjem, kan MU-MIMO-understøttelsen bruges sammen med en MU-MIMO-router til at optimere netværkstrafikken, så du får en mere jævn onlineoplevelse.

HP Truevision HD-kamera
HP Truevision HD-kamera

Du kan videochatte i levende kvalitet, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde. [13]

Tastatur i fuld størrelse
Tastatur i fuld størrelse

Med tastaturet i "island-style-design" og fuld størrelse kan du arbejde hvor som helst. Tasterne skal kun trykkes 1,5 mm ned for at blive aktiveret, hvilket sikrer maksimal skrivekomfort og produktivitet.

Cloudlagring i Dropbox
Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [14]

Design
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
SVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
8th gen Intel® Core™ i3
Processormodel *
i3-8130U
Processorkerner
2
Processortråde
4
Processor boost frekvens
3,4 GHz
Processorfrekvens *
2,2 GHz
Systembus-hastighed
4 GT/s
Processor-cache
4 MB
Processor cache type
L3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Kaby Lake
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-down
10 W
Konfigurerbar TDP-down frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
12
PCI Express slots version
3.0
PCI Express-konfigurationer
1x2+2x1, 1x4, 2x2, 4x1
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel® UHD Graphics 620
Indbygget grafikadapter basefrekvens
300 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1000 MHz
Maksimalt indbygget grafikadapterhukommelse
32 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
1x1
WLAN-controller model
Realtek RTL8821CE
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth-version
4.2
Netværk
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 2.0-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Dropbox, Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Operativsystem installeret *
Windows 10 Home
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Response Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
No
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 42 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
12,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
210 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
335 mm
Dybde
234 mm
Højde
19,9 mm
Emballeringsdata
Pakkevægt
2,15 kg
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2020-06-17 21:38:47
Dk har samlet 1 ekspertanmeldelse for HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Disclaimer HP 14-ck0094no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort:
Disclaimer

[1] Multi-core er udviklet til at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og klokfrekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software.
[2] Internettjeneste kræves og medfølger ikke. [7] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se http://www.microsoft.com.
[8] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering er ikke en målestok for større ydeevne. Visning af 4K-billeder kræver 4K-indhold. Systemets indlæsningshastighed og respons afhænger af produktkonfigurationen.
[9] Baseret på HP's interne test vha. CrystalDiskMark-sammenligningssoftware. Den sekventielle hastighed (læsning) er højere end med traditionelle harddiske med 5.400 o/m
[10] Der kræves Full HD-indhold (FHD), før du kan se billeder i Full HD.
[11] Visning af 4K-indhold kræver 4K-billeder. Visning af HD-billeder (High Definition) kræver HD-indhold.
[12] Kræver et trådløst adgangspunkt og internetadgang. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for 802.11ac WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre 802.11ac WLAN-enheder. Bluetooth® er et varemærke tilhørende ejeren og benyttes af HP Inc. under licens. Trådløst adgangspunkt og internettjeneste er påkrævet og skal anskaffes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
[13] Nogle funktioner kræver software eller programmer fra tredjepart.
[14] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Der kræves internetforbindelse, som ikke medfølger.