location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pro
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9M9A1AT
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122759187 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1087
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 24 Jun 2024 15:42:18
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12500T (op til 4,4 GHz med Intel® Turbo Boost Technology, 18 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Pro
  • - ® UHD Graphics 770
  • - 16 GB memory; 512 GB SSD storage
Kort beskrivelse HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Pro Mini 400 G9 desktop-pc, Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD
More>>>
HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Den officielle marketing tekst af HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort som er leveret af producenten

Mini-pc på virksomhedsniveau, som du kan bruge, hvor du vil
HP Pro Mini 400 giver brugerne ydeevne i på kommercielt niveau samt sikkerhed og fleksible implementeringsmuligheder til små, varierende arbejdsområder. Denne driftssikre og ultralille pc har kraft nok til alle typer virksomheder med en Intel®-processor[2] og beskyttelse, der altid er aktiveret, og som du kan stole på.

Kort opsummerende beskrivelse HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pro 400 G9, 2 GHz, Intel® Core™ i5, i5-12500T, 16 GB, 512 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pro 400 G9. Processorfrekvens: 2 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-12500T. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 770. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 90 W. Kabinettype: Mini PC. Produkttype: Mini PC. Vægt: 1,42 kg. Produktfarve: Sort

Nyeste Intel®-processor

Klar det hele – lige fra mindre opgaver til mere komplekse projekter – med den nyeste Intel®-processor.[2]

Flex-porte til nem udvidelse

Konfigurer eller udvid din Mini, som du vil, med flex-porte til ældre og slettede desktops.

Beskyttet af HP Wolf Security

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust.[4]

Vær med til at beskytte vores fælles fremtid

En meget effektiv strømforsyning og emballage med støbt papirmasse6 er med til at reducere miljøpåvirkningen.[6]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Høj ydeevne og fantastisk mobilitet

Få den fantastiske kombination af hurtig ydeevne, tilslutning og hastighed med en 12. generations Intel® Core™-processor, så du hurtigt og pålideligt kan åbne, skabe og tilslutte. [2]

Avanceret trådløs forbindelse

Første klasses tilslutning – også på travle trådløse netværk med en hurtig og pålidelig trådløs forbindelse. Denne Pro Mini 400's trådløse Wi-Fi 6E LAN-modul, som har overførsel i gigabithastighed, understøtter HP Extended Range Wireless LAN. [1]

Du kan arbejde uden afbrydelser

Sørg for, at produktiviten forbliver høj, med et minimum af nedetid ved hjælp af de fuldt integrerede og automatiserede muligheder i HP BIOSphere Gen6-firmwarens økosystem. Dine pc’er har ekstra beskyttelse takket være automatiske opdateringer og sikkerhedskontroller. [3]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [5]

Slet dine drev

HP Secure Erase fjerner harddiskens indhold, så den kan genbruges eller overdrages til en anden. [7]

Simpel pc-administration

Du bruger mindre tid på at få de rigtige opdateringer med HP Support Assistant. [8]

Gør den grundlæggende it-administration hurtigere

HP Manageability Integration Kit hjælper med hurtigere image-oprettelse og administration af hardware, BIOS og sikkerhed via Microsoft System Center Configuration Manager. [9]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
12th gen Intel® Core™ i5
Processormodel *
i5-12500T
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,4 GHz
Processorfrekvens *
2 GHz
Performance-kerner
6
Ydelseskerne maksimal turbofrekvens
4,4 GHz
Basisfrekvens af performancekerne
2 GHz
Processor-cache
18 MB
Processor cache type
L3
Processor base power
35 W
Maksimal turbokraft
74 W
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
3200 MHz
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6E AX211
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
3
Porte & Grænseflader
Antal USB 3.2 Gen 2x2 type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini PC
Antal 2.5" bays
1
Produktfarve *
Sort
Introduktionsår
2024
Præstation
Markedspositionering
Dokumenteret produktivitet
Bundkort chipsæt
Intel Q670
Lydchip
Realtek ALC3252
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Produkttype *
Mini PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer til virksomheder; HP Easy Clean Keyboard Driver; HSA Fusion til virksomheder; HSA-telemetri til virksomheder; HPX til CMIT
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Trusted Platform Module TPM 2.0-integreret sikkerhedschip, der leveres med Windows 10 (Common Criteria EAL4+ certificeret) (FIPS 140-2 niveau 2-certificeret); HP Secure Erase; HP Sure Click; HP Sure Sense; Absolute Persistence-modul; HP Sure Admin; HP BIOSphere Gen6; HP Tamper Lock; HP Sure Start Gen7
HP administrationsværktøjer
HP Client Catalog (download); HP Driver Packs (download); HP Image Assistant (download); HP Client Management Script Library (download); HP Connect til Microsoft Endpoint Manager; HP Manageability Integration Kit (download); HP Patch Assistant (download)
HP Software medfølger
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; HP Easy Clean Keyboard Drive
HP GTIN (EAN/UPC)
198122759187
HP segment
Forretning
Strømstyring
Strømforsyning *
90 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50/60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
177 mm
Dybde *
175 mm
Højde *
34 mm
Vægt *
1,42 kg
Pakkebredde
498 mm
Pakkedybde
235 mm
Pakkehøjde
132 mm
Pakkevægt
3,4 kg
Emballage indhold
Skærm inkluderet *
No
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Pro 400 G9 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Disclaimer

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[4] HP Wolf Security for Business kræver Windows 10 eller 11 Pro eller nyere, omfatter forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstation- og RPOS-produkter. Se de inkluderede sikkerhedsfunktioner i produktoplysningerne.
[6] Formstøbte puder fremstillet af 100 % genanvendt træfiber og organiske materialer.
[1] Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 GHz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11 specifikationer og er tilgængelig i lande, hvor Wi-Fi 6E understøttes. Wi-Fi®️-understøttelse af data i gigabithastighed kan opnås med Wi-Fi 6E (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[3] HP BIOSphere Gen6 kræver Windows 10 og er tilgængelig på HP Pro- og Elite-PC'er. Funktioner kan variere afhængigt af platformen og konfigurationerne.
[5] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[7] Til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 ”Clear”-saniteringsmetode. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
[8] Kræver internetadgang.
[9] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Der kræves Windows 10 Pro 64 bit, en vPro-understøttet processor, vPro-aktiveret chipset, vPro-aktiveret LAN- og/eller WLAN-kort og TPM 2.0 for at opnå fuld Intel® vPro®-funktionalitet. Visse funktioner kræver ekstra software fra tredjepart for at kunne køre. Læs mere på http://intel.com/vpro
Multi-core er designet til at øge visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for større ydeevne.
Intel® Turbo Boost-teknologi kræver en pc med processor med Intel Turbo Boost-funktionalitet. Intel Turbo Boost-ydelsen afhænger af hardware, software samt den generelle systemkonfiguration. Der er flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Den faktiske datahastighed bestemmes af det processor- og hukommelsesmodul, der er installeret i systemet.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB på disken (til Windows) er reserveret til systemgendannelsessoftware.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
2,5" SATA-drevrum kan både være HDD og SSD.
Porte er valgfrie. Maks. én Flex Port 1 kan konfigureres med seriel port, som skal købes separat eller som ekstraudstyr. Maks. én Flex port 2 kan konfigureres og skal konfigureres på købstidspunktet.
Tilgængeligheden kan variere fra land til land (kun antimikrobial i Kina)
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
HP Patch Assistant fås på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
myHP kræver Windows-operativsystem.
Fra 1. november 2023 vil alle leveringer kræve, at Windows er installeret på SSD, så brugerne får en bedre oplevelse. HDD kan kun konfigureres som ekstra datadrev og ikke som startdrev.
HP Support Assistant: Kræver Windows og internetadgang.
HP Smart Support kræver installation af HP TechPulse. Få flere oplysninger om aktivering eller download af HP Smart Support på http://www.hp.com/smart-support .
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
For de metoder, der er nævnt i National Institute of Standards and Technologys-specialudgivelse nr. 800- 88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Absolute firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute om tilgængelighed uden for USA. Visse betingelser gælder. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Der tilbydes kun 35 W processorer.
Platformens strømforbrug afhænger af konfigurationen. For at opnå den bedste brugeroplevelse skal du tilslutte pc-strømledning, mens du bruger USB-C-kabel® via Super Speed USB Type-C-port® bag på platformen.