location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G11
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9G0A5ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415005984 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3877
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 05 Aug 2024 15:09:32
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (op til 4,6 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kerner, 12 tråde)
  • - Windows 11 Pro
  • - WUXGA-skærm på 35,6 cm (14") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

EliteBook 840 14" G10 Notebook PC Wolf Pro Security Edition, 14", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Den helt rigtige pc til hybridt arbejde
Nu behøver du ikke længere gætte dig frem til opsætningen af din pc til hybridt arbejde. Du kan både vise dig fra din bedste side i forbindelse møder og opnå den bedste lyd med HP EliteBook 840.

Kort opsummerende beskrivelse HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 840 G11, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixel, 16 GB, 512 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 840 G11. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-1335U. Skærm diagonal: 35,6 cm (14"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv. Vægt: 1,41 kg

AI-baseret optimering af ydeevne

HP Context Aware giver AI-baseret optimering for at opnå maksimal ydeevne, komfort og svartid.[6]

5 MP IR-kamera

Opret forbindelse til andre på en mere personlig måde med mødefunktioner, som er indbygget i HP EliteBook 840.

Beskyttet af HP Wolf Security

HP Wolf Pro Security Edition-PC'er kombinerer HP Sure Click Pro med HP Sure Sense Pro for at give en mere dybtgående dækning end standardudgaverne via en licens på henholdsvis 1 eller 3 år med HP-support.[5] Dette giver en effektiv, samlet løsning, som ikke kræver et IT-administreret PC-miljø.

Vær med til at beskytte vores fælles fremtid

Denne pc indeholder mindst 50 % genanvendt genbrugsplast i tasterne.[7]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

13. generations Intel®-processor med flere kerner

Få den bedste kombination af kraft, hurtig ydeevne og værdi med en 13. generations Intel® Core™-processor, som nemmere og mere pålideligt klarer arbejdsopgaverne takket være flere behandlingskerner. [2]

Sikkerhed er din topprioritet

HP Wolf Pro Security Edition giver dig forudkonfigureret pc-beskyttelse på erhvervsniveau til små og mellemstore virksomheder. [1]

Hurtigt og effektivt trådløst LAN

Din pc's mobilitet og en pålidelig og hurtig forbindelse afgør, hvor du kan arbejde. Få hurtig og pålidelig forbindelse i tætte, trådløse miljøer med gigabit dataoverførselshastighed med Wi-Fi 6E. [3]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [4]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [8]

Dit fingeraftryk, din adgangskode

Glem alt om brugernavne og adgangskoder. Log blot på Windows og websteder via en valgfri fingeraftrykssensor.

Hurtig rengøring med smart teknologi

Kom hurtigt tilbage til patienter med HP Easy Clean-appen, som deaktiverer touchskærmen, tastaturet og klikkefeltet, så du kan rengøre systemet, mens det er tændt. [9]

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2024
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
LED-baggrundsbelysning
Yes
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
13th gen Intel® Core™ i5
Processormodel *
i5-1335U
Processorkerner
10
Processortråde
12
Processor boost frekvens
4,6 GHz
Performance-kerner
2
Effektive kerner
8
Ydelseskerne maksimal turbofrekvens
4,4 GHz
Effektiv kerne maksimal turbofrekvens
3,3 GHz
Processor-cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maksimal turbokraft
55 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
64 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Kamera
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Præstation
Hall-sensor
Yes
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium -näppäimistö
Software
Forudinstalleret software
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Smart Support; HP Services Scan
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP frontkamera
HP Webcam
HP sikkerhedsværktøjer
Absolute persistence-modul; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-opdatering via netværk; HP Sure Admin; HP BIOSphere Gen6; TPM 2.0 integreret sikkerhedschip (Common Criteria EAL4+ og FIPS 140-2 niveau 2-certificeret); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; Secured-Core PC Enable
HP administrationsværktøjer
HP Client Management Script Library (download); HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Patch Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
38 Wh
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Godkendelser
Compliance-certifikater
GS mark
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde
315,6 mm
Dybde
224 mm
Højde
19,2 mm
Højde (front)
1,16 cm
Højde (bagside)
1,61 cm
Vægt *
1,41 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Land Distributør
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Ansvarsfraskrivelse HP EliteBook 840 G11 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[5] HP Wolf Pro Security Edition (herunder HP Sure Click Pro og HP Sure Sense Pro) er forhåndsinstalleret på udvalgte varenumre og omfatter afhængigt af det købte HP-produkt en betalt licens på 1 eller 3 år. HP Wolf Pro Security Edition-software er licenseret i henhold til licensvilkårene for HP Wolf Security Software – slutbrugerlicensaftale (EULA), som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16, da den EULA er ændret med følgende: “7. Periode Medmindre licensen er ophørt tidligere i henhold til de vilkår, der er indeholdt i denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) gældende fra aktivering og fortsætter i enten en periode på tolv (12) måneder eller seksogtredive (36) måneder herefter ("Opstartsperiode"). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger og uden fremtidige softwareopdateringer eller HP Support."
[6] Tilgængelig på udvalgte HP-pc'er med Windows 10 eller nyere og Intel-processorer.
[7] Procentdele af genbrugsplast er baseret på den definition, der er fastlagt i IEEE 1680.1--2018-standarden.
[1] Dette produkt har tre (3) års HP Wolf Pro Security Edition-licens, der omfatter HP Sure Click Pro og HP Sure Sense Pro. HP Wolf Pro Security Edition-software er licenseret i henhold til licensbetingelserne i HP's slutbrugerlicensaftale (EULA), som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16 som er ændret med følgende: ”7. Periode. Medmindre licensen er ophørt tidligere i henhold til de vilkår, der er indeholdt i denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) gældende fra aktivering og seksogtredive (36) måneder herefter ("Opstartsperiode"). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger."
[3] Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 Ghz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes. Wi-Fi®-understøttelse af data i gigabithastighed kan opnås med Wi-Fi 6E (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160-MHz kanaler. Sælges separat.
[4] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[8] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[9] HP Easy Clean kræver Windows 10 RS3 og deaktiverer kun tastatur, touchskærm og klikkefelt. Porte deaktiveres ikke. Læs rengøringsinstrukserne i brugervejledningen.
Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware (i Windows 10 og 11).
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Fuld Intel® vPro™-funktionalitet kræver Windows, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret WLAN-kort og dedikeret TPM 2.0. Se https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vpro-platform-general.html .
WWAN-modulet er valgfrit og kræver fabrikskonfiguration og at du køber en separat servicekontrakt. Kontakt din serviceudbyder om dækning og tilgængelighed i dit område. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
Intel® Iris® X Grafikfunktioner kræver, at systemet er konfigureret med Intel® Core™ i5- eller i7-processorer samt hukommelse med to kanaler. Intel® Iris® X Grafik med Intel® Core™ i5 - eller 7-processorer og enkeltkanalshukommelse fungerer kun som UHD-grafikkort.
Bagbelyst tastatur fås som ekstraudstyr.
Skal anskaffes særskilt eller som tilbehør
HDMI-kabel skal købes separat.
Visning af HD-billeder kræver HD-indhold.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede privacy-skærm HP Sure View Reflect er ekstraudstyr, som skal konfigureres ved køb og er designet til at bruges i liggende tilstand.
HP Smart Support kræver installation af HP TechPulse. Få flere oplysninger om aktivering af HP Smart Support på http://www.hp.com/smart-support .
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste og downloader automatisk den relevante software. HP TechPulse er en telemetri- og analyseplatform, der tilvejebringer kritiske data om enheder og programmer og sælges ikke som en separat service. HP TechPulse følger stringent GDPR-forordningen om beskyttelse af personlige oplysninger og er ISO27001-, ISO27701-, ISO27017- og SOC2 Type2-certificeret til informationssikkerhed. Internetadgang med forbindelse til TechPulse-portal er påkrævet. Se de komplette systemkrav eller deaktiver denne funktion på http://www.hpdaas.com/requirements . Gælder ikke Kina.
HP Support Assistance kræver Windows og internetadgang.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant fås på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery fås på Z via HP, HP Elite og Pro-desktops samt laptops med Intel®- eller AMD-processorer og kræver en åben netværksforbindelse med ledning. Bemærk: Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630 .
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense fås på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS25. HP Sure Run Gen5 fås kun på udvalgte HP-pc'er og kræver Windows 10 og nyere.26. HP Sure Recover Gen5 med integreret geninstallation af systembillede er tilkøb, som kræver Windows 10 eller nyere. Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Netværksbaseret genoprettelse via wi-fi fås kun på pc'er med Intel wi-fi-modul.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Recover Gen5 med Embedded Reimaging er ekstraudstyr, der kræver Windows 10 eller nyere og skal konfigureres ved køb. Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Netværksbaseret genoprettelse via wi-fi fås kun på pc'er med Intel wi-fi-modul
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Client Security Manager 7. generation kræver Windows og fås på udvalgte HP Elite-og Pro-pc'er.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
HP Secure Erase til de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Absolute firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute om tilgængelighed uden for USA. Visse betingelser gælder. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/.
Aktivering af Secured-Core-pc kræver en Intel®- vPro®-, AMD Ryzen™ Pro-processor eller Qualcomm®-processor med SD850 eller nyere og kræve 8 GB eller mere systemhukommelse. Secured-Core-pc er aktiveret fra fabrikken.
HP-fingeraftrykslæseren er ekstraudstyr, som skal konfigureres på købstidspunktet.
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Udbuddet kan variere fra land til land.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status afhænger af land. Få flere oplysninger på www.epeat.net.
Intel vPro® kræver Windows 10 Pro 64-bit eller nyere, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller wi-fi 6E WLAN og TPM 2.0. Nogle funktioner kræver ekstra software fra tredjepart for at kunne køre. vPro® Essentials- og Enterprise-funktioner kan være forskellige. Se http://intel.com/vpro ".
HDMI 2.1-opløsning understøtter op til 4K @ 60 Hz.
Microsoft Office sælges separat og skal aktiveres via internettet.
HP Power Manager kræver Windows 10 og nyere og kan downloades fra Microsoft Store.
Dette produkt kræver tre (3) års betalt licens til HP Pro Security Edition, som omfatter HP Sure Click Pro og HP Sure Sense Pro. HP Wolf Pro Security Edition-software er licenseret i henhold til licensbetingelserne i HP's slutbrugerlicensaftale (EULA), som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16 som er ændret med følgende: ”7. Periode. Medmindre licensen er ophørt tidligere i henhold til de vilkår, der er indeholdt i denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) gældende fra aktivering og seksogtredive (36) måneder herefter ("Opstartsperiode"). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger."
Windows MM18-batteritid afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger på www.bapco.com.