location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ck2001no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9CL76EA_256
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
5901443259848
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4208
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home S
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 SVA
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft
Kort beskrivelse HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort :
Kort redaktionelle beskrivelse af %%titel%%

Intel Celeron N4020 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 SVA, Intel UHD Graphics 600, LAN, WLAN, HP TrueVision HD, Windows 10 Home S
More>>>
HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Den officielle marketing tekst af HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort som er leveret af producenten

Pålidelig ydeevne. Slående design.Denne smukt designede laptop er bygget til at holde længe og har lang batteritid, så du kan holde forbindelsen uanset hvad. Desuden gør dens lette og smarte design det nemt at tage den med overalt Få nemt afsluttet dine opgaver, og væn dig hurtigt til de nyeste processorer og den knivskarpe skærm.

Kort opsummerende beskrivelse HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 14-ck2001no, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 4 GB, 256 GB

Lang opsummerende beskrivelse HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 14-ck2001no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Celeron®, Processormodel: N4020, Processorfrekvens: 1,1 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 600. Operativsystem installeret: Windows 10 Home i S-tilstand. Produktfarve: Sort

Design
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
SVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4020
Processorkerner
2
Processortråde
2
Processor boost frekvens
2,8 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L2
Processor sokkel
BGA 1090
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Gemini Lake Refresh
Thermal Design Power (TDP)
6 W
Tjunction
105 °C
Maksimalt antal PCI Express-kanaler
6
PCI Express slots version
2.0
PCI Express-konfigurationer
1x4+1x2, 2x1+1x2+1x2, 4x1
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel® UHD Graphics 600
Indbygget grafikadapter basefrekvens
200 MHz
Indbygget grafikadapter burst-frekvens
650 MHz
Maksimalt indbygget grafikadapterhukommelse
8 GB
Antal udførelsesenheder
12
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
0x3185
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
1x1
WLAN-controller model
Realtek RTL8821CE
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Miracast
Yes
MIMO
Yes
Netværk
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 2.0-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
Windows 10 Home i S-tilstand
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® Anti-Theft Teknologi (Intel® AT)
No
Intel® Smart Response Teknologi
No
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Turbo Boost Teknologi
No
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
25 x 24 mm
Understøttede instruktionssæt
SSE4.2
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
197310
Specifikke funktioner for mærket
HP JumpStart
Yes
HP CoolSense
Yes
HP højttalertype
HP Dual Speakers
HP lydkontakt
Yes
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
335 mm
Dybde
234 mm
Højde
19,9 mm
Vægt *
1,51 kg
Emballeringsdata
Pakkebredde
305 mm
Pakkedybde
483 mm
Pakkehøjde
69 mm
Pakkevægt
2,15 kg
Andre funktioner
AC-adapter inkluderet
Yes
Disclaimer HP 14-ck2001no Intel® Celeron® N4020 Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Disclaimer

[1] Multi-core er udviklet til at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og klokfrekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software. [2] Internettjeneste kræves og medfølger ikke. [4] Nogle funktioner findes ikke i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk, og denne funktion er altid aktiveret. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.microsoft.com. Windows 10 i S-tilstand arbejder udelukkende med programmer fra Microsoft Store i Windows. Visse standardindstillinger, funktioner og programmer kan ikke ændres. Visse former for tilbehør og programmer, der er kompatible med Windows 10, fungerer muligvis ikke (herunder visse antivirus-programmer, PDF-skriveprogrammer, driver-hjælpeprogrammer og tilgængelighedsprogrammer), og ydeevnen kan variere, selv hvis du skifter til Windows 10 Home-konfigurationen (der skal muligvis betales gebyr). Du kan ikke skifte tilbage til Windows 10 i S-tilstand. Få flere oplysninger på Windows.com/Windows10SFAQ. [5] Kræver et trådløst adgangspunkt og internetadgang. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for 802.11ac WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på den bærbare computers evne til at kommunikere med andre 802.11ac WLAN-enheder. Bluetooth® er et varemærke tilhørende ejeren og benyttes af HP Inc. under licens. [7] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Der kræves internetforbindelse, som ikke medfølger.