location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9C0R2EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415327574 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1763
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 02 Sep 2024 01:37:08
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5625U (boost-klokfrekvens på op til 4,3 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Pro
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - AMD Radeon™-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

EliteBook 645 14" G9 bærbar pc, 14", Windows 11 Pro, AMD Ryzen™ 5, 16GB RAM, 256GB SSD, FHD
More>>>
HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Få arbejdet fra hånden
HP EliteBook 645 er en prisbillig, effektiv og særdeles sikker pc, som nemt kan standardiseres, samtidig med at den giver slutbrugerne de værktøjer, de skal bruge for at kunne arbejde alle steder fra. Denne pc, som er designet til at opfylde alle de fundamentale behov hos virksomheder, kan bruges til samarbejde og er effektiv og sikker, så virksomheden hele tiden er i top.

Kort opsummerende beskrivelse HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 645 G9, AMD Ryzen™ 5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 16 GB, 256 GB

Lang opsummerende beskrivelse HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 645 G9. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 5625U, Processorfrekvens: 2,3 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

Højttalere med krystalklar lyd

Oplev den krystalklare lyd fra HP Dynamic Audio[5] og HP Dynamic Voice Leveling.[6]

Imponerende AMD-processor

Arbejd hurtigt med den seneste AMD-processor,[2] forbundet Modern Standby og HP QuickDrop.[8]

Sikkerhedsbeskyttelse i flere lag

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet medvirker disse løsninger, som konstant videreudvikles, til at beskytte din pc mod nye trusler.[7]

Vær med til at beskytte vores fælles fremtid

Pc'ens yderemballager stammer fra 100 % bæredygtige kilder.[10]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Vis dig fra din bedste side, også ved lav belysning

Optimer dine videoopkald i dæmpet belysning med et HD-kamera og midlertidig støjreduktion, der mindsker effekten af visuel støj og pixelering. [6]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [1]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Beskytter dit privatliv

Du behøver ikke frygte, at nogen overvåger dig, da du får ro i sjælen takket være det integrerede HP Privacy-kamera med fysisk kameralukker, der beskytte dig mod ondsindet overvågning.

Bevar sikkerhedsbeskyttelsen for din pc.

Stop uønskede ændringer af sikkerhedsindstillinger, og begræns spredningen af malware med HP Sure Run Gen5, der identificerer, karantænesætter og rapporterer angribere, der forsøger at ødelægge processer.

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [3]

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
5625U
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,3 GHz
Processorfrekvens *
2,3 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtek RTL8852AE
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal USB4 Gen 3x2-porte
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.0b
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Spilltåligt
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium tangentbord
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
51 Wh
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Godkendelser
Compliance-certifikater
CCC, GS mark
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
321,9 mm
Dybde
213,9 mm
Højde
19,9 mm
Vægt *
1,37 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP EliteBook 645 G9 AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[5] HP Dynamic Audio kræver Windows 10 og nyere og er kompatibel med indbyggede højtalere og analoge headsets.
[6] Kræver myHP-app og Windows OS.
[7] HP Wolf Security for Business kræver Windows 10 og nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem.
[8] Kræver internetadgang og forudinstalleret Windows 10 og nyere pc med HP QuickDrop-appen og enten en Android-enhed (telefon eller tablet), som kører Android 7 eller derover med Android HP QuickDrop-appen og/eller en iOS-enhed (telefon eller tablet), som kører iOS 12 eller derover med iOS HP QuickDrop-appen.
[10] 100 % af den ydre emballage er fremstillet af genanvendte fibre fra certificeret bæredygtige kilder og genanvendte fibre. Stødbeskyttelsen er fremstillet af 100 % genanvendt træfiber og økologisk materiale. Alt bobleplast er fremstillet af mere end >90 % genbrugsplast.
[1] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[3] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
Ansvarsfraskrivelser for teknisk specifikation
Systemet er forudinstalleret med Windows 10 Pro-software og har licens til windows 11 Pro-software og er klargjort med gendannelsessoftware. Der kan kun benyttes én version af Windows af gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på at forbedre visse softwareprodukters funktion. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og clock-frekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software. AMD's nummerering er ikke et udtryk for clock-frekvensen.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
AMD Max Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware (i Windows 10 og 11).
Fungerer kun med Gen3x4-kapacitet med AMD Rykit Barcelo-processor.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes.
WWAN-modul er valgfrit og kræver fabrikskonfiguration, og du skal anskaffe en separat servicekontrakt. Få flere oplysninger om udbud og dækning i dit område hos serviceudbyderen. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
Tastatur med bagbelysning fås som ekstraudstyr.
SuperSpeed USB 20 Gbps fås ikke med Thunderbolt™ 4.
Visning af HD-billeder kræver HD-indhold.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede HP Sure View Reflect-skærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i liggende format.
Den faktiske lysstyrke vil være lavere med touchskærm eller Sure View.
HP Support Assistant kræver Windows og internetadgang.
MM18-batteriets levetid med Windows 10 afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, forbrug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger på http://www.bapco.com.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement .
Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Kontakt Absolute, hvis du vil have oplysninger om mulighederne uden for USA. Absolute Recovery-garantien er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete er en valgfri service, som leveres af Absolute Software. Hvis den anvendes, er Recovery-garantien ugyldig. Kunderne skal først underskrive en aftale om godkendelse på forhånd og enten erhverve sig en pinkode eller købe én eller flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-servicen.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite-og Pro-pc'er.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Click kræver Windows 10. Se https://bit.ly/2PrLT6A_SureClick for at få flere oplysninger.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Admin kræver Windows 10, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphone-app fra Android- eller Apple-store.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platformen og konfigurationen.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Recover Gen5 med Embedded Reimaging er tilkøb og kræver Windows 10 og skal konfigureres i forbindelse med køb. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Netværksbaseret genoprettelse via Wi-Fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Start Gen7 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Udbuddet kan variere fra land til land.
HP Care Pack-services sælges separat. Serviceniveauer og responstider for HP Care Packs kan variere afhængigt af din geografiske placering. Servicen træder i kraft på datoen for købet af hardwaren. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på www.hp.com/go/cpc. HP's serviceydelser er omfattet af HP’s gældende vilkår og betingelser for serviceydelser, som kunden er gjort bekendt med i forbindelse med købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af serviceydelsen eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på amerikansk EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for at få flere oplysninger.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
Secured-core pc'en kræver en AMD Ryzen™ Pro-processor med SD850 eller nyere og kræver 8 GB eller mere systemhukommelse. Secured-core pc'en aktiveres fra fabrikken.
HP fingeraftrykssensor er ekstraudstyr og skal konfigureres ved køb.
HP Patch Assistant findes på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery er tilgængelig for Z via HP, HP Elite og Pro stationære pc'er samt bærbare pc'er med Intel®- eller AMD-processorer og kræver en åben, almindelig netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Læs mere på: https://support.hp.com/us-en/document/c05115630.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal anskaffes separat. Netværksforbindelse er påkrævet.
Ekstra lagerplads er kun tilgængelig med ikke-WWAN-basisenhed og primær M.2-lagring.
SIM-slottet har ikke brugeradgang uden WWAN-konfiguration.
HP Smart Support indsamler automatisk det mest nødvendige telemetri i forbindelse med første opstart af produktet for at kunne levere konfigurationsdata og tilstandsindsigter på enhedsniveau. Det fås forudindstalleret på udvalgte produkter via HP Facktory Configurations Services; eller kan downloades. Se flere oplysninger om aktivering af HP Smart Support, eller download fra http://www.hp.com/smart-support.