location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Power
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
98P58ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961473346 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 10735
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Oct 2024 07:26:14
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700H (op til 5,0 GHz med Intel® Turbo Boost Technology, 24 MB L3-cache, 14 kerner, 20 tråde)
  • - Windows 11 Pro
  • - FHD-skærm på 39,6 cm (15,6") diagonalt
  • - NVIDIA RTX™ 2000 Ada Generation laptop-GPU (8 GB dedikeret GDDR6-hukommelse)
  • - 32 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

ZBook Firefly 15,6" G10 Mobile Workstation-pc, 15.6", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD, RTX™ 2000 Ada, FHD
More>>>
HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Professionelt certificeret kraft inden for rækkevidde
Opgrader til professionel ZBook-ydeevne og -sikkerhed til en utrolig overkommelig pris. Sæt endnu mere gang i din produktivitet med denne slidstærke førsteklasses enhed ─ med forbedrede samarbejdsfunktioner og komponenter i professionel kvalitet, som kan køre professionelle softwareprogrammer til CAD, 3D-konceptering, gengivelse og meget mere.

Kort opsummerende beskrivelse HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Power 15.6 G10, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixel, 32 GB, 1 TB

Lang opsummerende beskrivelse HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Power 15.6 G10. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i7, Processormodel: i7-13700H, Processorfrekvens: 2,4 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

Kom hurtigt igennem professionelle workflows

Kom hurtigt igennem 3D-arbejdsmængder med en integreret eller diskret GPU,[1] Intel®-CPU[2] og konfigurationer med stor hukommelse.

Slidstærkt kabinet i ren aluminium

Denne pc, som er udviklet til at bestå omfattende test i forhold til militærstandarder[6], er bygget til at holde og har et udsøgt førsteklasses touch.

Tilslut. Kommuniker. Samarbejd.

Arbejd og samarbejd effektivt på farten med lang batteritid, AI Noise Suppression- software[8], som blokerer for baggrundsstøj og en enhed, som har kraft nok til at køre professionelle softwareprogrammer.

Certificeret, sikkert og supporteret

Få en pc i den professionelle klasse, hvorpå du kan arbejde med professionelle program og får HP Wolf Security for Business.[11]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Intel® Core™ i7-processor

Med en Intel® Core™ i7-processor kan du køre flere tunge CPU-programmer på samme tid, uden at det går ud over ydeevnen. [3]

15,6" (39,6 cm) FHD-skærm

Få klare og skarpe billeder i fuld HD. Du får nemmere ved at arbejde på denne refleksfri skærm.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [4]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Design
Produkttype *
Mobil workstation
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-13700H
Processorkerner
14
Processortråde
20
Processor boost frekvens
5 GHz
Processorfrekvens *
2,4 GHz
Processor-cache
24 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5200 MHz
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
64 GB
Hukommelseskanaler
To-kanals
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX 2000 Ada
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Antal diskrete grafikadaptere
1
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Netværk
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
1
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Sølbestandig
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Inputenhedsmodel
HP Premium-tastatur
Software
Forudinstalleret software
Bing-søgning til IE11; HP Hotkey Support; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics-software; HP Support Assistant; HP JumpStart; Indbygget understøttelse af Miracast; HP Connection Optimizer; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 og Office (sælges separat og skal aktiveres via internettet); HP Presence
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
HP Device Access Manager; HP Power On Authentication; HP Security Manager; Master Boot Record Security; Preboot-godkendelse; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Client Security Suite Gen6; HP Sure Start Gen6; HP Tamper Lock; Nano-stik til sikkerhedslås HP Client Security Manager Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core
HP segment
Forretning
HP GTIN (EAN/UPC)
197961473346
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Strømstyring
Vekselstrømsadapter strøm
150 W
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Smart kortlæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Bæredygtige teknologier og materialer
Lavt halogenindhold
Vægt & størrelser
Bredde
359,4 mm
Dybde
233,9 mm
Højde
22,8 mm
Vægt *
2 kg
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
270
Kulstofudledning, produktion (kg CO2e)
225
Kulstofudledning, logistik (kg CO2e)
22
Samlet kulstofudledning, uden brugsfase (kg CO2e)
21
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[1] Valgfri funktion, der skal konfigureres på købstidspunktet.
[6] Test er ikke beregnet til at vise egnethed i forhold til kontraktkravene hos det amerikanske forsvarsministerium eller til militærbrug. Testresultater er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af en HP Accidental Damage Protection Care Pack.
[8] AI Noise Suppression leveres automatisk via Windows Update eller kan downloades fra https://support.hp.com/us-en/drivers. Kræver Windows 10 eller nyere, som er kompatibel med indbyggede pc-højttalere, mikrofon og analogt headset. Indstillingerne af AI Noise Suppression kan konfigureres ved hjælp af programmet HP Audio Control. 10. Wi-Fi 6E er en valgfri funktion, der skal konfigureres ved køb. Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Er kun tilgængelig i lande, hvor Wi-Fi 6E understøttes.
[11] HP Wolf Security for Business kræver Windows 10 eller nyere, omfatter forskellige HP-sikkerhedsfunktioner og er tilgængelig på HP Pro-, Elite-, og Workstation-produkter. Se produktspecifikationerne for de inkluderede sikkerhedsfunktioner.
[3] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[4] I forbindelse med harddiske er 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Den faktiske kapacitet efter formatering er lavere. Op til 30 GB på systemdisken (Windows 10) er reserveret til systemgendannelsessoftware.
Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Maksimeret ydeevne med to kanaler kræver SODIMM'er af samme størrelse og med samme hastighed i de to hukommelseskanaler.
Intel® gør det muligt for arkitekturer, der er designet med fire DIMM-stik, at køre på 3200 MT/s
Den maksimale hukommelseskapacitet gælder for 64-bit Windows-operativsystemer. I 32-bit Windows-operativsystemer kan der muligvis ikke anvendes hukommelse over 3 GB pga. kravene til systemressourcer.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske formaterede kapacitet er mindre. Op til 35 GB (Windows 10) er reserveret til systemgendannelsessoftware.
Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, og Windows 10 for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes.
HP Cloud Recovery fås til HP Elite- og Pro-desktop og -laptops med Intel®- eller AMD-processorer og kræver en åben, kabelbaseret netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer som data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630.
Intel® Iris® X Grafikfunktioner kræver, at systemet er konfigureret med Intel® Core™ i5- eller i7-processorer samt hukommelse med to kanaler. Intel® Iris® X Grafik med Intel® Core™ i5 - eller 7-processorer og enkeltkanalshukommelse fungerer kun som UHD-grafikkort.
Der kræves FHD- og HD-indhold, før du kan se billeder i HD.
Windows Hello-ansigtsgodkendelse benytter et kamera, der er specielt konfigureret til nær-infrarød (IR) billedbehandling, til at godkende og låse Windows-enheder op samt til at låse dit Microsoft Passport op.
HP Sure Click kræver Windows 10, Se https://bit.ly/2PrLT6A_SureClick for at få flere oplysninger.
150 W strømadapter fås kun med diskrete grafikløsninger.
Visning af QHD-indhold kræver QHD-billeder.
HP BIOSphere Gen6 kræver Windows 10 og er tilgængelig på HP Pro- og Elite-pc'er. Funktioner kan variere afhængigt af platform og konfigurationer.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den faktiske lysstyrke vil være lavere med HP Sure View eller touchskærm.
Intel vPro® kræver Windows 10 Pro 64-bit eller nyere, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller Wi-Fi 6E WLAN og TPM 2.0. Nogle funktioner kræver ekstra software fra tredjepart for at kunne køre. vPro® Essentials- og Enterprise-funktioner kan være forskellige. Se http://intel.com/vpro .
Windows 10 Pro-software er forudinstalleret på dette system, og der medfølger også en licens til Windows 11 Pro-software og klargøring til gendannelsessoftware. Der kan kun benyttes én version af Windows ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version fjernes, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
Miracast er en trådløs teknologi, som kan bruges på computeren, når du vil projicere skærmen til fjernsyn, projektorer og streaming-afspillere, der understøtter Miracast. Du kan bruge Miracast, når du vil dele det, du sidder med på computeren, eller afspille diasshow. Få flere oplysninger på: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
HP Performance Advisor er klar til at hjælpe dig med at få mest muligt ud af din HP Workstation fra dag ét – og i fremtiden. Få mere at vide eller download på: https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Absolute Persistence Module: Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Service er begrænset. Kontakt Absolute for at få oplysninger om mulighederne uden for USA. Absolute Recovery Guarantee er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete er en valgfri tjeneste, som leveres af Absolute Software. Hvis den anvendes, er Absolute Recovery Guarantee ugyldig. Kunderne skal først underskrive en aftale om forhåndsgodkendelse og enten indhente en pinkode eller købe flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.
Udvalgte HP-produkter er forbedret med HP Presence. Funktioner afhænger af platform. HP-mødefunktion kræver Windows og det nyeste myHP-program, som kan fås via air eller downloades via sofpaq fra HP Support-webstedet. Forventes at komme på markedet i foråret 2023.
Sikkerhedslås til sikkerhedsslot skal anskaffes separat.
HP Support Assistant kræver internetadgang.
HP Connection Optimizer kræver Windows 10.
Batteriet er indbygget og kan ikke udskiftes af kunden. Kan serviceres under garantien. Batterier er som standard omfattet af et års begrænset garanti med undtagelse af batterier med lang levetid, der har den samme garanti på et eller tre år som platformen.
HP Sure Start Gen6 fås på udvalgte HP-pc'er og kræver Windows 10.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements. Gælder ikke Kina.
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for at få flere oplysninger.
Eksterne strømforsyninger, strømledninger, kabler og eksterne enheder har ikke lavt halogenindhold. Reservedele anskaffet efter køb har muligvis ikke lavt halogenindhold.
Dobbelt mikrofon-matrix, når enheden er udstyret med et valgfrit webkamera og en valgfri mikrofon på bagsiden.
Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 ”Clear”-saniteringsmetode. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Recover Gen3 er tilgængelig på udvalgte HP-pc'er og kræver en åben netværksforbindelse. For at undgå at miste data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover. Netværksbaseret gendannelse via wi-fi fås kun på pc'er med wi-fi-modul fra Intel.
Lagringsstik 1 kan understøtte både PCIe Gen3- og Gen4-drev.
Kræver en Intel® vPro®, AMD Ryzen™ Pro-processor eller Qualcomm®-processor med SD850 eller højere og kræver 8 GB systemhukommelse eller mere. Secured Core PC-funktionalitet kan aktiveres fra fabrikken.
Batteritid afhænger af produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger i MobileMark18 batteri-benchmarktesten https://bapco.com/products/mobilemark-2018/.
Den maksimale hastighed på 40Gbps ved Thunderbolt™ 4 og USB4™ bliver delt mellem de forskellige dataarbejdsstrømme.