location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Power
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
98P08ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415236876 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2357
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Jul 2024 01:04:56
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 9 8945HS (maks. boost-clockfrekvens op til 5,2 GHz, 16 MB L3-cache, 8 kerner, 16 tråde)
  • - Windows 11 Pro
  • - 16" WQXGA-skærm
  • - AMD Radeon™ 780M-grafikkort
  • - 64 GB memory; 1 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå :
Kort redaktionelle beskrivelse af %%titel%%

ZBook Power 16" G11 A Mobile Workstation PC, 16", Windows 11 Pro, AMD Ryzen™ 9, 32GB RAM, 1TB SSD, WQXGA
More>>>
HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Den officielle marketing tekst af HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå som er leveret af producenten

Få endnu bedre ydeevne. Uden det går ud over størrelsen.
Opgrader til professionel ZBook-ydeevne og -sikkerhed til en utrolig overkommelig pris. Sæt endnu mere gang i din produktivitet med denne slidstærke førsteklasses enhed ─ med forbedrede samarbejdsfunktioner og komponenter i professionel kvalitet, som kan køre professionelle softwareprogrammer til CAD, 3D-konceptering, gengivelse og meget mere.

Kort opsummerende beskrivelse HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Power G11, AMD Ryzen™ 9, 40,6 cm (16"), 2560 x 1600 pixel, 32 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Power G11. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 9, Processormodel: 8945HS. Skærm diagonal: 40,6 cm (16"), HD-type: WQXGA, Skærmopløsning: 2560 x 1600 pixel. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon 780M. Operativsystem installeret: Windows 11 Pro. Produktfarve: Grå. Vægt: 2,04 kg

Kom hurtigt igennem professionelle workflows

Kom hurtigt igennem 3D-arbejdsmængder med en integreret eller diskret GPU,[1] AMD®-CPU[4] og konfigurationer med stor hukommelse.

Slidstærkt kabinet i ren aluminium

Denne pc, som er udviklet til at bestå omfattende test i forhold til militærstandarder[2], er bygget til at holde og har et udsøgt førsteklasses touch.

Tilslut. Kommuniker. Samarbejd.

Samarbejd effektivt med ZBook Power. Kameraet på 5 MP,[1] Wi-Fi 6E[5] og lang batteritid[6] gør det nemt for dig at samarbejde.

Vær med til at beskytte vores fælles fremtid med pc'er, som bliver mere og mere bæredygtige

Hos HP går vi op i den indvirkning, vores produkter har på mennesker, samfund og planeten. Det er derfor, denne enhed er EPEAT® Gold-registreret[11], og den ydre emballage er 100 % bæredygtigt fremstillet[12].

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

AMD® Ryzen™-processor

Giv dine ideer liv hurtigt og effektivt med de seneste AMD® Ryzen™-processorer.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [5]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Wi-Fi 6E

Få hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6E [6]

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Design
Produkttype *
Mobil workstation
Produktfarve *
Grå
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
2560 x 1600 pixel
Berøringsskærm *
No
HD-type
WQXGA
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 9
Processormodel *
8945HS
Processorkerner
8
Processortråde
16
Processor boost frekvens
5,2 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
2x SO-DIMM
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon
On-board grafikkort, model *
AMD Radeon 780M
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Kamera
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
RZ616
Producent af WLAN-controller
MediaTek
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Tåler væskespild
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Strømstyring
Vekselstrømsadapter strøm
150 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Beskyttelse af adgangskode
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde
359,4 mm
Dybde
251 mm
Højde
22,9 mm
Vægt *
2,04 kg
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
Emballage indhold
Tastatur inkluderet
Yes
Land Distributør
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP ZBook Power G11 AMD Ryzen™ 9 8945HS Mobil workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Disclaimer

[1] Valgfri funktion, der skal konfigureres på købstidspunktet.
[2] Test har ikke til formål at demonstrere egnethed i forhold til kontraktkravene hos det amerikanske forsvar eller til militærbrug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. Utilsigtede skader kræver en valgfri HP Accidental Damage Protection Care Pack.
[4] Multicore er udviklet til at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. AMD's nummerering er ikke et udtryk for klokfrekvensen.
[11] Procentdele af genbrugsplast er baseret på den definition, der er fastlagt i IEEE 1680.1-2018-standarden.
[12] Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1- 2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
[5] I forbindelse med harddiske er 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Op til 30 GB på systemdisken (Windows 10) er reserveret til systemgendannelsessoftware.
[6] Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes.
Ansvarsfraskrivelser for teknisk specifikation
Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. (AMD's nummerering er ikke et udtryk for clockhastigheden. Qualcomms nummerering er ikke en målestok for clockhastighed.)
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Funktioner og software, der kræver en NPU, kan kræve køb af software, abonnement eller aktivering af en software- eller platformsudbyder, og tredjepartssoftware kan have specifikke konfigurations- eller kompatibilitetskrav. Ydeevne afhænger af brug, konfigurationer og andre faktorer.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Maksimeret ydeevne med to kanaler kræver SODIMM'er af samme størrelse og med samme hastighed i de to hukommelseskanaler.
HP Smart Support kræver installation af HP Insights-agenten. For 9. generation og tidligere kommercielle HP-enheder skal kunden manuelt downloade på hp.com/active-care eller ved at give samtykke på tidspunktet for din hardwares første opstart, hvilket gør det muligt for HP at installere HP Insights-agenten for at indsamle oplysninger relateret til enheden. For 10. generation og nyere versioner af kommercielle HP-enheder leveres HP Services Scan via Windows Update og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste og downloader automatisk den relevante software. Hvis du vil deaktivere denne funktion, skal du følge vejledningen på http://www.hpdaas.com/requirements. HP Insights-agenten er en telemetrisk analyseplatform, som leverer data om kritisk tilstand om enheder og programmer og sælges ikke som en separat serviceydelse. HP følger strenge GDPR-regler om beskyttelse af personlige oplysninger og er ISO27001-, ISO27701-, ISO27017- og SOC2 Type2-certificeret til informationssikkerhed. Internetadgang med forbindelse til portalen er påkrævet. Se de komplette systemkrav på http://www.hpdaas.com/requirements .
Den maksimale hukommelseskapacitet gælder for 64-bit operativsystemer.
Integreret HP Sure View Reflect Privacy-skærm er ekstraudstyr, der skal konfigureres ved købet og er designet til brug i liggende tilstand.
GbE – Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendige for at opnå højhastigheds overførsel.
Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, og Windows 10 for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes.
Kræver Windows 11 og en NPU. Tidspunktet for levering og tilgængelighed af funktioner afhænger af marked og enhed. Kræver en Microsoft-konto for at logge på. I tilfælde, hvor Copilot i Wondows ikke er tilgængelig, fører Copilot-tasten til Bing-søgemaskinen. Se http://aka.ms/WindowsAIFeatures.
Klik på Adobe-ikonet i startmenuen for at drage fordel af et 30-dages prøvemedlemskab af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Du kan også vælge at indtaste dine betalingsoplysninger for automatisk fornyelse og fortsætte med at bruge softwaren ud over den 30-dages prøveperiode. Se Adobe for at få flere oplysninger.
Der kræves FHD- og HD-indhold, før du kan se billeder i HD.
Windows Hello-ansigtsgodkendelse benytter et kamera, der er specielt konfigureret til nær-infrarød (IR) billedbehandling, til at godkende og låse Windows-enheder op samt til at låse dit Microsoft Passport op.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
150 W strømadapter fås kun med diskrete grafikløsninger.
Visning af QHD-indhold kræver QHD-billeder.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den faktiske lysstyrke vil være lavere med HP Sure View eller touchskærm.
Cat M1 LPWAN-kort (mobilt smalbånd) understøtter udvalgte platforme med HP Protect & Trace med Wolf Connect-tjenesten, men understøtter ikke mobilt bredbånd/internetbrug.
HP Easy Clean kræver Windows 10 RS3 eller højere og deaktiverer kun tastatur, touchskærm og klikkefelt. Porte deaktiveres ikke. Læs rengøringsvejledningen i brugervejledningen.
myHP kræver Windows OS.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
HP Support Assistant kræver internetadgang.
HP Connection Optimizer kræver Windows 10.
Batteriet er indbygget og kan ikke udskiftes af kunden. Kan serviceres under garantien. Batterier er som standard omfattet af et års begrænset garanti med undtagelse af batterier med lang levetid, der har den samme garanti på et eller tre år som platformen.
HP Sure Start er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Tamper Lock skal aktiveres af kunden eller administratoren.
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for at få flere oplysninger.
Eksterne strømforsyninger, strømledninger, kabler og eksterne enheder har ikke lavt halogenindhold. Reservedele anskaffet efter køb har muligvis ikke lavt halogenindhold.
HP Patch Assistant fås på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Run fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
Dobbelt mikrofon-matrix, når enheden er udstyret med et valgfrit webkamera og en valgfri mikrofon på bagsiden.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der administreres ved hjælp af Microsoft Endpoint Manager. Kræver abonnement på Microsoft Endpoint Manager. Sælges separat. Kræver netværksforbindelse.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Power Manager kræver Windows 10 og nyere og kan downloades fra Microsoft Store.
HP Sure Recover Gen6 fås på udvalgte HP-pc'er og kræver en åben netværksforbindelse. Du skal selv sørge for at sikkerhedskopiere vigtige filer, data, foto, videoer osv., inden du begynder at bruge HP Sure Recover, for at undgå at miste data. Netværksbaseret gendannelse via wi-fi fås kun på pc'er med wi-fi-modul fra Intel.
Procentdele af genanvendt plast er baseret på den definition, der er fastlagt i IEEE 1680.1-2018-standarden.
100 % af den ydre emballage er fremstillet af genanvendte fibre fra certificeret bæredygtige kilder. Stødbeskyttelsen er fremstillet af 100 % genanvendte træfibre og organisk materiale. Alt stødbeskyttelse af plast er fremstillet af mere end 90 % genanvendt plast.
Batteritid afhænger af produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger i MobileMark25 batteri-benchmarktesten https://bapco.com/products/mobilemark-2018/.