location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Firefly
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
98P05ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415234254 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2876
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 13 Jul 2024 07:24:13
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 9 8945HS (maks. boost-clockfrekvens op til 5,2 GHz, 16 MB L3-cache, 8 kerner, 16 tråde)
  • - Windows 11 Pro
  • - 14" WQXGA-skærm
  • - AMD Radeon™ 780M-grafikkort
  • - 64 GB memory; 1 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå :
Kort redaktionelle beskrivelse af %%titel%%

ZBook Firefly 14" G11 A Mobile Workstation PC, 14", Windows 11 Pro, AMD Ryzen™ 9, 64GB RAM, 1TB SSD, WQXGA
More>>>
HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Den officielle marketing tekst af HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå som er leveret af producenten

Få højere ydeevne. Uden en større skærm
Ydeevne på professionelt niveau kombinerer ægte mobilitet i en imponerende elegant og effektiv laptop. Forbliv produktiv, uanset hvor du arbejder, med integreret grafikkort og AMD®-processor, AI-forbedret webkamera og lyd og en imponerende skærm ─ alt hvad du skal bruge for at kunne samarbejde og administrere projekter alle steder fra.

Kort opsummerende beskrivelse HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Firefly G11, AMD Ryzen™ 9, 35,6 cm (14"), 2560 x 1600 pixel, 64 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Firefly G11. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 9, Processormodel: 8945HS. Skærm diagonal: 35,6 cm (14"), HD-type: WQXGA, Skærmopløsning: 2560 x 1600 pixel. Intern hukommelse: 64 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon 780M. Operativsystem installeret: Windows 11 Pro. Produktfarve: Grå. Vægt: 1,41 kg

Få ydeevne svarende til den professionelle klasse

Sig farvel til forsinkelser og nedbrud, og få hurtig reaktionsevne på projekter med en AMD Ryzen™ PRO-processor.[1]

Tilslut. Kommuniker. Samarbejd.

Arbejd effektivt overalt med 5MP-kameraet[4] og AI-software til at blokere baggrundsstøj.[5]

Vær med til at beskytte vores fælles fremtid med pc'er, som bliver mere og mere bæredygtige

Hos HP går vi op i den indvirkning, vores produkter har på mennesker, samfund og planeten. Det er derfor, denne enhed er EPEAT® Gold-registreret[7], og den ydre emballage er 100 % bæredygtigt fremstillet.[8]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

AMD® Ryzen™-processor

Giv dine ideer liv hurtigt og effektivt med de seneste AMD® Ryzen™-processorer.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [6]

HP Fast Charge

Super hurtig genopladning, der tager dig fra nul til 50 % på kun 30 minutter. [9]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Wi-Fi 6E

Få hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6E [10]

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Design
Produkttype *
Mobil workstation
Produktfarve *
Grå
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Introduktionsår
2024
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
2560 x 1600 pixel
Berøringsskærm *
No
HD-type
WQXGA
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
500 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Maksimal opdateringshastighed
120 Hz
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 9
Processormodel *
8945HS
Processorkerner
8
Processortråde
16
Processor boost frekvens
5,2 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
64 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesstik
2x SO-DIMM
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon
On-board grafikkort, model *
AMD Radeon 780M
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Kamera
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
RZ616
Producent af WLAN-controller
MediaTek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal HDMI-porte *
1
HDMI-version
2.0b
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
No
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Inputenhedsmodel
HP Premium -näppäimistö
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
56 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Smart kortlæser
Yes
Beskyttelse af adgangskode
Yes
Bæredygtighed
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde
315,6 mm
Dybde
224,3 mm
Højde
19,9 mm
Vægt *
1,41 kg
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
69 mm
Pakkehøjde
305 mm
Land Distributør
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Ansvarsfraskrivelse HP ZBook Firefly G11 AMD Ryzen™ 9 8945HS Mobil workstation 35,6 cm (14") WQXGA 64 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[4] Ekstraudstyr, der skal konfigureres på købstidspunktet.
[5] AI Noise Suppression leveres automatisk via Windows Update eller kan downloades fra https://support.hp.com/us-en/drivers. Kræver Windows 10 eller nyere, som er kompatibel med indbyggede pc-højttalere, mikrofon og analogt headset. Indstillingerne af AI Noise Suppression kan konfigureres ved hjælp af programmet HP Audio Control.
[7] Wi-Fi 6E er ekstraudstyr, der skal konfigureres ved køb. Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes.
[8] 100 % af ydre emballage er fremstillet af genanvendte fibre fra certificeret bæredygtige kilder. Fiberpap er fremstillet af 100 % genanvendte træfibre og økologiske materialer. Alt bobleplast er fremstillet af mere end 90 % genbrugsplast.
[6] I forbindelse med harddiske er 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Den faktiske kapacitet efter formatering er lavere. Op til 30 GB på systemdisken (Windows 10) er reserveret til systemgendannelsessoftware.
[9] Genoplader batteriet til 50 % inden for 30 min., når systemet er slukket eller i standbytilstand. Der kræves en strømadapter på mindst 65 W. Når opladningen har nået 50 %, oplades der igen på normal vis. Opladningen kan variere med +/- 10 %, afhængigt af systemets tolerance.
[10] Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er kun tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 Ghz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes.
WWAN er valgfrit og kræver fabrikskonfiguration samt en separat købt servicekontrakt. Spørg din serviceudbyder om dækning og tilgængelighed i dit område. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE findes ikke til alle produkter og i alle områder.
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4,
Der kræves HD-indhold for at kunne se HD-billeder.
Windows Hello-ansigtsgodkendelse benytter et kamera, der er specielt konfigureret til nær-infrarød (IR) billedbehandling, til at godkende og låse Windows-enheder op samt til at låse dit Microsoft Passport op.
Administrer og overvåg batteriets ydeevne og tilstand, og tilpas opladningsindstillinger med det brugervenlige HP Power Manager-dashboard.
EPEAT®-registreret, hvor det er relevant. EPEAT-registrering afhænger af land. Se registreringsstatus for hvert enkelt land på www.epeat.net. Søg i nøgleordsgeneratoren i HP's butik med tredjepartstilbehør til solenergi på www.hp.com/go/options.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og tilbehør er ekskluderet. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
HP Support Assistant kræver Windows og internetadgang.
HP ZCentral Remote Boost er ikke forudinstalleret på Z-workstations, men kan downloades og køres på alle desktops og laptops i Z-serien uden køb af licens. Med afsenderenheder, der ikke er Z, kræves der køb af vedvarende individuelle licenser eller vedvarende flydende licenser pr. samtidigt kørende versioner, og køb af ZCentral Remote Boost Software Support er påkrævet. RGS kræver Windows, RHEL (7 eller 8), UBUNTU 18.04 LTS eller HP ThinPro 7-operativsystemer. MacOS-operativsystemet (10.13 eller nyere) understøttes kun på modtagersiden. Kræver netværksadgang. Softwaren kan downloades på hp.com/ZCentralRemoteBoost.
Genoplader til 50% inden for 30 minutter, når systemet er slukket eller i standby, når det bruges sammen med den strømforsyning, der følger med den bærbare pc. Strømadapter på mindst 65 W til batterikapaciteter på 56 Wh eller mindre. Strømadapter på mindst 100 W til batterikapaciteter på mere end 56 Wh og mindre end 83 Wh. Strømadapter på mindst 120 W til batterikapaciteter på over 83 Wh og under 100 Wh. Når opladningen har nået 90 %, fortsætter opladningen ved normal hastighed. Opladningen kan variere med +/- 10 %, afhængigt af systemets tolerance.
Microsoft Office sælges separat og kan kun aktiveres via internettet.
Miracast er en trådløs teknologi, som kan bruges på computeren, når du vil projicere skærmen til fjernsyn, projektorer og streaming-afspillere, der understøtter Miracast. Du kan bruge Miracast, når du vil dele det, du sidder med på computeren, eller afspille diasshow. Få flere oplysninger på: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Kræver abonnement på Microsoft Endpoint Manager, som sælges separat. Kræver netværksforbindelse. HP Sure Admin kræver Windows 10 eller nyere og HP BIOS.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefaler vi at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du bruger forskellige hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.
HP Connection Optimizer kræver Windows 10,
Understøtter HD-afkodning, DX12, HDMI 1,4, HDCP 2,2 via DP op til 4K ved 60 Hz og via HDMI op til 4K ved 30 Hz
Delt videohukommelse (UMA) anvender en del af den samlede systemhukommelse til grafisk ydeevne. Systemhukommelse, der er forbeholdt skærmen, kan ikke bruges af andre programmer.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Se flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
For systemer, der er konfigureret med mere end 3 GB hukommelse og et 32-bit operativsystem, vil al hukommelsen muligvis ikke være tilgængelig på grund af systemressourcekrav. Anvendelse af mere hukommelse end 4 GB kræver et 64-bit-operativsystem. Hukommelsesmodulerne understøtter dataoverførselshastigheder på op til 4800 MT/s; den faktiske datahastighed afhænger af systemets processor. Under specifikationerne for processoren kan du se, hvilke dataoverførselshastigheder hukommelsen understøtter.
HP Sure Run fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
Secured-Core-pc kræver en Intel® vPro® eller AMD Ryzen™ Pro-processor. Kræver 8 GB eller mere systemhukommelse. Secured-core pc-funktionalitet kan aktiveres fra fabrikken.
Den integrerede HP Sure View Reflect-privacyskærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i liggende format.
HP Sure Sense fås på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
myHP kræver Windows OS.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements. Gælder ikke Kina.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
HP Cloud Recovery fås til Z by HP-, HP Elite- og Pro-desktops og laptop-pc'er med Intel®- eller AMD-processorer og kræver en åben netværksforbindelse med ledning. Bemærk: Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630 .
HP Secure Erase til de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800- 88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Thunderbolt™ 4 og USB4™ maksimal hastighed på 40 Gbps vil blive delt mellem de forskellige data-arbejdsstrømme.
HP Sure Recover er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller Windows 11 og en åben netværksforbindelse. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du begynder at bruge HP Sure Recover, for at undgå tab af data. Netværksbaseret genoprettelse via Wi-Fi fås kun på udvalgte pc'er.
HP Tamper Lock er ekstraudstyr, der skal konfigureres på fabrikken, og kræver, at der er oprettet en adgangskode før brug.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
HP Sure Start er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Kun webbaseret support
Andelen af ocean-bound plastik i de enkelte komponenter afhænger af produktet.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Fiberpuder fremstillet af 100% genanvendte træfibre og organiske materialer.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.