location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Fury
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G11
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
98K90ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198701390374 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2076
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 02 Sep 2024 02:38:23
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700HX (op til 5,5 GHz med Intel® Turbo Boost Technology, 33 MB L3-cache, 20 kerner, 28 tråde)
  • - Windows 11 Pro
  • - 16" WQUXGA-skærm
  • - NVIDIA RTX™ 3500 Ada Generation laptop-GPU (12 GB dedikeret GDDR6-hukommelse)
  • - 64 GB memory; 3 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå :
Kort redaktionelle beskrivelse af %%titel%%

ZBook Fury 16 G11 Mobile Workstation PC - Data Science, 16", Windows 11 Pro, Intel® Core™ i7, 64GB RAM, 1TB SSD, 2TB SSD, RTX™ 3500, WQUXGA
More>>>
HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå:
Den officielle marketing tekst af HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå som er leveret af producenten

Så effektiv, at du glemmer, at det er en laptop
Klar selv dine mest omfattende arbejdsprocesser med ZBook Fury – som har en CPU på desktopniveau i en laptop. Med integreret eller dedikeret grafikkort, en imponerende skærm og samarbejdsfunktioner kan du redigere 8K-video, gengive 3D eller træne maskinlæringsmodeller. Opnå ekstrem og professionel ydeevne – også på farten.

Kort opsummerende beskrivelse HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Fury 16 G11, Intel® Core™ i7, 40,6 cm (16"), 3840 x 2400 pixel, 64 GB, 3 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Fury 16 G11. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i7, Processormodel: i7-14700HX. Skærm diagonal: 40,6 cm (16"), HD-type: WQUXGA, Skærmopløsning: 3840 x 2400 pixel. Intern hukommelse: 64 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 3 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics, Diskret grafikadaptermodel: NVIDIA RTX 3500 Ada. Operativsystem installeret: Windows 11 Pro. Produktfarve: Grå

Klar de mest omfattende arbejdsprocesser ─ på én gang

Blæs igennem grafiktunge projekter med en Intel® CPU[2] i desktop-klassen og integreret eller dedikeret grafikkort.[4]

Opgrader. Udvid. Udvikl

Få lagring på desktopniveau og hukommelse med plads til udvidelse. Det er nemt at udvide med værktøjsfri adgang til komponenter.

En tynd ramme giver et større skærmareal.

Gør dine projekter til virkelighed på en imponerende skærm, og se mere af din skærm med en tynd ramme.

Vær med til at beskytte vores fælles fremtid med pc'er, som bliver mere og mere bæredygtige

Hos HP går vi op i den indvirkning, vores produkter har på mennesker, samfund og planeten. Det er derfor, denne enhed er EPEAT® Gold-registreret[12], og den ydre emballage er 100 % bæredygtigt fremstillet[13].

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Intel® Core™ i7-processor

Med en Intel® Core™ i7-processor kan du køre flere tunge CPU-programmer på samme tid, uden at det går ud over ydeevnen. [2]

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [5]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Design
Produkttype *
Mobil workstation
Produktfarve *
Grå
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Introduktionsår
2024
Berettigelse til Intel® vPro™ platform
No
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
3840 x 2400 pixel
Berøringsskærm *
No
HD-type
WQUXGA
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
500 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Maksimal opdateringshastighed
120 Hz
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
Intel Core i7-14xxx
Processormodel *
i7-14700HX
Processorkerner
20
Processortråde
28
Processor boost frekvens
5,5 GHz
Performance-kerner
8
Effektive kerner
12
Ydelseskerne maksimal turbofrekvens
5,5 GHz
Effektiv kerne maksimal turbofrekvens
3,9 GHz
Basisfrekvens af performancekerne
2,1 GHz
Basisfrekvens af effektiv kerne
1,5 GHz
Processor-cache
33 MB
Processor cache type
Smart cache
Processor base power
55 W
Maksimal turbokraft
157 W
Hukommelse
Intern hukommelse *
64 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesstik
4x SO-DIMM
Maksimal intern hukommelse *
128 GB
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
3 TB
Lagermedie *
SSD
Samlet kapacitet for HDD'er
2 GB
Samlet kapacitet for SSD'er
3 TB
Antal installerede SSD'er
2
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX 3500 Ada
Diskret grafikadapterhukommelse
12 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
Grafik
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Antal indbyggede højttalere
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 7 BE200
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.4
Near Field Communication (NFC)
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal mini DisplayPorts
1
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel WM790
Tastatur
Specielle funktioner på tastaturet
Spilltåligt
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium tangentbord
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
8
Batterikapacitet *
95 Wh
Strømstyring
Vekselstrømsadapter strøm
230 W
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Bæredygtighed
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde
363 mm
Dybde
250 mm
Højde
28,6 mm
Vægt *
2,35 kg
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Ansvarsfraskrivelse HP ZBook Fury 16 G11 Intel® Core™ i7 i7-14700HX Mobil workstation 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 3 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grå:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[4] Ekstraudstyr, der skal konfigureres på købstidspunktet.
[12] Procenten af genbrugsplast er baseret på den definition, der fremgår af IEEE 1680.1-2018-standarden.
[13] Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
[5] I forbindelse med harddiske er 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Op til 30 GB på systemdisken (Windows 10) er reserveret til systemgendannelsessoftware.
Ansvarsfraskrivelser for teknisk specifikation
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Maksimeret ydeevne med to kanaler kræver SODIMM'er af samme størrelse og med samme hastighed i de to hukommelseskanaler.
Intel® gør det muligt for arkitekturer, der er designet med fire DIMM-stik, at køre op til 4000 MT/s.
Den maksimale hukommelseskapacitet gælder for 64-bit Windows-operativsystemer. I 32-bit Windows-operativsystemer kan der muligvis ikke anvendes hukommelse over 3 GB pga. kravene til systemressourcer.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 35 GB (til Windows) er reserveret til systemgendannelsessoftware.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements. Gælder ikke Kina.
Wi-Fi 7 kræver en Wi-Fi 7-router, der sælges separat, for at kunne fungere på større end 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 7 er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 7 understøttes.
5G-modul er ekstraudstyr og skal konfigureres på fabrikken. Modul, der er designet til 5G NR NSA-netværk (ikke enkeltstående), når operatører installerer ENDC (Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity), med både 100 MHz 5G NR- og LTE-kanalbåndbredde ved hjælp af 256QAM 4x4, som defineret af 3GPP. Modul kræver aktivering og separat køb af servicekontrakt. Kontakt din serviceudbyder vedrørende dækning og tilgængelighed i dit område. Dataforbindelses-, upload- og downloadhastigheder afhænger af placering, miljø, netværksforhold og andre faktorer. Bagudkompatibel med 4G LTE- og 3G HSPA-teknologier. 5G-modul forventes tilgængeligt på udvalgte platforme og i udvalgte lande, hvor udbydere understøtter dette.
mini DisplayPort 1,4 med særskilt, 1,2 med UMA.
Administrer og overvåg batteriets ydeevne og tilstand, og tilpas opladningsindstillinger med det brugervenlige HP Power Manager-dashboard.
Der kræves FHD- og HD-indhold, før du kan se billeder i HD.
Windows Hello-ansigtsgodkendelse benytter et kamera, der er specielt konfigureret til nær-infrarød (IR) billedbehandling, til at godkende og låse Windows-enheder op samt til at låse dit Microsoft Passport op.
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
150 W strømforsyning kan konfigureres med Intel UMA-grafikkort. 200 W strømforsyning kan konfigureres med NVIDIA RTX A1000- og RTX A2000-konfigurationer. 230 W strømforsyning kan konfigureres med NVIDIA RTX A3000 eller nyere.
Der kræves UHD-indhold, før du kan se billeder i UHD.
Funktionerne i HP BIOSphere Gen6 afhænger af platformen og konfigurationen.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4,
Intel vPro® kræver Windows 10 Pro 64-bit eller nyere, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller Wi-Fi 6E WLAN og TPM 2.0. Nogle funktioner kræver ekstra software fra tredjepart. vPro® Essentials- og Enterprise-funktioner kan være forskellige. Se http://intel.com/vpro
HP Cloud Recovery fås til HP Elite- og Pro-desktops og -laptops med Intel®- eller AMD-processorer og kræver en åben, kabelbaseret netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer som data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630.
HP Sure Click kræver Windows 11 Pro eller nyere. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
Miracast er en trådløs teknologi, som kan bruges på computeren, når du vil projicere skærmen til fjernsyn, projektorer og streaming-afspillere, der understøtter Miracast. Du kan bruge Miracast, når du vil dele det, du sidder med på computeren, eller afspille diasshow. Få flere oplysninger på: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Tilgængelig på udvalgte Windows 11-baserede HP-pc'er og Intel-processorer.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Absolute Persistence-modul: Absolute-agenten leveres slukket og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Kontakt Absolute, hvis du vil have oplysninger om mulighederne uden for USA. Absolute Recovery-garantien er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete er en valgfri service, som leveres af Absolute Software. Hvis den anvendes, gøres Recovery-garantien ugyldig. Kunderne skal først underskrive en aftale om godkendelse på forhånd og enten erhverve sig en pinkode eller købe én eller flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
Den faktiske lysstyrke vil være lavere med HP Sure View eller touchskærm.
Data Science Stack fås kun til udvalgte SKU'er.
Sikkerhedslås til sikkerhedsslot skal anskaffes separat.
HP Support Assistant kræver Windows og internetadgang.
HP Connection Optimizer kræver Windows 10.
Batteriet er indbygget og kan ikke udskiftes af kunden. Kan serviceres under garantien. Batterier er som standard omfattet af et års begrænset garanti med undtagelse af batterier med lang levetid, der har den samme garanti på et eller tre år som platformen.
HP Sure Start Gen6 fås til udvalgte HP-pc'er.
Integreret HP Sure View Reflect Privacy-skærm er ekstraudstyr, der skal konfigureres ved købet og er designet til brug i liggende tilstand.
HP Tamper Lock understøttes ikke på Ubuntu OS.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for at få flere oplysninger.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og tilbehør medfølger ikke. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
HP Smart Support kræver installation af HP Insights-agenten. For 9. generation og tidligere kommercielle HP-enheder skal kunden manuelt downloade på hp.com/active-care eller ved at give samtykke på tidspunktet for din hardwares første opstart, hvilket gør det muligt for HP at installere HP Insights-agenten for at indsamle oplysninger relateret til enheden. For 10. generation og nyere versioner af kommercielle HP-enheder leveres HP Services Scan via Windows Update og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste og downloader automatisk den relevante software. Hvis du vil deaktivere denne funktion, skal du følge vejledningen på http://www.hpdaas.com/requirements. HP Insights-agenten er en telemetrisk analyseplatform, som leverer data om kritisk tilstand om enheder og programmer og sælges ikke som en separat serviceydelse. HP følger stringent GDPR-forordningen om beskyttelse af personlige oplysninger og er ISO27001-, ISO27701-, ISO27017- og SOC2 Type2-certificeret til informationssikkerhed. Internetadgang med forbindelse til portalen er påkrævet. Se de komplette systemkrav på http://www.hpdaas.com/requirements .
GbE - Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
Dobbelt mikrofon-matrix, når enheden er udstyret med et valgfrit webkamera og en valgfri mikrofon på bagsiden.
Kræver trådløst adgangspunkt og internetforbindelse. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 7-funktionalitet (802.11BE) kræver kompatibelt Windows 11-operativsystem, kompatibel processor og separat anskaffet Wi-Fi 7-router for at understøtte bagudkompatibilitet med tidligere 802.11-specifikationer. Fås kun i lande, hvor Wi-Fi 7 understøttes. Specifikationen for 802.11BE foreligger kun i kladdeform og er ikke endegyldig. Hvis den endegyldige specifikation afviger fra kladdespecifikationerne, kan det få indflydelse på enhedens mulighed for at kommunikere med andre 802.11BE-enheder.
Er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 Clear-saniteringsmetode. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HDMI-2,0b med særskilt, 1,4 med UMA.
HP Sure Recover Gen3 fås på udvalgte HP-pc'er og kræver en åben netværksforbindelse. Du skal selv lave backup af vigtige filer, data, foto, videoer osv., inden du begynder at bruge HP Sure Recover for at undgå at miste data.
HP Sure Run Gen3 er tilgængelig på udvalgte Windows 10 eller 11 Pro eller nyere baseret på HP Pro Elite- og workstation-pc'er, med udvalgte processorer fra Intel® eller AMD.
LPWAN understøtter ikke brug af internettet.
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Thunderbolt™ 4 og USB4™ maksimal hastighed på 40 Gbps vil blive delt mellem de forskellige data-arbejdsstrømme.
MicroSD 7.1-medielæser understøtter SD 4.0-kort med SD 3.0-hastigheder med alle SD 7.0-værter. SD 7.0-korttilgængelighed forventes at komme på markedet senere i 2022.
HP Easy Clean kræver Windows 10 RS3 og nyere og deaktiverer kun tastatur, touchskærm og klikkefelt. Porte deaktiveres ikke. Læs rengøringsinstrukserne i brugervejledningen.