location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
835 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
96X38ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961375091 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 6007
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Jul 2024 07:42:47
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7545U (maks. boost-klokfrekvens op til 4,9 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Pro
  • - WUXGA-skærm på 13,3"
  • - AMD Radeon™ 740M-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

EliteBook 835 13" G10 Notebook PC, 13.3", Windows 11 Pro, AMD Ryzen™ 5, 16GB RAM, 256GB SSD, WUXGA
More>>>
HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Udviklet til den hybride medarbejder
Overvind alle forhindringer ved hybridt arbejde med HP EliteBook 835. Den nyeste AMD-processor[2] og funktioner, som forbedrer onlinemøder, gør det muligt for dig at høre, blive hørt og vise dig fra din bedste.[9] Din pc har en lang række erhvervsrettede sikkerheds- og administrationsmuligheder, så du trygt kan arbejde.

Kort opsummerende beskrivelse HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 835 G10, AMD Ryzen™ 5, 3,2 GHz, 33,8 cm (13.3"), 1920 x 1200 pixel, 16 GB, 256 GB

Lang opsummerende beskrivelse HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 835 G10. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 7540U, Processorfrekvens: 3,2 GHz. Skærm diagonal: 33,8 cm (13.3"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR5-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

Udviklet til virksomheden. Fremstillet til dig.

Den elegante HP EliteBook 865 er særdeles sikker og nem at administrere via fjernadgang med AMD PRO-administration. Du får den ydeevne, du skal bruge til at klare selv de mest komplekse arbejdsopgaver.

Samarbejde uden problemer

Dine onlinemøder i en hybrid arbejdsverden bliver mere autentiske med mulighed for 5G-tilslutning.[4] Gør dine virtuelle møder mere menneskelige og interaktive med HP Presence[-teknologi[5], som f.eks. et 5 MP IR-kamera med automatisk registrering og 88-graders visningsvinkel samt lyd fra B&O.

Beskyttet af HP Wolf Security

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet medvirker disse løsninger, som konstant videreudvikles, til at beskytte din pc mod nye trusler.[6]

Yderemballage stammer fra 100 % bæredygtige kilder[8]

Denne pc indeholder mindst 30 % genbrugsplast i rammen og mindst 50 % genbrugsplast i tasterne[7] og yderemballagen er fra 100 % bæredygtige kilder.[8]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Dit fingeraftryk, din adgangskode

Glem alt om brugernavne og adgangskoder. Log blot på Windows og websteder via en valgfri fingeraftrykssensor.

Hurtigt og effektivt trådløst LAN

Din pc's mobilitet og en pålidelig og hurtig forbindelse afgør, hvor du kan arbejde. Få hurtig og pålidelig forbindelse i tætte, trådløse miljøer med gigabit dataoverførselshastighed med Wi-Fi 6E. [1]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [10]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Beskytter kritiske sikkerhedsprocesser

Hold dine kritiske programmer og processer kørende, selvom malware forsøger at lukke dem ned, med den selvreparerende beskyttelse fra HP Sure Run.

Hurtig og sikker gendannelse til den seneste afbildning

Brugerne kan hurtigt og nemt gendanne deres maskiner til den seneste afbildning, og IT-afdelingen kan planlægge gendannelse af hele pc-flåden kun ved hjælp af en netværksforbindelse og valgfri HP Sure Recover. [11]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [12]

Hurtig rengøring med smart teknologi

Kom hurtigt tilbage til patienter med HP Easy Clean-appen, som deaktiverer touchskærmen, tastaturet og klikkefeltet, så du kan rengøre systemet, mens det er tændt. [13]

Imponerende AMD-processor

Få opgaverne fra hånden med en effektiv og pålidelig næste generations AMD-processor, som giver en meget responsiv oplevelse med tilsluttet moderne standby. [2]

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2023
Originalt mærkenavn
HP
Display
Skærm diagonal *
33,8 cm (13.3")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
33,8 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
7540U
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,9 GHz
Processorfrekvens *
3,2 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
6400 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Antal mikrofoner
2
Kamera
Front kamera
Yes
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtek RTL8852CE
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Spilltåligt
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium tangentbord
Software
Forudinstalleret software
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (download)
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP frontkamera
HP Webcam 5MP
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP Secure Erase; HP Sure Click; HP Sure Recover; HP Sure Run; HP Sure Sense; BIOS-opdatering via netværk; HP Sure Admin; HP BIOSphere Gen6; TPM 2.0 integreret sikkerhedschip (Common Criteria EAL4+ og FIPS 140-2 niveau 2-certificeret); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; Secured-Core PC-aktiveret
HP administrationsværktøjer
HP Client Management Script Library (download); HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Patch Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP Software medfølger
HP Hotkey Support; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (download)
HP segment
Forretning
HP GTIN (EAN/UPC)
197961375091
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
51 Wh
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Compliance-certifikater
CCC, GS mark
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde
300,1 mm
Dybde
214,8 mm
Højde
19,2 mm
Vægt *
1,27 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Emballage indhold
Lyspen
No
Andre funktioner
Antal højttalere
2
Land Distributør
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP EliteBook 835 G10 AMD Ryzen™ 5 7540U Laptop 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[4] Intel® 5G-modul er ekstraudstyr og skal konfigureres på fabrikken. Modul, der er designet til 5G SA (separat) og 5G NR NSA-netværk (ikke separat), når operatører installerer ENDC (Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity) med både 100 MHz 5G NR- og LTE-kanalbåndbredde ved hjælp af 256QAM 4x4, som defineret af 3GPP. Modulet skal aktiveres, og der kræves en separat servicekontrakt. Kontakt din serviceudbyder om dækning og tilgængelighed i dit område. Dataforbindelses-, upload- og downloadhastigheder afhænger af placering, miljø, netværksforhold og andre faktorer. Bagudkompatibel med 4G LTE 3G- HSPA-teknologier. 5G-modul forventes tilgængeligt på udvalgte platforme og i udvalgte lande, hvor udbydere understøtter dette.
[5] Udvalgte HP-produkter er forbedret med HP Presence. Funktioner afhænger af platform.
[6] HP Wolf Security for Business kræver Windows 10 Pro og nyere, omfatter forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstation- og RPOS-produkter. Se produktspecifikationerne for de inkluderede sikkerhedsfunktioner.
[7] Procentdele af genbrugsplast er baseret på den definition, der er fastlagt i IEEE 1680.1--2018-standarden.
[8] 100 % af ydre emballage er fremstillet af genanvendte fibre fra certificeret bæredygtige kilder. Fiberpap er fremstillet af 100 % genanvendte træfibre og økologiske materialer. Alt bobleplast er fremstillet af mere end 90 % genbrugsplast.
[9] HP-mødefunktion kræver Windows og det seneste myHP-program, som kan fås via air eller downloades via sofpaq fra HP Support-webstedet. Forventes at komme på markedet i foråret 2023.
[1] Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 Ghz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes. Wi-Fi®-understøttelse af data i gigabithastighed kan opnås med Wi-Fi 6E (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160-MHz kanaler. Sælges separat.
[10] Kræver trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz kanaler. Sælges separat.
[11] Ikke tilgængelig på platforme med flere indvendige lagerdrev. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover, for at undgå tab af data.
[12] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[13] HP Easy Clean kræver Windows 10 RS3 og deaktiverer kun tastatur, touchskærm og klikkefelt. Porte deaktiveres ikke. Læs rengøringsinstrukserne i brugervejledningen.
Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden udbydes der ikke drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multicore er udviklet til at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. AMD's nummerering er ikke et udtryk for klokfrekvensen.
Processorhastighed angiver den maksimale ydeevne; processorer kører med lavere hastigheder i batterioptimeringstilstand.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4,
Der kræves HD-indhold for at kunne se HD-billeder.
Den faktiske lysstyrke vil være lavere med touchskærm eller Sure View.
Den integrerede privacy-skærm HP Sure View Reflect er ekstraudstyr, som skal konfigureres ved køb og er designet til at bruges i liggende tilstand.
HP Smart Support kræver installation af HP TechPulse. Få flere oplysninger om aktivering eller download af HP Smart Support på http://www.hp.com/smart-support .
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste og downloader automatisk den relevante software. HP TechPulse er en telemetri- og analyseplatform, der leverer kritiske data om enheder og programmer og sælges ikke som en separat service. HP TechPulse følger stringent GDPR-forordningen om beskyttelse af personlige oplysninger og er ISO27001-, ISO27701-, ISO27017- og SOC2 Type2-certificeret til informationssikkerhed. Kræver internetadgang med forbindelse til TechPulse-portal. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements. Gælder ikke Kina.
HP Support-hjælp kræver Windows og internetadgang
HP Power Manager kræver Windows 10 og nyere og kan downloades fra Microsoft Store.
Microsoft Office sælges separat og skal aktiveres via internettet.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der administreres ved hjælp af Microsoft Endpoint Manager. Kræver abonnement på Microsoft Endpoint Manager, som sælges separat. Kræver netværksforbindelse.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant findes på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery fås på Z by HP-, HP Elite- og Pro-desktops samt laptop-pc'er med Intel®- eller AMD-processorer og kræver en åben, almindelig netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630 .
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Udbuddet kan variere fra land til land.
HP-fingeraftrykssensor er ekstraudstyr, der skal konfigureres ved køb.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Se www.epeat.net for at få flere oplysninger.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Se flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense fås på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS25. HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Recover Gen5 med integreret geninstallation af systembillede er tilkøb, som kræver Windows 10 og nyere og skal konfigureres i forbindelse med køb. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Netværksbaseret genoprettelse via wi-fi fås kun på pc'er med Intel Wi-Fi-modul
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Client Security Manager Gen7 kræver Windows og fås på udvalgte HP Elite-og Pro-pc'er.
HP BIOSphere Gen6-funktionerne afhænger af platform og konfiguration.
HP Secure Erase til de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800- 88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Absolut firmwaremodul leveres deaktiveret og kan kun aktiveres med et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Tjenesten er begrænset. Spørg Absolute, om den er tilgængelig uden for USA. Visse betingelser gælder. Få de komplette oplysninger på: https://www.absolute.com/about/legal/agreements/absolute/.
Secured-Core PC-aktivering kræver en Intel®- vPro®-, AMD Ryzen™ Pro-processor eller Qualcomm®-processor med SD850 eller nyere og kræver 8 GB eller mere systemhukommelse. Secured-core PC er aktiveret fra fabrikken.