location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14a-na0212no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
940S5EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197498857107 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1570
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Aug 2024 12:25:18
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 (op til 2,6 GHz burst-frekvens, 4 MB L2-cache, 4 kerner, 4 tråde)
  • - ChromeOS
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - Intel® UHD Graphics 600
  • - 8 GB memory; 128 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook 14a-na0212no, ChromeOS, 14", Intel® Celeron®, 8GB RAM, 128GB eMMC, FHD
More>>>
HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid:
Den officielle marketing tekst af HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid som er leveret af producenten

Til arbejdet, hjemmet, skolen og alt derimellem
Det bedste til arbejde og leg på ét sted. HP Chromebook har en fleksibel Intel®-processor, en skærm på 14" med mere skærmplads, stereohøjttalere fintunet af lydeksperterne fra B&O og lang batteritid. Alt dette sikrer, at du kan klare enhver opgave samtidig med, at du ser dine yndlingsserier non-stop.

Kort opsummerende beskrivelse HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook 14a-na0212no, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 8 GB, 128 GB

Lang opsummerende beskrivelse HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook 14a-na0212no. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: Intel® Celeron®, Processormodel: N4120, Processorfrekvens: 1,1 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: LPDDR4-SDRAM. Samlet lagringskapacitet: 128 GB, Lagermedie: eMMC. On-board grafikkort, model: Intel® UHD Graphics 600. Operativsystem installeret: ChromeOS. Produktfarve: Hvid

Skabt til at se serier non-stop
Skabt til at se serier non-stop

Den flotte HD-skærm[1] med smal kant og højttalere, der er fintunet af lydeksperterne fra B&O, sikrer, at du får en førsteklasses og bekvem underholdningsoplevelse.

Beregnet til at holde trit med dig
Beregnet til at holde trit med dig

Få den bedste ydeevne, du er på udkig efter, med en Intel®-processor, masser af lagerplads og lang batteritid, der hjælper dig med at få klaret alle opgaverne.

Apps til alt
Apps til alt

Omdefiner, hvordan du arbejder og leger, med den problemfrie integration af din yndlings-Chrome-browser, der altid er sikret og opdateret, og få adgang til et kæmpestort udvalg af apps i Google Play Butik.[2]

FHD IPS-skærm

Nyd godt af krystalklare billeder fra alle vinkler. Med en bred synsvinkel på 178 grader og en levende opløsning på 1920 x 1080 har du altid et godt udsyn til dit yndlingsindhold. [4]

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Batteritid til lange dage

Forlæng dagen til ud på aftenen med batteritid på op til 12 timer og 30 minutter. Længere batteritid betyder, at du kan fortsætte hele dagen uden at skulle genoplade. [5]

128 GB eMMC-lager

Det integrerede multimediekort sørger for, at du får en pålidelig, flashbaseret harddisk til en god pris. I modsætning til almindelige harddiske har denne harddisk ingen bevægelige dele, så risikoen for fejl og skader reduceres.

Kombination af 802.11a/b/g/n/ac (2 x 2) Wi-Fi® og Bluetooth® 5

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [6]

USB Type-C® Power + Display + 5 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 5 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket. [7]

Tastatur i fuld størrelse

Med et tastatur i fuld størrelse kan du arbejde hvor som helst. Tasterne skal kun trykkes 1,5 mm ned for at blive aktiveret, hvilket sikrer maksimal skrivekomfort og produktivitet.

HP Imagepad med multi-touch-bevægelser

Multi-touch-pegefeltet understøtter bevægelser med fire fingre, og du kan rulle, zoome og navigere med et enkelt tryk.

Tilsluttet stand-by

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer. [8]

Intel® UHD Graphics 600
Intel® UHD Graphics 600

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel® UHD-grafikydelse kan du se forskellen i alt, hvad du laver. [3]

En usædvanlig fyldig lyd
En usædvanlig fyldig lyd

To HP-højtalere og tilpasset lyd i samarbejde med eksperterne hos Bang & Olufsen gør underholdningen levende med lyd, du kan mærke. Væk sanserne med perfekt lyd på din pc.

Design
Farvenavn
Keramisk hvis overflade og naturlig sølv tastaturramme
Produkttype *
Chromebook
Produktfarve *
Hvid
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2023
Produktdesign
Cover og tastaturramme med lakeret finish, struktureret bund
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4120
Processorkerner
4
Processortråde
4
Processor boost frekvens
2,6 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
eMMC
Flash-hukommelse
128 GB
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics 600
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtec RTL8822CE
Netværk
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.0
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
snow white
Software
Prøvesoftware
100 GB Google One™ (1 års abonnement medfølger)
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
CPU-konfiguration (maks.)
1
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
H1 Sikker mikrocontroller
HP segment
Hjem
HP GTIN (EAN/UPC)
197498857107
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Batterilevetid (maks.)
12,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver
Vægt & størrelser
Bredde
325,7 mm
Dybde
218,5 mm
Højde
17,9 mm
Vægt *
1,46 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,3 kg
Emballage indhold
Lyspen
No
Andre funktioner
Antal højttalere
2
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook 14a-na0212no Intel® Celeron® N4120 35,6 cm (14") Fuld HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hvid:
Ansvarsfraskrivelse

[1] Det kræver Full HD-indhold (FHD) at vise billeder i Full HD.
[2] Google Play Butik-apps sælges separat og medfølger ikke.
[3] Der kræves HD-indhold for at kunne se billeder i HD-opløsning. Den aktuelle grafik kan være begrænset af skærmens maksimale opløsning. Visning af 4K-billeder kræver 4K-indhold.
[4] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[5] Test er udført af HP vha. Google Chrome OS power_LoadTest. Batterilevetiden varierer, og batteriets maksimale kapacitet reduceres med tiden, afhængigt af hvordan det bruges. Du kan få flere oplysninger på http://www.chromium.org/chromium-os/testing/power-testing.
[6] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
[7] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[8] Nogle funktioner kræver software eller programmer fra tredjepart.
Ansvarsfraskrivelser for teknisk specifikation
Dette Google One-medlemsskabstilbud ("tilbuddet") giver dig abonnementsfordele uden omkostninger i en periode på 12 måneder fra den dag, du indløser tilbuddet. Når du har indløst tilbuddet, kan du bekræfte tilbudsperiodens slutdato under siden Abonnementer i Google Play Butik. Tilbuddet kræver en Google Payments-konto. Tilbuddet udløber og skal være indløst inden d. 31. januar 2021. Dette tilbud er begrænset til nye brugere af Google One i Australien, Canada (ekskl. Quebec), Danmark, Finland, Frankrig, Holland, Japan, New Zealand, Norge, Storbritannien, Sverige, Tyskland samt USA, som har købt en ny Chromebook-enhed fra og med d. 1. maj 2019. Find nærmere oplysninger på www.google.com/chromebook/offers/.
Test udført af HP vha. Google Chrome OS power LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden afhængigt af brugen. Få flere oplysninger om testene på http://www.chromium.org/chromium-os/testing/power-testing.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Ydeevnen for Burst-frekvensen varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.