location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Gaming
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-0107no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8RS82EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194721246011 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 43561
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2020
Product end of life date
Bullet Points HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 3500 (19MB Cache, 3.6GHz)
  • - NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Kort beskrivelse HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

AMD Ryzen 5 3500 (19MB Cache, 3.6GHz), 8GB DDR4-SDRAM, 256GB SSD, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Den officielle marketing tekst af HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort som er leveret af producenten

Fremstillet til hverdagens narrestregerBliv klar til at spille på dine egne betingelser. Dette kraftfulde udstyr er bygget til at kunne klare nutidige og fremtidige spil. Under det kompakte og smarte ydre finder du al den ydeevne, du har brug for til at spille med selvtillid og plads til udvide og opgradere.

Kort opsummerende beskrivelse HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Gaming TG01-0107no, 3,6 GHz, AMD Ryzen™ 5, 3500, 8 GB, 256 GB, Windows 10 Home

Lang opsummerende beskrivelse HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Gaming TG01-0107no. Processorfrekvens: 3,6 GHz, Processorserie: AMD Ryzen™ 5, Processormodel: 3500. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2666 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. Diskret grafikadaptermodel: NVIDIA® GeForce® GTX 1650. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 310 W. Kabinettype: Tower. Produkttype: PC. Produktfarve: Sort

Effektive grafikkort
Effektive grafikkort

Kør de seneste spil med jævn og hurtigt reagerende visuelt signal. Dedikeret grafikkort sikrer, at denne maskine nemt kører dine yndlingsspil.

Lynhurtig ydeevne
Lynhurtig ydeevne

Spil, skab og multi-task med en kraftfuld CPU. En forbedret termisk løsning holder dit tower afkølet og stille, selv det kører krævende spil og apps.

Kompakt design, som kan tilpasses
Kompakt design, som kan tilpasses

Med det smarte, pladsbesparende tower kan du udvide med en solid strømforsyning, så du er klar til opgradering af komponenter. Med LED-lys, som kan tilpasses, og USB-porte til dit ekstraudstyr har du frihed til spille, som du vil.

PCIe SSD-lager
PCIe SSD-lager

Fås med PCIe®-baseret flashlager på op til 256 GB, der er op til 17 x hurtigere end en traditionel harddisk (5.400 o./min.) i en bærbar pc. [3]

Cloudlagring i Dropbox

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [4]

AMD Ryzen™ 5-processor
AMD Ryzen™ 5-processor

Oplev en stationær computer med en fantastisk ydeevne. Denne CPU har op til 6 kerner, 12 tråde og en revolutionerede ny arkitektur, så den kan klare alle AAA-spil, uanset hvor krævende de er. [2]

NVIDIA® GeForce® GTX 1650-grafikkort (stationær)
NVIDIA® GeForce® GTX 1650-grafikkort (stationær)

Den splinternye NVIDIA Turing™-arkitektur ændrer gaming og streaming for altid. Få al den kraft, du har brug for til hurtig, problemfri og strømeffektiv ydeevne fra NVIDIA® GeForce® GTX 1650.

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [1]

Cloudlagring i Dropbox
Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [5]

HP Audio Stream
HP Audio Stream

Hør musik fra din smartphone ved hjælp af dine pc-højttalere Stream musik fra din smartphone til din pc ved hjælp af Bluetooth®-teknologi med HP Audio Stream. [14,15]

VGA

Hvis du har en ældre skærm, som kun har VGA-tilslutningsmuligheder, kan du også bruge den som en ekstern skærm. Du skal bare slutte den til din enhed via VGA-porten og projicere indholdet til den store skærm – uden behov for en moderne skærm eller adaptere.

OMEN Command Center

Ét enkelt kontaktpunkt til alle HP’s spillesystemer. System Vitals viser på dynamisk vis nøgletal til optimal ydeevne, mens Network Booster sender netværkstrafik forrest i køen, når du spiller.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
3500
Processorkerner
6
Processortråde
6
Processor boost frekvens
4,1 GHz
Processorfrekvens *
3,6 GHz
Processor-cache
16 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
No
Diskret grafikadaptermodel *
NVIDIA® GeForce® GTX 1650
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR5
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Netværk
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
1x1
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP Software medfølger
Audio Switch
HP segment
Hjem
Strømstyring
Strømforsyning *
310 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Bronze, ENERGY STAR
Vægt & størrelser
Bredde *
155,4 mm
Dybde *
307 mm
Højde *
337,4 mm
Vægt *
5,96 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,2 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Grafikadaptergrænseflade
PCIe x16
Ansvarsfraskrivelse HP Pavilion Gaming TG01-0107no AMD Ryzen™ 5 3500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Sort:
Ansvarsfraskrivelse

[1] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se www.microsoft.com. [2] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. [3] Baseret på HP's interne test vha. CrystalDiskMark-sammenligningssoftware. Den sekventielle hastighed (læsning) er højere end med traditionelle harddiske med 5.400 o/m [4] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Der kræves internetforbindelse, som ikke medfølger. [5] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. [14] Understøtter enheder med Android 5.0 og højere og iPhone med iOS 11. Bluetooth skal være aktiveret i indstilling af enhedssporing og datagebyrer kan være gældende. [15] Bluetooth® er et varemærke tilhørende ejeren og benyttes af HP Inc. under licens.