location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Gaming
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
790
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790-0115no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8PL24EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194721059895 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 45970
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:26:42
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 18 Apr 2020
Product end of life date
Bullet Points HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9400F (9MB Cache, 2.9GHz)
  • - NVIDIA GeForce GTX 1660 (6GB GDDR6)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Kort beskrivelse HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn :
Kort redaktionelle beskrivelse af %%titel%%

Intel Core i5-9400F (9MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 256GB SSD, NVIDIA GeForce GTX 1660 (6GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn:
Den officielle marketing tekst af HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn som er leveret af producenten

Den er virkelig stærk. Brug den med omhu.HP Pavillion Gaming Desktop-pc'en kører problemfrit og leverer skarpe billeder – alt sammen i det samme dristige design. Denne pc har avanceret teknologi og kan opgraderes, så ydeevnen altid er up-to-date. Forbered dig på at kunne spille igennem med stil både nu og langt ud i fremtiden.

Kort opsummerende beskrivelse HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Gaming 790-0115no, 2,9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 256 GB, Windows 10 Home

Lang opsummerende beskrivelse HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Gaming 790-0115no. Processorfrekvens: 2,9 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-9400F. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2666 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. Diskret grafikadaptermodel: NVIDIA GeForce GTX 1660. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 400 W. Kabinettype: Mini Tower. Produkttype: PC. Produktfarve: Sort, Grøn

Effektive grafikkort
Effektive grafikkort

Fortab dig i fantastisk gameplay og flotte billeder. Med diskret grafik hører forsinkelser fortiden til.

Lynhurtig ydeevne
Lynhurtig ydeevne

Slip din pc's fulde potentiale fri med en Intel® Core™-processor[1]. Denne hastighed på topniveau giver dig den fordel, du skal bruge til at brillere.

Et modigt design, der skiller sig ud

Den er designet til at sende et budskab med sin markante, vinklede ramme og det grønne LED-lys. Som supplement til det hele giver de indvendige udvidelsespladser mulighed for harddiske og opgradering af dit grafikkort, din hukommelse og meget mere, så ydeevnen hele tiden er i top.

NVIDIA® GeForce® GTX 1660-grafikkort
NVIDIA® GeForce® GTX 1660-grafikkort

Banebrydende grafisk ydeevne med NVIDIA® GeForce® GTX 1660. Stream og spil uden problemer med NVIDIA GeForce Experience og GameReady, der er drevet af ultrahurtig 6 GB GDDR6-teknologi.

9. generations Intel® Core™ i5-processor
9. generations Intel® Core™ i5-processor

Oplev et gennembrud i processorydelse, der leverer utrolige spiloplevelser og muliggør klar, simultan live-streaming. Rediger og render ren 4K-kvalitet, og stream kun det bedste indhold.

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [2]

Cloudlagring i Dropbox
Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [5]

Bundsolide forbindelser
Bundsolide forbindelser

Du skal aldrig bekymre dig om ustabilt internet og dårlige forbindelser. Du kan bevare en effektiv forbindelse til Wi-Fi og til Bluetooth®-tilbehør med den nyeste 802.11ac (2x2) WLAN-adapter og Bluetooth® 4.2 [4]

PCIe SSD-lager
PCIe SSD-lager

Fås med PCIe®-baseret flashlager på op til 256 GB, der er op til 17 x hurtigere end en traditionel harddisk (5.400 o./min.) i en bærbar pc. [3]

Klar til VR

Vi har testet hardwaren og driverne med de mest krævende spil for at sikre bundsolid ydeevne og HD-grafik, så du får en problemfri VR-oplevelse, så snart du tænder for computeren. [21]

DisplayPort
DisplayPort

Denne robuste port til digital video og lyd kan overføre op til 8K og gør det muligt at forbinde flere skærme. [20]

HP Jumpstart

Når du starter din pc for første gang, får du en personlig gennemgang under opsætningen og et informativt overblik over pc'ens funktioner.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
9th gen Intel® Core™ i5
Processormodel *
i5-9400F
Processorkerner
6
Processortråde
6
Processor boost frekvens
4,1 GHz
Processorfrekvens *
2,9 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
9 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x8+2x4, 1x16, 2x8
Antal installerede processorer
1
Maksimal intern hukommelse understøttet af processor
128 GB
Hukommelsestyper understøttet af processor
DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2666 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
41,6 GB/sek.
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce GTX 1660
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR5
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
DVI-port
Yes
Antal HDMI-porte *
1
Antal DisplayPorts
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Porte & Grænseflader
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 slots
2
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Produktfarve *
Sort, Grøn
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel® H370
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI-version
0,00
Processor ARK ID
190883
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Software medfølger
HP Lighting Bar Control; HP Audio Switch
HP segment
Hjem
Strømstyring
Strømforsyning *
400 W
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
154 mm
Dybde *
375,8 mm
Højde *
369 mm
Vægt *
8,6 kg
Pakkebredde
299 mm
Pakkedybde
478 mm
Pakkehøjde
512 mm
Pakkevægt
10,5 kg
Emballage indhold
Skærm inkluderet *
No
Disclaimer HP Pavilion Gaming 790-0115no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Sort, Grøn:
Disclaimer

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. [2] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se www.microsoft.com. [3] Baseret på HP's interne test vha. CrystalDiskMark-sammenligningssoftware. Den sekventielle hastighed (læsning) er højere end med traditionelle harddiske med 5.400 o/m [4] Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for 802.11ac WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på den bærbare computers mulighed for at kommunikere med andre 802.11ac WLAN-enheder. Bluetooth® er et varemærke tilhørende ejeren og benyttes af HP Inc. i henhold til en licens. [5] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Der kræves internetforbindelse, som ikke medfølger. [6] Internet service required and not included. Subscription required after 30 days. [20] Visning af 8K-billeder kræver 8K-indhold. [21] Der kræves som minimum et NVIDIA® GTX 970- eller AMD® R9 390 X-grafikkort, en Intel® i5-processor og 8 GB RAM. Alle andre systemkomponenter skal være kompatible med VR.