location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Elite
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8MK95EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194721417978 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 25422
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-8565U med Intel® UHD Graphics 620 (basisfrekvens på 1,8 GHz, op til 4,6 GHz med Intel® Turbo Boost Technology, cache på 8 MB, 4 kerner)
  • - Windows 10 Pro 64
  • - 33,8 cm (13,3") diagonalt, 4K UHD (3840 x 2160), touchskærm, IPS, meget smal kant, BrightView, 550 nits, 72% NTSC
  • - Intel® UHD Graphics 620
  • - 16 GB hukommelse; 1 TB SSD-lager
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Supportservice inkluderet: 3 års HP-hardwaresupport næste hverdag på stedet med rejsedækning til HP-notebooks (kun enhed). Læs mere om vilkår og betingelser på https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UA9Z1E&selectedCountry=DK&lang=da_DK
Kort beskrivelse HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå :
Kort redaktionelle beskrivelse af %%titel%%

Elite Dragonfly Laptop, 13.3", touchskærm, Windows 10 Pro 64, Intel® Core™ i7, 16GB RAM, 1TB SSD, 4K UHD
More>>>
HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå:
Den officielle marketing tekst af HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå som er leveret af producenten

Utrolig let
HP Elite Dragonfly giver et nyt niveau af frihed for folk på farten. Den smukt designede, ultralette, konvertible laptop til virksomheder med en flot finish i dragonfly blue har en ultralysstærk skærm og avanceret sikkerhed, der holder dig sikker og produktiv, uanset hvor du er.

Kort opsummerende beskrivelse HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Elite Dragonfly, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 3840 x 2160 pixel, 16 GB, 1 TB

Lang opsummerende beskrivelse HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Elite Dragonfly. Produkttype: Hybrid (2-i-1), Formfaktor: Konvertibel (mappe). Processorserie: Intel® Core™ i7, Processormodel: i7-8565U, Processorfrekvens: 1,8 GHz. Skærm diagonal: 33,8 cm (13.3"), HD-type: 4K Ultra HD, Skærmopløsning: 3840 x 2160 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR3-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. Operativsystem installeret: Windows 10 Pro. Produktfarve: Blå

Ultralet og miljøvenlig

Du kan ikke undgå at lægge mærke til denne pc med superflot finish og kant til kant-skærm. Højttalerens kabinet i dette miljørigtige produkt indeholder plastik fra havet[5], og yderkartonen er fremstillet af 100 procent bæredygtige kilder.[7]

Arbejd, hvor du vil

Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 ved gigabithastighed [8,9] på den utroligt lette, kompakte og fleksible HP Elite Dragonfly. Samarbejd i ethvert miljø med klar og tydelig lyd fra B&O og en ultralysstærk skærm.

Arbejd med ro i sindet

Sikkerhedsfunktioner fra HP arbejder sammen om at skabe et forsvar, der altid er på, altid reagerer og er robust. Disse løsninger, der hele tiden udvikles – fra BIOS'en til browseren, over og under operativsystemet – hjælper med at beskytte din pc mod trusler.

Design
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Blå
Formfaktor *
Konvertibel (mappe)
Oprindelsesland
Kina
Display
Skærm diagonal *
33,8 cm (13.3")
Skærmopløsning *
3840 x 2160 pixel
Berøringsskærm *
Yes
HD-type
4K Ultra HD
Berøringsteknologi
Multi-touch
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
550 cd/m²
Skærm diagonal (metrisk)
33,8 cm
Dobbeltskærm
No
RGB-farverum
NTSC
Farveområde
72%
NTSC-dækning (typisk)
72%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
8th gen Intel® Core™ i7
Processormodel *
i7-8565U
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,6 GHz
Processorfrekvens *
1,8 GHz
Systembus-hastighed
4 GT/s
Processor-cache
8 MB
Processor cache type
L3
Processor sokkel
BGA 1528
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-up frekvens
2 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
10 W
Konfigurerbar TDP-down frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
3.0
PCI Express-konfigurationer
1x4, 2x2
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR3-SDRAM
Hukommelsesur hastighed
2133 MHz
Hukommelse form faktor
SO-DIMM
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
Optisk drevtype *
No
Indbygget kortlæser
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Indbygget grafikadapter basefrekvens
300 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1150 MHz
Maksimalt indbygget grafikadapterhukommelse
32 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x3EA0
Lyd
Lydsystem
Bang & Olufsen
Antal indbyggede højttalere
4
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX200
Producent af WLAN-controller
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4
Antal Thunderbolt 3-porte
2
Kombineret hovedtelefon/mikrofon-port
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
1
Præstation
Accelerometer
Yes
Gyroskop
Yes
Tastatur
Specielle funktioner på tastaturet
Spilltåligt
Pegeredskab
Clickpad
Numerisk tastatur *
No
Spildsikret tastatur
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Pro
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Response Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
46x24 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Secure Key Technology version
1,00
Intel® TSX-NI-version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Specifikke funktioner for mærket
HP højttalertype
HP-quad højttalere
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
4
Batterikapacitet *
56 Wh
Batteriets vægt
220 g
Strømstyring
Vekselstrømsadapter strøm
65 W
Sikkerhed
Trusted Platform Module (TPM)
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
304,3 mm
Dybde
197,5 mm
Højde
16,1 mm
Vægt *
990 g
Emballeringsdata
Pakkebredde
137 mm
Pakkedybde
402 mm
Pakkehøjde
315 mm
Andre funktioner
AC-adapter inkluderet
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2019-12-02 05:04:25
Dk har samlet 97 ekspertanmeldelser for HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Kilde anmeldelse kommentarer Vurdering
computerworld.dk
Updated:
2020-02-27 15:05:37
Det får du i artiklen Læs hvorfor HP Elitebook Dragonfly er en af de bedste bærbare maskiner til dato Få Computerworlds dom over maskinen Antal ord 801 Læsetid 4 min...
67%
altomdata.dk
Updated:
2020-04-15 02:01:32
Denne bærbare kan vi næsten garantere, at du ikke vil give slip på, når du først har fået fingrene i den. HP Elite Dragonfly – det sidste betyder ”guldsmed” – er en af de mest elegante bærbare computere, vi nogensinde har haft mellem hænderne.Det er en sk...
0%
komputer.dk
Updated:
2020-04-15 02:01:32
HP Elite Dragonfly er en eksklusiv og dermed også dyr pc uden de helt store svage punkter.Allerede inden man tænder for computeren første gang, kan man mærke, at der er gjort noget ekstra ud detaljerne her. Computeren er slank og let, og strømforsyninge...
Bottom line HP Elite Dragonfly er en fantastisk kontormaskine, men prisen er alt for høj...
88%
gamereactor.dk
Updated:
2020-04-15 02:01:32
Vores oplevelser med HP's diverse bærbare har været en noget blandet omgang de seneste par år. Vi har set gigantiske triumfer som den seneste Spectre og den lækre Folio, men også fået fusere som 2018's Spectre-serie og den nu ret skuffende Envy Wood. Det...
90%
ereviews.dk
Updated:
2020-06-04 17:53:13
Første gang vi så bærbare computere, som vejede under et kilo, så var disse ikke ligefrem nogle, der kunne prale af særlig mange andre specs i form af hardware. HP Elite Dragonfly bringer os så en fuld størrelse laptop med 13,3″ skærm, 8. generation Intel...
Bottom line Hvis du er på udkig efter en professionel maskine, som designmæssigt kan måle sig med selv Apples MacBooks, men hvor du mere er til Windows, så har HP Elite Dragonfly meget at byde på i sin kompakte størrelse. Designet er utrolig flot og kompakt, hvilket...
90%
pricerunner.dk
Updated:
2020-08-31 12:21:46
En virkelig tynd, men stadig robust arbejdscomputer. Lyder det interessant? I så fald bør du kaste et nærmere blik på HP Elite Dragonfly. Det er en computer, hvor du kan sætte flueben ud for mange af de felter, som virksomheder også må tænkes at have på...
Good Høj sikkerhedGod byggekvalitetMiljøvenlige materialevalg...
Bad Ikke så lysstærk skærm med gule nuancerNoget kort batteritid i forhold til ydeevnen...
90%
Land Distributør
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blå:
Ansvarsfraskrivelse

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 bliver automatisk opdateret, og dette er altid aktiveret. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com/.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Intel® Optane™-hukommelsessystemets acceleration hverken erstatter eller øger DRAM i systemet. Kræver Intel® Core™-processor fra 8. generation eller nyere, BIOS-version med Intel® Optane™ understøttet, Windows 10 64-bit og en Intel® Rapid Storage Technology (Intel® RST)-driver.
er ikke tilgængelig med eMMC Base-enheder.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på notebookens mulighed for at kommunikere med andre 802.11ax-enheder.
WWAN-modul er valgfrit og kræver fabrikskonfiguration, og du skal anskaffe en separat servicekontrakt. Du kan få flere oplysninger om udbud og dækning i dit område hos tjenesteudbyderen. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
4G LTE-modul i gigabitklassen kategori 16 er valgfrit og skal konfigureres på fabrikken. Modulet, der er designet til downloadhastigheder på op til 1 Gbps har 5 Carrier Aggregation og en kanalbåndbredde på 100 Mhz, kræver aktivering og en separat servicekontrakt. Bagudkompatibel med HSPA 3G-teknologier. Du kan få flere oplysninger om udbud og dækning i dit område hos tjenesteudbyderen. Forbindelses-, upload- og downloadhastighederne afhænger af placering, miljø, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
Sælges separat eller som tilbehør.
SIM-slot er ikke tilgængelig for brugeren uden WWAN-konfiguration.
Visning af HD-billeder kræver HD-indhold.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede HP Sure View Privacy-skærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i liggende format.
HP Support Assistant kræver Windows og internetadgang.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Tjenesten er begrænset. Kontakt Absolute, hvis du vil have oplysninger om mulighederne uden for USA. Absolut Recovery-garantien er en begrænset garanti. Der gælder visse betingelser. Du kan få flere oplysninger på: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete er en valgfri tjeneste, som leveres af Absolute Software. Hvis den anvendes, gøres Recovery-garantien ugyldig. Kunderne skal først underskrive en aftale om forudgodkendelse og enten få en pinkode eller købe én eller flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
For de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Click fås til de fleste HP-pc'er og understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
HP Sure Start Gen5 fås til HP-pc'er med Intel-processorer. Se tilgængelighed i produktspecifikationerne.
HP Sure Run Gen2: Se tilgængelighed i produktspecifikationerne.
HP Sure Recover Gen2: Se tilgængelighed i produktspecifikationerne. Kræver en åben, kablet netværksforbindelse. Ikke tilgængelig på platforme med flere indvendige lagerdrev. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover, for at undgå tab af data. HP Sure Recover (Gen1) understøtter ikke platforme med Intel® Optane™.
HP BIOSphere generation 5 er tilgængelig på udvalgte HP Pro- og Elite-pc’er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
HP Sure Sense kræver Windows 10. Se produktspecifikationer for tilgængelighed. På enheder med WWAN, der sendes til Kina, er HP Sure Sense kun tilgængelig via Softpaq-download.
Genoplader batteriet til 50 % inden for 30 min., når systemet er slukket eller på standby. Der kræves en strømadapter på mindst 65 W. Når opladningen har nået 50 %, oplades der igen på normal vis. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance.
Udbuddet kan variere fra land til land.
HP Care Packs skal købes separat. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af din geografiske placering. Tjenesten træder i kraft på datoen for købet af hardwaren. Der gælder visse restriktioner og begrænsninger. Du kan få flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Få yderligere oplysninger på www.epeat.net.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer (eller nyere). Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
For at opnå fuld Intel® vPro™-funktionalitet kræves Windows, vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret WLAN-kort og diskret TPM 2.0. Se https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vpro-platform-general.html
Intel® Optane™-hukommelse H10 er kun tilgængelig for Intel® PCIe® NVMe™ QLC M.2 SSD-drev.
HP-fingeraftrykslæseren skal købes separat eller som tilbehør.
Secured-core pc kræver Intel® vPro®- eller AMD Ryzen™ Pro-processor. Kræver 8 GB eller mere systemhukommelse. Secured-core pc-funktionalitet kan aktiveres fra fabrikken.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.