location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G5 Intel Xeon E E-2186M Mobil workstation 39,6 cm (15.6") Berøringsskærm Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Studio
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8JL76EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194850158865 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 14963
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP ZBook Studio G5 Intel Xeon E E-2186M Mobil workstation 39,6 cm (15.6") Berøringsskærm Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Forretning Mobil workstation Muslingeskal Sølv
  • - Intel Xeon E E-2186M 2,9 GHz
  • - Berøringsskærm 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA Quadro T2000 4 GB Intel UHD Graphics P630
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium polymer (LiPo) 95,6 Wh 150 W
  • - Windows 10 Pro 64-bit
More>>>
Kort opsummerende beskrivelse HP ZBook Studio G5 Intel Xeon E E-2186M Mobil workstation 39,6 cm (15.6") Berøringsskærm Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Studio G5, Intel Xeon E, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixel, 32 GB, 1 TB

Lang opsummerende beskrivelse HP ZBook Studio G5 Intel Xeon E E-2186M Mobil workstation 39,6 cm (15.6") Berøringsskærm Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Studio G5. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: Intel Xeon E, Processormodel: E-2186M, Processorfrekvens: 2,9 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel, Berøringsskærm. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. Operativsystem installeret: Windows 10 Pro. Produktfarve: Sølv

Design
Produkttype *
Mobil workstation
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Forretning
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
Yes
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
72%
Processor
Processorproducent *
Intel
Processorserie *
Intel Xeon E
Processormodel *
E-2186M
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,8 GHz
Processorfrekvens *
2,9 GHz
Systembus-hastighed
8 GT/s
Processor-cache
12 MB
Processor cache type
L3
Processor sokkel
BGA 1440
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Coffee Lake
Bus type
DMI
Thermal Design Power (TDP)
45 W
Konfigurerbar TDP-down
35 W
Konfigurerbar TDP-down frekvens
2,4 GHz
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
3.0
PCI Express-konfigurationer
2x8, 1x8+2x4
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2666 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 32 GB
Hukommelsesstik
1x SO-DIMM
Maksimal intern hukommelse *
32 GB
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD, SDHC, SDXC
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA Quadro T2000
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR5
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics P630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1200 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x3E9B
Lyd
Lydsystem
Bang & Olufsen
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenne type
2x2
WLAN-controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Netværk
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
2
Antal HDMI-porte *
1
HDMI-version
2.0
Antal Thunderbolt 3-porte
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
1
Præstation
Bundkort chipsæt
Intel® CM246
Tastatur
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Drivere inkluderet
Yes
Operativsystem installeret *
Windows 10 Pro
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 28 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® TSX-NI-version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
134859
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP sikkerhedsværktøjer
HP Device Access Manager; HP fingeravtryckssensor; HP Password Manager; HP autentisering vid start; HP Security Manager; Autentisering före start; HP Sure Click; Uppmätt start; HP BIOS Config Utility (BCU); HP Client Catalog; HP drivrutinspaket; HP System Software Manager (SSM); HP Manageability Integration Kit Gen2; HP BIOSphere med Sure Start Gen4; HP Secure Disk Erase; HP värdbaserad MAC-adress
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
95,6 Wh
Strømstyring
Vekselstrømsadapter strøm
150 W
Sikkerhed
Slot til kabellås
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
360 mm
Dybde
254 mm
Højde (front)
8,8 mm
Højde (bagside)
1,74 cm
Vægt *
2 kg
Andre funktioner
AC-adapter inkluderet
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2020-02-23 23:55:16
Dk har samlet 2 ekspertanmeldelser for HP ZBook Studio G5 Intel Xeon E E-2186M Mobil workstation 39,6 cm (15.6") Berøringsskærm Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%