location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Spectre x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ef2080no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8H3Z0EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196548508402 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1496
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 13 Jul 2024 07:20:22
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1355U (op til 5,0 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kerner, 12 tråde)
  • - Windows 11 Home
  • - WUXGA+-touch-skærm på 34,3 cm (13,5") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå :
Kort redaktionelle beskrivelse af %%titel%%

Spectre x360 2-in-1 Laptop 14-ef2080no, Windows 11 Home, 13.5", Touchskærm, Intel® Core™ i7, 16GB RAM, 512GB SSD, WUXGA+, Nocturne blå
More>>>
HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
Den officielle marketing tekst af HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå som er leveret af producenten

Udviklet til at kombinere den ydeevne og det design, som du efterspørger
Imponerende håndværk møder kraftig ydeevne i HP Spectre x360 13,5". 360°-design giver dig mulighed for at dreje skærmen til den perfekte vinkel, samtidig med at dynamiske kamerafunktioner viser dig fra din bedste side, når du er live. Den kraftfulde maskine forbedrer din laptopoplevelse med Intel® Evo™-certificeret platform[2] og Intel® Unison™[1], som giver dig friheden til at arbejde på tværs af styresystemer.

Kort opsummerende beskrivelse HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Spectre x360 14-ef2080no, Intel® Core™ i7, 34,3 cm (13.5"), 1920 x 1280 pixel, 16 GB, 512 GB, Windows 11 Home

Lang opsummerende beskrivelse HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Spectre x360 14-ef2080no. Produkttype: Hybrid (2-i-1), Formfaktor: Konvertibel (mappe). Processorserie: Intel® Core™ i7, Processormodel: i7-1355U. Skærm diagonal: 34,3 cm (13.5"), HD-type: WUXGA+, Skærmopløsning: 1920 x 1280 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR4x-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Blå

Dynamisk, førsteklasses videochat-oplevelse
Dynamisk, førsteklasses videochat-oplevelse

Vis dig fra din bedste side på HP Presence[3] med tilstedeværelsesfilter, justering af baggrundsbelysning samt fysisk privatlivslukker.

Den nyeste teknologi
Den nyeste teknologi

Kraftfuld og alsidig med en 13. generations Intel® Core™-processor, 360°-design samt billedforhold på 3:2[4], så du kan se mere på helt nye måder.

Fordi det er de små ting, som gør den store forskel
Fordi det er de små ting, som gør den store forskel

Det bæredygtige design indeholder ocean-bound plastik, genbrugsaluminium[5] og er EPEAT® Gold & ENERGY STAR®-certificeret[6].

Udvid mere end blot ydeevne for at få din pc til at klare endnu mere på én gang

Du får mere end bare høj ydeevne. 13. generations Intel® Core™-processorer tager computerberegninger i den virkelige verden til nye højder og giver endnu mere effektiv multitasking. [8]

WUXGA+ IPS-touchskærm

Med den intuitive touchteknologi kan du betjene pc'en direkte fra skærmen. Og ændre dit indhold med 1920 x 1080-opløsning og 178° vidvinkelvisning.

Thunderbolt™ 4 med USB4™ Type-C®

Den nyeste Thunderbolt™-løsning gør det muligt at levere strøm til din enhed eller tilslutte op til to 4K-skærme med ét enkelt kabel og lynhurtig 40 Gbps signalhastighed.

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

Intel® iris® Xᵉ-grafikkort

Imponerende ydeevne til kreativitet, gaming og underholdning. Et nyt niveau af ydeevne for grafikkort og knivskarpe og vildt flotte visuelle elementer samtidig med det praktiske ved en tynd og let laptop. [9]

3:2-billedformat

Se mere af nettet med mindre scrolning. Billedformatet på 3:2 er optimeret til stående visning, så du kan læse eller surfe på nettet på en mere behagelig måde. [4]

Variabel opdateringshastighed

Opnå den bedste ydeevne til dit kreative arbejde uden at gå på kompromis med batteritiden. VRR-teknologi giver mulighed for, at din pc dynamisk tilpasser opdateringshastigheden ud fra billedhastigheden på det indhold, du viser.

Suveræn oplevelse hvor som helst

Intel® Evo™-platformen er en perfekt kombination af ydeevne, reaktionsevne, batteritid og fantastiske billeder i en helt ny klasse af laptops. Disse designs er verificeret af Intel til at give en helt særlig laptop-oplevelse hvor som helst. [2]

Få det maksimale ud af 365

Microsoft 365 gør dit liv mere kreativt, organiseret og sikkert. Et års abonnement til nye Microsoft 365-kunder. [11]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [12]

Wi-Fi 6E (2 x 2) og Bluetooth® 5.3 trådløst kort

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og kortere ventetid end tidligere iterationer med Wi-Fi 6E og Bluetooth® 5.3 trådløst kort. [13]

All-in-One tastatur

Kontroller dit privatliv, sikkerhed og multimedia med bare et tryk på en knap. Naviger problemfrit uden distraktioner med alle dine genvejstaster et sted.

EPEAT® Gold-registreret

EPEAT® Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.

ENERGY STAR®-certificeret

Spar energi og penge med ENERGY STAR®, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder hvorpå du kan oprette forbindelse til dine mest foretrukne personer, nyheder, spil og indhold, giver Windows 11 giver dig rum til at tænke, udtrykke og skabe på en naturlig måde. [7]

Bæredygtigt design
Bæredygtigt design

Fordi små ting kan gøre en stor forskel indeholder dette produkt bæredygtige materialer, som f.eks. ocean-bound plastik og genbrugsplastik. [10]

HP audio boost
HP audio boost

Du får lydkvalitet på et helt nyt niveau med smart forstærkningsteknologi, der giver høj, klar og dynamisk lyd.

Design
Farvenavn
Nocturne blå aluminium, celestial blå accenter
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Blå
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Premium
Introduktionsår
2023
Produktdesign
Sandblæst anodiseret finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
34,3 cm (13.5")
Skærmopløsning *
1920 x 1280 pixel
Berøringsskærm *
Yes
HD-type
WUXGA+
Paneltype
IPS
Naturligt aspektforhold
3:2
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
34,3 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-1355U
Processorkerner
10
Processortråde
12
Processor boost frekvens
5 GHz
Performance-kerner
2
Effektive kerner
8
Ydelseskerne maksimal turbofrekvens
5 GHz
Effektiv kerne maksimal turbofrekvens
3,7 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-down
12 W
Processor base power
15 W
Maksimal turbokraft
55 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
4266 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
4
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Privatlivskamera
Yes
Privatlivets fred type
Privatlivsnedlukning
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Netværk
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
Intel® SoC
Elektronisk kompas
Yes
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Yönsininen
Software
Forudinstalleret software
Duet® til HP (30-dages gratis prøveversion); ExpressVPN (30-dages gratis prøveversion); LastPass Premium (30-dages gratis prøveversion); Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), Concepts Basic medfølger (1 måneds prøveperiode på Concepts Everything); 1 måneds gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Processor særlige funktioner
CPU-konfiguration (maks.)
1
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP-quad højttalere
HP Imagepad
Yes
HP frontkamera
HP TrueVision 5MP
HP sikkerhedsværktøjer
All-in-One-tastatur; Understøttelse af Trusted Platform Module (dedikeret TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; MyHP; OMEN Gaming Hub; HP Display Control; HP Enhanced Lighting
HP segment
Hjem
HP GTIN (EAN/UPC)
196548508402
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
66 Wh
Batterilevetid (maks.)
18 t
Vedvarende afspilningstid, video
20,25 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Vægt & størrelser
Bredde
298 mm
Dybde
220,4 mm
Højde
16,9 mm
Vægt *
1,36 kg
Emballeringsdata
Pakkebredde
148 mm
Pakkedybde
385 mm
Pakkehøjde
315 mm
Pakkevægt
3,41 kg
Emballage indhold
Medfølgende taske
Yes
Lyspen
Yes
Andre funktioner
Antal højttalere
4
Farvesensor
Yes
Land Distributør
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Spectre x360 14-ef2080no Intel® Core™ i7 i7-1355U Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
Ansvarsfraskrivelse

[1] Intel® Unison™-løsning fås i øjeblikket kun på kvalificerede Intel® Evo™-designs på Windows-baserede pc'er og kan kun parres med Android- eller iOS-baserede telefoner; alle enheder skal køre en understøttet OS-version. Få flere oplysninger, herunder opsætningskrav, på intel.com/performance-evo. Resultater kan variere.
[2] Intel og Core er varemærker tilhørende Intel Corporation i USA og andre lande.
[3] Nogle funktioner kræver software eller programmer fra tredjepart. Kræver internetforbindelse, som ikke medfølger.
[4] Alle specifikationer for ydelsen repræsenterer de typiske specifikationer, som er angivet af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[5] Laptops fremstillet med genanvendt ocean-bound plastik i højttalerkabinetterne og ramme, genbrugsaluminium i produktets cover og genanvendt genbrugsplast i tastaturets taster. Procentdelen af genbrugsmaterialer i de enkelte komponenter varierer fra produkt til produkt.
[6] Baseret på de fleste Gold- og Silver EPEAT®-registreringer ved at opfylde alle påkrævede kriterier og opnå 50-74% af de mulige point for EPEAT® Silver og 75-100 % af de mulige point for EPEAT® Gold ifølge IEEE 1680.1-2018 EPEAT®. Status afhænger af landet. Gå til www.epeat.net for at få flere oplysninger.
[7] Det er ikke alle funktioner, der findes i alle udgaver eller versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Internetforbindelse med høj hastighed og Microsoft-konto kan være påkrævet. Internetudbydere kan opkræve gebyrer, og der kan med tiden gælde yderligere krav for opdateringer. Se http://www.windows.com.
[8] Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.
[9] Intel og Iris er varemærker tilhørende Intel Corporation eller dets datterselskaber i USA og andre lande. Intel, Intel-logoet og Iris er varemærker tilhørende Intel Corporation eller dets datterselskaber i USA og/eller andre lande.
[10] Procentdelen af ocean-bound plastik og genbrugsplastik varierer afhængigt af produkt. Procentdelen af genbrugsplastik er baseret på den definition, der er fastlagt i IEEE 1680.1-2018-standarden.
[11] Kræver et Microsoft 365-abonnement. 1 års abonnement medfølger.
[12] Genoplader batteriet op til 50 % inden for 45 min., når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med din notebook. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 %, afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[13] Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes. Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, der skal købes separat. Brug af Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil Microsoft OS/Chrome OS er tilgængeligt, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller tidligere.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
Kræver internetadgang (medfølger ikke). McAfee er forhåndsinstalleret på din pc, og der kræves en konto til aktivering. Abonnementfornyelse kræves efter udløb af prøveperioden. VPN-funktionalitet fås ikke i Indien, Kina, Syrien og Nordkorea. McAfee er ikke kompatibelt med Windows 11 i S-tilstand. Du skal slå S-tilstand fra permanent. Det koster ikke noget at slå S-tilstand fra, men du kan ikke slå den til igen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batterilevetid er testet af HP med uafbrudt FHD-videoafspilning med en opløsning på 1080 p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedestandard, lydafspilningsniveau på 100 %, afspillet med fuld skærm fra lokalt lager, med hovedtelefoner eller via højttaler (hvis der ikke er lydstik), trådløs forbindelse men ikke tilsluttet. Den faktiske batterilevetid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden og ved brug.
Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, der skal anskaffes separat.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor 6 GHz understøttes.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
TUV Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Se https://www.certipedia.com/?locale=en#search for at få flere oplysninger.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Eyesafe® skærm til Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Se https://eyesafe.com for at få flere oplysninger.
Concepts Basic-version medfølger (installeret). Prøv ubegrænset skitsering med en 1-måneds medfølgende opgraderingsversion af Concepts Everything, før du bliver faktureret for et månedligt eller årligt abonnement. Dit abonnement fornys automatisk inden for 24 timer efter faktureringsperioden slutter, medmindre du opsiger abonnementet inden. Du kan til enhver tid annullere eller foretage ændringer via din Windows Store-konto. Åbn Concepts i App Store for at se de nyeste priser for dit land eller din region.
Duet for HP er forhåndsinstalleret på denne pc. Få adgang til at bruge sekundære enheder ved at downloade appen fra iOS eller Google Play Butik og oprette forbindelse til din pc. Pen-/touchinput fra en sekundær enhed kræver opgradering til Duet Pro-versionen, som kan købes via Duet for HP-appen.
Vægten og systemets størrelse afhænger af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Laptops fremstillet med genbrugsmetal i produktets kabinet. Procentdelen af genbrugsmetal variere fra produkt til produkt.
Tastatursakse indeholder naturlige, genanvendelige råstoffer, som er baseret på en massebalancetilgang. Tastaturets taster indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer i de enkelte komponenter varierer fra produkt til produkt.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.