location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Firefly
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
865M5EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197497620153 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 17315
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 01 Jul 2024 11:59:09
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1355U (op til 5,0 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kerner, 12 tråde)
  • - Windows 11 Pro
  • - WUXGA-skærm på 35,6 cm (14") diagonalt
  • - NVIDIA RTX™ A500 laptop GPU (4 GB dedikeret GDDR6-hukommelse)
  • - 32 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: HP 3 års Care hardwaresupport på stedet med rejsedækning til Mobile Workstation. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/5981-6650DAE og https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Kort beskrivelse HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

ZBook Firefly 14" G10 Mobile Workstation PC, 14", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD, RTX™ A500, WUXGA
More>>>
HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Få højere ydeevne. Uden en større skærm
Ydeevne på professionelt niveau kombinerer ægte mobilitet i en imponerende, slank og effektiv laptop. Forbliv produktiv, uanset hvor du arbejder med integreret eller dedikeret grafikkort og processor, AI-forbedret webkamera og lyd og en imponerende skærm ─ alt hvad du skal bruge for at kunne samarbejde og administrere projekter fra hvor som helst.

Kort opsummerende beskrivelse HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Firefly G10, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 pixel, 32 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Firefly G10. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i7, Processormodel: i7-1355U. Skærm diagonal: 35,6 cm (14"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics, Diskret grafikadaptermodel: NVIDIA RTX A500. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

Opgrader ydeevnen til professionelt niveau

Sig farvel til udfald og nedbrud med hurtigere svartid på projekter. Med en Intel®-processor[1] og integreret eller dedikeret grafikkort[3] kan du åbne store filer og køre professionelle programmer på samme tid, så du opnår hurtig multitasking og produktivitet.

Arbejd hele dagen. Alle steder

Med en startvægt på 3,2 lbs[5] er vores mest transportable ZBook klar til at tage med på farten. Den elegante, men robuste enhed med lang batteritid[6] er lille nok til at kunne være i din taske, men stadig effektiv nok til at du kan være produktiv, uanset hvor du er. Det er høj ydeevne med workstation-effektivitet på farten.

Tilslut. Kommuniker. Samarbejd.

Effektivt samarbejde med ZBook Firefly. Det AI-forstærkede 5 MP-kamera med automatisk indramning[7] giver forbedret billedkvalitet også i dæmpet belysning, og AI-støjdæmpningssoftware[8] blokerer for baggrundsstøjen, så du nemt kan være med stort set alle steder fra.

Fordyb dig i dit arbejde

Jo mere du kan se, jo mere kan du lave. Billedformat på 16:10 reducerer behovet for at rulle og viser 11 % mere vertikalt indhold end en skærm med et billedformat på 16:9. Se mere af de programmer og apps, du bruger hver dag.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Intel® Core™ i7-processor

Med en Intel® Core™ i7-processor kan du køre flere tunge CPU-programmer på samme tid, uden at det går ud over ydeevnen. [2]

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [4]

HP Fast Charge

Super hurtig genopladning, der tager dig fra nul til 50 % på kun 30 minutter. [11]

Design
Produkttype *
Mobil workstation
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Introduktionsår
2023
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-1355U
Processorkerner
10
Processortråde
12
Processor boost frekvens
5 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-down
12 W
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5200 MHz
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
2
Hukommelseskanaler
To-kanals
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
NVMe
Yes
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX A500
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Antal diskrete grafikadaptere
1
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Netværk
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.0b
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium -näppäimistö
Software
Forudinstalleret software
Bing-søgning til IE11; HP Hotkey Support; HP Noise Cancellation-software; HP Performance Advisor; HP Recovery Manager; HP Support Assistant; Indbygget understøttelse af Miracast; HP Connection Optimizer; myHP; HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Privacy Settings; HP programmerbar tast; HP QuickDrop; HP Touchpoint Customizer; HP Services Scan; HP Anyware; Microsoft 365 og Office (sælges separat og skal aktiveres via internettet)
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
CPU-konfiguration (maks.)
1
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Support Assistant
Yes
HP sikkerhedsværktøjer
HP Sure Click; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP BIOSphere Gen6; HP Sure Start Gen6; MS Bitlocker-kryptering; Slot til nano-sikkerhedslås; HP Image Assistant Gen4.6; HP TPM-konfigurationsprogram; HP Sure Run Gen4; HP Client Security Manager Gen7; HP Sure Recover Gen4 med integreret billedgendannelse; Secured-core pc-kompatibel; Indbygget TPM 2.0-sikkerhedschip; Infineon SLB9670; Kamera med privacy-lukker
HP administrationsværktøjer
HP Client Catalog; HP Power Manager; HP Client Management Script Library (download); HP Driver Packs (download); HP Image Assistant Gen5 (download); HP Image Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP segment
Forretning
HP GTIN (EAN/UPC)
197497620153
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
51 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet; 40 % genanvendt plast; Ekstern strømforsyning 90 % effektivitet; Små mængder halogen; Bulk-emballage til rådighed; Støddæmpende indlæg i kassen er 100 % fra bæredygtige kilder og kan genanvendes; Udvendig kasse og bølgepap er 100 % fra bæredygtige kilder og kan genanvendes
Vægt & størrelser
Bredde
315,6 mm
Dybde
224,3 mm
Højde
19,9 mm
Vægt *
1,45 kg
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
69 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2
Mærke Billede Produktkode produkt Lager Pris fra
HP 4y Care DMR/ADP MWS Sol SuppSI HP 4y Care DMR/ADP MWS Sol SuppSI
(vis dit billede)
U60PRE 4y Care DMR/ADP MWS Sol SuppSI 0.00
(excl. VAT)
0 (incl. VAT)
Land Distributør
United Kingdom 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Disclaimer

[1] Multicore er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke en målestok for større ydeevne. Ekstra funktion, der skal konfigureres på købstidspunktet.
[3] Ekstraudstyr, som skal konfigureres på købstidspunktet.
[5] Laveste vægt. Vægten afhænger af konfigurationen.
[6] Batteriets levetid afhænger af produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhænger af brug. Få flere oplysninger i MobileMark18 batteri-benchmarktesten https://bapco.com/products/mobilemark-2018/.
[7] Kræver myHP-app og Windows OS.
[8] AI-støjdæmpning leveres automatisk via Windows Update eller kan downloades fra https://support.hp.com/us-en/drivers. Kræver Windows 10 eller nyere, som er kompatibel med interne pc-højttalere, mikrofon og analogt headset. Indstillingerne af AI-støjdæmpning kan konfigureres ved hjælp af programmet HP Audio Control.

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[4] I forbindelse med harddiske er 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Den faktiske kapacitet efter formatering er lavere. Op til 30 GB på systemdisken (Windows 10) er reserveret til systemgendannelsessoftware.
[11] Genoplader batteriet til 50 % inden for 30 min., når systemet er slukket eller på standby. Strømadapter med en minimumkapacitet på 65 watt kræves. Når opladningen har nået en kapacitet på 50 %, bliver opladningen normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
WWAN er valgfrit og kræver fabrikskonfiguration samt en separat købt servicekontrakt. Spørg din serviceudbyder om dækning og tilgængelighed i dit område. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE findes ikke til alle produkter og i alle områder.
HP DreamColor-panel fås i løbet af Q2 2021.
Både UMA & diskrete konfigurationer understøtter 3 uafhængige skærme, når de er på HP UltraSlim-dockingstation (sælges separat) - Maks. opløsning = 2,5K @60 GHz (DP1) og 2,5K @60 Hz (DP2) & FHD (VGA) og understøttelse af 3 uafhængige skærme, når man er på HP Thunderbolt-dokken G2 (købes separat) ─ Max. opløsning = 2,5K @60 Hz (DP1) og 2,5 K @60Hz (DP2) &FHD (VGA) ELLER 4K @60 Hz (en DP-port) &4 K @60 Hz (Type-C outputport ved brug af type C-til-DP-adapter).
Der kræves HD-indhold for at kunne se HD-billeder.
Windows Hello-ansigtsgodkendelse benytter et kamera, der er specielt konfigureret til nær-infrarød (IR) billedbehandling, til at godkende og låse Windows-enheder op samt til at låse dit Microsoft Passport op.
Administrer og overvåg batteriets ydeevne og tilstand, og tilpas opladningsindstillinger med det brugervenlige HP Power Manager-dashboard.
EPEAT®-registreret, hvor det er relevant. EPEAT-registrering afhænger af land. Se registreringsstatus for hvert enkelt land på www.epeat.net. Søg i nøgleordsgeneratoren i HP's butik med tredjepartstilbehør til solenergi på www.hp.com/go/options.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og tilbehør er ekskluderet. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
HP Support Assistant kræver Windows og internetadgang.
Microsoft Office sælges separat og kan kun aktiveres via internettet.
Kun webbaseret support
HP Anyware-software og -licens fås som abonnement på enten 1 eller 3 år. Kræver netværksadgang. Kræver fornyelse efter udløb af abonnement. HP Anyware-abonnementer er baseret på det antal sideløbende PCoIP-forbindelser, der bruges (betal for antal værtsforbindelser og ikke software) med 5 som mindste antal. Et HP Anyware Professional-abonnement omfatter også adgang og support til ZCentral Remote Boost og ZCentral Connect og kan købes via en HP-forhandler eller ved at kontakte salgsafdelingen på hp.com/Anyware. ZCentral Remote Boost Sender kræver Windows 10 og 11, RHEL/CentOS- (7 eller 8) eller UBUNTU 18.04- eller 20.04 LTS-operativsystemer. macOS-operativsystem (10.14 eller nyere) og ThinPro 7.2 understøttes kun på modtagersiden. ZCentral Connect kræver operativsystemerne Windows (10 eller 11) eller Windows Server (2016 eller 2019), Microsoft Active Directory og Intel Active Management Technology til udvalgte funktioner. Se systemkrav, samt hvordan du installerer HP Anyware og Anyware Manager, i administratorvejledningerne på: https://docs.teradici.com/find/product/hp-anyware .
Miracast er en trådløs teknologi, som kan bruges på computeren, når du vil projicere skærmen til fjernsyn, projektorer og streaming-afspillere, der understøtter Miracast. Du kan bruge Miracast, når du vil dele det, du sidder med på computeren, eller afspille diasshow. Få flere oplysninger på: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
HP Performance Advisor Software. Få flere oplysninger, eller download på: https://www8.hp.com/us/en/workstations/performance-advisor.html
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
SuperSpeed USB 20 Gbps fås ikke med Thunderbolt™ 4.
HP Connection Optimizer kræver Windows 10,
Understøtter HD-afkodning, DX12, HDMI 1,4, HDCP 2,2 via DP op til 4K ved 60 Hz og via HDMI op til 4K ved 30 Hz
Delt videohukommelse (UMA) anvender en del af den samlede systemhukommelse til grafisk ydeevne. Systemhukommelse, der er forbeholdt skærmen, kan ikke bruges af andre programmer.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Se flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
For systemer, der er konfigureret med mere end 3 GB hukommelse og et 32-bit operativsystem, vil al hukommelsen muligvis ikke være tilgængelig på grund af systemressourcekrav. Anvendelse af mere hukommelse end 4 GB kræver et 64-bit-operativsystem. Hukommelsesmodulerne understøtter dataoverførselshastigheder på op til 4800 MT/s; den faktiske datahastighed afhænger af systemets processor. Under specifikationerne for processoren kan du se, hvilke dataoverførselshastigheder hukommelsen understøtter.
Secured-Core-pc kræver en Intel® vPro® eller AMD Ryzen™ Pro-processor. Kræver 8 GB eller mere systemhukommelse. Secured-core pc-funktionalitet kan aktiveres fra fabrikken.
Den integrerede HP Sure View Reflect-privacyskærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i liggende format.
HP Sure Sense fås på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
myHP kræver Windows OS.
Processorer i P-serien kan kun konfigureres med integreret UMA-grafik. De kan ikke konfigureres med NVIDIA RTX™ A500 Laptop GPU.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Intel vPro® kræver Windows 10 Pro 64-bit eller nyere, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller Wi-Fi 6E WLAN og TPM 2.0. Visse funktioner kræver ekstra software fra tredjepart. Funktionerne i vPro® Essentials og Enterprise kan variere. Se http://intel.com/vpro
HP Secure Erase til de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800- 88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du bruger forskellige hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.
HP Sure Recover Gen4 med ntegreret billedgendannelse er tilkøb og kræver Windows 10 eller nyere, som skal konfigureres i forbindelse med køb. Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Netværksbaseret genoprettelse via wi-fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Tamper Lock er ekstraudstyr, der skal konfigureres på fabrikken, og kræver, at der er oprettet en adgangskode før brug.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
HP Sure Start Gen6 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Connect til Microsoft Endpoint Manager fås via Market Place til understøttede HP Pro, Elite, Z og salgsterminaler, der administreres via Microsoft Endpoint Manager. Kræver abonnement på Microsoft Endpoint Manager, som sælges separat. Kræver netværksforbindelse. HP Sure Admin kræver Windows 10 eller nyere og HP BIOS.
Kategori 16 4G LTE-modulet i gigabitklassen er ekstraudstyr og skal konfigureres på fabrikken. Modulet, der er designet til downloadhastigheder på op til 1 Gbps, har 5 Carrier Aggregation og en kanalbåndbredde på 100 Mhz og kræver aktivering samt en separat servicekontrakt. Bagudkompatibel med HSPA 3G-teknologier. Spørg din serviceudbyder om dækning og tilgængelighed i dit område. Tilslutnings-, upload- og downloadhastighed afhænger af placering, miljø, netværksforhold og andre faktorer. 4G LTE findes ikke til alle produkter og i alle områder.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements. Gælder ikke Kina.
Kun webbaseret support
Andelen af ocean-bound plastik i de enkelte komponenter afhænger af produktet.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Fiberpuder fremstillet af 100% genanvendte træfibre og organiske materialer.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
HP Quick Drop kræver internetadgang og Windows 10-pc med forhåndsinstalleret HP QuickDrop-app og enten en Android-enhed (telefon eller tablet) med Android 7 eller nyere med Android HP QuickDrop-appen installeret og/eller en iOS-enhed (telefon eller tablet) med iOS 12 eller nyere med iOS HP QuickDrop-appen installeret.