location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pro x360
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
85B93EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196188235225 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1250
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 01 Jul 2024 11:58:10
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 May 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7530U (maks. boost-clockfrekvens op til 4,5 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Pro
  • - FHD-berøringsskærm på 33,8 cm (13,3") diagonalt
  • - AMD Radeon™-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro :
Kort redaktionelle beskrivelse af %%titel%%

Pro x360 435 13,3" G10 Notebook PC, 13.3", touchskærm, Windows 11 Pro, 16GB RAM, 256GB SSD, FHD
More>>>
HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
Den officielle marketing tekst af HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro som er leveret af producenten

Fleksible funktioner til ydeevne, robusthed og sikkerhed
Skab vækst i virksomheden med den konvertible HP Pro x360 435-laptop i erhvervsklassen med touchskærm. Fokuser på virksomheden med en veludstyret enhed til hybridt arbejde, der er robust bygget og nem at opgradere, så du får ydeevne i lang tid.

Kort opsummerende beskrivelse HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pro x360 435 G10, AMD Ryzen™ 5, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixel, 16 GB, 256 GB

Lang opsummerende beskrivelse HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pro x360 435 G10. Produkttype: Hybrid (2-i-1), Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 7530U, Processorfrekvens: 2 GHz. Skærm diagonal: 33,8 cm (13.3"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 11 Pro

Optimeret til hybridt arbejde

Vis dig fra din bedste side, uanset hvor du arbejder, med forbedrede kamerafunktioner og justering af belysning[3]

Testet i holdbarhed

Gennemgået 19 MIL-STD-tests[6] for robusthed og nem servicering – så du får mest muligt ud af din IT-investering.

Ydeevne til virksomheder i vækst

Hold trit med de daglige opgaver med den nyeste AMD-CPU[2,4], lang batteritid samt hukommelse og lagring, som kan opgraderes.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Bevar sikkerhedsbeskyttelsen for din pc.

Stop uønskede ændringer af sikkerhedsindstillinger, og begræns spredningen af malware med HP Sure Run Gen5, der identificerer, karantænesætter og rapporterer angribere, der forsøger at ødelægge processer.

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [1]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [5]

Design
Farvenavn
Pike silver aluminum
Produkttype *
Hybrid (2-i-1)
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2023
Originalt mærkenavn
HP
Display
Skærm diagonal *
33,8 cm (13.3")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
Yes
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Skærmoverflade
Glans
Antirefleksskærm
Yes
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
33,8 cm
RGB-farverum
NTSC
Farveområde
72%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
7530U
Processorkerner
6
Processor boost frekvens
4,5 GHz
Processorfrekvens *
2 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
32 GB
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Netværk
WLAN-controller model
RZ616
Producent af WLAN-controller
MediaTek
Ethernet LAN
No
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.0
Kombineret hovedtelefon/mikrofon-port
Yes
Tastatur
Specielle funktioner på tastaturet
Sølbestandig
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium-tastatur
Software
Forudinstalleret software
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (download)
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP frontkamera
HP Webcam
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-opdatering via netværk; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; TPM 2.0 integreret sikkerhedschip (Common Criteria EAL4+ og FIPS 140-2 niveau 2-certificeret); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; Aktivering af Secured-Core pc
HP administrationsværktøjer
HP Client Management Script Library (download); HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Patch Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
42 Wh
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Lavt halogenindhold; Bulk-emballage fås; Ekstern strømforsyning 90 % effektivitetsgrad; Støddæmpende indlæg i kassen er fra 100 % bæredygtige kilder og kan genanvendes; Yderkarton og bølgepap er fra 100 % bæredygtig kilde og kan genanvendes
Vægt & størrelser
Bredde
308,5 mm
Dybde
222,9 mm
Højde
17,9 mm
Vægt *
1,45 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Emballage indhold
Lyspen
Yes
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
Ansvarsfraskrivelse

[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[3] Kræver myHP-program og Windows OS.
[4] Valgfri funktion, der skal konfigureres på købstidspunktet.
[6] MIL-STD-test er ikke beregnet til at fastslå egnethed i henhold til det amerikanske forsvarsministeriums krav eller til militær brug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af HP Care Pack med dækning af hændelige skader.

[1] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[5] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på at forbedre visse softwareprodukters funktion. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og clock-frekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software. AMD's nummerering er ikke et udtryk for clock-frekvensen.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
AMD Max Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware (i Windows 10 og 11).
Der kræves HD-indhold for at kunne se HD-billeder.
Skal anskaffes særskilt eller som tilbehør
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede privacy-skærm HP Sure View Reflect er ekstraudstyr, som skal konfigureres ved køb og er designet til at bruges i liggende tilstand.
Den faktiske lysstyrke vil være lavere med touchskærm eller Sure View.
Wi-Fi 6E kræver en Wi-Fi 6E-router og Windows 11 for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes.
Bagbelyst tastatur fås som ekstraudstyr.
Udbuddet kan variere fra land til land.
Microsoft Office sælges separat og kan kun aktiveres via internettet.
Windows MM18-batteritid afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger på www.bapco.com.
HP Quick Drop kræver internetadgang og Windows 10-pc eller nyere med forudinstalleret HP QuickDrop-app og enten en Android-enhed (telefon eller tablet), som kører Android 7 eller derover med Android HP QuickDrop-appen, og/eller en iOS-enhed (telefon eller tablet), som kører iOS 12 eller derover med iOS HP QuickDrop-appen.
HP Smart Support kræver installation af HP TechPulse. Få flere oplysninger om aktivering af HP Smart Support på http://www.hp.com/smart-support .
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste og downloader automatisk den relevante software. HP TechPulse er en telemetri- og analyseplatform, der leverer kritiske data om enheder og programmer. Sælges ikke som en separat tjeneste. HP TechPulse følger stringent GDPR-forordningen om beskyttelse af personlige oplysninger og er ISO27001-, ISO27701-, ISO27017- og SOC2 Type2-certificeret for IT-sikkerhed. Internetadgang med forbindelse til TechPulse-portal er påkrævet. Se de komplette systemkrav eller deaktiver denne funktion på http://www.hpdaas.com/requirements . Gælder ikke Kina.
HP Support Assistant kræver Windows og internetadgang.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant fås på udvalgte HP-pc'er med HP Manageability Kit, som administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP fingeraftrykssensor er ekstraudstyr og skal konfigureres i forbindelse med køb.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS25. HP Sure Run Gen5 fås kun til udvalgte HP-pc'er og kræver Windows 10 og nyere.26. HP Sure Recover Gen5 integreret geninstallation af systembillede er tilkøb, som kræver Windows 10 eller nyere. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Netværksbaseret gendannelse via Wi-Fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Recover Gen5 med integreret geninstallation af systembillede er tilkøb, som kræver Windows 10 og nyere og skal konfigureres i forbindelse med køb. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Netværksbaseret gendannelse via Wi-Fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Start Gen7 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
HP BIOSphere Gen6-funktionerne afhænger af platform og konfiguration.
HP Secure Erase til de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800- 88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Absolut firmwaremodul leveres slukket og kan kun aktiveres med et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Tjenesten er begrænset. Spørg Absolute om den er tilgængelig uden for USA. Visse betingelser er gældende. Få de komplette oplysninger på: https://www.absolute.com/about/legal/agreements/absolute/.
Aktivering af Secured-Core-pc kræver en Intel® vPro®-, AMD Ryzen™ Pro-processor eller Qualcomm-processor® med SD850 eller nyere og kræver 8 GB eller mere systemhukommelse. Secured-core-pc er aktiveret fra fabrikken.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for at få flere oplysninger.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Formstøbte puder fremstillet af 100 % genanvendt træfiber og organiske materialer.