location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
82F92ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122092475 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2645
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 28 Jun 2024 03:30:31
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ Threadripper™ Pro 7975WX (boost-klokfrekvens på op til 5,3 GHz, 128 MB L3-cache, 32 kerner, 64 tråde)
  • - Windows 11 Pro
  • - 128 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: HP 3 års Care hardwaresupport på stedet til Workstation. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385DAE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Kort beskrivelse HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

Z6 G5 A Workstation, Windows 11 Pro, AMD Ryzen™, 128GB RAM, 1TB SSD
More>>>
HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Den officielle marketing tekst af HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort som er leveret af producenten

Maksimerede kerner. Enestående grafik. Ubegrænsede muligheder
Z6 G5 A er en kraftstation til virtuel produktion, 3D-gengivelse, AI og maskinlæring. Det innovative design med en næste generations AMD Ryzen™ Threadripper™ PRO-CPU[1] kombinerer et enestående antal kerner i én CPU med flere GPU'er.[2] Skab og gengiv med det samme ─ også de omfattende projekter.

Kort opsummerende beskrivelse HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z6 G5 A, 4 GHz, AMD Ryzen Threadripper PRO, 7975WX, 128 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z6 G5 A. Processorfrekvens: 4 GHz, Processorserie: AMD Ryzen Threadripper PRO, Processormodel: 7975WX. Intern hukommelse: 128 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 5600 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 1450 W. Kabinettype: Tower. Produkttype: Workstation. Vægt: 13,2 kg. Produktfarve: Sort

Skab, gengiv og behandl ─ på samme tid

Skab hurtigt virtuelle produktioner, 3D-modeller, AI og maskinlæring. Systemet har utroligt mange kerner i en enkelt workstation-CPU[1]; så du får plads til flere high-end GPU'er.[2] Og kan klare det hele med effektiv ydeevne pr. watt.

Kan udvides. Er fleksibel. Er stort set lydløs

Udviklet til at indeholde alt den kraft og alle de komponenter, du skal bruge ─ og lidt til. Få maksimal udvidelsesmulighed med stor lagerkapacitet og mange hukommelseskonfigurationer. Klar selv de mest omfattende projekter med en enhed, der er udviklet til at køre lydløst og afkølet.

Omfattende sikkerhed. Pålidelighed, du kan stole på

Få ro i sindet med en workstation, som er bygget til at holde. Z6 G5 A gennemgår 360.000 timers omfattende test, test i henhold til MIL-STD[3] og er certificeret til professionelle programmer. Og med HP Wolf Security for Business er den beskyttet både i og over operativsystemet.[4]

En del af verdens mest bæredygtige pc-portefølje[5]

Hos HP fokuserer vi på den påvirkning, som vores produkter har på mennesker, samfund og planeten. Z-produkter er udviklet med bæredygtighed i højsædet. Og du kan derfor være stolt af at vælge Z-produkter, når du ved, at du er med til at passe på vores fælles fremtid.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

AMD® Ryzen™-processor

Giv dine ideer liv hurtigt og effektivt med de seneste AMD® Ryzen™-processorer.

HP Anyware

Få adgang til kraften i din Z fra alle enheder med HP Anyware – software til fjernadgang, der giver hurtig reaktionstid og billedkvalitet, også ved filmredigering og datavisualiseringer. [6]

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen Threadripper PRO
Processormodel *
7975WX
Processorkerner
32
Processortråde
64
Processor boost frekvens
5,3 GHz
Processorfrekvens *
4 GHz
Processor-cache
128 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
128 GB
Maksimal intern hukommelse *
1 TB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
4 x 32 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
5600 MHz
Fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
No
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
No
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
12
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
2
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Express x4 (Gen 4.x)-stik
3
PCI Express x16 (Gen 4.x) slots
1
PCI Express x16 (Gen 5.x) slots
4
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Antal 3.5" bays
2
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Introduktionsår
2024
Præstation
Markedspositionering
Præstation
Lydchip
Realtek ALC3205-CG
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Fuld kryptering af diskenhed; HP Secure Erase; Plads til Kensington-lås; Sikker godkendelse; TPM 2.0-certificeret; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Selvkrypterende drev
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (download); HP BIOS konfigurationsværktøj (download); HP Smart Support
HP GTIN (EAN/UPC)
198122092475
HP segment
Forretning
Strømstyring
Strømforsyning *
1450 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50/60 Hz
Vægt & størrelser
Bredde *
169 mm
Dybde *
465 mm
Højde *
445 mm
Vægt *
13,2 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tilslutning til mus
Ledningsført
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Tastaturtype
USB
Land Distributør
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 128 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Disclaimer

[1] Multicore er designet til at forbedre ydeevnen på visse softwareprodukter. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
[2] Grafikkort skal købes separat eller som ekstraudstyr.
[3] Testen har ikke til formål at demonstrere egnethed i forbindelse med kontraktkravene fra det amerikanske forsvarsministerium eller til militære formål. Testresultaterne er ikke en garanti for fremtidig ydelse under disse testforhold. Dækning af hændelige skader kræver tilkøb af HP Accidental Damage Protection Care Pack.
[4] HP Wolf Security for Business kræver Windows 10 Pro eller nyere, omfatter forskellige HP-sikkerhedsfunktioner og er tilgængelig på HP Pro-, Elite-, og Workstation-produkter. Få flere oplysninger om sikkerhedsfunktioner og krav til operativsystem i produktoplysningerne.
[6] Kræver netværksadgang. HP Anyware-software og -licens fås som abonnement på enten 1 eller 3 år. Kræver fornyelse efter udløb af abonnement. HP Anyware-abonnementer er baseret på det antal samtidige PCoIP-forbindelser, der bruges, (betal for antal værtsforbindelser og ikke software) med 5 som mindste antal. Et HP Anyware Professional-abonnement omfatter også adgang og support til ZCentral Remote Boost og ZCentral Connect og kan købes via en HP-forhandler eller ved at kontakte salgsafdelingen på hp.com/Anyware. ZCentral Remote Boost Sender kræver Windows 10 og 11, RHEL/CentOS- (7 eller 8) eller UBUNTU 18.04- eller 20.04 LTS-operativsystemer. macOS-operativsystem (10.14 eller nyere) og ThinPro 7.2 understøttes kun på modtagersiden. ZCentral Connect kræver operativsystemerne Windows (10 eller 11) eller Windows Server (2016 eller 2019), Microsoft Active Directory og Intel Active Management Technology til udvalgte funktioner. Se systemkrav, samt hvordan du installerer HP Anyware og Anyware Manager i administratorvejledningerne på: https://docs.teradici.com/find/product/hp-anyware.
Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Bemærk: Windows 7- og Windows 8-operativsystemer understøttes ikke på dette produkt. Der medfølger ikke drivere til Windows 7 eller Windows 8. Fås på http://www.support.hp.com.
Bemærk: Få flere oplysninger om Linux® OS/hardwaresupport på: http://www.hp.com/support/linux_hardware_matrix .
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske formaterede kapacitet er mindre. Op til 35 GB (for Windows) er reserveret til gendannelsessoftware.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Wi-Fi 6 er tilkøb, som skal konfigureres i forbindelse med køb. Kræver trådløst adgangspunkt og internettjeneste, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer.
Valgfrit eller tilbehør.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Se www.epeat.net for yderligere oplysninger.
TCO Certified-konfigurationer er tilgængelige, når ENERGY STAR-konfigurationer vælges med et USB Type-C®-stik. ENERGY STAR fås med en kombination af CPU'er med høj ydeevne, GPU'er med høj ydeevne og udvalgte hukommelseskonfigurationer.
Dette produkt har lavt halogenindhold undtagen HP Z Turbo Quad Pro PCIe TLC SSD, strømledninger, kabler og eksternt udstyr. Reservedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold. CRU QX448 flytbare lagerrammer har ikke lavt halogenindhold.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Procentdelen af genbrugsplastik er baseret på definitionen i IEEE 1680.1-2018-standarden.
Yderemballage og bølgepap stammer fra 100 % bæredygtige kilder og kan genanvendes, og 100 % yderemballage og bølgepap stammer fra bæredygtighedscertificerede kilder og genanvendte fibre.
Fiberpuder er fremstillet af 100 % genanvendt træfiber og økologisk materiale.
HP Performance Advisor-software – HP Performance Advisor er klar til at hjælpe dig med at få mest muligt ud af din HP-workstation fra dag ét – og hver dag derefter. Få mere at vide eller download på: https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Support Assistant kræver Windows og internetadgang.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click kræver Windows 11 Pro eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 fås på udvalgte HP-pc'er og -workstations. Se tilgængelighed i produktspecifikationerne.
HP Sure Recover Gen4 fås på udvalgte HP-pc'er og kræver en åben netværksforbindelse. Du skal selv sørge for at sikkerhedskopiere vigtige filer, data, foto, videoer osv., inden du begynder at bruge HP Sure Recover, for at undgå at miste data.
HP Sure Sense kræver Windows 11 Pro eller Enterprise og understøtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af computerens platform og konfiguration.
HP Wolf Pro Security Edition (herunder HP Sure Click Pro og HP Sure Sense Pro) er forudinstalleret på udvalgte varenumre og omfatter, afhængigt af det købte HP-produkt, en betalt licens på enten 1 eller 3 år. HP Wolf Pro Security Edition-software er licenseret i henhold til licensvilkårene for HP Wolf Security Software – slutbrugerlicensaftale (EULA), som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16, da den EULA er ændret med følgende: ”7. Periode Medmindre licensen er ophørt tidligere i henhold til de vilkår, der er indeholdt i denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition (HP Sure Sense Pro og HP Sure Click Pro) gældende fra aktivering og fortsætter i enten en periode på tolv (12) måneder eller seksogtredive (36) måneder herefter (opstartsperiode). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger og uden fremtidige softwareopdateringer eller HP Support.
HP Services Scan fås via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret service, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav eller deaktiver denne funktion på http://www.hpdaas.com/requirements . Gælder ikke Kina.
Følgende komponenter vil ikke være tilgængelige i forbindelse med produktlanceringen. Tilgængeligheden afhænger af komponent med et mål om tilgængelighed i begyndelsen af 2024. Komponenterne omfatter: AMD Radeon Pro W7900.
Fås først i 2024.