location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 Fury G5
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
82F68ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961473919 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3662
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 02 Sep 2024 00:38:15
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2024
Product end of life date
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W9-3495X (op til 4,8 GHz med Intel® Turbo Boost Technology, 105 MB L3-cache, 56 kerner, 112 tråde)
  • - Ubuntu
  • - NVIDIA RTX™ 6000 Ada Generation (48 GB GDDR6 dedikeret)
  • - 512 GB memory; 4 TB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

Z8 Fury G5 Workstation, Ubuntu, Intel® Xeon® W, 512GB RAM, 2TB SSD, 2TB SSD, NVIDIA® RTX™ 6000
More>>>
HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort:
Den officielle marketing tekst af HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort som er leveret af producenten

Ekstrem ydeevne. Uendelige muligheder
Oplev høj ydeevne som aldrig før. Transformativ teknologi med enkelt socket giver ekstrem ydeevne med op til 56 kerner i én CPU, som også giver adgang til kraften fra 4 kvalitets-GPU'er. Nu kan du nemt klare selv den mest komplekse deep learning, virtuelle produktion og VFX.

Kort opsummerende beskrivelse HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z8 Fury G5, 1,9 GHz, Intel® Xeon W, w9-3495X, 512 GB, 4 TB, Ubuntu Linux

Lang opsummerende beskrivelse HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z8 Fury G5. Processorfrekvens: 1,9 GHz, Processorserie: Intel® Xeon W, Processormodel: w9-3495X. Intern hukommelse: 512 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 4800 MHz. Samlet lagringskapacitet: 4 TB, Lagermedie: SSD. Diskret grafikadaptermodel: NVIDIA Quadro RTX 6000. Operativsystem installeret: Ubuntu Linux. Kabinettype: Tower. Produkttype: Workstation. Vægt: 22 kg. Produktfarve: Sort

Rigeligt med kraft til det hele. Usædvanligt mange muligheder for udvidelse

Klar selv de mest komplekse arbejdsprocesser med den nyeste Intel® Xeon®-CPU[1], kvalitets-GPU'er og imponerende meget hukommelse, lagring og kraft. Udvid nemt, i takt med at arbejdet kræver mere, med næstegenerations PCIe-slots, fronttilgængelige NVMe-bays og adgang uden værktøj.

Udviklet til at være afkølet og lydløs

Hold fokus. Intelligent blæserstyring holder din pc støjsvag ved at tilpasse blæserens hastighed i realtid ved hjælp af 20 temperatursensorer.

Omfattende sikkerhed. Driftsikkerhed, du kan regne med

Stol trygt på de 360K timers test, certificering til professionelle programmer og verdensklasse HP Wolf Security for Business[12].

Løsninger til smartere arbejdsprocesser

Tilgå kraften fra din Z med HP Anyware via fjernadgang[6], og få hurtig svartid og billedkvalitet også ved krævende arbejdsprocesser. Spar tid med WSL 2[7] ved at gøre det muligt for Linux til at køre i Windows. Få nemt adgang til værktøjer fra Z by HP Data Science Stack Manager[8].

Intel® Xeon® W-processor

Få forbedret ydeevne, uanset om dit program bruger et højt antal kerner eller en høj frekvens med en Intel® Xeon® W-processor. [1]

Grafikkort i professionel klasse

Håndter komplekse gengivelser, simuleringer og datasæt med grafik i professionel kvalitet.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Xeon W
Processormodel *
w9-3495X
Processorkerner
56
Processortråde
112
Processor boost frekvens
4,8 GHz
Processorfrekvens *
1,9 GHz
Performance-kerner
56
Processor-cache
105 MB
Processor cache type
L3
Processor base power
350 W
Maksimal turbokraft
420 W
Hukommelse
Intern hukommelse *
512 GB
Maksimal intern hukommelse *
2 TB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
16 x 32 GB
Hukommelsesstik
16x DIMM
Hukommelsesur hastighed
4800 MHz
Fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
4 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
2
Samlet kapacitet for SSD'er
4 TB
Antal installerede SSD'er
2
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA Quadro RTX 6000
Diskret grafikadapterhukommelse
48 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Wi-Fi *
No
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
8
Antal USB 3.2 Gen 2x2 type-C-porte
2
USB strømforsyning
Yes
Ethernet LAN-porte (RJ-45)
2
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Express x4 (Gen 4.x)-stik
2
PCI Ekspres x8 (Gen 3.x) slots
1
PCI Express x8 (Gen 4.x) porte
2
PCI Express x16 (Gen 4.x) slots
2
PCI Express x16 (Gen 5.x) slots
2
Design
Kabinettype *
Tower
Antal 3.5" bays
2
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Introduktionsår
2023
Præstation
Markedspositionering
Præstation
Bundkort chipsæt
Intel W790
Lydchip
Realtek ALC3205-CG
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Produkttype *
Workstation
Software
Operativsystem installeret *
Ubuntu Linux
Forudinstalleret software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Fuld kryptering af diskenhed; HP Secure Erase; Plads til Kensington-lås; Sikker godkendelse; TPM 2.0-certificeret; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Selvkrypterende drev
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (download); HP BIOS konfigurationsværktøj (download); HP Smart Support
HP Software medfølger
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manager
HP GTIN (EAN/UPC)
197961473919
HP segment
Forretning
Bæredygtighed
Bæredygtige teknologier og materialer
Lavt halogenindhold; 40 % genbrugsplast; 25 % ITE-afledt plast fra lukket kredsløb; Bulk-emballage fås; Ekstern strømforsyning 90 % effektivitetsgrad; Bobleplast indeholder 80 % genbrugsmateriale; Ocean-bound plastik i systemblæser; 10 % genbrugsmetal fra industrien
Vægt & størrelser
Bredde *
215,9 mm
Dybde *
551,2 mm
Højde *
444,5 mm
Vægt *
22 kg
Pakkebredde
332 mm
Pakkedybde
734 mm
Pakkehøjde
636 mm
Pakkevægt
27,9 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Tastaturtype
USB
Ansvarsfraskrivelse HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Workstation Sort:
Ansvarsfraskrivelse

[1] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[6] Sælges separat. HP Anyware kræver netværksadgang. HP Anyware understøtter værtsmiljøerne Windows®, Linux® og MacOS® og slutbrugerenheder med Windows, Linux, MacOS, iOS®, Android® og Chrome OS®. Få flere oplysninger om systemkrav til installation af HP Anyware i administratorvejledningerne på: https://docs.teradici.com/find/product/cloud-access-software.
[7] WSL 2 er ekstraudstyr, der er tilgængelig på udvalgte Z-workstations. Du skal køre Windows 10 version 21H2 og nyere (Build 19044 og nyere) eller Windows 11.
[8] Z by HP Data Science Stack Manager kræver Windows 10 version 21H2 (Build 19044) og nyere eller 64-bit Ubuntu 20.04 og fås på udvalgte Z-workstations.
[12] HP Wolf Security for Business kræver Windows 10 eller 11 Pro eller nyere, inkluderer forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite- og Workstation-produkter. Se de inkluderede sikkerhedsfunktioner i produktoplysningerne.
Ansvarsfraskrivelser for teknisk specifikation
Windows 11 Pro til workstations kan forudinstalleres. Der kan kun benyttes én version af Windows ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version fjernes, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
Bemærk: Windows 7- og Windows 8-operativsystemer understøttes ikke på dette produkt. Der medfølger ikke drivere til Windows 7 eller Windows 8. Fås på http://www.support.hp.com.
Bemærk: Få flere oplysninger om Linux® OS/hardwaresupport på: http://www.hp.com/support/linux_hardware_matrix .
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 35 GB (til Windows) er reserveret til systemgendannelsessoftware.
Kopiering af ophavsretsbeskyttet materiale er strengt forbudt. De faktiske hastigheder kan variere. Dobbeltlagsmedier kan ikke bruges i alle dvd-afspillere og dvd-rom-drev. Understøtter ikke dvd-ram.
Der kan opstå problemer i forbindelse med Blu-Ray, visse diske, digitale forbindelser, kompatibilitet og/eller ydelse, hvilket ikke betyder, at produktet er defekt. Der gives ingen garanti for problemfri afspilning på alle systemer. I forbindelse med visse Blu-ray-film kræves der muligvis en digital DVI- eller HDMI-forbindelse og HDCP-understøttelse til skærmen. Dvd-film i HD kan ikke afspilles på denne pc.
2 TB hukommelseskonfigurationen kræver 128 GB DIMM'er, som forventes at kunne fås i første halvdel af 2023.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer.
Valgfrit eller tilbehør.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
TCO Certified-konfigurationer er tilgængelige, når ENERGY STAR-konfigurationer vælges med et USB Type-C®-stik. ENERGY STAR fås med en kombination af CPU'er med høj ydeevne, GPU'er med høj ydeevne og udvalgte hukommelseskonfigurationer.
Eksterne strømforsyninger, strømledninger, kabler og eksterne enheder er ikke lav-halogen-holdige. Reservedele anskaffet efter køb er muligvis ikke lav-halogen-holdige.
HP Performance Advisor-software – HP Performance Advisor er klar til at hjælpe dig med at få mest muligt ud af din HP-workstation fra dag ét – og hver dag derefter. Læs mere eller download på: https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Support Assistant kræver Windows og internetadgang.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click kræver Windows 11 Pro eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 fås på udvalgte HP-pc'er og -workstations. Se tilgængelighed i produktspecifikationerne.
HP Sure Recover Gen4 fås på udvalgte HP-pc'er og kræver en åben netværksforbindelse. Du skal selv sørge for at sikkerhedskopiere vigtige filer, data, foto, videoer osv., inden du begynder at bruge HP Sure Recover, for at undgå at miste data.
HP Sure Sense kræver Windows 11 Pro eller Enterprise og understøtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Understøttede vedhæftede filtyper omfatter Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88.
Funktionerne i HP BIOSphere Gen6 afhænger af computerens platform og konfiguration.
HP Wolf Pro Security Edition fås forudinstalleret på udvalgte varenumre og omfatter, afhængigt af det købte HP-produkt, en licens med en varighed, som du bliver oplyst om i forbindelse med købet og i din ordrebekræftelses-e-mail. HP Wolf Pro Security Edition-software er licenseret i henhold til licensvilkårene i slutbrugerlicensaftalen (EULA) for HP Wolf Security Software, som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16, da slutbrugerlicensaftalen er ændret med følgende: 7. Periode. Medmindre licensen er ophørt tidligere i henhold til vilkårene denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition gældende i 4 måneder efter den dato, hvor HP-produktet blev afsendt af HP, og den fortsætter i den periode, som du blev oplyst om ved købet og i din ordrebekræftelses-e-mail (Opstartsperiode). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger. Uanset ovenstående udløber licensen, senest et år efter at den pågældende licens' faste periode slutter.
Front Entry omfatter: 1 stik til headset; 4 SuperSpeed USB Type-A 5 Gbps signalhastighed. Front Entry og Front Premium giver mulighed for Battery Charging 1.2 via en af USB Type-A-portene.
NVIDIA-grafikkort, der har bogstavet "E", som angiver kort med lang levetid.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements. Gælder ikke Kina.
HP Performance Advisor er klar til at hjælpe dig med at få mest muligt ud af din HP Workstation fra dag ét – og i fremtiden. Få mere at vide, eller download fra: https://www.hp.com/us-en/workstations/performanceadvisor.html.
Andelen af ocean-bound plastik i de enkelte komponenter afhænger af produktet.
Procentdele af genbrugsplast er baseret på den definition, der er fastlagt i IEEE 1680.1-2018-standarden.
100 % af yderemballage og bølgepap er fremstillet af genanvendte fibre fra certificeret bæredygtige kilder.
Fiberpuder er fremstillet af 100 % genanvendt træfiber og økologisk materiale.
NVIDIA®️ Mellanox ConnectX-6 DX 10/25 GbE SFP28 NIC'et med to porte kræver en transceiver for at kunne oprette forbindelse til et netværk. Transceivere sælges separat.
Fra 1. november 2023 kræver HP-pc'er med Windows, at Windows er installeret på SSD. HDD kan kun konfigureres som ekstra datadrev og ikke som startdrev.
Fås sidst i 2023.