location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
82F64ET show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961473834 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3955
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Sep 2024 07:17:21
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W5-2445 (op til 4,4 GHz med Intel® Turbo Boost Technology, 26,25 MB L3-cache, 10 kerner, 20 tråde)
  • - Windows 11 Pro
  • - 32 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

Z4 G5 Workstation PC, Windows 11 Pro, Intel® Xeon® W, 32GB RAM, 1TB SSD
More>>>
HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Den officielle marketing tekst af HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort som er leveret af producenten

HP's mest solgte arbejdshest – nu endnu kraftigere
Denne desktop workstation med høj ydeevne klarer det hele. Klar selv de mest avancerede arbejdsprocesser – lige fra gengivelse til simulering til avanceret videoredigering og forberedelse af store datasæt. Z4 G5 klarer arbejdsprocesserne hurtigere på tværs af en lang række professionelle programmer og giver plads til udvidelse, i takt med at arbejdet bliver mere omfattende.

Kort opsummerende beskrivelse HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z4 G5, 3,1 GHz, Intel® Xeon W, W-2245, 32 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z4 G5. Processorfrekvens: 3,1 GHz, Processorserie: Intel® Xeon W, Processormodel: W-2245. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 4800 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. Operativsystem installeret: Windows 11 Pro. Kabinettype: Tower. Produkttype: Workstation. Vægt: 10,5 kg. Produktfarve: Sort

Professionel ydeevne. Meget støjsvage lydforhold

Slip dit potentiale løs med GPU'er på professionelt niveau, en næste generations Intel® Xeon®-processor samt konfigurationer med ultrahurtig hukommelse. Nu kan du gengive, simulere og analysere avancerede datasæt med hurtig, problemfri og lydløs ydeevne. [6]

Nem at opgradere og udvide

Har du brug for endnu flere funktioner til dine arbejdsprocesser? Gør din pc endnu bedre med rigelig plads til high-end GPU'er, masser af hukommelse og lagring – herunder fronttilgængelige NVMe-bays – samt PCIe-slots[3]. Nem adgang til det hele i et værktøjsløst design.

Omfattende sikkerhed. Driftsikkerhed, du kan regne med

Stol trygt på de 360K timers test, certificering til professionelle programmer og verdensklasse HP Wolf Security for Business[5].

Få det optimale ud af dine IT-produkters levetid

Z4 er udviklet til nemmere IT-administration og bygget til aty holde med en livscyklus på 3 år – længere end workstations i startklassen. Planlæg ud i fremtiden, og undgå at skulle opgradere enheder hvert år, så du sparer både rigtig meget tid og penge.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Intel® Xeon® W-processor

Få forbedret ydeevne, uanset om dit program bruger et højt antal kerner eller en høj frekvens med en Intel® Xeon® W-processor. [1]

Grafikkort i professionel klasse

Håndter avanceret videoredigering, maskinlæring og simuleringsprojekter

Ultrahurtige hukommelseskonfigurationer

Gør dine arbejdsgange hurtigere. Arbejd effektivt med hukommelsestunge arbejdsbelastninger med hurtig gengivelse, simulering, maskinlæring og videoredigering.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Xeon W
Processormodel *
W-2245
Processorkerner
10
Processortråde
20
Processor boost frekvens
4,4 GHz
Processorfrekvens *
3,1 GHz
Performance-kerner
10
Processor-cache
26,25 MB
Processor cache type
L3
Processor base power
175 W
Maksimal turbokraft
210 W
Hukommelse
Intern hukommelse *
32 GB
Maksimal intern hukommelse *
512 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
8x DIMM
Hukommelsesur hastighed
4800 MHz
Fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
No
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Wi-Fi *
No
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal USB 3.2 Gen 2x2 type-C-porte
2
USB strømforsyning
Yes
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Fiber-NIC-indgang (Flex I/O)
Yes
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Antal 3.5" bays
4
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Introduktionsår
2023
Præstation
Markedspositionering
Præstation
Bundkort chipsæt
Intel W790
Lydchip
Realtek ALC3205-CG
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Fuld kryptering af diskenhed; HP Secure Erase; Slot til Kensington-lås; Sikker godkendelse; TPM 2.0-certificeret; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Selvkrypterende drev
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (download); HP BIOS-konfigurationsværktøj (download); HP Smart Support
HP Software medfølger
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
HP GTIN (EAN/UPC)
197961473834
HP segment
Forretning
Strømstyring
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Bæredygtighed
Bæredygtige teknologier og materialer
Lavt halogenindhold; 40 % genbrugsplast; 25 % ITE-afledt plast fra lukket kredsløb; Bulk-emballage fås; Ekstern strømforsyning 90 % effektivitetsgrad; Bobleplast indeholder 80 % genbrugsmateriale; Ocean-bound plast i systemblæser; 10 % genbrugsmetal; Støddæmpende indlæg i kassen er fra 100 % bæredygtig kilde og kan genanvendes
Vægt & størrelser
Bredde *
168,9 mm
Dybde *
444,5 mm
Højde *
386,1 mm
Vægt *
10,5 kg
Pakkebredde
314 mm
Pakkedybde
572 mm
Pakkehøjde
563 mm
Pakkevægt
14,3 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tilslutning til mus
Ledningsført
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Tastaturtype
USB
Land Distributør
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Ansvarsfraskrivelse HP Z4 G5 Intel® Xeon W W-2245 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Sort:
Ansvarsfraskrivelse

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Ekstra funktioner, der kan konfigureres. Konfiguration til 92 TB kræver separat tilkøb, herunder en Z Turbo Quad Pro-lagerholder, der forventes at komme på markedet i anden halvdel af 2023. To fronttilgængelige NVMe SSD'er kræver en 5,25" bay carrier. I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske formaterede kapacitet er mindre. Op til 35 GB (til Windows) er reserveret til systemgendannelsessoftware.
[5] HP Wolf Security for Business kræver Windows 10 eller 11 Pro eller nyere, inkluderer forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite- og Workstation-produkter. Se de inkluderede sikkerhedsfunktioner i produktoplysningerne.
[6] Ubegrænset i ydeevnetilstand.
[1] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Ansvarsfraskrivelser for teknisk specifikation
Windows 11 Pro for Workstations og Windows 10 Pro for Workstations kan være forudinstalleret. Der kan kun benyttes én version af Windows af gangen. Hvis du vil skifte mellem versionerne, skal den ene version først fjernes, inden den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
Bemærk: Windows 7- og Windows 8-operativsystemer understøttes ikke på dette produkt. Der medfølger ikke drivere til Windows 7 eller Windows 8. Fås på http://www.support.hp.com.
Bemærk: Få flere oplysninger om Linux® OS/hardwaresupport på: http://www.hp.com/support/linux_hardware_matrix .
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 35 GB (til Windows) er reserveret til systemgendannelsessoftware.
Kopiering af ophavsretsbeskyttet materiale er strengt forbudt. De faktiske hastigheder kan variere. Dobbeltlagsmedier kan ikke bruges i alle dvd-afspillere og dvd-rom-drev. Bemærk, at dvd-ram-drevet ikke kan læse eller skrive til enkeltsidede medier på 2,6 GB/dobbeltsidede medier på 5,2 GB (version 1.0). Understøtter ikke dvd-ram.
Der kan opstå problemer i forbindelse med Blu-Ray, visse diske, digitale forbindelser, kompatibilitet og/eller ydelse, hvilket ikke betyder, at produktet er defekt. Der gives ingen garanti for problemfri afspilning på alle systemer. I forbindelse med visse Blu-ray-film kræves der muligvis en digital DVI- eller HDMI-forbindelse og HDCP-understøttelse til skærmen. Dvd-film i HD kan ikke afspilles på denne pc.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements. Gælder ikke Kina.
Valgfrit eller tilbehør.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
TCO Certified-konfigurationer er tilgængelige, når ENERGY STAR-konfigurationer vælges med et USB Type-C-stik®️. ENERGY STAR fås med en kombination af CPU'er med høj ydeevne, GPU'er med høj ydeevne og udvalgte hukommelseskonfigurationer.
Eksterne strømforsyninger, strømledninger, kabler og eksterne enheder er ikke lav-halogen-holdige. Reservedele anskaffet efter køb er muligvis ikke lav-halogen-holdige.
HP Performance Advisor-software – HP Performance Advisor er klar til at hjælpe dig med at få mest muligt ud af din HP-workstation fra dag ét – og hver dag derefter. Læs mere eller download på: https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Support Assistant kræver Windows og internetadgang.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click kræver Windows 11 Pro eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 fås på udvalgte HP-pc'er og -workstations. Se tilgængelighed i produktspecifikationerne.
HP Sure Recover Gen4 fås på udvalgte HP-pc'er og kræver en åben netværksforbindelse. Du skal selv sørge for at foretage en backup af vigtige filer, data, foto, videoer osv., inden du begynder at bruge HP Sure Recover for at undgå at miste data.
HP Sure Sense kræver Windows 11 Pro eller Enterprise og understøtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Understøttede vedhæftede filer inkluderer Microsoft Office- (Word, Excel, PowerPoint) og PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Funktionerne i HP BIOSphere Gen6 afhænger af computerens platform og konfiguration.
HP Wolf Pro Security Edition fås forudinstalleret på udvalgte varenumre og omfatter, afhængigt af det købte HP-produkt, en licens med en varighed, som du bliver oplyst om i forbindelse med købet og i din ordrebekræftelses-e-mail. HP Wolf Pro Security Edition-software er licenseret i henhold til licensvilkårene i slutbrugerlicensaftalen (EULA) for HP Wolf Security Software, som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16, da slutbrugerlicensaftalen er ændret med følgende: 7. Periode. Medmindre licensen er ophørt tidligere i henhold til vilkårene denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition gældende i 4 måneder efter den dato, hvor HP-produktet blev afsendt af HP, og den fortsætter i den periode, som du blev oplyst om ved købet og i din ordrebekræftelses-e-mail (Opstartsperiode). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger. Uanset ovenstående udløber licensen, senest et år efter at den pågældende licens' faste periode slutter.
Front Entry-versionen indeholder: 1 kombination af headset/mikrofon; 4 SuperSpeed USB Type-A 5 Gbps signalhastighed.
NVIDIA-grafikkort, der har bogstavet "E", som angiver kort med lang levetid.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
NVIDIA®️ Mellanox ConnectX-6 DX 10/25 GbE SFP28 NIC'et med to porte kræver en transceiver for at kunne oprette forbindelse til et netværk. Transceivere sælges separat.
Wi-Fi 6 er tilkøb, som skal konfigureres ved køb. Trådløst adgangspunkt og internettjeneste kræves og sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Procentdelen af genbrugsplast er baseret på den definition, der fremgår af IEEE 1680.1-2018-standarden.
100 % af den ydre emballage og bølgepappen er fremstillet af genanvendte fibre fra certificeret bæredygtige kilder.
Fiberpuder er fremstillet af 100 % genanvendt træfiber og økologisk materiale.
Fra 1. november 2023 kræver HP-pc'er med Windows, at Windows er installeret på SSD. HDD kan kun konfigureres som ekstra datadrev og ikke som startdrev.
Fås sidst i 2023.