location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G8
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
818G5EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197497381986 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 8660
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 03 Jan 2024 20:28:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (op til 4,2 GHz med Intel® Turbo Boost Technology, 8 MB L3-cache og 4 kerner)
  • - Windows 11 Pro
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 3 års (3/3/0) begrænset garanti omfatter 3 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP hardwaresupport med svar næste hverdag på stedet med rejsedækning til notebook. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/5981-6650DAE og https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Kort beskrivelse HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

EliteBook 840 G8 Notebook PC, 14", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 256GB SSD, FHD
More>>>
HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Arbejd sammen, også når I er adskilt
Teams, der arbejder fra mange placeringer, kræver en kraftfuld, sikker og robust laptop, der nemt kan tilsluttes, for at bevare produktiviteten. Opfyld kravene til din arbejdsdag med multitasking flere steder i virksomheden med HP EliteBook 840.

Kort opsummerende beskrivelse HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 840 G8, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 16 GB, 256 GB

Lang opsummerende beskrivelse HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 840 G8. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-1135G7, Processorfrekvens: 2,4 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

Designet til dig

HP EliteBook 840 er designet til den måde, du arbejder på, med en ny AI-baseret lydoplevelse. Denne ultralette og tynde business pc, der er nem at tage med, har et screen-to-body-ratio på 85 procent og et støjsvagt tastatur, der er behageligt at arbejde på.

Arbejd med ro i sindet

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet medvirker disse løsninger, som konstant videreudvikles, til at beskytte din pc mod nye trusler.[3]

Gå efter succes

Opnå de bedste arbejdsresultater på HP EliteBook 840 med Wi-Fi 6[6,7], lang batteritid og kraftfuld 11. generations Intel® Core™-processor.[4]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt ødelægge din pc. Hold forbindelsen med HP’s selvreparerende BIOS – 6. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Beskytter dit privatliv

Du behøver ikke frygte, at nogen overvåger dig, da du får ro i sjælen takket være det integrerede HP Privacy-kamera med fysisk kameralukker, der beskytte dig mod ondsindet overvågning.

Bevar sikkerhedsbeskyttelsen for din pc.

Stop uønskede ændringer af sikkerhedsindstillinger, og begræns spredningen af malware med 3. generation af HP Sure Run, der identificerer, karantænesætter og rapporterer om angribere, de forsøger at dræbe processer.

Høj ydeevne og fantastisk mobilitet

Gør krævende virksomhedsprogrammer hurtigere med en firekernet 11. generations Intel® Core™-processor med banebrydende Intel® Iris® Xe-grafikkort. [4]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [1]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [2]

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Berettigelse til Intel® vPro™ platform
No
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
11th gen Intel® Core™ i5
Processormodel *
i5-1135G7
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,2 GHz
Processorfrekvens *
2,4 GHz
Processor-cache
8 MB
Processor cache type
L3
Konfigurerbar TDP-up frekvens
2,4 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-down
12 W
Konfigurerbar TDP-down frekvens
0,9 GHz
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
64 GB
Antal ledige interne hukommelsesudvidelsesstik
2
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
3
Kamera
Front kamera
Yes
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
Netværk
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.0b
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Sølbestandig
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium Collaboration-tastatur
Software
Forudinstalleret software
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation-software; HP PC Hardware Diagnostics UEFI; HP Support Assistant; Køb Office (sælges separat); HP Power Manager; myHP; HP Privacy-indstillinger; HSA Fusion til erhvervsbrug; HSA Telemetry til erhvervsbrug; Touchpoint Customizer til erhvervsbrug; HP Notifications; HP QuickDrop; HP Wireless Button Driver
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP DriveLock og Automatic DriveLock; HP Secure Erase; Godkendelse ved start; Godkendelse før systemstart; Integreret TPM 2.0-sikkerhedschip følger med Windows 10 (Common Criteria EAL4+-certificeret); HP Sure Click; HP Sure Sense; Understøttelse af kabinethængelåse og kabellåse; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP Sure Admin; HP BIOSphere Gen6
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
HP segment
Forretning
HP GTIN (EAN/UPC)
197497381986
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
53 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Batteriets vægt
204 g
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet; 35 % genanvendt plast; Små mængder halogen; Bulk-emballage til rådighed
Vægt & størrelser
Bredde
323,4 mm
Dybde
214,6 mm
Højde
17,9 mm
Vægt *
1,32 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Andre funktioner
Antal højttalere
2
Land Distributør
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP EliteBook 840 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[3] HP Wolf Security for Business kræver Windows 10, omfatter forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstation- og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem.
[4] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt soft
[6] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det påvirke laptoppens mulighed for at kommunikere med andre 802.11ax-enheder.
[7] Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Skal købes separat.

[1] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[2] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøttede vedhæftede filer inkluderer Microsoft Office- (Word, Excel, PowerPoint) og pdf-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt soft
Processorhastighed angiver den maksimale ydeevne; processorer kører med lavere hastigheder i batterioptimeringstilstand.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastigh
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Der er reserveret op til 30 GB til systemgendannelsessoftware (Windows 10).
Intel® Optane™-hukommelse skal købes separat. Intel® Optane™-hukommelsesacceleration hverken erstatter eller øger dit systems DRAM. Fås til HP's kommercielle desktops og notebooks samt til udvalgte HP-workstations (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio, 15 og 17 G5) og kræver en SATA HDD, 7. generations Intel® Core™-processor eller højere eller processor i Intel® Xeon® E3-1200V6-produktserien eller højere, BIOS-version med Intel® Optane™ understøttes, Windows 10 version 1703 eller højere, M.2-type af 2280-S1-B-M-konnektor på en PCH Remapped PCIe-controller i en x2- eller x4-konfiguration med B-M-taster, der overholder NVMe™ Spec 1.1, samt en Intel® Rapid Storage Technology (RST Intel®) 15.5-driver.
Intel® Optane™-hukommelsessystemacceleration erstatter eller øger ikke mængden af DRAM i dit system. Kræver 8. generations Intel® Core™-processor, BIOS-version med Intel® Optane™-support, Windows 10 64-bit og en Intel® Rapid Storage Technology (Intel® RST)-driver.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for 802.11ac WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på den bærbare pc’s mulighed for at kommunikere med andre 802.11ac WLAN-enheder.
WWAN-modul er ekstraudstyr og kræver fabrikskonfiguration samt anskaffelse af en separat servicekontrakt. Spørg din tjenesteudbyder om dækning og tilgængelighed i dit område. Forbindelseshastigheder varierer som følge af placering, miljø, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter eller i alle områder.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
Intel® iris® Xᵉ-grafikfunktioner kræver, at systemet konfigureres med Intel® Core™ i5- eller i7-processor og to hukommelseskanaler. Intel® iris® Xᵉ-grafikkort med Intel® Core™ i5- eller 7-processor og en enkelt hukommelseskanal vil kun fungere som UHD-grafik.
Visning af HD-billeder kræver HD-indhold.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede HP Sure View Reflect-privacyskærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i liggende format.
HP Connection Optimizer kræver Windows 10,
HP Support Assistant kræver Windows og internetadgang.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Absolutes firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute, om den er tilgængelig uden for USA. Der gælder visse betingelser. Få flere oplysninger her: https://www.absolute.com/about/legal/agreements/absolute/.
HP Secure Erase til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Firmware TPM er version 2.0.,
HP Sure Click kræver Windows 10. Se https://bit.ly/2PrLT6A_SureClick for at få flere oplysninger.
HP Sure Sense kræver Windows 10.
HP Sure Start Gen6 fås til udvalgte HP-pc'er.
HP Sure Run Gen3 er tilgængelig på udvalgte Windows 10-baserede HP Pro-, Elite- og workstation-pc'er med udvalgte Intel®- eller AMD-processorer.
HP Sure Recover Gen3 er tilgængelig på udvalgte HP-pc'er og kræver en åben netværksforbindelse. For at undgå tab af data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover.
HP Sure Admin kræver Windows 10, HP BIOS, HP Manageability Integration Kit, der kan downloades på http://www.hp.com/go/clientmanagement, og HP Sure Admin Local Access Authenticator-smartphone-app fra Android store eller Apple store.
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4.
HP BIOSphere Gen6 er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
Genoplader batteriet til 50 % inden for 30 min., når systemet er slukket eller på standby. Der kræves en strømadapter på mindst 65 W. Når opladningen har nået 50 %, oplades der igen på normal vis. Opladningen kan variere med +/-10 % afhængigt af syst
HP Care Pack-tjenester sælges separat. Serviceniveauer og responstider for HP Care Packs kan variere, afhængigt af din geografiske placering. Tjenesten træder i kraft på datoen for købet af hardwaren. Der gælder visse restriktioner og begrænsninger.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Se www.epeat.net for yderligere oplysninger.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
MM18-batteriets levetid med Windows 10 afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, forbrug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på www.bapco.com.
For at få fuld Intel® vPro™-funktionalitet kræves Windows, en vPro-understøttet processor, vPro-kompatibelt Q370-chipsæt eller højere og vPro-kompatibelt WLAN-kort. Nogle funktioner såsom Intel Active Management-teknologi og Intel Virtualization-teknologi kræver yderligere tredjepartssoftware for at virke. Tilgængelighed af fremtidige anvendelser med "virtuelt udstyr" til Intel vPro-teknologi afhænger af tredjepartssoftwareudbydere. Kompatibiliteten af denne generation af Intel vPro-teknologibaseret hardware med fremtidigt "virtuelt udstyr" er endnu ikke klarlagt.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
HP Smart Support indsamler automatisk det telemetik, der er nødvendigt ved opstart af produktet, så der fås konfigurationsdata på enhedsniveau samt adgang til statusoplysninger og er tilgængelig præinstalleret på visse produkter via HP Factory Configuration Services; eller kan downloades. Læs mere om, hvordan HP Smart Support aktiveres, eller som du kan downloades på http://www.hp.com/smart-support.