location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
817Q6EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197497507386 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 9902
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 13 Jul 2024 19:47:30
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (op til 4,6 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kerner, 12 tråde)
  • - Windows 11 Pro
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP hardwaresupport med svar næste hverdag på stedet med rejsedækning til notebook. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/5981-6650DAE og https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Kort beskrivelse HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

EliteBook 640 14" G10 bærbar pc, 14", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 256GB SSD, FHD
More>>>
HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Endnu bedre muligheder for den hybride arbejdsstyrke
Gør hybridt arbejde nemt med den prisvenlige, særdeles sikre og nemt administrerede HP EliteBook 640. Den nyeste Intel®-processor[2], en lang række porte, der kan konfigureres, og forbindelsesmuligheder, der nemt kan tilpasses til hjemmebrug, brug på arbejdspladsen eller på farten.

Kort opsummerende beskrivelse HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 640 G10, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixel, 16 GB, 256 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 640 G10. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-1335U. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Generering af mobilnetværk: 4G. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

To USB Type-C®-porte

Leveres med 1 Thunderbolt™ 4 med USB4 Type-C® port og 1 USB Type-C® port med flere funktioner.

Beskyttet af HP Wolf Security

HP Wolf Security for Business giver hardwareforstærket, altid aktivt og robust forsvar.[3]

Højttalere med krystalklar lyd

Få glæde af krystalklar lyd og ydeevne, der leveres af HP Dynamic Audio[6] og HP AI Noise Reduction.[6]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Bevar sikkerhedsbeskyttelsen for din pc.

Stop uønskede ændringer af sikkerhedsindstillinger, og begræns spredningen af malware med HP Sure Run Gen5, der identificerer, karantænesætter og rapporterer angribere, der forsøger at ødelægge processer.

Vis dig fra din bedste side, også ved lav belysning

Optimer dine videoopkald i dæmpet belysning med et HD-kamera og midlertidig støjreduktion, der mindsker effekten af visuel støj og pixelering. [6]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [1]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [4]

Vær med til at beskytte vores fælles fremtid

Denne pc indeholder mindst 50 % genanvendt genbrugsplast i tasterne.[7]

Design
Farvenavn
Pike sølvaluminium
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2023
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
13th gen Intel® Core™ i5
Processormodel *
i5-1335U
Processorkerner
10
Processortråde
12
Processor boost frekvens
4,6 GHz
Ydelseskerne maksimal turbofrekvens
4,6 GHz
Effektiv kerne maksimal turbofrekvens
3,4 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-down
12 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
2
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Generering af mobilnetværk
4G
4G standard
LTE-TDD & LTE-FDD
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
Yes
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.2
WWAN-controller
Intel® XMM™ 7560 LTE Advanced Pro Cat 16
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal USB 3.2 Gen 2x2 type-C-porte
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Sølbestandig
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium-tastatur
Software
Forudinstalleret software
HP Connection Optimizer; HP Hotkey Support; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (download)
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-opdatering via netværk; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; TPM 2.0 integreret sikkerhedschip (Common Criteria EAL4+ og FIPS 140-2 niveau 2-certificeret); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; Aktivering af Secured-Core pc
HP administrationsværktøjer
HP Client Management Script Library (download); HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Patch Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP segment
Forretning
HP GTIN (EAN/UPC)
197497507386
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
51 Wh
Batteriets vægt
181,83 g
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Compliance-certifikater
CCC, GS mark
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Lavt halogenindhold; Bulk-emballage fås; Støddæmpende indlæg i kassen er fra 100 % bæredygtige kilder og kan genanvendes; Yderemballage og bølgepap er fra 100 % bæredygtig kilder og kan genanvendes; 5 % genanvendt genbrugsplast; Ocean bound-plast i højttalerkabinet(ter)
Vægt & størrelser
Bredde
321,9 mm
Dybde
213,9 mm
Højde
19,9 mm
Vægt *
1,41 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Emballage indhold
Lyspen
No
Andre funktioner
Antal højttalere
2
Land Distributør
Sverige 1 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[3] HP Wolf Security for Business kræver Windows Pro 10 og nyere, omfatter forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se de omfattede sikkerhedsfunktioner samt krav til operativsystem i produktoplysningerne.
[6] Kræver myHP-app og Windows OS.
[7] Procentdele af genbrugsplast er baseret på den definition, der er fastlagt i IEEE 1680.1--2018-standarden.

[1] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[4] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows [indsæt produktversion/udgavenavn] Home Single Language er forudinstalleret på denne computer.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware (i Windows 10 og 11).
Wi-Fi 6E kræver en Wi-Fi 6E-router og Windows 11 for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
Intel® Iris® Xᵉ-grafikkort kræver, at systemet er konfigureret med Intel® Core™ i5- eller i7-processorer og hukommelse med dobbeltkanal. Intel® Iris® Xᵉ-grafikkort med Intel® Core™ i5- eller 7-processor og hukommelse med enkeltkanal fungerer kun som UHD-grafik.
Der kræves HD-indhold for at kunne se HD-billeder.
Bagbelyst tastatur fås som ekstraudstyr.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede privacy-skærm HP Sure View Reflect er ekstraudstyr, som skal konfigureres ved køb og er designet til at bruges i liggende tilstand.
Den faktiske lysstyrke bliver lavere med touchskærm eller Sure View.
Skal købes separat eller som tilbehør.
Microsoft Office sælges separat og kan kun aktiveres via internettet.
HP Support Assistant kræver Windows og internetadgang.
HP Services Scan fås via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret service, og downloader automatisk den relevante software. HP TechPulse er en telemetrisk og analytisk platform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav eller deaktiver denne funktion på http://www.hpdaas.com/requirements . Gælder ikke Kina.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant findes på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense fås på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS25. HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Recover fås til HP Elite-pc'er med 8. generations Intel®- eller AMD-processorer og kræver en åben netværksforbindelse med ledning. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Understøtter ikke platforme med Intel® Optane™.
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Absolute firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Tjenesten er begrænset. Spørg Absolute om den er tilgængelig uden for USA. Visse betingelser er gældende. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/
Aktivering af Secured-Core-pc kræver en Intel® vPro®-, AMD Ryzen™ Pro-processor eller Qualcomm-processor® med SD850 eller nyere og kræver 8 GB eller mere systemhukommelse. Secured-core-pc'en aktiveres fra fabrikken.
HP-fingeraftrykssensor er ekstraudstyr og skal konfigureres ved køb.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med holdbarhed, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Udbuddet kan variere fra land til land.
HP Power Manager kræver Windows 10 og nyere og kan downloades fra Microsoft Store.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Sekundært SSD-stik (M.2 2230-formfaktor; ekstraudstyr) bruges kun til datalagring, bruges ikke til OS-installation og fås kun med ikke-WWAN basisenhed og primær M.2-lagring.
Integreret grafikkort afhænger af processoren. NVIDIA® Optimus™-teknologien kræver en Intel-processor samt en konfiguration med dedikeret NVIDIA® GeForce®- grafikkort og fås til Windows 10 Pro OS eller nyere. Med NVIDIA® Optimus™-teknologi understøttes alle separate grafikvideoer og skærmfunktioner muligvis ikke på alle systemer (f.eks. OpenGL-applikationer kører på integreret GPU eller APU).
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
Formstøbte puder fremstillet af 100 % genanvendt træfiber og organiske materialer.
HP Smart Support kræver installation af HP TechPulse. Få flere oplysninger om aktivering af HP Smart Support på http://www.hp.com/smart-support .