location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
445 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
817P4EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197497500615 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3754
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 01 Jul 2024 11:58:07
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 May 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 7330U (maks. boost-clockfrekvens op til 4,3 GHz, 8 MB L3-cache, 4 kerner, 8 tråde)
  • - Windows 11 Pro
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - AMD Radeon™-grafikkort
  • - 8 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

ProBook 445 14" G10 Notebook PC, 14", Windows 11 Pro, AMD Ryzen™ 3, 8GB RAM, 256GB SSD, FHD
More>>>
HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Integrerede funktioner til ydeevne, robusthed og sikkerhed
HP ProBook 445 14" laptop giver virksomheder i vækst ydeevne i erhvervsklassen, avanceret sikkerhed i flere lag og robusthed i et design, der nemt kan opgraderes. Den funktionsrige pc, der er drevet af en AMD-processor[2] og har lang batteritid, er velegnet til produktivitet over længere tid og muliggør hybridt arbejde.

Kort opsummerende beskrivelse HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook 445 G10, AMD Ryzen™ 3, 35,6 cm (14"), 1920 x 1080 pixel, 8 GB, 256 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook 445 G10. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 3, Processormodel: 7330U. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv. Vægt: 1,38 kg

Optimeret til hybridt arbejde

Vis dig fra din bedste side, uanset hvor du arbejder, med forbedrede kamerafunktioner og justering af belysning[3]

Testet i holdbarhed

Gennemgået 19 MIL-STD-tests[6] for robusthed og nem servicering – så du får mest muligt ud af din IT-investering.

Ydeevne til virksomheder i vækst

Vær klar til krævende opgaver med den nyeste AMD-CPU[2,4], lang batteritid samt hukommelse og lagring, som kan opgraderes.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

HP Sure Sense

Malware udvikler sig hurtigt, og traditionel antivirus genkender ikke altid nye angreb. Beskyt din pc mod nye angreb med HP Sure Sense, der bruger dyb indlærings-AI til at levere fremragende beskyttelse mod avanceret malware.

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [1]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [5]

Du kan arbejde uden afbrydelser

Sørg for, at produktiviten forbliver høj, med et minimum af nedetid ved hjælp af de fuldt integrerede og automatiserede muligheder i HP BIOSphere Gen6-firmwarens økosystem. Dine pc’er har ekstra beskyttelse takket være automatiske opdateringer og sikkerhedskontroller. [7]

Gør den grundlæggende it-administration hurtigere

HP Manageability Integration Kit hjælper med hurtigere image-oprettelse og administration af hardware, BIOS og sikkerhed via Microsoft System Center Configuration Manager. [8]

Forbind din pc og mobile enheder

Via en trådløs forbindelse kan du nemt overføre dokumenter, billeder, videoer, noter, hjemmesider, adresser og meget mere mellem dine mobile enheder og din pc ved hjælp af den brugervenlige HP QuickDrop-app. [9]

Design
Farvenavn
Pike silver plastic
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2023
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 3
Processormodel *
7330U
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,3 GHz
Processor-cache
8 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
1
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Netværk
Mobil netværksforbindelse *
No
Antenne type
2x2
Ethernet LAN
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Pegeredskab
Clickpad
Numerisk tastatur *
No
Spildsikret tastatur
Yes
Software
Forudinstalleret software
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (download)
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP DriveLock og Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-opdatering via netværk; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; TPM 2.0-integreret sikkerhedschip (Common Criteria EAL4+ og FIPS 140-2 niveau 2-certificeret); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; Aktivering af Secured-Core pc
HP administrationsværktøjer
HP Client Management Script Library (download); HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Cloud Recovery
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
42 Wh
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
321,9 mm
Dybde
213,9 mm
Højde
19,9 mm
Vægt *
1,38 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Emballage indhold
Lyspen
No
Andre funktioner
Antal højttalere
2
Land Distributør
Suomi 1 distributor(s)
Disclaimer HP ProBook 445 G10 AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Disclaimer

[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[3] Kræver myHP-program og Windows OS.
[4] Valgfri funktion, der skal konfigureres på købstidspunktet.
[6] MIL-STD-test er ikke beregnet til at fastslå egnethed i henhold til det amerikanske forsvarsministeriums krav eller til militær brug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af HP Care Pack med dækning af hændelige skader.
[7] HP Wolf Security for Business kræver Windows 10 eller nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstation- og RPOS-produkter. Se de omfattede sikkerhedsfunktioner samt krav til operativsystem i produktoplysningerne.

[1] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[5] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[7] HP BIOSphere Gen6 kræver Windows 10 og er tilgængelig på HP Pro- og Elite-PC'er. Funktioner kan variere afhængigt af platformen og konfigurationerne.
[8] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på at forbedre visse softwareprodukters funktion. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og clock-frekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software. AMD's nummerering er ikke et udtryk for clock-frekvensen.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware (i Windows 10 og 11).
Wi-Fi 6E kræver en Wi-Fi 6E-router og Windows 11 for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
WWAN-modulet er valgfrit og kræver fabrikskonfiguration og at du køber en separat servicekontrakt. Kontakt din serviceudbyder om dækning og tilgængelighed i dit område. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
SIM-slot er ikke tilgængelig for bruger uden WWAN-konfiguration.
Tastatur med bagbelysning fås som ekstraudstyr.
HD og FHD er nødvendigt for at kunne se HD-/FHD-billeder.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den faktiske lysstyrke bliver lavere med touch-skærmen.
HP Support Assistant kræver Windows og internetadgang.
HP QuickDrop kræver internetadgang, og Windows 10 pc er forudinstalleret på HP QuickDrop-programmet og enten en Android-enhed (telefon eller tablet-pc), der kører Android 7 eller senere med Android HP QuickDrop-appen og/eller en iOS-enhed (telefon eller tablet-pc), der kører iOS 12 eller senere med iOS HP QuickDrop-appen.
HP Smart Support kræver installation af HP TechPulse. Få flere oplysninger om aktivering af HP Smart Support på http://www.hp.com/smart-support .
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery fås til Z by HP-, HP Elite- og Pro-desktops og laptop-pc'er med Intel®- eller AMD-processorer og kræver en åben netværksforbindelse med ledning. Bemærk: Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630 .
Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Kontakt Absolute, hvis du vil have oplysninger om mulighederne uden for USA. Absolute Recovery-garantien er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete er en valgfri service, som leveres af Absolute Software. Hvis den anvendes, gøres Recovery-garantien ugyldig. Kunderne skal først underskrive en aftale om godkendelse på forhånd og enten erhverve sig en pinkode eller købe én eller flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
HP Secure Erase: Er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method.. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Recover Gen5 med integreret geninstallation af systembillede er tilkøb, som kræver Windows 10 og nyere og skal konfigureres i forbindelse med køb. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Netværksbaseret genoprettelse via wi-fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP-fingeraftrykslæseren er ekstraudstyr, som skal konfigureres på købstidspunktet.
Aktivering af Secured-Core-pc kræver en Intel® vPro®-, AMD Ryzen™ Pro-processor eller Qualcomm-processor® med SD850 eller nyere og kræver 8 GB eller mere systemhukommelse. Secured-core-pc'en aktiveres fra fabrikken.
HP-fingeraftrykssensor er ekstraudstyr og skal konfigureres ved køb.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med holdbarhed, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Udbuddet kan variere fra land til land.
HP Care Packs sælges separat. Serviceniveauer og svartider for HP Care Packs kan variere afhængigt af din geografiske placering. Servicen træder i kraft på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på http://www.hp.com/go/cpc . HP's serviceydelser er omfattet af HP’s gældende vilkår og betingelser for serviceydelser, som kunden er gjort bekendt med i forbindelse med købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af serviceydelsen eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
128 GB og 256 GB PCIe® NVMe™ Value M.2 SSD sekundære drev er ekstraudstyr og skal købes separat og konfigureres i forbindelse med køb.
Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste og downloader automatisk den relevante software. HP TechPulse er en telemetri og analyseplatform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements . Gælder ikke Kina.