location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cm2047no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7Y0N6EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197192992692 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 12460
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700HX (op til 5,0 GHz med Intel® Turbo Boost Technology, 30 MB L3-cache, 16 kerner, 24 tråde)
  • - Windows 11 Home
  • - 17.3" QHD-skærm
  • - NVIDIA® GeForce RTX™ 4070 laptop-GPU (8 GB dedikeret GDDR6-hukommelse)
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN by HP Laptop 17-cm2047no, Windows 11 Home, 17.3", Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070, QHD, Sort
More>>>
OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort:
Den officielle marketing tekst af OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort som er leveret af producenten

Kraftfuld gaming – når som helst, hvor som helst
Få mere ud af dit spil med OMEN by HP 17,3" Gaming Laptop PC, som har kraften fra en 13. generations Intel® Core™-processor[1] og NVIDIA® GeForce RTX™-grafikkort. Det svævende hængsel og den høje opløsning og hurtige opdateringshastighed gør det muligt for dig at spille, uanset hvor du er. Tilpas dit gameplay med OMEN Gaming Hub, og hold temperaturen nede med OMEN Tempest Cooling-teknologi[2].

Kort opsummerende beskrivelse OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

OMEN by HP 17-cm2047no, Intel® Core™ i7, 43,9 cm (17.3"), 2560 x 1440 pixel, 16 GB, 1 TB, Windows 11 Home

Lang opsummerende beskrivelse OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

OMEN by HP 17-cm2047no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i7, Processormodel: i7-13700HX. Skærm diagonal: 43,9 cm (17.3"), HD-type: Quad HD, Skærmopløsning: 2560 x 1440 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics, Diskret grafikadaptermodel: NVIDIA GeForce RTX 4070. Operativsystem installeret: Windows 11 Home. Produktfarve: Sort

Hurtig opdateringshastighed under gaming
Hurtig opdateringshastighed under gaming

Spil, uanset hvor du er, med en 17,3" skærm med hurtig opdateringshastighed samt optisk, mekanisk tastatur.

Tilpas din oplevelse med OMEN Gaming Hub
Tilpas din oplevelse med OMEN Gaming Hub

Stedet, hvor du kan forbedre gameplayet lige fra at have kontrol over de mindste ydeevneindstillinger til lysindstillinger og meget mere.

Altid kølig under pres
Altid kølig under pres

Med OMEN Tempest Cooling-teknologi[2], som forebygger overophedning, også når spillet bliver ekstra hedt.

Eyesafe®-certificeret skærm

Eyesafe®-certificerede skærme opfylder TÜV-kravene til lavt blåt lys og Eyesafe®-standarderne, så dine øjne er beskyttet mod skadeligt blåt lys, uden at farverne ændres. Laptops med integreret Eyesafe®-skærm hjælper med at begrænse overanstrengelse af øjnene, når du arbejder i længere tid ad gangen.

HP QuickDrop
HP QuickDrop

Overfør trådløst dine fotos, videoer og dokumenter mellem din pc og din mobilenhed.

En usædvanlig fyldig lyd

Med to HP-højtalere, HP Audio Boost og speciel justering udført af eksperter hos Bang & Olufsen bliver underholdningen levende med lyd, du kan mærke. Væk sanserne med perfekt lyd på din pc.

Understøtter MU-MIMO
Understøtter MU-MIMO

Hvis der er flere MU-MIMO-enheder i dit hjem, kan MU-MIMO-understøttelsen bruges sammen med en MU-MIMO-router til at optimere netværkstrafikken, så du får en mere jævn onlineoplevelse.

ExpressVPN

Skjul din IP-adresse, og kryptér dine netværksdata, så ingen kan se, hvad du foretager dig. Reducer truslen fra hackere, også når du surfer på offentligt Wi-Fi.

McAfee® LiveSafe™

Gratis 12-måneders abonnement på McAfee® LiveSafe™-tjeneste medfølger. McAfee® LiveSafe™-tjenesten beriger dit digitale liv ved at beskytte dine data, din identitet og alle dine enheder, så du trygt kan oprette forbindelse.

PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 1 TB PCIe NVMe™ M.2 SSD-lagerplads.

Få et nyt perspektiv
Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [3]

Udvid mere end blot ydeevne for at få din pc til at klare endnu mere på én gang

Få mere end blot rå processorhastighed. Med 13. generations Intel® Core™-processorer har Intel forbedret sit hybride design. En hurtigere kerne til ydeevne gør, at dine målrettede opgaver kan klares både hurtigere og nemmere. Mere effektive kerner giver endnu bedre multitasking. Det samme fantastiske grafikkort og den bedste tilslutning i klassen giver en fuldt omsluttende skærm og ultrahurtige forbindelser – både med og uden ledning. [4]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [5]

Refleksfri QHD IPS-skærm

Fordyb dig i den fantastiske QHD-opløsning med IPS-teknologi. Takket være en refleksfri skærm, der mindsker lysrefleksionen, får du en bemærkelsesværdig underholdningsoplevelse. [6]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [7]

Glæd dig til 1 måned med spil i høj kvalitet

Brug Xbox-appen til at spille hundredvis af kvalitetsspil på pc med dine venner samme dag, som de udgives, og bliv EA Play-medlem. Der bliver hele tiden tilføjet nye spil, så der er altid noget at spille. Xbox Game Pass Ultimate giver dig også mulighed for at spille konsolspil på din Windows-pc med cloud-gaming, og du kan chatte med dine venner på tværs af pc, mobil og Xbox-konsol. [8]

DTS: X® Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse. [9]

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet og genanvendt aluminium. [10]

Wi-Fi 6E

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og lavere forsinkelser end tidligere iterationer med Wi-Fi 6E-teknologi. [11]

Tilsluttet stand-by

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer. [12]

Thunderbolt™ 3 med USB Type-C®

Få strøm på din enhed, eller tilslut en ekstern skærm med en lynhurtig 40 Gbps signaldatahastighed fra en imponerende USB-C®-port med Thunderbolt™ 3. Den er oven i købet reversible, så du ikke behøver at tænke over, om stikket vender forkert. [13]

Design
Farvenavn
Skyggesort cover og sokkel, skyggesort tastaturramme i aluminium
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2023
Produktdesign
Cover og bund med lakeret finish, sandblæst tastaturramme
Originalt mærkenavn
HP
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
2560 x 1440 pixel
Berøringsskærm *
No
HD-type
Quad HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
43,9 cm
RGB-farverum
sRGB
Farveområde
100%
Display respons stigning/fald
3 ms
Maksimal opdateringshastighed
165 Hz
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-13700HX
Processorkerner
16
Processortråde
24
Processor boost frekvens
5 GHz
Processor-cache
30 MB
Processor cache type
L3
Bus type
DMI4
Konfigurerbar TDP-down
45 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
4800 MHz
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Memory slots (available)
2
Antal ledige interne hukommelsesudvidelsesstik
2
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4070
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Netværk
Bluetooth-version
5.3
MIMO
Yes
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal USB4 Gen 2x2-porte
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal mini DisplayPorts
1
Antal Thunderbolt 3-porte
1
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel HM770
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst farve på tastatur
RGB
Baggrundsbelyst zone på tastatur
4-zone RGB
Software
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™ tilbyder dette produkt i 12 måneder, Xbox Game Pass 1 måneds gratis prøveperiode
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Processor særlige funktioner
Intel® Flex Memory Access
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP lydboost
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; HP QuickDrop; MyHP; OMEN Gaming Hub
HP segment
Hjem
HP GTIN (EAN/UPC)
197192992692
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Batterilevetid (maks.)
5,25 t
Vedvarende afspilningstid, video
6,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Batteriets vægt
315 g
Strømstyring
Vekselstrømsadapter strøm
330 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter); Genbrugsmetal i tastaturramme og hængselhætte(er); Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
397,1 mm
Dybde
262 mm
Højde
27 mm
Vægt *
2,78 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
624 mm
Pakkehøjde
345 mm
Pakkevægt
5,45 kg
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse OMEN by HP 17-cm2047no Intel® Core™ i7 i7-13700HX Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Sort:
Ansvarsfraskrivelse

[1] Multi-core er designet til at øge visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke en målestok for større ydeevne. Intel og Intel-logoet er varemærker tilhørende Intel Corporation eller dennes datterselskaber i USA og/eller andre lande.
[2] Termisk løsning afhænger af konfigurationen.

[3] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
[4] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering er ikke en målestok for højere ydeevne.
[5] ©2023 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[6] Der kræves Quad HD-indhold (QHD) for at kunne se billeder i Quad HD.
[7] Funktionen til flimmerfri skærm fjerner skærmflimmer via integreret DC-dæmpning af LED-bagbelysning.
[8] 1 måneds prøveperiode for kun 1 USD – kampagner kan være forbeholdt nye medlemmer og/eller ikke gælde for alle medlemmer og gælder kun i en begrænset periode. Tilbud glæder ikke i Rusland og Tyrkiet; Andre geografiske begrænsninger kan også være gældende. Kræver kreditkort og Xbox-konto. Efter kampagneperiodens udløb fortsætter abonnementet automatisk til den på det tidspunkt gældende normalpris (kan ændres), medmindre abonnementet opsiges, plus gældende afgifter. For at stoppe med at betale skal du opsige dit abonnement eller deaktivere tilbagevendende fakturering på din Microsoft-konto (account.microsoft.com/services) eller på din Xbox-konsol, inden næste fakturadato. Få flere oplysninger på https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Køb af Xbox Game Pass Ultimate opgraderer automatisk dit/dine eksisterende Xbox Live Gold-, Xbox Game Pass- (pc eller konsol) og/eller EA Play-medlemskab(er) til Xbox Game Pass Ultimate med en omregningsfaktor, der svarer til antal tilbageværende dage. Få mere at vide på www.xbox.com/gamepass. Få flere oplysninger på Microsoft https://www.xbox.com/en-US/legal/subscription-terms.
[9] Længere tids lytning til personligt stereoudstyr ved fuld styrke kan beskadige brugerens hørelse. Risikoen for høreskader reduceres, hvis lydstyrken sænkes, og hvis der lyttes i kortere tid ved fuld lydstyrke.
[10] Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt. Laptops fremstillet med genanvendt aluminium i produktets kabinet. Procentdelen af genanvendt aluminium kan være forskellig fra produkt til produkt.
[11] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Wi-Fi 6E (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Kun tilgængelig i lande, hvor Wi-Fi 6E (Tri-band - 2,4 GHz/5 GHz/6 GHz) understøttes. Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat. Specifikationerne for Wi-Fi 6E foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre Wi-Fi 6E-enheder.
[12] Nogle funktioner kræver software eller programmer fra tredjepart.
[13] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
Kræver internetadgang (medfølger ikke). McAfee er forhåndsinstalleret på din pc, og der kræves en konto til aktivering. Abonnementfornyelse kræves efter udløb af prøveperioden. VPN-funktionalitet fås ikke i Indien, Kina, Syrien og Nordkorea. McAfee er ikke kompatibelt med Windows 11 i S-tilstand. Du skal slå S-tilstand fra permanent. Det koster ikke noget at slå S-tilstand fra, men du kan ikke slå den til igen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs funktion aktiveret, men ikke forbundet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, der skal anskaffes separat.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor 6 GHz understøttes.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
TUV Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Se https://www.certipedia.com/?locale=en#search for at få flere oplysninger.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Eyesafe® skærm til Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Se https://eyesafe.com for at få flere oplysninger.
Vægten og systemets størrelse afhænger af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Laptops fremstillet med genbrugsmetal i produktets kabinet. Procentdelen af genbrugsmetal variere fra produkt til produkt.
Tasterne på tastaturet indholder genbrugsplast. Procentdelen af genbrugsmaterialer i de enkelte dele varierer fra produkt til produkt.
Brug den strømadapter, der leveres sammen med pc'en, hvis du vil have optimal ydeevne og opladning af batteriet, mens du gengiver og gamer. Du kan bruge 100 W/20 V Type-C-adapteren eller power bank, når du kører mindre indlæsningsopgaver. Opladning af systemet understøttes kun på 20 V Type-C adapter eller power bank.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du annullerer dette. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): vælg enheder og områder. I henhold til vilkårene skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, område og enhed. DLC sælges separat; Hvis et spil bliver slettet fra sortimentet, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox- Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit/dine medlemskab(er) til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se oplysninger og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætning; kræver ingen kode.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.