location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cp2036no

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cp2036no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7P526EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197192854402 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 13183
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP Laptop 17-cp2036no
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7520U (boost-klokfrekvens på op til 4,3 GHz, 4 MB L3-cache, 4 kerner, 8 tråde)
  • - Windows 11 Home
  • - FHD-skærm på 43,9 cm (17,3") diagonalt
  • - AMD Radeon™-grafikkort
  • - 8 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Laptop 17-cp2036no :
Kort redaktionelle beskrivelse af %%titel%%

Laptop 17-cp2036no, Windows 11 Home, 17.3", AMD Ryzen™ 5, 8GB RAM, 512GB SSD, FHD, Naturlig sølv
More>>>
HP Laptop 17-cp2036no:
Den officielle marketing tekst af HP Laptop 17-cp2036no som er leveret af producenten

En 17,3" laptop med store visioner for fremtiden
HP 17,3 laptop-pc er målrettet udviklet med en høj ydeevne fra en AMD-processor [2], hurtig Wi-Fi-teknologi og masser af lagerplads. Få en mere naturlig og behagelig tasteposition med løftehængsel og forstørret klikkefelt. Og vi har inkluderet bæredygtige materialer i maskinen, som f.eks. ocean-bound plastik og genanvendt genbrugsplast[1].

Kort opsummerende beskrivelse HP Laptop 17-cp2036no:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Laptop 17-cp2036no, AMD Ryzen™ 5, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixel, 8 GB, 512 GB

Lang opsummerende beskrivelse HP Laptop 17-cp2036no:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Laptop 17-cp2036no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 7520U, Processorfrekvens: 2,8 GHz. Skærm diagonal: 43,9 cm (17.3"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: LPDDR5-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Sølv

AMD Radeon™-grafikkort

Uanset om det er spil eller film, får du den bedste ydeevne til al din underholdning.

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

Understøtter MU-MIMO

Hvis der er flere MU-MIMO-enheder i dit hjem, kan MU-MIMO-understøttelsen bruges sammen med en MU-MIMO-router til at optimere netværkstrafikken, så du får en mere jævn onlineoplevelse.

To fremadrettede højttalere
To fremadrettede højttalere

Skru op for lyden på din foretrukne musik, film og spil. Når lyden er rettet mod dig, er der intet, der kommer mellem dig og underholdningen.

HP Imagepad med multi-touch-bevægelser

Multi-touch-pegefeltet understøtter bevægelser med fire fingre, og du kan rulle, zoome og navigere med et enkelt tryk.

HP True Vision HD-kamera

Du kan videochatte i levende kvalitet, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde.

AMD Ryzen™ 5-processor

Udnyt notebookens imponerende ydeevne. Ny og revolutionerende arkitektur med utrolig batteritid, der giver multitrådet processorkraft og Vega-grafikkort til krævende multimedieopgaver. [6]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [3]

Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080. [7]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [10]

Wi-Fi 5 (2x2) og Bluetooth® 5.0 (802.11a/b/g/n/ac)

Du får aldrig problemer med ustabilt internet og dårlige forbindelser. Du kan bevare en effektiv forbindelse til Wi-Fi og til Bluetooth®-tilbehør med den nyeste Wi-Fi 5 (2x2) WLAN-adapter og Bluetooth® 5.0. [11]

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Adobe-tilbud

Få en prøveperiode på 1 måned på de bedste og meste kreative produktivitetsprogrammer fra Adobe ved køb af en computer fra HP. [9]

USB Type-C® 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C®-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [12]

Tilsluttet med moderne standby

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

Design
Farvenavn
Naturlig sølv
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Produktdesign
Overflade og bund med lakeret finish, sandblæst, lodret rulletastaturramme
Originalt mærkenavn
HP
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
43,9 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
7520U
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,3 GHz
Processorfrekvens *
2,8 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
5500 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
AMD FreeSync
Yes
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtec RTL8822CE
Producent af WLAN-controller
Realtek
Netværk
Bluetooth
Yes
Bluetooth-version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
naturlig sølv
Software
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 månedes gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP Imagepad
Yes
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; HP QuickDrop; MyHP; OMEN Gaming Hub
HP segment
Hjem
HP GTIN (EAN/UPC)
197192854402
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
7,25 t
Vedvarende afspilningstid, video
11,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
175 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Silver
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter) og kant; Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
400,7 mm
Dybde
257,8 mm
Højde
20,6 mm
Vægt *
2,07 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
598 mm
Pakkehøjde
345 mm
Pakkevægt
2,96 kg
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Laptop 17-cp2036no:
Ansvarsfraskrivelse

[1] Laptops er fremstillet med ocean-bound plastik i højttalerkabinetterne, og tastaturets taster indeholder genbrugsplast. Procentdelen af genbrugsmaterialer i de enkelte komponenter varierer fra produkt til produkt.
[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[3] Funktionen til flimmerfri skærm fjerner skærmflimmer via integreret DC-dæmpning af LED-bagbelysning.
[4] Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare pc. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når opladningen har nået 50 %, fortsætter opladningen ved normal hastighed. Opladningstiden kan variere med +/- 10 %, afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.

[5] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[6] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. AMD's nummerering er ikke en målestok for clockhastighed.
[7] Der kræves Full HD-indhold (FHD), før du kan se billeder i Full HD.
[8] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[9] Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regulativer) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de gældende priser på Adobe Spark og de øvrige Adobe-produkter i tilbuddet. Tilbuddet gælder ikke Education, OEM eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
[10] Genoplader batteriet op til 50 % inden for 45 min., når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med din notebook. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 %, afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[11] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
[12] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
Kræver internetadgang (medfølger ikke). McAfee er forhåndsinstalleret på din pc, og der kræves en konto til aktivering. Abonnementfornyelse kræves efter udløb af prøveperioden. VPN-funktionalitet fås ikke i Indien, Kina, Syrien og Nordkorea. McAfee er ikke kompatibelt med Windows 11 i S-tilstand. Du skal slå S-tilstand fra permanent. Det koster ikke noget at slå S-tilstand fra, men du kan ikke slå den til igen.
Batteritiden for Windows MobileMark 25 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-25/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Batterilevetid er testet af HP med uafbrudt FHD-videoafspilning med en opløsning på 1080 p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedestandard, lydafspilningsniveau på 100 %, afspillet med fuld skærm fra lokalt lager, med hovedtelefoner eller via højttaler (hvis der ikke er lydstik), trådløs forbindelse men ikke tilsluttet. Den faktiske batterilevetid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden og ved brug.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
FreeSync™ kan kun bruges med DisplayPort- eller HDMI-porttilslutning. FreeSync er en AMD-teknologi, der er aktiveret på FHD- eller QHD-skærme og er designet til at forhindre hakkende billeder og/eller svigtende synkronisering i spil og videoer ved at låse skærmens opdateringshastighed til grafikkortets billedhastighed. Kræver skærm, AMD Radeon™-grafikkort og/eller AMD A-Series-APU, der er kompatibel med DisplayPort™ Adaptive-Sync. Kræver AMD Catalyst™ 15.2 Beta (eller nyere). De fleksible opdateringshastigheder varierer, afhængigt af skærmen.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Tastaturets taster indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer i de enkelte komponenter varierer fra produkt til produkt.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.