location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 15s-eq3027no

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15s-eq3027no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7P518EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197192854334 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2590
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Laptop 15s-eq3027no
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5625U (boost-klokfrekvens på op til 4,3 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Home
  • - FHD-skærm på 39,6 cm (15,6") diagonalt
  • - AMD Radeon™-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Laptop 15s-eq3027no :
Kort redaktionelle beskrivelse af %%titel%%

Laptop 15s-eq3027no, Windows 11 Home, 15.6", AMD Ryzen™ 5, 16GB RAM, 512GB SSD, FHD, Naturlig sølv
More>>>
HP Laptop 15s-eq3027no:
Den officielle marketing tekst af HP Laptop 15s-eq3027no som er leveret af producenten

Du får en pålidelig HP 15,6" Laptop-pc, som er udviklet til at have mere kraft, mere lagerplads og længere batteritid[1] til din arbejdsdag.
Forbliv tilsluttet hele dagen med en super driftssikker HP Laptop-pc på 15,6". Pc'en er nem at tage med på farten takket være det tynde og lette design. Du kan trygt stole på, at den driftssikre processor tager dig gennem de travle arbejdsdage med rigelig lagring og lang batteritid[1]. Når du er klar til at komme i gang, kan du læne dig tilbage og nyde hver eneste detalje på micro-edge-skærmen.

Kort opsummerende beskrivelse HP Laptop 15s-eq3027no:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Laptop 15s-eq3027no, AMD Ryzen™ 5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixel, 16 GB, 512 GB

Lang opsummerende beskrivelse HP Laptop 15s-eq3027no:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Laptop 15s-eq3027no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 5625U, Processorfrekvens: 2,3 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Sølv

Let laptop med micro-edge-skærm
Let laptop med micro-edge-skærm

Tynd og let laptop på 15,6" med micro-edge-skærm, som er designet til mobil underholdning.

Pålidelig ydelse
Pålidelig ydelse

Kom igennem selv de mest travle dage med en driftssikker processor, og gem alt dit favoritindhold med masser af lagerplads.

Bliv endnu mere produktiv med strøm til hele dagen
Bliv endnu mere produktiv med strøm til hele dagen

Lang batteritid og HP Fast Charge-teknologi giver dig mulighed for at arbejde, se videoer og bevare forbindelsen hele dagen[1].

AMD Radeon™-grafikkort

Uanset om det er spil eller film, får du den bedste ydeevne til al din underholdning.

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

To fremadrettede højttalere

Skru op for lyden på din foretrukne musik, film og spil. Når lyden er rettet mod dig, er der intet, der kommer mellem dig og underholdningen.

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

USB Type-C® 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C®-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.

SD- og microSD-kortlæser

Du skal bare sætte et SD- eller microSD-kort i. Så får du mere lagerplads til flere film, billeder og musik eller nem adgang til indhold, du har gemt på et af dine nuværende kort.

Tastatur i fuld størrelse med integreret numerisk tastatur

Tastaturet, som er i fuld størrelse, har indbygget numerisk tastatur, der giver dig mulighed for nemt at skrive og øge produktiviteten med et tastetryk på 1,5 mm.

AMD Ryzen™ 5000-seriens processorer med Radeon™-grafikkort

Du får en hastighed, som er ud over det sædvanlige, så du kan give los og nå endnu længere. De nye processorer i AMD Ryzen™ 5000-serien giver dig en helt ny oplevelse ─ de kan alt det, du har behov for og meget mere end det. [3]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [4]

Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080. [5]

HP QuickDrop

Overfør trådløst dine fotos, videoer og dokumenter mellem din pc og din mobilenhed. [7]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads. [9]

Ubesværet forbindelse

Få lynhurtig Gbit-data med en kombination af Wi-Fi 6 (2 x 2) og Bluetooth® 5.2

Få et nyt perspektiv
Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [2]

Tastaturets taster indeholder genanvendt genbrugsplast
Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge taster, der er fremstillet af genbrugsplast. [6]

Understøtter MU-MIMO
Understøtter MU-MIMO

Hvis der er flere MU-MIMO-enheder i dit hjem, kan MU-MIMO-understøttelsen bruges sammen med en MU-MIMO-router til at optimere netværkstrafikken, så du får en mere jævn onlineoplevelse.

Design
Farvenavn
Naturlig sølv
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2023
Produktdesign
Cover og bund med lakeret finish, lodret børstet rulletastaturramme
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
5625U
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,3 GHz
Processorfrekvens *
2,3 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
2
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
AMD FreeSync
Yes
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Producent af WLAN-controller
Realtek
Netværk
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.3
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
naturlig sølv
Software
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 månedes gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Audio Switch; HP Support Assistant; HP Connection Optimizer; HP QuickDrop; MyHP; OMEN Gaming Hub
HP segment
Hjem
HP GTIN (EAN/UPC)
197192854334
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
9,5 t
Vedvarende afspilningstid, video
9,75 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
210 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Silver
Bæredygtige teknologier og materialer
Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
358,5 mm
Dybde
242 mm
Højde
17,9 mm
Vægt *
1,69 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
2,21 kg
Emballage indhold
Tastatur inkluderet
Yes
Lyspen
No
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Laptop 15s-eq3027no:
Ansvarsfraskrivelse

[1] Batteritiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktion og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger på https://bapco.com/products/mobilemark-2018/.

[2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen.
[4] Funktionen til flimmerfri skærm fjerner skærmflimmer via integreret DC-dæmpning af LED-bagbelysning.
[5] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[6] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[7] Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regulativer) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de gældende priser på Adobe Spark og de øvrige Adobe-produkter i tilbuddet. Tilbuddet gælder ikke Education, OEM eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
[9] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Kræver en trådløs router, der understøtter 80 MHz-kanaler. Skal anskaffes separat. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Genoplader dit batteri op til 50% inden for 45 minutter, når systemet er slukket (ved brug af kommandoen "Luk computeren"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når opladningen har nået 50 %, fortsætter opladningen ved normal hastighed. Opladningstiden kan variere med +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs funktion aktiveret, men ikke forbundet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi 6 er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor wi-fi-indstillinger vil blive optimeret til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
FreeSync™ kan kun bruges med DisplayPort- eller HDMI-porttilslutning. FreeSync er en AMD-teknologi, der er aktiveret på FHD- eller QHD-skærme og er designet til at forhindre hakkende billeder og/eller svigtende synkronisering i spil og videoer ved at låse skærmens opdateringshastighed til grafikkortets billedhastighed. Kræver skærm, AMD Radeon™-grafikkort og/eller AMD A-Series-APU, der er kompatibel med DisplayPort™ Adaptive-Sync. Kræver AMD Catalyst™ 15.2 Beta (eller nyere). De fleksible opdateringshastigheder varierer, afhængigt af skærmen.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Tasterne på tastaturet indeholder genanvendt genbrugsplast. Procentdel af genanvendte indhold varierer fra produkt til produkt.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.