location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Aero Laptop 13-be1033no

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Aero
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Aero Laptop 13-be1033no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7P4Z4EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197192854099 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2624
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP Pavilion Aero Laptop 13-be1033no
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5625U (boost-klokfrekvens på op til 4,3 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Home
  • - WUXGA-skærm på 13,3"
  • - AMD Radeon™-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Pavilion Aero Laptop 13-be1033no :
Kort redaktionelle beskrivelse af %%titel%%

Pavilion Aero Laptop 13-be1033no, Windows 11 Home, 13.3", AMD Ryzen™ 5, 16GB RAM, 512GB SSD, WUXGA, Naturlig sølv
More>>>
HP Pavilion Aero Laptop 13-be1033no:
Den officielle marketing tekst af HP Pavilion Aero Laptop 13-be1033no som er leveret af producenten

Ultralet, bærbar laptop med en imponerende skærm
Intet kan holde dig tilbage med HP Pavilion Aero laptop. Ualmindelig let og effektiv til de mest krævende opgaver. Denne laptop har en skærm med micro-edge og et billedformat på 16:10[1], så du kan se mere, får en bedre underholdningsoplevelse og bliver mere produktiv. Kom op i omdrejninger med den kraftfulde ydeevne i en AMD-processor[2].

Kort opsummerende beskrivelse HP Pavilion Aero Laptop 13-be1033no:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Aero Laptop 13-be1033no, AMD Ryzen™ 5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1200 pixel, 16 GB, 512 GB

Lang opsummerende beskrivelse HP Pavilion Aero Laptop 13-be1033no:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Aero Laptop 13-be1033no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 5625U, Processorfrekvens: 2,3 GHz. Skærm diagonal: 33,8 cm (13.3"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Sølv

Ultralet design
Ultralet design

Denne fjerlette, ultramobile HP Pavilion Aero laptop gør det let for dig at flyve gennem selv de mest krævende opgaver.

Få glæde af de imponerende virkelighedstro billeder
Få glæde af de imponerende virkelighedstro billeder

Se mere indhold på en imponerende, flimmerfri micro-edge-skærm i størrelsesforholdet 16:10[1] med fantastiske farver og lys[3].

Imponerende AMD-processor
Imponerende AMD-processor

Kom op i omdrejninger med sikkert log på[4], effektiv AMD-processor[2], hurtigt Wi-Fi [5] og HP Fast Charge[6].

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

100 % sRGB

Fremvis dine kreationer i alle deres farver på den 100 % sRGB-skærm, hvor du får maksimal farvespektrum og præcision.

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

Understøtter MU-MIMO
Understøtter MU-MIMO

Hvis der er flere MU-MIMO-enheder i dit hjem, kan MU-MIMO-understøttelsen bruges sammen med en MU-MIMO-router til at optimere netværkstrafikken, så du får en mere jævn onlineoplevelse.

En utrolig kraftfuld lydoplevelse

Med to HP-højttalere, HP Audio Boost og særlig tilpasning foretaget af eksperterne hos B&O får du en fyldig og naturlig lydoplevelse. Lad lyden blive levende.

SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

Fingeraftrykslæser

Log nemt på din enhed i enhver tilstand med et enkelt tryk. Den patenterede 3D-fingeraftryksteknologi gør det sikkert at få adgang og betale på nettet.

USB Type-C®-kraft + skærm + 10 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 10 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket.

Optimeret metallisk design

Det strømlinede, førsteklasses metalliske design giver en tyndere og lettere pc, samtidig med at du får en robust holdbarhed takket være avanceret 3D-metalformning.

Få et nyt perspektiv
Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [7]

AMD Ryzen™ 5000-seriens processorer med Radeon™-grafikkort

Du får en hastighed, som er ud over det sædvanlige, så du kan give los og nå endnu længere. De nye processorer i AMD Ryzen™ 5000-serien giver dig en helt ny oplevelse ─ de kan alt det, du har behov for og meget mere end det. [2]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [8]

Smukke detaljer

Med en lysstyrke på 400 nits oplever du flotte detaljer, forbedret billedkvalitet og tydelige farvenuancer – også i lyse omgivelser. [9]

Havplast
Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet. [10]

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge taster, der er fremstillet af genbrugsplast. [11]

McAfee® LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee® LiveSafe™ i 30 dage. [12]

Adobe-tilbud

Få en prøveperiode på 1 måned på de bedste og meste kreative produktivitetsprogrammer fra Adobe ved køb af en computer fra HP. Lav alt, hvad du kan forestille dig – fotos, videoer, grafik, websider, PDF'er og meget mere. Kom i gang med det program, som passer til dine behov. [13]

Ubesværet forbindelse

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og lavere forsinkelser end tidligere iterationer med Wi-Fi 6E-teknologi. [14]

Design
Farvenavn
Naturlig sølvfarvet magnesium-aluminium, thixostøbning
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2023
Produktdesign
Ovntørret overfladebehandling
Originalt mærkenavn
HP
Display
Skærm diagonal *
33,8 cm (13.3")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
Naturligt aspektforhold
16:10
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
33,8 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
5625U
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,3 GHz
Processorfrekvens *
2,3 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
AMD FreeSync
Yes
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
MediaTek MT7922
Producent af WLAN-controller
MediaTek
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.2
Netværk
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
1
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Duet® til HP (30 dages gratis prøveversion); ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 månedes gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Audio Switch; HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
HP segment
Hjem
HP GTIN (EAN/UPC)
197192854099
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
43 Wh
Batterilevetid (maks.)
11,5 t
Vedvarende afspilningstid, video
13,5 t
Batteriets vægt
175 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
EPEAT Gold, ENERGY STAR
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter); Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
297,6 mm
Dybde
209 mm
Højde
16,9 mm
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
1,58 kg
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Pavilion Aero Laptop 13-be1033no:
Ansvarsfraskrivelse

[1] Alle specifikationer for ydelsen repræsenterer de typiske specifikationer, som er angivet af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[3] Den flimmerfri funktionalitet eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning.
[4] Internettjeneste kræves og medfølger ikke.
[5] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Kun tilgængelig i lande, hvor 802.11ax understøttes. Wi-Fi 6 (802.11ax) understøttes ikke i Rusland og Hviderusland, hvor Wi-Fi-indstillinger vil være optimeret i henhold til lokale lovmæssige krav (802.11ac).
[6] Batteristrømadapter varierer efter konfiguration (fås med 45 W eller 65 W). Se oversigten med varenumre for yderligere oplysninger. 65 W-batteriadapteren lader batteriet op til 50 % inden for 30 minutter og 45 W-batteriadapteren lader batteriet op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladning kan variere med +/- 10 % alt afhængigt af systemets tolerance.

[7] Det er ikke alle funktioner, der findes i alle udgaver eller versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Internetforbindelse med høj hastighed og Microsoft-konto kan være påkrævet. Internetudbydere kan opkræve gebyrer, og der kan med tiden gælde yderligere krav for opdateringer. Se http://www.windows.com.
[8] Den flimmerfri funktionalitet eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning.
[9] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[10] Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
[11] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[12] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[13] Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
[14] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Wi-Fi 6 er udviklet til at understøtte gigabit datahastighed, når der overføres filer mellem to enheder, som er forbundet til samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere. Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor Wi-Fi-indstillinger vil blive optimeret til lokale lovkrav (802.11ac).

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Batterilevetid er testet af HP med uafbrudt FHD-videoafspilning med en opløsning på 1080 p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedestandard, lydafspilningsniveau på 100 %, afspillet med fuld skærm fra lokalt lager, med hovedtelefoner eller via højttaler (hvis der ikke er lydstik), trådløs forbindelse men ikke tilsluttet. Den faktiske batterilevetid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden og ved brug.
Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, der skal anskaffes separat.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i de lande, hvor Wi-Fi 6E understøttes.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
FreeSync™ kan kun bruges med DisplayPort- eller HDMI-porttilslutning. FreeSync er en AMD-teknologi, der er aktiveret på FHD- eller QHD-skærme og er designet til at forhindre hakkende billeder og/eller svigtende synkronisering i spil og videoer ved at låse skærmens opdateringshastighed til grafikkortets billedhastighed. Kræver skærm, AMD Radeon™-grafikkort og/eller AMD A-Series-APU, der er kompatibel med DisplayPort™ Adaptive-Sync. Kræver AMD Catalyst™ 15.2 Beta (eller nyere). De fleksible opdateringshastigheder varierer, afhængigt af skærmen.
Duet for HP er forhåndsinstalleret på denne pc. Få adgang til at bruge sekundære enheder ved at downloade appen fra iOS eller Google Play Butik og oprette forbindelse til din pc. Pen-/touchinput fra en sekundær enhed kræver opgradering til Duet Pro-versionen, som kan købes via Duet for HP-appen.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Tasterne på tastaturet indholder genbrugsplast. Procentdelen af genbrugsmaterialer i de enkelte dele varierer fra produkt til produkt.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.