location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT15-0330no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7E7E9EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197192179499 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3616
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600X (maks. boost-klokfrekvens på op til 4,6 GHz, 32 MB L3-cache, 6 kerner, 12 tråde)
  • - FreeDOS
  • - AMD Radeon™ RX 6700 XT-grafikkort(12 GB dedikeret GDDR6-hukommelse)
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP-service med afhentning og returnering. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281DAE og https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Kort beskrivelse OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN by HP 25L Gaming Desktop GT15-0330no PC, FreeDOS, AMD Ryzen™ 5, 16GB RAM, 512GB SSD, AMD Radeon™ RX 6700XT
More>>>
OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort:
Den officielle marketing tekst af OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort som er leveret af producenten

Dit spil venter på dig
Se godt ud, og spil endnu bedre med OMEN by HP 25L desktop-pc. Du får en fantastisk ydeevne takket være AMD-processoren[1] og imponerende grafik. Tilpas pc'en, så den passer til dig, med adgang til indvendige dele uden værktøj og nem opgradering[2]. Dine spil har aldrig været mere imponerende at se på med det nyeste design og fuld styring af RGB-lys.

Kort opsummerende beskrivelse OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

OMEN by HP 25L GT15-0330no, 3,7 GHz, AMD Ryzen™ 5, 5600X, 16 GB, 512 GB, FreeDOS

Lang opsummerende beskrivelse OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

OMEN by HP 25L GT15-0330no. Processorfrekvens: 3,7 GHz, Processorserie: AMD Ryzen™ 5, Processormodel: 5600X. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. Diskret grafikadaptermodel: AMD Radeon RX 6700 XT. Operativsystem installeret: FreeDOS. Strømforsyning: 500 W. Kabinettype: Tower. Produkttype: PC. Vægt: 13,8 kg. Produktfarve: Sort

Tilpas med OMEN Gaming Hub
Tilpas med OMEN Gaming Hub

Tilpas og opgrader efter eget ønske med OMEN Gaming Hub og adgang til indvendige komponenter uden værktøj[2].

Spil med stil
Spil med stil

Få en førsteklasses spilleoplevelse med dette gaming-tower, som du selv kan sammensætte. Du får det hele ─ inklusive fuld RGB-styring.

AMD Radeon™ RX 6700 XT Desktop-grafikkort

AMD Radeon™ RX 6700 XT-grafikkort med den banebrydende AMD RDNA™ 2-arkitektur er konstrueret til at give dig den ultimative 1440p-spiloplevelse.

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

OMEN CRYO CHAMBER™

Prøv den revolutionerende afkøling, som det patenterede OMEN CRYO CHAMBER™-afkølingssystem giver. Det gør det muligt for væskekøleradiatoren at bruge frisk, kold luft fra det omgivende miljø til at afkøle CPU'en.

Væskekøling

Den problemfri varmestyring trækker lydløst og effektivt varme væk fra de kraftige processorer, så følsomme komponenter bliver beskyttet mod overophedning.

DTS: X® Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse. [3]

SuperSpeed USB Type-A, 5 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-A-port, der har 5 Gbps signaldatahastighed. [4]

SuperSpeed USB Type-C® 10 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-C®-port, der har 10 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [5]

Ubesværet forbindelse

Få lynhurtig Gbit-data med en kombination af Wi-Fi 6 (2 x 2) og Bluetooth® 5.2 [6]

Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [7]

AMD Ryzen™-desktopprocessor i 5000-serien
AMD Ryzen™-desktopprocessor i 5000-serien

Uanset om du spiller de nyeste spil, designer en skyskraber eller behandler store mængder videnskabelige data, skal du bruge en processor, der kan klare det hele ─ og lidt til. AMD Ryzen™-processorer i 5000-serien til desktops klarer det hele uden problemer og sætter standarden for både gamere og kunstnere. [1]

HyperX® DDR4-hukommelse
HyperX® DDR4-hukommelse

Med op til 16 GB hurtig HyperX® DDR4-3200 RAM får alt fra multitasking til spil et boost.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
5600X
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,6 GHz
Processorfrekvens *
3,7 GHz
Processor-cache
32 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
3200 MHz
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
AMD
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
AMD Radeon RX 6700 XT
Diskret grafikadapterhukommelse
12 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtek RTL8852BE
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal HDMI-porte *
1
Antal DisplayPorts
3
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Farvenavn
Sort, sidepanel i gals, logo i mørkt krom
Vandkølesystem
Yes
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
RGB-hukommelsesbelysning
Yes
Præstation
Markedspositionering
Spil
Bundkort chipsæt
AMD B550
Motherboard form faktor
micro ATX
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til
Produkttype *
PC
Software
Operativsystem installeret *
FreeDOS
Processor særlige funktioner
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Holder til Kensington MicroSaver-lås
HP GTIN (EAN/UPC)
197192179499
HP segment
Hjem
Strømstyring
Strømforsyning *
500 W
80 PLUS certificering
80 PLUS Bronze
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtige teknologier og materialer
Vandbaseret maling
Vægt & størrelser
Bredde *
165 mm
Dybde *
396,1 mm
Højde *
448 mm
Vægt *
13,8 kg
Pakkebredde
498 mm
Pakkedybde
299 mm
Pakkehøjde
570 mm
Pakkevægt
14,2 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
2
Disclaimer OMEN by HP 25L GT15-0330no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6700 XT FreeDOS Tower PC Sort:
Disclaimer

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[2] Denne enhed er udviklet med henblik på at opnå en optimal ydeevne. Opgradering af pc’en kan have indvirkning på produktgarantien.

[3] Det kan beskadige hørelsen, hvis brugeren lytter til personligt stereoudstyr ved fuld lydstyrke i længere perioder. For at reducere risikoen for høreskade skal du skrue ned for lydstyrken og lytte i kortere tid ved fuld lydstyrke.
[4] Den faktiske hastighed kan variere.
[5] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[6] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Kræver en trådløs router, der understøtter 80 MHz-kanaler. Skal anskaffes separat. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
[7] Procentdelen af vandbaseret maling varierer afhængigt af produkt.

Ansvarsfraskrivelser for teknisk specifikation
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Procentdelen af vandbaseret maling varierer efter produkt.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.