location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dk0019no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7DR37EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0193905710812 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7522
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:26:42
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 12 Jan 2020
Product end of life date
Bullet Points HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home
  • - AMD Ryzen 5 3500U (4MB Cache, 2.1GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 SVA
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Kort beskrivelse HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv :
Kort redaktionelle beskrivelse af %%titel%%

AMD Ryzen 5 3500U (4MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 SVA, AMD Radeon Vega 8, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home
More>>>
HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Den officielle marketing tekst af HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv som er leveret af producenten

Pålidelig bærbar pc med et slankt, smart design
Denne slanke laptop, der er supernem at tage med, har en driftsikker ydeevne. Du får masser af plads på med skærmen med smalle kanter, der giver et større skærmbillede i en mindre ramme.

Kort opsummerende beskrivelse HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 14-dk0019no, AMD Ryzen™ 5, 2,1 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 8 GB, 512 GB

Lang opsummerende beskrivelse HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 14-dk0019no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 3500U, Processorfrekvens: 2,1 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Vega 8. Operativsystem installeret: Windows 10 Home. Produktfarve: Sølv

Kompakt, tynd og med stilfuldt design.
Kompakt, tynd og med stilfuldt design.

Denne lette bærbare computer er designet til bærbarhed, og den har en skærm med meget små kanter, så du får masser af skærm i en mindre ramme.

Hurtig og pålidelig ydeevne
Hurtig og pålidelig ydeevne

Med en pålidelig AMD-processor og et hurtigt reagerende pegefelt – har du styrken til at surfe, streame[2] og gøre mere end nogensinde før.

Oprethold kontakten, og bliv underholdt
Oprethold kontakten, og bliv underholdt

Med teknologi til hurtig opladning kan du med denne laptop arbejde og spille dagen lang. Den har også masser af plads til at gemme billeder, videoer og musik samt en USB-C™-port, så du kan tilslutte flere enheder i fremtiden.

PCIe SSD-lager
PCIe SSD-lager

Fås med PCIe®-baseret flashlager på op til 512 GB, der er op til 17 x hurtigere end en traditionel harddisk (5.400 o./min.) i en bærbar pc. [5]

AMD Ryzen™ 5-processor
AMD Ryzen™ 5-processor

Udnyt notebookens imponerende ydeevne. Ny og revolutionerende arkitektur med utrolig batteritid, der giver multitrådet processorkraft og Vega-grafikkort til krævende multimedieopgaver. [4]

HP TrueVision HD-kamera
HP TrueVision HD-kamera

Du kan videochatte i levende kvalitet, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde. [8]

Cloudlagring i Dropbox
Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [9]

To fremadrettede højttalere
To fremadrettede højttalere

Skru op for lyden på din foretrukne musik, film og spil. Når lyden er rettet mod dig, er der intet, der kommer mellem dig og underholdningen.

Skærm med smal kant
Skærm med smal kant

Med en større skærm i en mindre ramme revolutionerer den ultratynde, næsten usynlige kant skærmens udseende med et smukt og effektivt design.

Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [21]

Vælg farve

Du kan tilpasse pc'ens farve, så dens stil passer til dig. [20]

HP Fast Charge
HP Fast Charge

Når den bærbare computer er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.

Finjusterede stereohøjtalere
Finjusterede stereohøjtalere

Igennem streng test og finjustering indstiller HP de to højtalere i hver eneste bærbare computer, så du får en ekstraordinær stereokvalitet.

AMD Radeon™ Vega-grafikkort

Henryk dine visuelle sanser med de nyeste AMD-grafikkort til hurtig, kraftfuld og flydende grafik. Kombiner med de nyeste multimedier for at få utrolig ydeevne.

DDR4 RAM-muligheder
DDR4 RAM-muligheder

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [3]

Full HD-skærm
Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080. [6]

802.11a/c (1x1) WLAN og Bluetooth® 4.2
802.11a/c (1x1) WLAN og Bluetooth® 4.2

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [7]

USB-C™
USB-C™

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C™-port med en signalhastighed på 5 Gb/s. Og porten er reversibel, så du behøver ikke tænke på, hvordan du vender stikket. [22]

USB 3.0-stik
USB 3.0-stik

Med verdens mest populære USB-forbindelse kan du nemt tilslutte en af dine USB-enheder og opleve dataoverførselshastigheder, der er ti gange hurtigere end med USB 2.0.

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
SVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Dobbeltskærm
No
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
3500U
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,7 GHz
Processorfrekvens *
2,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Processor litografi
12 nm
Thermal Design Power (TDP)
15 W
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
NVMe, PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
On-board grafikkort, model *
AMD Radeon Vega 8
Indbygget grafikadapter basefrekvens
1200 MHz
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenne type
1x1
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
Kombineret hovedtelefon/mikrofon-port
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Windows taster
Yes
Software
Forudinstalleret software
Dropbox
Prøvesoftware
Microsoft Office 365, McAfee LiveSafe
Operativsystem installeret *
Windows 10 Home
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
210 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
324 mm
Dybde
225,9 mm
Højde
19,9 mm
Vægt *
1,47 kg
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
305 mm
Pakkehøjde
69 mm
Pakkevægt
2,17 kg
Andre funktioner
AC-adapter inkluderet
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2020-03-01 08:44:45
Dk har samlet 5 ekspertanmeldelser for HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Ansvarsfraskrivelse HP 14-dk0019no AMD Ryzen™ 5 3500U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Ansvarsfraskrivelse

[1] USB Type-C™ og USB-C™ er varemærker tilhørende USB Implementers Forum. [2] Internettjeneste kræves og medfølger ikke. [3] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se www.microsoft.com. [4] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. [5] Baseret på HP's interne test vha. CrystalDiskMark-sammenligningssoftware. Den sekventielle hastighed (læsning) er højere end med traditionelle harddiske med 5.400 o/m [6] Der kræves Full HD-indhold (FHD), før du kan se billeder i Full HD. [7] Kræver et trådløst adgangspunkt og internetadgang. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for 802.11ac WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på den bærbare computers evne til at kommunikere med andre 802.11ac WLAN-enheder. Bluetooth® er et varemærke tilhørende ejeren og benyttes af HP Inc. under licens. [8] Nogle funktioner kræver software eller programmer fra tredjepart. [9] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Der kræves internetforbindelse, som ikke medfølger. [19] Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anb