location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dy0000no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
77Z61EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197029612076 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5175
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-1125G4 (op til 3,7 GHz med Intel® Turbo Boost Technology, 8 MB L3-cache, 4 kerner, 8 tråde)
  • - Windows 11 Home
  • - FHD-berøringsskærm på 35,6 cm (14") diagonalt
  • - Intel® UHD-grafikkort
  • - 8 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Pavilion x360 Convertible 14-dy0000no, Windows 11 Home, 14", touchskærm, Intel® Core™ i3, 8GB RAM, 512GB SSD, FHD, Naturlig sølv
More>>>
HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Den officielle marketing tekst af HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv som er leveret af producenten

HP's mest kompakte, mainstream 2-i-1 konvertible laptop.
HP Pavilion x360 14 konvertibel tilpasser sig til dig, så du kan være produktiv fra alle vinkler. Stream dine favoritserier, lige så længe du vil, med HP Fast Charge[2]. To højttalere med lyd fra B&O giver denne laptop den omsluttende lyd- og underholdningsoplevelse, som du længes efter. Denne HP Pavilion x360 er designet med omtanke for miljøet og ved hjælp af bæredygtigt genbrugsplastik og ocean-bound plastik[4].

Kort opsummerende beskrivelse HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion x360 14-dy0000no, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixel, 8 GB, 512 GB, Windows 11 Home

Lang opsummerende beskrivelse HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion x360 14-dy0000no. Produkttype: Hybrid (2-i-1), Formfaktor: Konvertibel (mappe). Processorserie: Intel® Core™ i3, Processormodel: i3-1125G4. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel, Berøringsskærm. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Sølv

Tilpasser sig til dig
Tilpasser sig til dig

Vælg mellem fire vinkler, så du altid kan finde den helt rigtige, uanset hvad du skal lave, på den ekstremt fleksible HP Pavilion x360.

Cinematisk oplevelse
Cinematisk oplevelse

Gør din underholdning endnu bedre og mere autentisk med HP Dual Speakers med lyd fra B&O.

Streamer som en drøm
Streamer som en drøm

Kom hurtigt gennem dine binge-sessioner med en Intel®-processor[1] og fantastisk grafik på en skærm med mikrokant.

Fremstillet med omtanke for miljøet
Fremstillet med omtanke for miljøet

Denne laptop er ENERGY STAR®-certificeret, EPEAT Gold-registreret[3] og indeholder genbrugs plast og ocean-bound plast.[4]

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

Tilsluttet med moderne standby

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

HP Imagepad med multi-touch-bevægelser

Multi-touch-pegefeltet understøtter bevægelser med fire fingre, og du kan rulle, zoome og navigere med et enkelt tryk.

ExpressVPN

Skjul din IP-adresse, og kryptér dine netværksdata, så ingen kan se, hvad du foretager dig. Reducer truslen fra hackere, også når du surfer på offentligt Wi-Fi.

Tilsluttet stand-by

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

Suveræn oplevelse hvor som helst

Generation 11 Intel® Core™-processorer giver en perfekt kombination af funktioner, som gør dig umulig at stoppe. Få tingene gjort hurtigt med høj ydeevne, øjeblikkelig reaktionsevne og klassens bedste tilslutningsmuligheder. [7]

FHD IPS-touchskærm

Du kan altid se dit indhold i den bedst mulige kvalitet takket være den brede synsvinkel på 178 grader og den levende billedkvalitet. Og med berøringsteknologi kan du betjene pc'en direkte fra skærmen. [8]

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge taster, der er fremstillet af genbrugsplast. [9]

McAfee® LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee® LiveSafe™ i 30 dage. [10]

Adobe-tilbud

Få en prøveperiode på 1 måned på de bedste og meste kreative produktivitetsprogrammer fra Adobe ved køb af en computer fra HP. Lav alt, hvad du kan forestille dig – fotos, videoer, grafik, websider, PDF'er og meget mere. Kom i gang med det program, som passer til dine behov. [11]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [13]

Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [16]

Få et nyt perspektiv
Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [6]

Befriende lang batterilevetid
Befriende lang batterilevetid

Du kan fokusere på dagens opgaver uden at bekymre dig om opladning. Med en batteritid på op til 8 timer kan du arbejde og se film og videoer og samtidig have fuld bevægelsesfrihed. [12]

SuperSpeed USB Type-C® Power + Display + 10 Gbps signalhastighed
SuperSpeed USB Type-C® Power + Display + 10 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 10 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket. [15]

Design
Farvenavn
Naturlig sølv
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Sølv
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Everyday
Introduktionsår
2022
Produktdesign
Cover med lakeret finish, lodret børstet og formet rulletastaturramme, struktureret bund
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
Yes
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
11th gen Intel® Core™ i3
Processormodel *
i3-1125G4
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,7 GHz
Processor-cache
8 MB
Processor cache type
L3
Konfigurerbar TDP-up frekvens
2 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-down
12 W
Konfigurerbar TDP-down frekvens
0,9 GHz
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
1x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
1
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
MediaTek
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.3
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.0
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
1
Præstation
Bundkort chipsæt
Intel® SoC
Elektronisk kompas
Yes
Accelerometer
Yes
Gyroskop
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
naturlig sølv
Software
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 månedes gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Processor særlige funktioner
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Idle status
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub
HP segment
Hjem
HP GTIN (EAN/UPC)
197029612076
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
43 Wh
Batterilevetid (maks.)
8 t
Vedvarende afspilningstid, video
11 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
175 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
EPEAT Gold, ENERGY STAR
Bæredygtige teknologier og materialer
Ocean-bound plastik i kant, højtalerkabinet(ter), tastaturramme, base og sidebånd; Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
322 mm
Dybde
209 mm
Højde
19,9 mm
Vægt *
1,5 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,18 kg
Emballage indhold
Tastatur inkluderet
Yes
Lyspen
No
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Pavilion x360 14-dy0000no Intel® Core™ i3 i3-1125G4 Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt softwar
[2] Batteriopladeren varierer afhængig af konfiguration (Fås med 45 W eller 65 W). Tjek varenummeret for at få flere oplysninger. 65-W batteriopladeren oplader dit batteri op til 50 % i løbet af 30 minutter, og 45-W batteriopladeren oplader dit batteri op til 50 % i løbet af 45 minutter. Testet med slukket system (ved hjælp af kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere med +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[3] Baseret på amerikansk EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status er forskellig fra land til land. Få flere oplysninger på www.epeat.net.
[4] Laptops er fremstillet med genanvendt plast fra havbunden, genbrugsplast i produktets højttalerkabinet, ramme og bund samt i tasterne på tastaturet. Procentdelen af genanvendt materiale i de enkelte produkter er forskellig fra produkt til produkt.

[6] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[7] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering er ikke en målestok for højere ydeevne.
[8] Der kræves Full HD-indhold (FHD), før du kan se billeder i Full HD.
[9] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[10] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[11] Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
[12] Batteriets levetid afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
[13] Genoplader batteriet op til 50 % inden for 45 min., når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med din notebook. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 %, afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[15] Faktisk gennemløb kan variere. USB Type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[16] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og opsigelsespolitikker. Internetforbindelse kræves og medfølger ikke.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs funktion aktiveret, men ikke forbundet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi 6 er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor wi-fi-indstillinger vil blive optimeret til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med holdbarhed, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger abonnementet, inden prøveperioden udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de aktuelle priser for de Adobe-produkter, som er omfattet af tilbuddet. Tilbuddet gælder ikke Education-, OEM- eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Laptops fremstillet med genanvendt aluminium i produktets kabinet. Procentdelen af genanvendt aluminium varierer afhængigt af produkt.
Tastaturets taster indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer i de enkelte komponenter varierer fra produkt til produkt.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.