location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-0353no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
715Y6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786943560 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2738
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12400F (op til 4,4 GHz med Intel® Turbo Boost Technology, 18 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 3060 Ti (8 GB dedikeret GDDR6-hukommelse)
  • - 32 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP-service med afhentning og returnering. Læs mere om vilkår og betingelser på https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UC994E&selectedCountry=DK&lang=da_DK
Kort beskrivelse HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN 40L Desktop GT21-0353no PC, Windows 11 Pro, Intel® Core™ i5, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060 Ti
More>>>
HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort:
Den officielle marketing tekst af HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort som er leveret af producenten

Ydeevne i mesterklassen kun til dig.
OMEN 40L gamingdesktop fra HP er den ultimative kammerat til din gamingrejse. OMEN desktoppen drives af den nyeste Intel® processor[1] og avanceret grafik, og den har et førsteklasses afkølingssystem, som forebygger overophedning. OMEN desktop er designet til nem og værktøjsfri opgradering. Den giver dig den bedste ydeevne, og opfylder dermed dine gamingbehov.

Kort opsummerende beskrivelse HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP OMEN GT21-0353no, 2,5 GHz, Intel® Core™ i5, i5-12400F, 32 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP OMEN GT21-0353no. Processorfrekvens: 2,5 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-12400F. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3733 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. Diskret grafikadaptermodel: NVIDIA GeForce RTX 3060 Ti. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 600 W. Kabinettype: Tower. Produkttype: PC. Vægt: 18,7 kg. Produktfarve: Sort

Altid kølig under pres
Altid kølig under pres

Strategisk placerede universelle blæsere forebygger overopedning, når det går hedt for sig i dit spil.

Værktøjsfrit design
Værktøjsfrit design

Du kan nemt opgradere og udvide hukommelse, lagerdrev og indvendige udvidelsesslots, så de passer til dit spil.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub tager alt lige fra softwareudvidelser, hardwarekontroller og live service til nye højder.

Få et nyt perspektiv
Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [2]

En dynamisk processor, der tilpasser sig dig for at opnå en overlegen multi-tasking-ydeevne

12. generations Intel® Core™-processorer fordeler ydeevne, hvor du har mest brug for den – sparer dig tid og øger din evne til at gøre de ting, du rent faktisk ønsker. [3]

NVIDIA® GeForce RTX™ 3060 Ti

GeForce RTX™ 3060 Ti gør det muligt for dig at spille de nyeste spil ved hjælp af Ampere – NVIDIAs 2. generations RTX-arkitektur. Få imponerende ydeevne med forbedret Ray Tracing Cores og Tensor Cores, nye streaming-multiprocessorer og G6-hukommelse med høj hastighed. [4]

SuperSpeed USB Type-A, 5 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-A-port, der har 5 Gbps signaldatahastighed. [5]

SuperSpeed USB Type-C® 10 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-C®-port, der har 10 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [6]

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Ubesværet forbindelse
Ubesværet forbindelse

Få en mere jævn trådløs oplevelse med en kombination af Wi-Fi CERTIFIED 6 (2x2) og Bluetooth® 5 – alle dine tilslutninger er solide med filoverførselshastigheder, der er op til 3 gange hurtigere end Wi-Fi 5. [7]

Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [8]

McAfee® LiveSafe™

Gratis 12-måneders abonnement på McAfee® LiveSafe™-tjeneste medfølger. McAfee® LiveSafe™-tjenesten beriger dit digitale liv ved at beskytte dine data, din identitet og alle dine enheder, så du trygt kan oprette forbindelse. [10]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
12th gen Intel® Core™ i5
Processormodel *
i5-12400F
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,4 GHz
Processorfrekvens *
2,5 GHz
Processor-cache
18 MB
Processor cache type
L3
Bus type
DMI4
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
3733 MHz
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3060 Ti
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
3
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6 AX201
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Porte & Grænseflader
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Slot til kabellås
Yes
Produktfarve *
Sort
RGB-hukommelsesbelysning
Yes
Introduktionsår
2022
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel Z690
Motherboard form faktor
micro ATX
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™ tilbyder dette produkt i 12 måneder, Xbox Game Pass 1 måneds gratis prøveperiode
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Lås på siden af kabinettet
HP Software medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP segment
Hjem
Strømstyring
Strømforsyning *
600 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Vandbaseret maling
Vægt & størrelser
Bredde *
204 mm
Dybde *
470 mm
Højde *
467 mm
Vægt *
18,7 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøjde
582 mm
Pakkevægt
19,3 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
2
Ansvarsfraskrivelse HP OMEN GT21-0353no Intel® Core™ i5 i5-12400F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sort:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.

[2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.
[4] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[5] Den faktiske hastighed kan variere.
[6] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[7] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi CERTIFIED 6™ (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Wi-Fi CERTIFIED 6™ er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 MHz-kanaler og højere. Wi-Fi CERTIFIED 6™ (802.11ax) understøttes ikke i Rusland og Hviderusland, hvor Wi-Fi-indstillinger vil være optimeret i henhold til lokale lovmæssige krav (802.11ac).
[8] Procentdelen af vandbaseret maling varierer afhængigt af produkt.
[10] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 12 måneder.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
1 års gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Går tilbage til LastPass Basic efter 30 dage.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com
Procentdelen af vandbaseret maling varierer afhængigt af produkt.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du annullerer dette. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): vælg enheder og områder. I henhold til vilkårene skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, område og enhed. DLC sælges separat; Hvis et spil bliver slettet fra sortimentet, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox- Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit/dine medlemskab(er) til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se oplysninger og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætning; kræver ingen kode.