location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-0064no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6W334EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786547003 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 6246
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 02 May 2024 18:51:20
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 5800X (maks. boost-klokfrekvens på op til 4,7 GHz, 32 MB L3 -cache, 8 kerner, 16 tråde)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3070 Ti (8 GB dedikeret GDDR6X-hukommelse)
  • - 16 GB memory; 2 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN by HP 45L Gaming Desktop GT22-0064no PC, Windows 11 Home, AMD Ryzen™ 7, 16GB RAM, 2TB SSD, NVIDIA® GeForce RTX™ 3070 Ti
More>>>
OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort:
Den officielle marketing tekst af OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort som er leveret af producenten

Videnskabeligt afkølet, metafysisk antændelse
Denne OMEN by HP 45L Gaming Desktop PC er helt fra bunden bygget til ekstrem ydeevne og gaming. Denne OMEN-gamingdesktop fra HP drives af den nyeste AMD-processor[1] og tager køling til utrolige højder med et unikt kølekammer. Udviklet til nem opgradering uden brug af værktøj med komponenter i henhold til branchestandarder for at opfylde dine gamingbehov.

Kort opsummerende beskrivelse OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

OMEN by HP GT22-0064no, 3,8 GHz, AMD Ryzen™ 7, 5800X, 16 GB, 2 TB, Windows 11 Home

Lang opsummerende beskrivelse OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

OMEN by HP GT22-0064no. Processorfrekvens: 3,8 GHz, Processorserie: AMD Ryzen™ 7, Processormodel: 5800X. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3733 MHz. Samlet lagringskapacitet: 2 TB, Lagermedie: SSD. Diskret grafikadaptermodel: NVIDIA GeForce RTX 3070 Ti. Operativsystem installeret: Windows 11 Home. Strømforsyning: 800 W. Kabinettype: Tower. Produkttype: PC. Vægt: 22,6 kg. Produktfarve: Sort

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub tager alt lige fra softwareudvidelser, hardwarekontroller og live service til nye højder.

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Gør det muligt for den væskeafkølede køler at tække kold luft fra det omgivende miljø ind for at afkøle CPU'en.

Skabt til udvidelse
Skabt til udvidelse

Du kan nemt opgradere og udvide hukommelse, lagerdrev og indvendige udvidelsesslots, så de passer til dit spil.

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Få et nyt perspektiv
Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [2]

AMD Ryzen™-desktopprocessor i 5000-serien

Uanset om du spiller de nyeste spil, designer en skyskraber eller behandler store mængder videnskabelige data, skal du bruge en processor, der kan klare det hele ─ og lidt til. AMD Ryzen™-processorer i 5000-serien til desktops klarer det hele uden problemer og sætter standarden for både gamere og kunstnere. [1]

NVIDIA® GeForce RTX™ 3070 Ti

GeForce RTX™ 3070 Ti-grafikkort leveres af Ampere – NVIDIAs 2. generations RTX-arkitektur. Opbyg med forbedrede RT Cores og Tensor Cores, nye multiprocessorer til streaming og superhurtig G6X-hukommelse, som giver dig kraft til at hærge i de mest krævende spil. [3]

SuperSpeed USB Type-A, 5 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-A-port, der har 5 Gbps signaldatahastighed. [4]

SuperSpeed USB Type-C® 10 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-C®-port, der har 10 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [5]

Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [7]

McAfee® LiveSafe™

Gratis 12-måneders abonnement på McAfee® LiveSafe™-tjeneste medfølger. McAfee® LiveSafe™-tjenesten beriger dit digitale liv ved at beskytte dine data, din identitet og alle dine enheder, så du trygt kan oprette forbindelse. [9]

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 7
Processormodel *
5800X
Processorkerner
8
Processortråde
8
Processor boost frekvens
4,7 GHz
Processorfrekvens *
3,8 GHz
Processor-cache
32 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
3733 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3070 Ti
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6X
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
3
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtek RTL8852BE
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Farvenavn
Sort, sidepanel i gals, logo i mørkt krom
Understøttet placering
Lodret
Vandkølesystem
Yes
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
RGB-hukommelsesbelysning
Yes
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Bundkort chipsæt
AMD B550
Motherboard form faktor
micro ATX
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™ tilbyder dette produkt i 12 måneder, Xbox Game Pass 1 måneds gratis prøveperiode
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Processor særlige funktioner
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Lås på siden af kabinettet
HP Software medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
196786547003
HP segment
Hjem
Strømstyring
Strømforsyning *
800 W
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
EPEAT Gold, ENERGY STAR
Bæredygtige teknologier og materialer
Vandbaseret maling
Vægt & størrelser
Bredde *
204 mm
Dybde *
470 mm
Højde *
555 mm
Vægt *
22,6 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøjde
672 mm
Pakkevægt
25,2 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
2
Ansvarsfraskrivelse OMEN by HP GT22-0064no AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Sort:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.

[2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[4] Den faktiske hastighed kan variere.
[5] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[7] Procentdelen af vandbaseret maling varierer afhængigt af produkt.
[9] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 12 måneder.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
1 års gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Går tilbage til LastPass Basic efter 30 dage.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Procentdelen af vandbaseret maling varierer afhængigt af produkt.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du annullerer dette. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): vælg enheder og områder. I henhold til vilkårene skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, område og enhed. DLC sælges separat; Hvis et spil bliver slettet fra sortimentet, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox- Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit/dine medlemskab(er) til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se oplysninger og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætning; kræver ingen kode.