location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Elite Dragonfly
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6T1Y6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197029925183 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4674
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1255U (op til 4,7 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kerner, 12 tråde)
  • - Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering)
  • - WUXGA+-touch-skærm på 34,3 cm (13,5") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års garanti og 90-dages begrænset softwaregaranti afhængigt af land. Batterier har som standard en begrænset garanti på et år. Få flere oplysninger om batteriet på http://www.hp.com/support/batterywarranty/. Mulighed for service på stedet og udvidet dækning. HP Care Pack Services er udvidede serviceaftaler, der forlænger den begrænsede standardgaranti. Brug HP Care Pack Services' søgeværktøj på http://www.hp.com/go/cpc til at finde det rette serviceniveau til dit HP-produkt. Inkluderet supporttjenester: 3 års HP hardwaresupport med returnering til depot til notebook. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399DAE og https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Kort beskrivelse HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Elite Dragonfly 13,5" G3 bærbar pc, 13.5", touchskærm, Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering), Intel® Core™ i7, 16GB RAM, 512GB SSD, WUXGA+
More>>>
HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Friheden til at arbejde på din helt egen måde
Skab en helt ny dynamik i lokalet med den omhyggeligt fremstillede og ultralette HP Elite Dragonfly med HP Wolf Security for Business.[5] Denne smukt designede laptop giver fantastisk samarbejde ved hjælp af HP Presence[4] med AI-drevet, krystalklar lyd og en HD-skærm. Blive mere produktiv med Intel® Core™-processor[2], en Wi-Fi 6E[9]-forbindelse og kontekstuel intelligens.

Kort opsummerende beskrivelse HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Elite Dragonfly G3, Intel® Core™ i7, 34,3 cm (13.5"), 1920 x 1280 pixel, 16 GB, 512 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Elite Dragonfly G3. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i7, Processormodel: i7-1255U. Skærm diagonal: 34,3 cm (13.5"), HD-type: WUXGA+, Skærmopløsning: 1920 x 1280 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR5-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

5 MP-kamera med tilstedeværelsesfilter[7]

Samarbejd i ethvert miljø med klar og tydelig lyd fra B&O.

13,5" skærm med billedforhold 3:2

Se meget mere og scroll mindre på skærmen på 13,5" med billedforholdet 3:2.

Omhyggeligt fremstillet og ultralet

HP Elite Dragonfly har utrolig mobilitet i en flot designet pc med touchfunktion.

Designet til livets mange udfordringer

Vis dig fra din bedste side uanset lysforholdene med den meget lyse og refleksfri touchskærm, der kan bruges udenfor. Skærmen har sensorer, der måler det omgivende lys.

HP Sure Sense

Malware udvikler sig hurtigt, og traditionel antivirus genkender ikke altid nye angreb. Beskyt din pc mod nye angreb med HP Sure Sense, der bruger dyb indlærings-AI til at levere fremragende beskyttelse mod avanceret malware.

Lad intet stå i vejen for dig

Kom godt igennem din arbejdsdag med Windows 10 Pro og de avancerede sikkerheds-, samarbejds- og netværksfunktioner fra HP. [1]

Høj ydeevne og fantastisk mobilitet

Få den fantastiske kombination af hurtig ydeevne, tilslutning og hastighed med en 12. generations Intel® Core™-processor, så du hurtigt og pålideligt kan åbne, skabe og tilslutte. [2]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [3]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [6]

Vær med til at beskytte vores fælles fremtid

HP Elite Dragonfly A-, C- og D-kabinet indeholder mindst 90 % genbrugsmagnesium.[10]

Design
Farvenavn
Naturlig sølv
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2022
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
34,3 cm (13.5")
Skærmopløsning *
1920 x 1280 pixel
Berøringsskærm *
Yes
HD-type
WUXGA+
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
34,3 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
12th gen Intel® Core™ i7
Processormodel *
i7-1255U
Processorkerner
10
Processortråde
12
Processor boost frekvens
4,7 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-down
12 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
6400 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Lydsystem
B&O PLAY
Højttalerproducent
Bang & Olufsen
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal HDMI-porte *
1
HDMI-version
2.0
Thunderbolt 4 porte antal
2
Porte & Grænseflader
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Sølbestandig
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium-tastatur
Software
Forudinstalleret software
HP Connection Optimizer; HP Hotkey Support; HP MAC Address Manager; HP Support Assistant; HP Easy Clean; HP Power Manager; myHP; HP Privacy-indstillinger; Touchpoint Customizer til erhvervsbrug; HP Notifications; HP QuickDrop; HP Quick Touch; HP PC Hardware Diagnostics Windows
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP DriveLock og Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-opdatering via netværk; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; TPM 2.0 integreret sikkerhedschip (Common Criteria EAL4+ og FIPS 140-2 niveau 2-certificeret); HP Sure Start Gen7; HP Wake på WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; Aktivering af Secured-Core-pc
HP administrationsværktøjer
HP Client Management Script Library (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Image Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP segment
Forretning
HP GTIN (EAN/UPC) with options
(B1R) 197029925183; (UUW) 197029925213
HP GTIN (EAN/UPC)
197029925183, 197029925213
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
68 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Bæredygtige teknologier og materialer
Støddæmpende indlæg i kassen er fra 100 % bæredygtig kilde og kan genanvendes; Yderkarton og bølgepap er fra 100 % bæredygtig kilde og kan genanvendes; 10 % genanvendt genbrugsplast; Lavt halogenindhold; Bulk-emballage fås; Ocean-bound plastik i højttalerkabinet(ter)
Vægt & størrelser
Bredde
297,4 mm
Dybde
220,4 mm
Højde
16,4 mm
Vægt *
990 g
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Ansvarsfraskrivelse HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 34,3 cm (13.5") Berøringsskærm WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[4] HP Presence kræver myHP-app og Windows OS.
[5] HP Wolf Security for Business kræver Windows 10 eller nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem.
[9] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6E (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på notebookens mulighed for at kommunikere med andre 802.11ax-enheder.
[10] Procentdelen af genbrugsmaterialer afhænger af produkt.

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com. Windows 10 Pro-software er forudinstalleret på dette system, og der medfølger også en licens til Windows 11 Pro-softwaren samt gendannelsessoftware. Der kan kun benyttes én version af Windows af gangen. Hvis du vil skifte mellem versionerne, skal den ene version først fjernes, inden den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
[3] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[6] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, og Windows 11 for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Intel vPro® kræver Windows 10 Pro 64-bit eller nyere, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller Wi-Fi 6E WLAN og TPM 2.0. Visse funktioner kræver ekstra software fra tredjepart for at kunne køre. Funktionerne i vPro® Essentials og Enterprise kan variere. Se http://intel.com/vpro .
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
Intel® 5G-modul er ekstraudstyr og skal konfigureres på fabrikken. Modul, der er designet til 5G NR NSA-netværk (ikke enkeltstående), når operatører installerer ENDC (Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity) med både 100 MHz 5G NR- og LTE-kanalbåndbredde ved hjælp af 256QAM 4x4, som defineret af 3GPP. Modul kræver aktivering og separat køb af servicekontrakt. Kontakt din serviceudbyder om dækning og tilgængelighed i dit område. Dataforbindelses-, upload- og downloadhastigheder afhænger af placering, miljø, netværksforhold og andre faktorer. Bagudkompatibel med 4G LTE- og 3G HSPA-teknologier. 5G-modul forventes tilgængeligt på udvalgte platforme og i udvalgte lande, hvor udbydere understøtter dette.
SuperSpeed USB 20 Gbps fås ikke med Thunderbolt™ 4.
SIM-slottet har ikke brugeradgang uden WWAN-konfiguration.
Intel® iris® Xᵉ-grafikkort kræver, at systemet konfigureres med Intel® Core™ i5- eller i7-processorer og hukommelse med dobbeltkanal. Intel® iris® Xᵉ-grafikkort med Intel® Core™ i5- eller 7-processorer og hukommelse med enkeltkanals fungerer kun som UHD-grafik.
Bagbelyst tastatur fås som ekstraudstyr.
Visning af HD-billeder kræver HD-indhold.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede HP Sure View Reflect-privacyskærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i liggende format.
Den faktiske lysstyrke bliver lavere med touchskærm eller Sure View.
HP Support Assistant kræver Windows og internetadgang.
HP QuickDrop kræver internetadgang, og Windows 10 pc er forudinstalleret på HP QuickDrop-programmet og enten en Android-enhed (telefon eller tablet-pc), der kører Android 7 eller senere med Android HP QuickDrop-appen og/eller en iOS-enhed (telefon eller tablet-pc), der kører iOS 12 eller senere med iOS HP QuickDrop-appen.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
HP Patch Assistant fås på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery er tilgængelig for Z via HP, HP Elite og Pro stationære pc'er samt bærbare pc'er med Intel®- eller AMD-processorer og kræver en åben, almindelig netværksforbindelse. Bemærk: Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630 .
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Rund 7. generation fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
5. generations HP Sure Recover med indlejret geninstallation af systembillede er ekstraudstyr, som kræver Windows 10 eller nyere og skal konfigureres ved købet. Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Netværksbaseret genoprettelse via wi-fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Client Security Manager 7. generation kræver Windows og fås på udvalgte HP Elite-og Pro-pc'er.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
HP Secure Erase til de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Absolute firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute om tilgængelighed uden for USA. Visse betingelser gælder. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/
Secured - Core PC kræver en Intel® vPro®, AMD Ryzen™ Pro-processor eller Qualcomm-processor® med SD850 eller nyere og kræver 8 GB systemhukommelse eller mere. Secured-core pc'en aktiveres fra fabrikken.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med holdbarhed, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Genoplader dit batteri op til 50 % inden for 30 minutter, når systemet er slukket eller i standby-tilstand. Kræver strømadapter med en minimumskapacitet på 65 watt og 100 watt. Når opladningen har nået 50 %, fortsætter opladningen ved normal hastighed. Opladningen kan variere med +/- 10 % afhængigt af systemets tolerance.
Tilgængelighed kan variere fra land til land.
HP Care Packs sælges separat. Serviceniveauer og svartider for HP Care Packs kan variere afhængigt af din geografiske placering. Servicen træder i kraft på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på http://www.hp.com/go/cpc . HP's serviceydelser er omfattet af HP’s gældende vilkår og betingelser for serviceydelser, som kunden er gjort bekendt med i forbindelse med købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af serviceydelsen eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Få flere oplysninger på it www.epeat.net.
Procentdelen af ocean-bound plastik i hver enkelt komponent varierer efter produkt.
100 % af yderemballagen og stødindlæg er fremstillet af fibre fra certificerede, bæredygtige kilder.
HP Smart Support indsamler automatisk det mest nødvendige telemetri i forbindelse med første opstart af produktet for at kunne levere konfigurationsdata og tilstandsindsigter på enhedsniveau. Det fås forudindstalleret på udvalgte produkter via HP Facktory Configurations Services; eller kan downloades. Få flere oplysninger om aktivering af HP Smart Support, eller download fra http://www.hp.com/smart-support.