location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP Obelisk
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1055no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6HZ10EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194850483196 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5992
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i9-9900K (16MB Cache, 3.6GHz)
  • - NVIDIA GeForce RTX 2080 Ti (11GB)
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 1000GB HDD, 512GB SSD
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft.
Kort beskrivelse HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Intel Core i9-9900K (16MB Cache, 3.6GHz), 32GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 Ti (11GB), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort:
Den officielle marketing tekst af HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort som er leveret af producenten

Slank. Stærk. Og let at opgradere.Intet kan stoppe dig i at yde det allerbedste, når du spiller. Med branchens nyeste komponenter, mikro-ATX-kompatible opgraderingsmuligheder og et tilpasningsbart design giver OMEN Obelisk den ydeevne, du har brug for, til at komme forrest hver gang.

Kort opsummerende beskrivelse HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP OMEN by HP Obelisk 875-1055no, 3,6 GHz, Intel® Core™ i9, i9-9900K, 32 GB, 1,51 TB, Windows 10 Home

Lang opsummerende beskrivelse HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP OMEN by HP Obelisk 875-1055no. Processorfrekvens: 3,6 GHz, Processorserie: Intel® Core™ i9, Processormodel: i9-9900K. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2666 MHz. Samlet lagringskapacitet: 1,51 TB, Lagermedie: HDD+SSD. On-board grafikkort, model: Intel® UHD Graphics 630, Diskret grafikadaptermodel: NVIDIA® GeForce RTX™ 2080 Ti. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 750 W. Kabinettype: Tower. Produkttype: PC

Du er leder af gruppen
Du er leder af gruppen

Oplev stærk, flydende gaming med NVIDIA®-grafikkort og Intel® Core™-processor. Du får den præcision og hastighed, som du behøver for at nå næste niveau.

Umulig at slå
Umulig at slå

Skil dig ud fra konkurrenterne med et slankt kabinet med tilpasningsbar RGB-belysning.

Personlig print
Personlig print

Kom hurtigt ind i maskinen, og opgrader på din måde med et værktøjsfrit design og overholdelse af mikro-ATX-standarder. Og med understøttelse af op til tre lagerenheder er plads ikke et problem.

PCIe SSD-lager
PCIe SSD-lager

Fås med PCIe®-baseret flashlager på op til 512 GB, der er op til 17 x hurtigere end en traditionel harddisk (5.400 o./min.) i en bærbar pc. [6]

NVIDIA® GeForce RTX™ 2080-grafikkort
NVIDIA® GeForce RTX™ 2080-grafikkort

En meget bedre, hurtigere og mere detaljeret multimedieoplevelse med NVIDIA® GeForce® RTX 2080 sammenlignet med et integreret grafikkort. Se videoer, spil og rediger billeder og videoer i høj kvalitet takket være det dedikerede grafikkort.

Dobbelt lagerkapacitetskonfigurationer

Du får det bedste fra begge verdener med både et SSD-drev til operativsystemet og en traditionel harddisk, som giver hurtig opstart, hurtig respons og større lagerkapacitet.

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [4]

Vis din hardware

Sidepanelet er i tempereret glas og viser de indvendige komponenter frem med RGB-lyseffekter. En gennemsigtig EMI-coating reducerer risikoen for elektrisk eller magnetisk interferens med andre enheder.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i9
Processorgeneration
9th gen Intel® Core™ i9
Processormodel *
i9-9900K
Processorkerner
8
Processortråde
16
Processor boost frekvens
5 GHz
Processorfrekvens *
3,6 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
16 MB
Processor cache type
L3
Systembus-hastighed
8 GT/s
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Antal installerede processorer
1
Maksimal intern hukommelse understøttet af processor
128 GB
Hukommelsestyper understøttet af processor
DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2666 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
41,6 GB/sek.
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
1,51 TB
Lagermedie *
HDD+SSD
Optisk drevtype *
No
Antal installerede lagerdiske
2
Samlet kapacitet for HDD'er
1 TB
Antal installerede HDD'er
1
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA® GeForce RTX™ 2080 Ti
Diskret grafikadapterhukommelse
11 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Intel® UHD Graphics 630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1200 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x3E98
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
1
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
2x2
Netværk
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
DVI-port
No
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Lydsystem
DTS Studio Sound
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015D
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
186605
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Specifikke funktioner for mærket
HP OMEN command center
Yes
HP JumpStart
Yes
HP Software medfølger
HP Audio Switch; HP Connection Optimize
HP segment
Hjem
Strømstyring
Strømforsyning *
750 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Bronze, ENERGY STAR
Vægt & størrelser
Bredde *
165 mm
Dybde *
357 mm
Højde *
433 mm
Pakkebredde
299 mm
Pakkedybde
496 mm
Pakkehøjde
516 mm
Pakkevægt
12,1 kg
Emballage indhold
Skærm inkluderet *
No
Ansvarsfraskrivelse HP OMEN by HP Obelisk 875-1055no Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Sort:
Ansvarsfraskrivelse

[4] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se http://www.microsoft.com. [6] Baseret på HP's interne test vha. CrystalDiskMark-sammenligningssoftware. Den sekventielle hastighed (læsning) er højere end med traditionelle harddiske med 5.400 o/m