location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Elite x2
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G8
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6F6P9EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786237171 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 6492
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1165G7 (op til 4,7 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache og 4 kerner)
  • - Windows 10 Pro (fås ved nedgradering fra Windows 11 Pro)
  • - WUXGA+-berøringsskærm på 13" diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 1 TB SSD storage
Garanti: 3 års (3/3/0) begrænset garanti omfatter 3 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Elite x2 G8 Tablet, 13", touchskærm, Windows 10 Pro (fås ved nedgradering fra Windows 11 Pro), Intel® Core™ i7, 16GB RAM, 1TB SSD, WUXGA+
More>>>
HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Elegant mobilitet, som er klar til virksomhedsbrug
Når dit arbejde kræver, at du skal kunne flytte dig fra sted til sted hele dagen, er dette den enhed, du skal bruge i dit virksomhedsmiljø for at kunne arbejde på farten. HP Elite x2 kombinerer ydeevnen fra en moderne pc med mobiliteten fra en tablet.

Kort opsummerende beskrivelse HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Elite x2 G8, Intel® Core™ i7, 33 cm (13"), 1920 x 1280 pixel, 16 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Elite x2 G8. Produkttype: Hybrid (2-i-1), Formfaktor: Konvertibel (Aftagelig). Processorserie: Intel® Core™ i7, Processormodel: i7-1165G7. Skærm diagonal: 33 cm (13"), HD-type: WUXGA+, Skærmopløsning: 1920 x 1280 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR4x-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. Generering af mobilnetværk: 4G. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

Kraft i en smuk indpakning

Den imponerende HP Elite x2 er fremstillet af slidstærkt førsteklasses CNC-aluminium med diamantslebne detaljer. Sæt skub i dine virksomhedsprogrammer med en 11. generations Intel® Core™-processor.[2]

Ultralet med pålidelig tilslutning

Denne ultralette enhed giver fuld ydeevne og tilslutning med Wi-Fi 6 med gigabit-hastighed.[4,5] Et støtteben hjælper til med at stabilisere din pc, og Tile™ [5] kan hjælpe dig med at finde din pc, hvis du har forlagt den.

Sikkerhedsbeskyttelse i flere lag

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet medvirker disse løsninger, som konstant videreudvikles, til at beskytte din pc mod nye trusler.[8]

Design
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Sølv
Formfaktor *
Konvertibel (Aftagelig)
Markedspositionering
Premium
Introduktionsår
2022
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
33 cm (13")
Skærmopløsning *
1920 x 1280 pixel
Berøringsskærm *
Yes
HD-type
WUXGA+
Paneltype
IPS
Skærmoverflade
Glans
Antirefleksskærm
Yes
Skærmens lysstyrke
1000 cd/m²
Skærm diagonal (metrisk)
33 cm
RGB-farverum
NTSC
Farveområde
72%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
11th gen Intel® Core™ i7
Processormodel *
i7-1165G7
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,7 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-up frekvens
2,8 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-down
12 W
Konfigurerbar TDP-down frekvens
1,2 GHz
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
4266 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
Optisk drevtype *
No
Indbygget kortlæser
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
3
Kamera
Front kamera
Yes
Frontkamera signalformat
1080p
Front kamera HD type
Fuld HD
Infrarødt kamera (IR)
Yes
Netværk
Generering af mobilnetværk
4G
4G standard
LTE-TDD & LTE-FDD
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
Yes
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Netværk
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Præstation
Accelerometer
Yes
Gyroskop
Yes
Hall-sensor
Yes
Tastatur
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Software
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Sure View
Yes
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP frontkamera
HP Webcam FHD IR
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Vægt & størrelser
Bredde
289,3 mm
Dybde
215,8 mm
Højde
14,2 mm
Vægt *
1,17 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Elite x2 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33 cm (13") Berøringsskærm WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
[4] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder.
[5] Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160-MHz-kanaler. Sælges separat.
[8] HP Wolf Security for Business kræver Windows 10 og nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem. [1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com. Windows 10 Pro-software er forudinstalleret på dette system, og der medfølger også en licens til Windows 11 Pro-softwaren samt gendannelsessoftware. Der kan kun benyttes én version af Windows af gangen. Hvis du vil skifte mellem versionerne, skal den ene version først fjernes, inden den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
[3] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[6] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt soft
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Der er reserveret op til 30 GB til systemgendannelsessoftware (Windows 10).
Intel® Optane™-hukommelse H10 er kun tilgængelig for Intel® PCIe® NVMe™ QLC M.2 SSD-drev.
Intel® Optane™-hukommelsessystemets acceleration hverken erstatter eller øger DRAM i systemet. Kræver 8. generations Intel® Core™-processor, BIOS-version med Intel® Optane™-understøttelse, Windows 10 64-bit og en Intel® Rapid Storage Technology (Inte
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4,
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for Wi-Fi® 6 (802.11ax WLAN) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på en notebooks mulighed for at kommunikere med andre 802.11ax WLAN-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes
For at opnå fuld Intel® vPro™-funktionalitet kræves Windows, vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret WLAN-kort og dedikeret TPM 2.0. Få flere oplysninger på https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vproplatform-general.html
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
WWAN-modul er ekstraudstyr og kræver fabrikskonfiguration samt anskaffelse af en separat servicekontrakt. Spørg din tjenesteudbyder om dækning og tilgængelighed i dit område. Forbindelseshastigheder varierer som følge af placering, miljø, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter eller i alle områder.
Intel® Iris® Xᵉ Graphics kræver, at systemet er konfigureret med Intel® Core™ i5- eller i7-processorer og hukommelse med dobbeltkanal. Intel® Iris® Xᵉ Graphics med Intel® Core™ i5- eller i7-processor og hukommelse med enkeltkanal fungerer kun som UHD-grafik.
FHD/HD-indhold er nødvendigt for at kunne se FHD/HD-billeder.
Den faktiske lysstyrke vil være lavere med touchskærm eller Sure View.
Den integrerede HP Sure View Privacy-skærm er en valgfri funktion, som skal konfigureres ved købet, og er designet til brug i liggende format.
HP Connection Optimizer kræver Windows 10,
HP Support Assistant kræver internetadgang.
HP Quick Drop kræver internetadgang og Windows 10-pc med forhåndsinstalleret HP QuickDrop-app og enten en Android-enhed (telefon eller tablet) med Android 7 eller nyere med Android HP QuickDrop-appen installeret og/eller en iOS-enhed (telefon eller tablet) med iOS 12 eller nyere med iOS HP QuickDrop-appen installeret.
Tile kræver Windows 10. Der kan være funktioner, der kræver tilkøb af Tile Premium-abonnement. Tile-programmet til Windows 10 kan downloades fra Windows Store. Appen til mobiltelefon kan downloades fra App Store og Google Play. Kræver iOS 11 eller nyere eller Android 6.0 eller nyere. Se https://support.thetileapp.com/hc/en-us/articles/200424778 for at få flere oplysninger. HP Tile fungerer, så længe der er strøm på computerens batteri.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Absolutes firmwaremodul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute, om den er tilgængelig uden for USA. Der gælder visse betingelser. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/
HP Secure Erase til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800- 88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Firmware TPM er version 2.0.
HP Sure Click kræver Windows 10, Se https://bit.ly/2PrLT6A_SureClick for at få flere oplysninger.
HP Sure Sense kræver Windows 10 Pro eller Enterprise.
HP Sure Start Gen6 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10,
HP Sure Admin kræver Windows 10, HP BIOS, HP Manageability Integration Kit, der kan downlaodes på http://www.hp.com/go/clientmanagement, og HP Sure Admin Local Access Authenticator-smartphone-app fra Android store eller Apple store.
HP BIOSphere Gen6 kræver Windows 10 og er tilgængelig på HP Pro- og Elite-pc'er. Funktioner kan variere afhængigt af platform og konfigurationer.
HP Sure Run Gen4 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10.
HP Sure Recover Gen4 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 og en åben netværksforbindelse. For at undgå at miste data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover. Netværksbaseret gendannelse via wi-fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
Secured-core pc kræver Intel® vPro®- eller AMD Ryzen™ Pro-processor. Kræver 8 GB eller mere systemhukommelse. Secured-core pc-funktionalitet kan aktiveres fra fabrikken.
HP-fingeraftrykslæseren er ekstraudstyr, som skal konfigureres på købstidspunktet.
Genoplader batteriet op til 50 % inden for 30 min., når systemet er slukket eller på standby. Kræver strømadapter med en minimumskapacitet på 65 watt. Når opladningen har nået en kapacitet på 50 %, bliver opladningen igen normal. Opladningstiden kan variere med +/-10 % baseret på systemtolerance.
MM18-batteriets levetid med Windows 10 afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, forbrug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på http://www.bapco.com.
HP Care Pack-tjenester sælges separat. Serviceniveauer og responstider for HP Care Packs kan variere, afhængigt af din geografiske placering. Tjenesten træder i kraft på datoen for købet af hardwaren. Der gælder visse restriktioner og begrænsninger.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Med Intel® Core™ i5- eller i7-processorer kører systemet ved 4266 MTs; Med Intel® Core™ i3-processor kører systemet ved 3733 MTs.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
HP Easy Clean kræver Windows 10 RS3 og deaktiverer kun tastatur, touchskærm og klikkefelt. Porte deaktiveres ikke. Læs rengøringsinstrukserne i brugervejledningen.
HP Smart Support indsamler automatisk det telemetik, der er nødvendigt ved opstart af produktet, så der fås konfigurationsdata på enhedsniveau samt adgang til statusoplysninger og er tilgængelig præinstalleret på visse produkter via HP Factory Configuration Services; eller kan downloades. Læs mere om, hvordan HP Smart Support aktiveres, eller som du kan downloades på http://www.hp.com/smart-support.