location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 15.6 inch G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6F1H5EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196548970599 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7224
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Apr 2024 00:31:22
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 08 Mar 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1235U (op til 4,4 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kerner, 12 tråde)
  • - Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering)
  • - FHD-skærm på 39,6 cm (15,6") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

EliteBook 650 15.6 inch G9 Notebook PC, 15.6", Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering), Intel® Core™ i5, 16GB RAM, 256GB SSD, FHD
More>>>
HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Opgrader til ydeevne på eliteniveau
HP EliteBook 650 er en prisvenlig, kraftig og sikker pc, som gør standardisering nem, samtidig med at den giver slutbrugerne de værktøjer, de skal bruge til at arbejde stort set alle steder fra. Denne pc er designet ud fra virksomhedernes fundamentale behov og har funktioner til samarbejde, kraft og sikkerhed, som opfylder virksomhedens behov for at være på forkant.

Kort opsummerende beskrivelse HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 650 15.6 inch G9, Intel® Core™ i5, 3,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixel, 16 GB, 256 GB

Lang opsummerende beskrivelse HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 650 15.6 inch G9. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-1235U, Processorfrekvens: 3,3 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv

Højttalere med krystalklar lyd

Få glæde af krystalklar lyd med HP Dynamic Audio[5] og HP AI Noise Reduction.[6]

Nyeste Intel®-processor

Få endnu mere ydeevne med den nyeste Intel® [2]-processor på denne laptop, som sælges over hele verden og er nem at servicere.

Beskyttet af HP Wolf Security

HP Wolf Security for Business skaber et hardwareforstærket og altid aktivt robust forsvar.[8]

Vær med til at beskytte vores fælles fremtid

Pc'ens yderemballager stammer fra 100 % bæredygtige kilder.[10]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Bevar sikkerhedsbeskyttelsen for din pc.

Stop uønskede ændringer af sikkerhedsindstillinger, og begræns spredningen af malware med HP Sure Run Gen5, der identificerer, karantænesætter og rapporterer angribere, der forsøger at ødelægge processer.

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [1]

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2022
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
12th gen Intel® Core™ i5
Processormodel *
i5-1235U
Processorkerner
10
Processortråde
12
Processor boost frekvens
4,4 GHz
Processorfrekvens *
3,3 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-down
12 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
1
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.0
Porte & Grænseflader
Thunderbolt 4 porte antal
1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium -näppäimistö
Software
Forudinstalleret software
HP Connection Optimizer; HP Hotkey Support; HP MAC Address Manager; HP Support Assistant; HP Power Manager; myHP; HP Privacy Settings; Touchpoint Customizer til virksomheder; HP Notifications; HP Quick Touch
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP frontkamera
HP Privacy HD
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP DriveLock og automatisk DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-opdatering via netværk; HP Sure Admin; HP BIOSphere 6. generation; HP Client Security Manager 7. generation; TPM 2.0 integreret sikkerhedschip (Common Criteria EAL4+ og FIPS 140-2 niveau 2-certificeret); HP Sure Start 7. generation; HP Wake på WLAN; HP Tamper Lock; HP Sure Run 5. generation; HP Sure Recover 5. generation; Aktivering af Secured-Core-pc
HP administrationsværktøjer
HP Client Management Script Library (download); HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Patch Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP Software medfølger
HP Hotkey Support; HP MAC Address Manager; myHP; HP Privacy Settings; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; HP Quick Touch
HP segment
Forretning
HP GTIN (EAN/UPC) with options
(B1R) 196548970599; (UUW) 196548970582
HP GTIN (EAN/UPC)
196548970599, 196548970582
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
51 Wh
Batteriets vægt
180 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
CCC, ENERGY STAR, GS mark
Bæredygtige teknologier og materialer
Lavt halogenindhold; Bulk-emballage fås; Støddæmpende indlæg i kassen er fra 100 % bæredygtige kilder og kan genanvendes; Yderemballage og bølgepap er fra 100 % bæredygtig kilder og kan genanvendes; 10 % genbrugsplast; Ocean-bound plastik i højttalerkabinet(ter)
Vægt & størrelser
Bredde
359,4 mm
Dybde
233,9 mm
Højde
19,9 mm
Vægt *
1,74 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Lyspen
No
Andre funktioner
Strømstyring
Yes
Antal højttalere
2
Ansvarsfraskrivelse HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[5] HP Dynamic Audio kræver Windows 10 og nyere og er kompatibel med indbyggede højtalere og analoge headsets.
[6] Kræver myHP-app og Windows OS.
[8] HP Wolf Security for Business kræver Windows 10 eller nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem.
[10] 100 % af den ydre emballage er fremstillet af genanvendte fibre fra certificeret bæredygtige kilder og genanvendte fibre. Stødbeskyttelsen er fremstillet af 100 % genanvendt træfiber og økologisk materiale. Alt bobleplast er fremstillet af mere end >90 % genbrugsplast.

[1] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware (i Windows 10 og 11).
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4,
Der kræves HD-indhold for at kunne se HD-billeder.
Intel® Iris® X? Grafikfunktioner kræver, at systemet er konfigureret med Intel® Core™ i5- eller i7-processorer samt hukommelse med to kanaler. Intel® Iris® X? Grafik med Intel® Core™ i5 - eller 7-processorer og enkeltkanalshukommelse fungerer kun som UHD-grafikkort.
Bagbelyst tastatur fås som ekstraudstyr.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den faktiske lysstyrke bliver lavere med touch-skærmen.
WWAN-modulet er valgfrit og kræver fabrikskonfiguration og at du køber en separat servicekontrakt. Kontakt din serviceudbyder om dækning og tilgængelighed i dit område. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
HP Support Assistant kræver Windows og internetadgang.
MM18-batteriets levetid afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløse funktioner og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger på http://www.bapco.com.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement .
HP Patch Assistant findes på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery er tilgængelig for Z via HP, HP Elite og Pro stationære pc'er samt bærbare pc'er med Intel®- eller AMD-processorer og kræver en åben, almindelig netværksforbindelse. Bemærk: Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630 .
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Kontakt Absolute, hvis du vil have oplysninger om mulighederne uden for USA. Absolute Recovery-garantien er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete er en valgfri service, som leveres af Absolute Software. Hvis den anvendes, er Recovery-garantien ugyldig. Kunderne skal først underskrive en aftale om godkendelse på forhånd og enten erhverve sig en pinkode eller købe én eller flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-servicen.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platformen og konfigurationen.
HP Client Security Manager 7. generation kræver Windows og fås på udvalgte HP Elite-og Pro-pc'er.
HP Sure Start Gen7 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Recover Gen5 med Embedded Reimaging er tilkøb og kræver Windows 10 og skal konfigureres i forbindelse med køb. Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., så du ikke mister data. Netværksbaseret gendannelse ved brug af Wi-Fi er kun muligt på pc’er med Intel Wi-Fi-modul.
HP-fingeraftrykssensor er ekstraudstyr og skal konfigureres ved køb.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med holdbarhed, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Udbuddet kan variere fra land til land.
HP Care Packs sælges separat. Serviceniveauer og svartider for HP Care Packs kan variere afhængigt af din geografiske placering. Servicen starter på datoen for køb af hardwaren. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på www.hp.com/go/cpc. HP's serviceydelser er omfattet af HP’s gældende vilkår og betingelser for serviceydelser, som kunden er gjort bekendt med i forbindelse med købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af serviceydelsen eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status afhænger af land. Få flere oplysninger på www.epeat.net.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Ekstra lagerplads er kun tilgængelig med ikke-WWAN-basisenhed og primær M.2-lagerplads.
Integreret grafikkort afhænger af processoren. NVIDIA® Optimus™-teknologien kræver en Intel-processor samt en konfiguration med separat NVIDIA® GeForce®-grafikkort og fås til Windows 10 Pro OS. Med NVIDIA® Optimus™-teknologi understøttes alle separate grafikvideoer og skærmfunktioner muligvis ikke på alle systemer (f.eks. OpenGL-applikationer kører på integreret GPU eller APU).
Ekstra lagerplads er kun tilgængelig med ikke-WWAN-basisenhed og primær M.2-lagerplads.
SIM-slottet har ikke brugeradgang uden WWAN-konfiguration.
Intel vPro® kræver Windows 10 Pro 64-bit eller nyere, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller Wi-Fi 6E WLAN og TPM 2.0. Visse funktioner kræver ekstra software fra tredjepart for at kunne køre. Funktionerne i vPro® Essentials og Enterprise kan variere. Se http://intel.com/vpro.
1 TB PCIe® Gen4x4 NVMe™ M.2 SSD TLC fås kun i Hong Kong, Taiwan og Kina.
HP Smart Support indsamler automatisk det mest nødvendige telemetri i forbindelse med første opstart af produktet for at kunne levere konfigurationsdata og tilstandsindsigter på enhedsniveau. Det fås forudindstalleret på udvalgte produkter via HP Facktory Configurations Services; eller kan downloades. Få flere oplysninger om aktivering af HP Smart Support, eller download fra http://www.hp.com/smart-support.