location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ENVY
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE02-0832no DT
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6C1T0EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196548684748 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3654
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700 (op til 4,9 GHz med Intel® Turbo Boost Technology, 25 MB L3-cache, 12 kerner, 20 tråde)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 3060 Ti (8 GB dedikeret GDDR6-hukommelse) med LHR
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv :
Kort redaktionelle beskrivelse af %%titel%%

ENVY TE02-0832no DT PC, Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060 Ti
More>>>
HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv:
Den officielle marketing tekst af HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv som er leveret af producenten

Kraften til at skabe ─ uden grænser
Skab uden begrænsninger med HP ENVY Desktop PC – den perfekte partner, når du skal gøre dine kreative drømme til virkelighed. Klar alle dine opgaver med en Intel®-processor[1], NVIDIA-grafik og mulighed for nem og værktøjsfri opgradering[3]. Let tilgængelige porte gør det nemt for dig at tilslutte ekstra enheder. PC'ens bæredygtige design er desuden med til at beskytte vores fælles fremtid.

Kort opsummerende beskrivelse HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ENVY TE02-0832no DT, 2,1 GHz, Intel® Core™ i7, i7-12700, 16 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ENVY TE02-0832no DT. Processorfrekvens: 2,1 GHz, Processorserie: Intel® Core™ i7, Processormodel: i7-12700. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 770, Diskret grafikadaptermodel: NVIDIA GeForce RTX 3060 Ti. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 600 W. Kabinettype: Tower. Produkttype: PC. Produktfarve: Sølv

Kraftfuld ydeevne og nem udvidelse
Kraftfuld ydeevne og nem udvidelse

Klar alle dine opgaver med en Intel®-processor[1], NVIDIA-grafik og mulighed for værktøjsfri og nem udvidelse.

Skab nemt på tværs af alle dine enheder
Skab nemt på tværs af alle dine enheder

Du kan nemt slutte en ekstra skærm til din enhed, takket være de mange porte og HP Palette, og overføre filer trådløst.

Bæredygtigt designet enhed
Bæredygtigt designet enhed

Reducer påvirkningen af miljøet med en enhed, som er både EPEAT® Silver- og ENERGY STAR®-klassificeret[2].

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 1 TB PCIe SSD-lagerplads.

Thunderbolt™ 4 med USB4™ Type-C®

Den nyeste Thunderbolt™-løsning gør det muligt at levere strøm til din enhed eller tilslutte op til to 4K-skærme med ét enkelt kabel og lynhurtig 40 Gbps signalhastighed.

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [3]

En dynamisk processor, der tilpasser sig dig for at opnå en overlegen multi-tasking-ydeevne

12. generations Intel® Core™-processorer fordeler ydeevne, hvor du har mest brug for den – sparer dig tid og øger din evne til at gøre de ting, du rent faktisk ønsker. [1]

NVIDIA® GeForce RTX™ 3060 Ti

GeForce RTX™ 3060 Ti gør det muligt for dig at spille de nyeste spil ved hjælp af Ampere – NVIDIAs 2. generations RTX-arkitektur. Få imponerende ydeevne med forbedret Ray Tracing Cores og Tensor Cores, nye streaming-multiprocessorer og G6-hukommelse med høj hastighed. [4]

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne SuperSpeed USB Type-C®-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [5]

Bæredygtigt design
Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [6]

Ubesværet forbindelse

Få lynhurtig Gbit-data med en kombination af Wi-Fi 6 (2 x 2) og Bluetooth® 5.2 [7]

McAfee® LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee® LiveSafe™ i 30 dage. [8]

Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [9]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
12th gen Intel® Core™ i7
Processormodel *
i7-12700
Processorkerner
12
Processortråde
20
Processor boost frekvens
4,9 GHz
Processorfrekvens *
2,1 GHz
Processor-cache
25 MB
Processor cache type
L3
Bus type
DMI4
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
3200 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3060 Ti
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtek RTL8852AE
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
USB strømforsyning
Yes
Porte & Grænseflader
USB type-C DisplayPort alternativ tilstand
Yes
Thunderbolt 4 porte antal
1
Intel® Thunderbolt 4
Yes
Antal HDMI-porte *
1
HDMI-version
2.1
Antal DisplayPorts
3
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sølv
Oprindelsesland
Kina
Præstation
Markedspositionering
Premium
Bundkort chipsæt
Intel Z690
Motherboard form faktor
micro ATX
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
Duet® til HP (30 dages gratis prøveversion); ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 månedes gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Holder til Kensington MicroSaver-lås
HP Software medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
HP segment
Hjem
Strømstyring
Strømforsyning *
600 W
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
15 % genbrugsplast; Havplast; Vandbaseret maling
Vægt & størrelser
Bredde *
165 mm
Dybde *
396,1 mm
Højde *
448 mm
Vægt *
13,8 kg
Pakkebredde
498 mm
Pakkedybde
299 mm
Pakkehøjde
570 mm
Pakkevægt
14,8 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
2
Disclaimer HP ENVY TE02-0832no DT Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Pro Tower PC Sølv:
Disclaimer

[1] Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.
[2] Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
[3] Denne enhed er udviklet med henblik på at opnå en optimal ydeevne. Opgradering af PC’en kan have indvirkning på produktgarantien.

[3] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
[4] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[5] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[6] Procentdelen af vandbaseret maling varierer afhængigt af produkt.
[7] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Kræver en trådløs router, der understøtter 80 MHz-kanaler. Skal anskaffes separat. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
[8] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[9] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og opsigelsespolitikker. Internetforbindelse kræves og medfølger ikke.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Går tilbage til LastPass Basic efter 30 dage.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
USB 20 Gbps er ikke tilgængelig.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regulativer) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe Account-side eller ved at kontakte Kundesupport. Se de gældende priser på Adobe Spark og de øvrige Adobe-produkter i tilbuddet. Tilbuddet gælder ikke Education, OEM eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Duet for HP er forhåndsinstalleret på denne pc. Få adgang til at bruge sekundære enheder ved at downloade appen fra iOS eller Google Play Butik og oprette forbindelse til din pc. Pen-/touchinput fra en sekundær enhed kræver opgradering til Duet Pro-versionen, som kan købes via Duet for HP-appen.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Procentdelen af genbrugsplastik varierer efter produkt. Procentdelen af genbrugsplastik er baseret på den definition, der er fastlagt i IEEE 1680.1-2018-standarden.
Procentdelen af vandbaseret maling varierer efter produkt.