location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProDesk
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6B1R6EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196548835706 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 14285
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 28 Feb 2023
Product end of life date
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10500T (basisfrekvens på 2,3 GHz, op til 3,8 GHz med Intel® Turbo Boost-teknologi, 12 MB L3-cache, 6 kerner)
  • - Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering)
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

ProDesk 400 G6 desktop-mini-pc, Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering), Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort:
Den officielle marketing tekst af HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort som er leveret af producenten

En pc-arbejdshest til virksomhedsbrug, der giver merværdi
Få kraftfuld ydelse til det daglige arbejde og sikkerhed i en stilfuld lille pakke til en økonomisk overkommelig pris med HP ProDesk 400 Desktop Mini. Få den grundlæggende produktivitet og indbygget sikkerhed, hvor end du har brug for en computer.

Kort opsummerende beskrivelse HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProDesk 400 G6, 2,3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 256 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProDesk 400 G6. Processorfrekvens: 2,3 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-10500T. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2666 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 630. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 65 W. Kabinettype: Mini PC. Produkttype: Mini PC. Vægt: 1,25 kg. Produktfarve: Sort

Solid regnekraft til dine daglige behov

Få solid computerydelse til dine arbejdsprocesser i en overraskende lille pakke med en Intel®-processor[2], hurtig DDR4-hukommelse og tilslutning med SuperSpeed USB Type-C® 10 Gbps signalhastighed.

Strømlinet opsætning

Spar plads ved at sætte din Mini fast bag på en HP-skærm.[3]

Bygget på et sikkert grundlag

Beskyt din Mini med vores hardwareforstærkede løsninger såsom 6. generation af HP BIOSphere[5], HP Sure Sense, HP Sure Click[7] og HP Manageability Integration Kit.[8]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
10th gen Intel® Core™ i5
Processormodel *
i5-10500T
Processorkerner
6
Processortråde
12
Processor boost frekvens
3,8 GHz
Processorfrekvens *
2,3 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-down
25 W
Konfigurerbar TDP-down frekvens
1,7 GHz
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics 630
Netværk
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6 AX201
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
DVI-port
No
Antal HDMI-porte *
1
HDMI-version
1.4b
Antal DisplayPorts
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
No
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini PC
Antal 2.5" bays
1
Produktfarve *
Sort
Design
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Præstation
Markedspositionering
Dokumenteret produktivitet
Bundkort chipsæt
Intel Q470
Lydchip
Realtek ALC3867
Indbyggede højttaler(e)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Produkttype *
Mini PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP Noise Cancellation-software; HP Support Assistant; Køb Office (skal købes separat); HP JumpStarts; HP Desktop Support Utilities; Xerox® DocuShare® 90 dages gratis prøveversion
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Adgangskode ved opstart (via BIOS); Deaktivering af SATA-porte (via BIOS); Adgangskode til opsætning (via BIOS); Understøttelse af kabinethængelåse og kabellåse; Aktivering/deaktivering af USB (via BIOS); Seriel aktivering/deaktivering (via BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock og Automatic DriveLock; Trusted Platform Module TPM 2.0-integreret sikkerhedschip, der leveres med Windows 10 (Common Criteria EAL4+ certificeret); HP BIOsphere Gen6; HP Client Security Manager Gen6
HP administrationsværktøjer
HP BIOS Config Utility (download); HP Client Catalog (download); HP Driver Packs (download); HP System Software Manager (download); HP Cloud Recovery; HP Management integration Kit til Microsoft System Center Configuration Management 4. generation; HP Image Assistant 5.generation
HP Software medfølger
HP Noise Cancellation Software; HP Desktop Support Utilities
HP segment
Forretning
Strømstyring
Strømforsyning *
65 W
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Lav halogen
Vægt & størrelser
Bredde *
177 mm
Dybde *
175 mm
Højde *
34 mm
Vægt *
1,25 kg
Pakkebredde
498 mm
Pakkedybde
235 mm
Pakkehøjde
132 mm
Pakkevægt
3,4 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
1
Tastaturtype
USB
Land Distributør
Sverige 2 distributor(s)
Suomi 2 distributor(s)