location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
430 G8
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6A2E7EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786057144 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3312
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (op til 4,2 GHz med Intel® Turbo Boost Technology, 8 MB L3-cache og 4 kerner)
  • - Windows 10 Pro (fås ved nedgradering fra Windows 11 Pro)
  • - FHD-skærm på 33,8 cm (13,3") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

ProBook 430 G8 notebook-pc, 13.3", Windows 10 Pro (fås ved nedgradering fra Windows 11 Pro), Intel® Core™ i5, 16GB RAM, 256GB SSD, FHD
More>>>
HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Den officielle marketing tekst af HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv som er leveret af producenten

Moderne design til moderne arbejdsstil
Med et nyt kompakt design leverer HP ProBook 430 Laptop PC kommerciel ydeevne, sikkerhed og robusthed til medarbejdere hos virksomheder i vækst, der bevæger sig fra skrivebordet til møderummet og til hjemmet.

Kort opsummerende beskrivelse HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook 430 G8, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1080 pixel, 16 GB, 256 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook 430 G8. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-1135G7. Skærm diagonal: 33,8 cm (13.3"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Pro. Produktfarve: Sølv. Vægt: 1,28 kg

Et nyt design, som passer til den moderne arbejdsstil

Det kompakte og lette kabinet på 16 mm med aluminiumsdele er let at tage med fra sted til sted. Få glæde af et skærm-til-kant-forhold på over 84 % og en ny støjsvag tastaturoplevelse.

Sikkerhedsbeskyttelse i flere lag

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet er disse løsninger, som konstant videreudvikles, med til at beskytte din pc mod nye trusler.[4]

Styrke, der holder

HP ProBook 430 er udstyret med den seneste Intel®-processor[2] og højtydende hukommelse, som giver bedre ydeevne med lang batteritid og højhastigheds-SSD’er.

Design
Farvenavn
Pike silver plastic
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2022
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
33,8 cm (13.3")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
33,8 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
11th gen Intel® Core™ i5
Processormodel *
i5-1135G7
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,2 GHz
Processor-cache
8 MB
Processor cache type
L3
Konfigurerbar TDP-up frekvens
2,4 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-down
12 W
Konfigurerbar TDP-down frekvens
0,9 GHz
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
1
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtek RTL8852AE
Netværk
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Sølbestandig
Pegeredskab
Clickpad
Numerisk tastatur *
No
Spildsikret tastatur
Yes
Software
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
45 Wh
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
306,9 mm
Dybde
208,4 mm
Højde
15,9 mm
Vægt *
1,28 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Fuld HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
[4] HP Wolf Security for Business kræver Windows 10, omfatter forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstation- og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem. [1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com. Windows 10 Pro-software er forudinstalleret på dette system, og der medfølger også en licens til Windows 11 Pro-softwaren samt gendannelsessoftware. Der kan kun benyttes én version af Windows af gangen. Hvis du vil skifte mellem versionerne, skal den ene version først fjernes, inden den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
[3] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[5] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[6] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt soft
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Der er reserveret op til 30 GB til systemgendannelsessoftware (Windows 10).
Intel® Optane™-hukommelsessystemets acceleration hverken erstatter eller øger DRAM i systemet. Kræver 8. generations Intel® Core™-processor, BIOS-version med Intel® Optane™-support, Windows 10 64-bit og en Intel® Rapid Storage Technology (Intel® RST)-driver.
Intel® Optane™-hukommelse H10 er kun tilgængelig for Intel® PCIe® NVMe™ QLC M.2 SSD-drev.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det påvirke pc'ens mulighed for at kommunikere med andre 802.11ax-enheder.
Der kræves HD-indhold for at kunne se HD-billeder.
Tastatur med bagbelysning fås som ekstraudstyr.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede HP Sure View Privacy-skærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i landscape-format.
Den faktiske lysstyrke vil være lavere med touchskærm eller Sure View.
HP Connection Optimizer kræver Windows 10.
HP Support Assistant kræver Windows og internetadgang.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Absolutes firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute, om den er tilgængelig uden for USA. Der gælder visse betingelser. Få flere oplysninger her: https://www.absolute.com/about/legal/agreements/absolute/.
HP Drive Lock og Automatic Drive Lock understøttes ikke på NVMe-drev
HP Secure Erase til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Firmware TPM er version 2.0. TPM-hardwaren er v1.2, som er en del af den TPM 2.0-specificerede version v0.89, der er implementeret af Intel Platform Trust-teknologi (PTT).
HP Sure Click kræver Windows 10 Pro eller Enterprise og understøtter Internet Explorer, Google Chrome™ og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
Opdateringer kræver tilvalg af Windows Defender, Windows 10 og internetforbindelse.
HP BIOSphere generation 5 er tilgængelig på udvalgte HP Pro- og Elite-pc’er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
HP Sure Sense kræver Windows 10 Pro eller Enterprise.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Pro- og Elite-pc'er.
HP Sure Start Gen6 fås til udvalgte HP-pc'er.
HP Sure Run Gen3 er tilgængelig på udvalgte Windows 10-baserede HP Pro-, Elite-og Workstation-pc'er med visse Intel®-eller AMD-processorer.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
HP Sure Admin kræver Windows 10, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphone-app fra Android store eller Apple store.
Du skal bare tilmelde dig og begynde at bruge Xerox® DocuShare® Go. Intet kreditkort. Ingen forpligtelser. Data er kun tilgængelige ved køb af abonnement, før den gratis prøveperiode på 30 dage udløber. Få flere oplysninger på www.xerox.com/docusharego.
Udbuddet kan variere fra land til land.
HP Care Packs skal købes separat. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Servicen gælder fra købsdatoen for hardwaren. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på http://www.hp.com/go/cpc. HP's services er omfattet af HP's gældende vilkår og betingelser, som blev udleveret til kunden ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af servicen eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Intel® iris® Xᵉ-grafikkort kræver, at systemet konfigureres med Intel® Core™ i5- eller i7-processorer og hukommelse med dobbeltkanal. Intel® iris® Xᵉ-grafikkort med Intel® Core™ i5- eller 7-processorer og hukommelse med enkeltkanals fungerer kun som UHD-grafik.
MM14-batteriets levetid med Windows 10 afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, forbrug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduce
Skal anskaffes særskilt eller som tilbehør.
HP Smart Support indsamler automatisk det telemetik, der er nødvendigt ved opstart af produktet, så der fås konfigurationsdata på enhedsniveau samt adgang til statusoplysninger og er tilgængelig præinstalleret på visse produkter via HP Factory Configuration Services; eller kan downloades. Læs mere om, hvordan HP Smart Support aktiveres, eller som du kan downloades på http://www.hp.com/smart-support.