location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Studio
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
62V35EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197029877567 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 10510
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 04 May 2024 00:47:27
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-7200U med Intel® HD Graphics 620 (basisfrekvens på 2,5 GHz, op til 3,1 GHz med Intel® Turbo Boost Technology, 3 MB cache, 2 kerner)
  • - Windows 11 Pro
  • - 16" WQXGA-skærm
  • - NVIDIA RTX™ A3000 Laptop GPU (12 GB GDDR6 dedikeret)
  • - 64 GB memory; 2 TB SSD storage
Garanti: 3 års (3/3/0) begrænset garanti omfatter 3 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå :
Kort redaktionelle beskrivelse af %%titel%%

ZBook Studio 16" G9 Mobile Workstation PC ─ datavidenskab, 16", Windows 11 Pro, Intel® Core™ i9, 64GB RAM, 2TB SSD, RTX™ A3000, WQXGA
More>>>
HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Den officielle marketing tekst af HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå som er leveret af producenten

Effektiv fordybelse. Perfekt størrelse
Vær klar, når inspirationen melder sig. Denne slanke pc, som er fuld af professionel ydeevne, passer nemt i en taske, og ZBook Studio er udviklet til at få dig i gang og holde dig fokuseret. Nu kan du lave en kompleks sammensætning, gengive i realtid eller visualisere data ─ fra hvor som helst.

Kort opsummerende beskrivelse HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Studio G9, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 pixel, 64 GB, 2 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Studio G9. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i9, Processormodel: i9-12900H. Skærm diagonal: 40,6 cm (16"), HD-type: WQXGA, Skærmopløsning: 3840 x 2400 pixel. Intern hukommelse: 64 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 2 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® HD Graphics 620, Diskret grafikadaptermodel: NVIDIA RTX A3000. Operativsystem installeret: Windows 11 Pro. Produktfarve: Grå

Ydeevne i den professionelle klasse til dine største projekter

Kom endnu længere med dine 3D-arbejdsprocesser med en Intel®? CPU,[1] integreret eller diskret grafikkort[2] og opgraderet hukommelse.

Se mere af dit indhold med mindre rulning

Gør dine projekter til virkelighed på en imponerende skærm med billedforhold på 16:10, så du kan se mere vertikalt indhold.

Skab, og samarbejd på farten

Arbejd alle steder fra p en let laptop med op til 12-timers batteritid[5] og AI-støjreduktionssoftware.[6]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Intel® Core™ i9-processor

Få førsteklasses ydeevne til intense opgaver som gengivelse og videoredigering med en Intel® Core™ i9-processor. [1]

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [3]

HP Fast Charge

Super hurtig genopladning, der tager dig fra nul til 50 % på kun 30 minutter. [4]

Design
Produkttype *
Mobil workstation
Produktfarve *
Grå
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Introduktionsår
2023
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
3840 x 2400 pixel
Berøringsskærm *
No
HD-type
WQXGA
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
500 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i9
Processorgeneration
12th gen Intel® Core™ i9
Processormodel *
i9-12900H
Processorkerner
14
Processortråde
20
Processor boost frekvens
5 GHz
Processor-cache
24 MB
Processor cache type
L3
Konfigurerbar TDP-down
35 W
Hukommelse
Intern hukommelse *
64 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
4800 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
2
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX A3000
Diskret grafikadapterhukommelse
12 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics 620
Antal diskrete grafikadaptere
1
NVIDIA 3D Vision
Yes
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
4
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Netværk
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Inputenhedsmodel
HP Premium Quiet -näppäimistö
Software
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP administrationsværktøjer
HP Power Manager
HP segment
Forretning
HP GTIN (EAN/UPC)
197029877567
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
86 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
200 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Bæredygtige teknologier og materialer
Lavt halogenindhold; 40 % genbrugsplast; Bulk-emballage fås; Ekstern strømforsyning 90 % effektivitetsgrad; Støddæmpende indlæg i kassen er fra 100 % bæredygtige kilder og kan genanvendes; Yderemballage og bølgepap er fra 100 % bæredygtig kilder og kan genanvendes; Ocean-bound plastik i højttalerkabinet(ter)
Vægt & størrelser
Bredde
356 mm
Dybde
242 mm
Højde
19 mm
Vægt *
1,73 kg
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
4
Land Distributør
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobil workstation 40,6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
Disclaimer

[1] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[2] Ekstra funktion, der skal konfigureres på købstidspunktet.
[5] Batteriets levetid afhænger af produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få yderligere oplysninger om sammenligning af MobileMark18-batteri på https://bapco.com/products/mobilemark-2018/.
[6] DNN Noise Reduction leveres automatisk via Windows-opdatering eller kan downloades fra https://support.hp.com/us-en/drivers, når det er tilgængeligt. Kræver Windows 10 eller nyere, kompatibel med indbyggede pc-højttalere, mikrofon og analoge headsets. Indstillingerne af DNN Noise Reduction kan konfigureres via appen HP Audio Control.

[3] I forbindelse med harddiske er 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Den faktiske kapacitet efter formatering er lavere. Op til 30 GB på systemdisken (Windows 10) er reserveret til systemgendannelsessoftware.
[4] Genoplader batteriet til 50 % inden for 30 min., når systemet er slukket eller i standbytilstand. Der kræves en strømadapter på mindst 65 W. Når opladningen har nået 50 %, oplades der igen på normal vis. Opladningen kan variere med +/- 10 % afhængigt af systemets tolerance.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
HP Tamper Lock er ekstraudstyr, som skal konfigureres på fabrikken og som kræver oprettelse af en lederadgangskode inden brug.
Multicore er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 35 GB (til Windows) er reserveret til systemgendannelsessoftware.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.
Multi-Function USB-C-port fungerer sammen med dedikeret grafikkort og Intel(r) Iris Xe-grafikkort. Bemærk: Til Nvidia Discrete Gfx kan det understøtte HDMI 2.1, undtagen GPU i QN20-P1 SKU (understøtter HDMI2.0).
Administrer og overvåg batteriets ydeevne og tilstand, og tilpas opladningsindstillinger med det brugervenlige HP Power Manager-dashboard.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Der kræves UHD-indhold, før du kan se billeder i UHD.
Visning af HD-billeder kræver HD-indhold.
Windows Hello-ansigtsgodkendelse benytter et kamera, der er specielt konfigureret til nær-infrarød (IR) billedbehandling, til at godkende og låse Windows-enheder op samt til at låse dit Microsoft Passport op.
Både UMA- og Discrete-konfigurationer understøtter 4 uafhængige skærme (både Intel- og NVIDIA-grafikkort, UMA/DIS-tilstand skal lukke låget, ellers kan der kun benyttes 3 eksterne skærme. Maksimal opløsning = 8K@60 Hz (miniDP) 4K@60 Hz (Type-C outputport ved brug af Type C-til-DP-adapter), 4K@60 Hz (Type-C udgangsport ved brug af Type C-til-DP-adapter), ELLER 4K @60 Hz (DP1) og 2,5K @60 Hz (DP2) &FHD (VGA) ELLER 4K @60 Hz (en DP-port) &4K @60 Hz (Type-C outputport ved brug af type C-til-DP-adapter).
HP Smart Support indsamler automatisk det mest nødvendige telemetri i forbindelse med første opstart af produktet for at kunne levere konfigurationsdata og tilstandsindsigter på enhedsniveau. Det fås forudindstalleret på udvalgte produkter via HP Facktory Configurations Services; eller kan downloades. Få flere oplysninger om, hvordan HP Smart Support aktiveres eller downloades på http://www.hp.com/smart-support.
Delt videohukommelse (UMA) anvender en del af den samlede systemhukommelse til grafisk ydeevne. Systemhukommelse, der er forbeholdt skærmen, kan ikke bruges af andre programmer.
USB-C-kabel sælges separat.
GPU-konfigurationer kan være begrænset til specifikke GPU-/hukommelseskonfigurationer
HP RGB Z Command-tastatur er kun tilgængeligt i USA, UK, Frankrig og Tyskland. Fås ikke med privacy-panel.
HP Sure View er ekstraudstyr og skal konfigureres ved køb. Kan anvendes i liggende.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skærmmulighederne kan være begrænset til bestemte CPU-/GPU-konfigurationer.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
HP ZCentral Remote Boost-sender er ikke forhåndsinstalleret på Z Workstations, men kan downloades og køres på alle Z-desktops og -laptops uden køb af licens til og med 2022. For enheder uden Z-sender kan der købes individuelle licenser eller flydende licenser pr. samtidigt kørende versioner og køb af ZCentral Remote Boost-software er påkrævet. ZCentral Remote Boost Sender til hardware, som ikke er Z, kræver en licens og Windows 10-, RHEL/CentOS- (7 eller 8) eller UBUNTU 18.04- eller 20.04 LTS-operativsystemer. macOS (10.14 eller nyere) operativsystem og ThinPro 7.2 understøttes kun på modtagersiden. Kræver netværksadgang. Softwaren kan downloades på hp.com/ZCentralRemoteBoost.
Miracast er en trådløs teknologi, som kan bruges på computeren, når du vil projicere skærmen til fjernsyn, projektorer og streaming-afspillere, der understøtter Miracast. Du kan bruge Miracast, når du vil dele det, du sidder med på computeren, eller afspille diasshow. Få flere oplysninger på: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Andre NVIDIA dGPU: Understøtter HD-afkodning, DX12 HDMI 2.1, DP 1.4, HDCP 2.3 via DP op til 5 K ved 60 Hz (W/o DSC) eller 8 K ved 60 (med DSC og kræver 2 skærmhoveder) og via HDMI op til 8K ved 60 Hz (med DSC og kræver 2 skærmhoveder)
HP Connection Optimizer kræver Windows 10.
HP BIOSphere Gen6 kræver Windows 10 og er tilgængelig på HP Pro- og Elite-pc'er. Funktioner kan variere afhængigt af platform og konfigurationer
Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Service er begrænset. Kontakt Absolute for at få oplysninger om mulighederne uden for USA. Absolute Recovery Guarantee er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete er en valgfri tjeneste, som leveres af Absolute Software. Hvis den anvendes, er Absolute Recovery Guarantee ugyldig. Kunderne skal først underskrive en aftale om forhåndsgodkendelse og enten indhente en pinkode eller købe flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Sikkerhedslås til sikkerhedsslot sælges separat.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
MicroSD 7.1 understøtter næste generation Secure Digital og er kompatibel med SD-, SDHC-, SDXC-, SDUC-medier.
HP Sure Start Gen6 fås på udvalgte HP-pc'er og kræver Windows 10.
Batteriets levetid afhænger af produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Se mere i MobileMark18 batteri-benchmarktesten https://bapco.com/products/mobilemark-2018/.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for at få flere oplysninger.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og tilbehør medfølger ikke. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Understøtter HP Fast Charge-teknologi
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Easy Clean kræver Windows 10 RS3 og deaktiverer kun tastatur, touchskærm og klikkefelt. Porte deaktiveres ikke. Se rengøringsinstruktioner i brugervejledningen.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Fiberpuder fremstillet af 100% genanvendte træfibre og organiske materialer.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
HP Quick Drop kræver internetadgang og Windows 10-pc med forhåndsinstalleret HP QuickDrop-app og enten en Android-enhed (telefon eller tablet) med Android 7 eller nyere med Android HP QuickDrop-appen installeret og/eller en iOS-enhed (telefon eller tablet) med iOS 12 eller nyere med iOS HP QuickDrop-appen installeret.
Tile kræver Windows 10. Nogle funktioner kræver tilkøb af abonnement på Tile Premium. Tile-programmet til Windows 10 kan downloades fra Windows Store. Appen til mobiltelefon kan downloades fra App Store og Google Play. Kræver iOS 11 og nyere eller Android 6.0 og nyere, få flere oplysninger på https://support.thetileapp.com/hc/en-us/articles/200424778. HP Tile fungerer, så længe der er strøm på computerens batteri.
Tilbuddet gælder i hele verden (undtagen Kina og lande med embargo eller lande, som er begrænset af gældende lovgivning eller regler) til nye og eksisterende abonnenter, som er fyldt 18 år. Klik på Adobe-ikonet i startmenuen for at indløse 1 måneds prøveversion af udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe-kontoside eller ved at kontakte Kundesupport. Se de aktuelle priser for Adobe Spark og de andre Adobe-produkter, der kan fås i forbindelse med dette tilbud. Tilbuddet gælder ikke Education, OEM eller flerlicenskunder. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIG PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
MicroSD 7.1-medielæser understøtter SD 4.0-kort med SD 3.0-hastigheder med alle SD 7.0-vært. SD 7.0-kort forventes at kunne fås senere i 2022.